- Manufacturer
- Mounting
- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Max. off-state voltage
- Semiconductor structure
- Type of diode
- Peak pulse power dissipation
- Leakage current
- Max. forward impulse current
Attribute column
Categories
Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Version | Tolerance | Applications | Leakage current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TGL41-400CA DIOTEC SEMICONDUCTOR | 37 |
| - | 400V | MELF plastic | RoHS compliant | - | 0.126g | reel | tape | - | 0.7A | 342V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | - | 5µA | ||
![]() SMBJ9.0CD-M3/H VISHAY | 37 |
| - | 10.2V | SMB | RoHS compliant | glass passivated | 0.1g | reel | tape | SMBJ | 39.7A | 9V | SMD | 0.6kW | bidirectional | TVS | - | - | - | 5µA | ||
![]() SMBJ70CD-M3/H VISHAY | 36 |
| - | 79V | SMB | RoHS compliant | glass passivated | 0.111g | reel | tape | SMBJ | 5.4A | 70V | SMD | 0.6kW | bidirectional | TVS | - | - | - | 0.5µA | ||
![]() SMBJ20CD-M3/H VISHAY | 28 |
| - | 22.5V | SMB | RoHS compliant | glass passivated | 0.144g | reel | tape | SMBJ | 18.8A | 20V | SMD | 0.6kW | bidirectional | TVS | - | - | - | 0.5µA | ||
![]() SMBJ24CD-M3/H VISHAY | 21500 |
| - | 27.1V | SMB | RoHS compliant | glass passivated | 0.126g | reel | tape | SMBJ | 15.6A | 24V | SMD | 0.6kW | bidirectional | TVS | - | - | - | 0.5µA | ||
![]() SMBJ43CD-M3/H VISHAY | 21500 |
| - | 48.5V | SMB | RoHS compliant | glass passivated | 0.096g | reel | tape | SMBJ | 8.76A | 43V | SMD | 0.6kW | bidirectional | TVS | - | - | - | 0.5µA | ||
![]() SMBJ6.5CD-M3/H VISHAY | 21600 |
| - | 7.33V | SMB | RoHS compliant | glass passivated | 0.096g | reel | tape | SMBJ | 54.5A | 6.5V | SMD | 0.6kW | bidirectional | TVS | - | - | - | 0.3mA | ||
![]() SMBJ40CD-M3/H VISHAY | 229 |
| - | 45.1V | SMB | RoHS compliant | glass passivated | 0.096g | reel | tape | SMBJ | 9.43A | 40V | SMD | 0.6kW | bidirectional | TVS | - | - | - | 0.5µA | ||
![]() SMBJ45CD-M3/H VISHAY | 21500 |
| - | 50.8V | SMB | RoHS compliant | glass passivated | 0.096g | reel | tape | SMBJ | 8.4A | 45V | SMD | 0.6kW | bidirectional | TVS | - | - | - | 0.5µA | ||
![]() SMBJ15CD-M3/H VISHAY | 4139 |
| - | 17V | SMB | RoHS compliant | glass passivated | 0.127g | reel | tape | SMBJ | 25A | 15V | SMD | 0.6kW | bidirectional | TVS | - | - | - | 0.5µA | ||
![]() TSM24CADBZR TEXAS INSTRUMENTS | 1488 |
| - | 25.5V | SOT23-3 | RoHS compliant | - | 0.01g | reel | tape | - | 30A | 24V | SMD | 1.2kW | bidirectional | TVS | ESD | - | - | 75nA | ||
![]() TSM24CADBZRQ1 TEXAS INSTRUMENTS | 1644 |
| - | 25.5V | SOT23-3 | RoHS compliant | - | 0.01g | reel | tape | - | 30A | 24V | SMD | 1.2kW | bidirectional | TVS | ESD | - | automotive industry | 75nA | ||
![]() P4SMF18CA SMC DIODE SOLUTIONS | In Stock | - | - | 20...22.1V | SOD123F | RoHS compliant | - | 0.001g | reel | - | P4SMF | 13.7A | 18V | SMD | 0.4kW | bidirectional | TVS | - | - | - | 1µA | ||
![]() P4SMF28CA SMC DIODE SOLUTIONS | In Stock | - | - | 31.1...34.4V | SOD123F | RoHS compliant | - | 0.001g | reel | - | P4SMF | 8.8A | 28V | SMD | 0.4kW | bidirectional | TVS | - | - | - | 1µA | ||
![]() P4SMF26CA SMC DIODE SOLUTIONS | In Stock | - | - | 28.9...31.9V | SOD123F | RoHS compliant | - | 0.001g | reel | - | P4SMF | 9.5A | 26V | SMD | 0.4kW | bidirectional | TVS | - | - | - | 1µA | ||
![]() P4SMF48CA SMC DIODE SOLUTIONS | In Stock | - | - | 53.3...58.9V | SOD123F | RoHS compliant | - | 0.001g | reel | - | P4SMF | 5.2A | 48V | SMD | 0.4kW | bidirectional | TVS | - | - | - | 1µA | ||
![]() P4SMF6.5CA SMC DIODE SOLUTIONS | In Stock | - | - | 7.22...7.98V | SOD123F | RoHS compliant | - | 0.001g | reel | - | P4SMF | 33.1A | 6.5V | SMD | 0.4kW | bidirectional | TVS | - | - | - | 0.5mA | ||
![]() P4SMF43CA SMC DIODE SOLUTIONS | In Stock | - | - | 47.8...52.8V | SOD123F | RoHS compliant | - | 0.001g | reel | - | P4SMF | 5.8A | 43V | SMD | 0.4kW | bidirectional | TVS | - | - | - | 1µA | ||
![]() P4SMF85CA SMC DIODE SOLUTIONS | In Stock | - | - | 94.4...104V | SOD123F | RoHS compliant | - | 0.001g | reel | - | P4SMF | 2.9A | 85V | SMD | 0.4kW | bidirectional | TVS | - | - | - | 1µA | ||
![]() P4SMF36CA SMC DIODE SOLUTIONS | In Stock | - | - | 40...36.8V | SOD123F | RoHS compliant | - | 0.001g | reel | - | P4SMF | 6.9A | 36V | SMD | 0.4kW | bidirectional | TVS | - | - | - | 1µA |