- Manufacturer
- Mounting
- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Max. off-state voltage
- Semiconductor structure
- Type of diode
- Peak pulse power dissipation
- Leakage current
- Max. forward impulse current
Attribute column
Categories
Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Breakdown Voltage / V | Case | Certificates | Contact Materials | Contact Sizes | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Maximum Working Height | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Operating Temperature | Packaging | Series | Part Status | Type | Contact Type | Current Rating (Amps) | Contact Finish | Leakage current | Mating Cycles | Contact Termination | Wire Gauge or Range - mm² | Plunger Size | Recommended Working Height | Pad Layout Dimension | Minimum Working Height | Operating Force - Mid Compression |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ70CD-M3/H VISHAY | 36 |
| - | - | - | 79V | SMB | RoHS compliant | - | - | glass passivated | 0.111g | reel | tape | SMBJ | 5.4A | 70V | - | SMD | 0.6kW | bidirectional | TVS | - | - | - | - | - | - | - | - | 0.5µA | - | - | - | - | - | - | - | - | ||
![]() SMBJ20CD-M3/H VISHAY | 28 |
| - | - | - | 22.5V | SMB | RoHS compliant | - | - | glass passivated | 0.144g | reel | tape | SMBJ | 18.8A | 20V | - | SMD | 0.6kW | bidirectional | TVS | - | - | - | - | - | - | - | - | 0.5µA | - | - | - | - | - | - | - | - | ||
![]() SMBJ24CD-M3/H VISHAY | 21500 |
| - | - | - | 27.1V | SMB | RoHS compliant | - | - | glass passivated | 0.126g | reel | tape | SMBJ | 15.6A | 24V | - | SMD | 0.6kW | bidirectional | TVS | - | - | - | - | - | - | - | - | 0.5µA | - | - | - | - | - | - | - | - | ||
![]() SMBJ43CD-M3/H VISHAY | 21500 |
| - | - | - | 48.5V | SMB | RoHS compliant | - | - | glass passivated | 0.096g | reel | tape | SMBJ | 8.76A | 43V | - | SMD | 0.6kW | bidirectional | TVS | - | - | - | - | - | - | - | - | 0.5µA | - | - | - | - | - | - | - | - | ||
![]() SMBJ6.5CD-M3/H VISHAY | 21600 |
| - | - | - | 7.33V | SMB | RoHS compliant | - | - | glass passivated | 0.096g | reel | tape | SMBJ | 54.5A | 6.5V | - | SMD | 0.6kW | bidirectional | TVS | - | - | - | - | - | - | - | - | 0.3mA | - | - | - | - | - | - | - | - | ||
![]() SMBJ40CD-M3/H VISHAY | 229 |
| - | - | - | 45.1V | SMB | RoHS compliant | - | - | glass passivated | 0.096g | reel | tape | SMBJ | 9.43A | 40V | - | SMD | 0.6kW | bidirectional | TVS | - | - | - | - | - | - | - | - | 0.5µA | - | - | - | - | - | - | - | - | ||
![]() SMBJ45CD-M3/H VISHAY | 21500 |
| - | - | - | 50.8V | SMB | RoHS compliant | - | - | glass passivated | 0.096g | reel | tape | SMBJ | 8.4A | 45V | - | SMD | 0.6kW | bidirectional | TVS | - | - | - | - | - | - | - | - | 0.5µA | - | - | - | - | - | - | - | - | ||
![]() SMBJ15CD-M3/H VISHAY | 4139 |
| - | - | - | 17V | SMB | RoHS compliant | - | - | glass passivated | 0.127g | reel | tape | SMBJ | 25A | 15V | - | SMD | 0.6kW | bidirectional | TVS | - | - | - | - | - | - | - | - | 0.5µA | - | - | - | - | - | - | - | - | ||
![]() P70-2500045R Harwin Inc. | 731 |
| - | Surface Mount | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 0.100" (2.54mm) | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | Sleeve & Plunger (Pogo Pins) | 8A | Gold | - | 10000 | - | - | 0.040" (1.02mm) Dia | 0.088" (2.24mm) | Circular - 0.079" (2.00mm) | 0.080" (2.00mm) | 115.23gf | ||
![]() P70-2530045R Harwin Inc. | 3009 | - | - | Surface Mount | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 0.177" (4.50mm) | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | Sleeve & Plunger (Pogo Pins) | 8A | Gold | - | 10000 | - | - | 0.040" (1.02mm) Dia | 0.150" (3.80mm) | Circular - 0.079" (2.00mm) | 0.122" (3.10mm) | 60.16gf | ||
![]() P70-2510045R Harwin Inc. | 1626 |
| - | Surface Mount | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 0.138" (3.50mm) | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | Sleeve & Plunger (Pogo Pins) | 8A | Gold | - | 10000 | - | - | 0.040" (1.02mm) Dia | 0.118" (3.00mm) | Circular - 0.079" (2.00mm) | 0.102" (2.60mm) | 60.16gf | ||
![]() P70-2560045R Harwin Inc. | 681 |
| - | Surface Mount | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 0.331" (8.40mm) | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | Sleeve & Plunger (Pogo Pins) | 11A | Gold | - | 10000 | - | - | 0.039" (1.00mm) Dia | 0.276" (7.00mm) | Circular - 0.079" (2.00mm) | 0.276" (7.00mm) | 89.74gf | ||
![]() P70-2540045R Harwin Inc. | 897 |
| - | Surface Mount | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 0.325" (8.25mm) | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | Sleeve & Plunger (Pogo Pins) | 11A | Gold | - | 10000 | - | - | 0.039" (1.00mm) Dia | 0.305" (7.75mm) | Circular - 0.079" (2.00mm) | 0.285" (7.24mm) | 89.74gf | ||
![]() P70-2570045R Harwin Inc. | 886 |
| - | Surface Mount | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 0.325" (8.25mm) | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | Sleeve & Plunger (Pogo Pins) | 8A | Gold | - | 10000 | - | - | 0.039" (1.00mm) Dia | 0.305" (7.75mm) | Circular - 0.079" (2.00mm) | 0.285" (7.24mm) | 89.74gf | ||
![]() P70-2600045R Harwin Inc. | In Stock | - | - | Through Hole | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 0.138" (3.50mm) | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | Sleeve & Plunger (Pogo Pins) | 6.5A | Gold | - | 10000 | - | - | 0.040" (1.02mm) Dia | 0.118" (3.00mm) | Circular - 0.079" (2.00mm) (TH) | 0.098" (2.50mm) | 60.16gf | ||
![]() P70-2550045R Harwin Inc. | 546 |
| - | Surface Mount | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 0.354" (9.00mm) | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | Sleeve & Plunger (Pogo Pins) | 8A | Gold | - | 10000 | - | - | 0.040" (1.02mm) Dia | 0.335" (8.50mm) | Circular - 0.079" (2.00mm) | 0.305" (7.75mm) | 89.74gf | ||
![]() P70-2400045R Harwin Inc. | In Stock | - | - | Through Hole | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | Sleeve & Plunger (Pogo Pins) | 11A | Gold | - | 10000 | - | - | 0.050" (1.27mm) Dia | 0.175" (4.45mm) | Circular - 0.161" (4.10mm) (TH) | 0.130" (3.29mm) | 120.34gf | ||
![]() P70-2630045R Harwin Inc. | 930 |
| - | Through Hole | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 0.256" (6.50mm) | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | Sleeve & Plunger (Pogo Pins) | 8A | Gold | - | 10000 | - | - | 0.040" (1.02mm) Dia | 0.228" (5.78mm) | Circular - 0.079" (2.00mm) (TH) | 0.201" (5.10mm) | 60.16gf | ||
![]() 60-0216-011-P00 TE Intercontec | In Stock | - | Datasheet | - | 60 | - | - | - | Brass | 1.0mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | Machined | Socket | - | Gold | - | - | Crimp | 0.5 ~ 1.5mm² | - | - | - | - | - | ||
![]() 21170610000 HARTING | 248 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - |