- Manufacturer
- Mounting
- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Max. off-state voltage
- Semiconductor structure
- Type of diode
- Peak pulse power dissipation
- Leakage current
- Max. forward impulse current
Attribute column
Categories
Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Body Material | Contact Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Resistance | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Contact Resistance | Plating | Connector Support Type | Mating Cycles | Features | Plunger Size | Operating Force - Initial | Recommended Working Height | Pad Layout Dimension | Minimum Working Height | Operating Force - Mid Compression | Length | Contact Finish Thickness | Stack Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XP3A-5866-0770D-D/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | - | - | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | - | Obsolete | 1 (Unlimited) | - | - | 100mOhm | Probe Pin | 0.25A | - | Straight | - | - | 250mA | Gold | - | - | - | - | - | 0.003 ~ 0.023 0.07mm ~ 0.58mm | 15gf | 0.262 6.65mm | - | - | - | 7.15mm | 40.0μin 1.02μm | 0.281 7.15mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() P1113SS3 Harwin Inc. | 441 | - | Datasheet | 12 Weeks | Nickel | - | Through Hole | - | - | Steel | High Carbon Steel | -40°C~180°C | Bulk | 2006 | - | yes | Active | Not Applicable | EAR99 | INTERCONNECTION DEVICE | 50mOhm | Sleeve & Plunger | - | 3mm | - | 2.55mm | - | 2A | - | 50mOhm | - | - | 100000 | Convex Head | 0.065 1.65mm Dia | - | 0.865 21.98mm | Circular - 0.092 (2.34mm) (TH) | 0.827 21.00mm | 55.06gf | 27mm | 78.7μin 2.00μm | 0.952 24.18mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() XP3A-3846-0642D-D/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | - | - | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | - | Obsolete | 1 (Unlimited) | - | - | 100mOhm | Probe Pin | 0.25A | - | Straight | - | - | 250mA | Gold | - | - | - | - | - | 0.002 ~ 0.015 0.06mm ~ 0.38mm | 15gf | 0.152 3.85mm | - | - | - | 4.15mm | 40.0μin 1.02μm | 0.163 4.15mm | No | Unknown | RoHS Compliant | - | ||
![]() P70-5000045R Harwin Inc. | 10000 | - | Datasheet | 11 Weeks | - | - | Surface Mount | - | - | - | Brass | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | Sleeve & Plunger | - | - | - | - | not_compliant | 1A | Gold | - | - | CONNECTOR ACCESSORY | 10000 | - | 0.024 0.60mm Dia | - | 0.075 1.90mm | Circular - 0.067 (1.70mm) | 0.073 1.85mm | 69.34gf | 2.4mm | 16.0μin 0.41μm | 0.079 2.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 90233-AS Preci-Dip | 2758 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Brass | - | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | Sleeve & Plunger | 2A | - | - | - | - | - | Gold | - | Gold | - | 40000 | - | 0.042 1.07mm Dia | 20.39gf | - | Circular - 0.110 (2.80mm) | 0.165 4.20mm | 40.79gf | - | 30.0μin 0.76μm | 0.236 6.00mm | - | - | ROHS3 Compliant | - | ||
![]() XP3B-3829-5050-1-D/R Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | - | - | - | Nickel Alloy | - | - | - | XP3B | - | Obsolete | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | Probe Pin | 2A | - | - | - | unknown | - | Gold | - | - | - | 1000000 | - | 0.004 ~ 0.008 0.09mm ~ 0.20mm | 33gf | 0.096 2.45mm | - | 0.093 2.35mm | - | - | - | 0.112 2.85mm | - | - | RoHS Compliant | - | ||
![]() XP3B-3829-5050-1-R/R Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | - | - | - | Nickel Alloy | - | - | - | XP3B | - | Obsolete | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | Probe Pin | 2A | - | - | - | unknown | - | Gold | - | - | - | 1000000 | - | 0.004 ~ 0.008 0.09mm ~ 0.20mm | 33gf | 0.096 2.45mm | - | 0.093 2.35mm | - | - | - | 0.112 2.85mm | - | - | RoHS Compliant | - | ||
![]() 90027-AS Preci-Dip | 22645 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | Brass | - | Brass Alloy | -55°C~125°C | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Sleeve & Plunger | 3A | - | - | - | - | - | Gold | - | Gold | - | 40000 | - | 0.042 1.07mm Dia | 25.49gf | - | Circular - 0.072 (1.83mm) | 0.201 5.10mm | 61.18gf | - | 20.0μin 0.51μm | 0.256 6.50mm | - | - | ROHS3 Compliant | - | ||
![]() 90023-AS Preci-Dip | 8982 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | Brass | - | Brass Alloy | -55°C~125°C | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | Solder | - | Sleeve & Plunger | 3A | - | - | - | - | - | Gold | - | - | - | 40000 | - | 0.042 1.07mm Dia | 25.49gf | - | Circular - 0.072 (1.83mm) | 0.122 3.10mm | 61.18gf | - | 20.0μin 0.51μm | 0.177 4.50mm | - | - | ROHS3 Compliant | - | ||
![]() 90159-AS Preci-Dip | 20723 |
| Datasheet | 10 Weeks | - | Surface Mount | Through Hole | - | Brass | - | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | Sleeve & Plunger | 3A | - | - | - | - | - | Gold | - | - | - | 40000 | - | 0.042 1.07mm Dia | 25.49gf | - | Circular - 0.072 (1.83mm) (TH) | 0.142 3.60mm | 61.18gf | - | 20.0μin 0.51μm | 0.197 5.00mm | - | - | ROHS3 Compliant | - | ||
![]() 90055-AS Preci-Dip | 503 |
| Datasheet | 10 Weeks | - | Surface Mount | Through Hole | SMD/SMT | Brass | - | Brass Alloy | -55°C~125°C | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | Solder | - | Sleeve & Plunger | 3A | - | - | - | - | - | Gold | - | Gold | - | 40000 | - | 0.042 1.07mm Dia | 25.49gf | - | Circular - 0.055 (1.40mm) (TH) | 0.241 6.13mm | 61.18gf | - | 20.0μin 0.51μm | 0.296 7.53mm | - | - | ROHS3 Compliant | - | ||
![]() S70-125161545R Harwin Inc. | 3409 | - | Datasheet | 11 Weeks | - | - | Surface Mount | - | - | - | Beryllium Copper | -40°C~180°C | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | Contact Pad | 6A | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Rectangular - 0.098 L x 0.063 W x 0.006 H (2.50mm x 1.60mm x 0.15mm) | - | - | - | Flash | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 90013-AS Preci-Dip | 29938 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | Brass | - | Brass Alloy | -55°C~125°C | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | Sleeve & Plunger | 3A | - | - | - | - | - | Gold | - | - | - | 40000 | - | 0.042 1.07mm Dia | 20.39gf | - | Circular - 0.071 (1.80mm) | 0.236 6.00mm | 132.56gf | - | 30.0μin 0.76μm | 0.323 8.20mm | - | - | ROHS3 Compliant | - | ||
![]() 90026-AS Preci-Dip | 6196 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | Brass | - | Brass Alloy | -55°C~125°C | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Sleeve & Plunger | 3A | - | - | - | - | - | Gold | - | Gold | - | 40000 | - | 0.042 1.07mm Dia | 25.49gf | - | Circular - 0.072 (1.83mm) | 0.181 4.60mm | 61.18gf | - | 20.0μin 0.51μm | 0.236 6.00mm | - | - | ROHS3 Compliant | - | ||
![]() 90154-AS Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Brass | - | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | Sleeve & Plunger | 3A | - | - | - | - | - | Gold | - | - | - | 40000 | - | 0.042 1.07mm Dia | 25.49gf | - | Circular - 0.072 (1.83mm) (TH) | 0.201 5.10mm | 86.68gf | - | 20.0μin 0.51μm | 0.256 6.50mm | - | - | ROHS3 Compliant | - | ||
![]() 90112-AS Preci-Dip | 2136 |
| Datasheet | 10 Weeks | - | Surface Mount | Through Hole | - | Brass | - | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | Sleeve & Plunger | 3A | - | - | - | - | - | Gold | - | - | - | 40000 | - | 0.042 1.07mm Dia | 25.49gf | - | Circular - 0.072 (1.83mm) (TH) | 0.161 4.10mm | 61.18gf | - | 20.0μin 0.51μm | 0.217 5.51mm | - | - | ROHS3 Compliant | - | ||
![]() XP3A-5866-0725D-D/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | - | - | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | - | Obsolete | 1 (Unlimited) | - | - | 100mOhm | Probe Pin | 0.25A | - | Straight | - | - | 250mA | Gold | - | - | - | - | - | 0.003 ~ 0.023 0.07mm ~ 0.58mm | 15gf | 0.085 2.15mm | - | - | - | 2.45mm | 40.0μin 1.02μm | 0.096 2.45mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() XP3A-7583-0850D-D/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | - | Obsolete | 1 (Unlimited) | - | Flat | 100mOhm | Probe Pin | 0.25A | - | Straight | - | - | 250mA | Gold | - | - | - | - | - | 0.003 ~ 0.030 0.08mm ~ 0.75mm | 15gf | 0.183 4.65mm | - | - | - | 5.15mm | 40.0μin 1.02μm | 0.203 5.15mm | No | - | RoHS Compliant | - | ||
![]() XP3A-9098-0842D-D/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | - | Obsolete | 1 (Unlimited) | - | Flat | 100mOhm | Probe Pin | 0.25A | - | Straight | - | - | 250mA | Gold | - | - | - | - | - | 0.003 ~ 0.035 0.08mm ~ 0.90mm | 15gf | 0.152 3.85mm | - | - | - | 4.35mm | 40.0μin 1.02μm | 0.171 4.34mm | No | - | RoHS Compliant | - | ||
![]() XP3A-3846-0670D-T/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Nickel | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | - | Obsolete | 1 (Unlimited) | - | - | 100mOhm | Probe Pin | 0.25A | - | Straight | - | - | 250mA | Gold | - | Gold | - | - | - | 0.002 ~ 0.015 0.06mm ~ 0.38mm | 15gf | 0.254 6.45mm | - | - | - | 6.95mm | 40.0μin 1.02μm | 0.274 6.96mm | No | - | RoHS Compliant | - |