- Manufacturer
- Mounting
- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Max. off-state voltage
- Semiconductor structure
- Type of diode
- Peak pulse power dissipation
- Leakage current
- Max. forward impulse current
Attribute column
Categories
Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Resistance | Gender | Contact Type | Current Rating (Amps) | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Plating | Mating Cycles | Plunger Size | Operating Force - Initial | Recommended Working Height | Pad Layout Dimension | Minimum Working Height | Operating Force - Mid Compression | Length | Contact Finish Thickness | Stack Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XP3B-3029-5050-1-R/D Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | Nickel Alloy | - | - | - | XP3B | Obsolete | 1 (Unlimited) | INTERCONNECTION DEVICE | - | - | Probe Pin | 2A | - | unknown | - | Gold | - | 1000000 | 0.002 ~ 0.008 0.06mm ~ 0.20mm | 25gf | 0.096 2.45mm | - | 0.093 2.35mm | - | - | - | 0.112 2.85mm | - | - | RoHS Compliant | ||
![]() XP3B-3029-5050-1-R/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | Nickel Alloy | - | - | - | XP3B | Obsolete | 1 (Unlimited) | INTERCONNECTION DEVICE | - | - | Probe Pin | 2A | - | unknown | - | Gold | - | 1000000 | 0.002 ~ 0.008 0.06mm ~ 0.20mm | 25gf | 0.096 2.45mm | - | 0.093 2.35mm | - | - | - | 0.112 2.85mm | - | - | RoHS Compliant | ||
![]() S70-138305045R Harwin Inc. | 2000 | - | Datasheet | 11 Weeks | - | Surface Mount | - | Beryllium Copper | -40°C~180°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | Contact Pad | 6A | - | - | - | Gold | - | - | - | - | - | Rectangular - 0.150 L x 0.118 W x 0.020 H (3.80mm x 3.00mm x 0.50mm) | - | - | - | Flash | - | - | No SVHC | ROHS3 Compliant | ||
![]() XP3B-3829-5050-1-S/S Omron Electronics Inc-EMC Div | 76 |
| Datasheet | 8 Weeks | - | Through Hole | - | Nickel Alloy | - | - | 2012 | XP3B | Obsolete | 1 (Unlimited) | INTERCONNECTION DEVICE | - | - | Probe Pin | 2A | - | unknown | - | Gold | - | 1000000 | 0.004 ~ 0.008 0.09mm ~ 0.20mm | 33gf | 0.096 2.45mm | - | 0.093 2.35mm | - | - | - | 0.112 2.85mm | - | - | RoHS Compliant | ||
![]() 90158-AS Preci-Dip | 5387 |
| Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | Active | 1 (Unlimited) | - | - | - | Sleeve & Plunger | 3A | - | - | - | Gold | Gold | 40000 | 0.042 1.07mm Dia | 25.49gf | - | Circular - 0.072 (1.83mm) (TH) | 0.122 3.10mm | 61.18gf | - | 20.0μin 0.51μm | 0.177 4.50mm | - | - | ROHS3 Compliant | ||
![]() XP3B-3029-5050-1-R/R Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | Nickel Alloy | - | - | - | XP3B | Obsolete | 1 (Unlimited) | INTERCONNECTION DEVICE | - | - | Probe Pin | 2A | - | unknown | - | Gold | - | 1000000 | 0.002 ~ 0.008 0.06mm ~ 0.20mm | 25gf | 0.096 2.45mm | - | 0.093 2.35mm | - | - | - | 0.112 2.85mm | - | - | RoHS Compliant | ||
![]() XP3A-7583-0842D-D/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Through Hole | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | Flat | 100mOhm | - | Probe Pin | 0.25A | Straight | - | 250mA | Gold | - | - | 0.003 ~ 0.030 0.08mm ~ 0.75mm | 15gf | 0.152 3.85mm | - | - | - | 4.35mm | 40.0μin 1.02μm | 0.171 4.34mm | No | - | RoHS Compliant | ||
![]() XP3A-7583-0842D-S/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Through Hole | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | Flat | 100mOhm | - | Probe Pin | 0.25A | Straight | - | 250mA | Gold | - | - | 0.003 ~ 0.030 0.08mm ~ 0.75mm | 15gf | 0.152 3.85mm | - | - | - | 4.35mm | 40.0μin 1.02μm | 0.171 4.34mm | No | - | RoHS Compliant | ||
![]() XP3A-3846-0660D-T/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Through Hole | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | Flat | 100mOhm | - | Probe Pin | 0.25A | Straight | - | 250mA | Gold | - | - | 0.002 ~ 0.015 0.06mm ~ 0.38mm | 15gf | 0.215 5.45mm | - | - | - | 5.95mm | 40.0μin 1.02μm | 0.234 5.94mm | No | - | RoHS Compliant | ||
![]() XP3A-7583-0842D-R/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Through Hole | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | Flat | 100mOhm | Male | Probe Pin | 0.25A | Straight | - | 250mA | Gold | - | - | 0.003 ~ 0.030 0.08mm ~ 0.75mm | 15gf | 0.152 3.85mm | - | - | - | 4.35mm | 40.0μin 1.02μm | 0.171 4.34mm | No | - | RoHS Compliant | ||
![]() 90206-AS Preci-Dip | 5187 |
| Datasheet | 11 Weeks | Solder, Through Hole | Through Hole, Solder Cup | Brass | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | Active | 1 (Unlimited) | - | - | - | Sleeve & Plunger | 3A | - | - | - | Gold | - | 40000 | 0.042 1.07mm Dia | 25.49gf | - | Circular - 0.061 (1.55mm) (TH) | 0.181 4.60mm | 86.68gf | - | 20.0μin 0.51μm | 0.236 6.00mm | - | - | ROHS3 Compliant | ||
![]() XP3A-9098-0850D-R/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Through Hole | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | Flat | 100mOhm | - | Probe Pin | 0.25A | Straight | - | 250mA | Gold | - | - | 0.003 ~ 0.035 0.08mm ~ 0.90mm | 15gf | 0.183 4.65mm | - | - | - | 5.15mm | 40.0μin 1.02μm | 0.203 5.15mm | No | - | RoHS Compliant | ||
![]() XP3A-3846-0642D-T/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Through Hole | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | Flat | 100mOhm | - | Probe Pin | 0.25A | Straight | - | 250mA | Gold | - | - | 0.002 ~ 0.015 0.06mm ~ 0.38mm | 15gf | 0.152 3.85mm | - | - | - | 4.15mm | 40.0μin 1.02μm | 0.163 4.15mm | No | - | RoHS Compliant | ||
![]() XP3A-7583-0870D-S/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Through Hole | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | Flat | 100mOhm | - | Probe Pin | 0.25A | Straight | - | 250mA | Gold | - | - | 0.003 ~ 0.030 0.08mm ~ 0.75mm | 15gf | 0.262 6.65mm | - | - | - | 7.15mm | 40.0μin 1.02μm | 0.281 7.15mm | No | - | RoHS Compliant | ||
![]() XP3A-5866-0730D-S/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Through Hole | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | Flat | 100mOhm | - | Probe Pin | 0.25A | Straight | - | 250mA | Gold | - | - | 0.003 ~ 0.023 0.07mm ~ 0.58mm | 15gf | 0.104 2.65mm | - | - | - | 3.05mm | 40.0μin 1.02μm | 0.120 3.05mm | No | - | RoHS Compliant | ||
![]() XP3A-5866-0760D-D/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Through Hole | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | Flat | 100mOhm | - | Probe Pin | 0.25A | Straight | - | 250mA | Gold | - | - | 0.003 ~ 0.023 0.07mm ~ 0.58mm | 15gf | 0.222 5.65mm | - | - | - | 6.15mm | 40.0μin 1.02μm | 0.242 6.15mm | No | - | RoHS Compliant | ||
![]() XP3A-7583-0825D-S/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Through Hole | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | Flat | 100mOhm | - | Probe Pin | 0.25A | Straight | - | 250mA | Gold | - | - | 0.003 ~ 0.030 0.08mm ~ 0.75mm | 15gf | 0.085 2.15mm | - | - | - | 2.45mm | 40.0μin 1.02μm | 0.096 2.45mm | No | - | RoHS Compliant | ||
![]() XP3A-9098-0825D-T/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | Through Hole | Nickel | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | - | 100mOhm | - | Probe Pin | 0.25A | Straight | - | 250mA | Gold | Gold | - | 0.003 ~ 0.035 0.08mm ~ 0.90mm | 15gf | 0.085 2.15mm | - | - | - | 2.45mm | 40.0μin 1.02μm | 0.096 2.45mm | No | - | RoHS Compliant | ||
![]() XP3A-7583-0850D-S/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Through Hole | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | Flat | 100mOhm | - | Probe Pin | 0.25A | Straight | - | 250mA | Gold | - | - | 0.003 ~ 0.030 0.08mm ~ 0.75mm | 15gf | 0.183 4.65mm | - | - | - | 5.15mm | 40.0μin 1.02μm | 0.203 5.15mm | No | - | RoHS Compliant | ||
![]() XP3A-7583-0830D-S/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Through Hole | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | Flat | 100mOhm | - | Probe Pin | 0.25A | Straight | - | 250mA | Gold | - | - | 0.003 ~ 0.030 0.08mm ~ 0.75mm | 15gf | 0.100 2.55mm | - | - | - | 2.95mm | 40.0μin 1.02μm | 0.116 2.95mm | No | - | RoHS Compliant |