- Manufacturer
- Mounting
- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Max. off-state voltage
- Semiconductor structure
- Type of diode
- Peak pulse power dissipation
- Leakage current
- Max. forward impulse current
Attribute column
Categories
Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Tolerance | Leakage current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMA12CA YANGJIE TECHNOLOGY | In Stock | - | - | 12V | SMA | RoHS compliant | glass passivated | 0.081g | reel | tape | 23.9A | 10.2V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA51CA YANGJIE TECHNOLOGY | In Stock | - | - | 51V | SMA | RoHS compliant | glass passivated | 0.097g | reel | tape | 5.7A | 43.6V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA75CA YANGJIE TECHNOLOGY | In Stock | - | - | 75V | SMA | RoHS compliant | glass passivated | 0.08g | reel | tape | 3.9A | 64.1V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB150CA YANGJIE TECHNOLOGY | In Stock | - | - | 150V | SMB | RoHS compliant | - | 0.095g | reel | tape | 2.9A | 128V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB100CA YANGJIE TECHNOLOGY | In Stock | - | - | 100V | SMB | RoHS compliant | - | 0.13g | reel | tape | 4.3A | 85.5V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB43CA YANGJIE TECHNOLOGY | In Stock | - | - | 43V | SMB | RoHS compliant | - | 0.131g | reel | tape | 10.1A | 36.8V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA24CA YANGJIE TECHNOLOGY | In Stock | - | - | 24V | SMA | RoHS compliant | glass passivated | 0.084g | reel | tape | 12A | 20.5V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA110CA YANGJIE TECHNOLOGY | In Stock | - | - | 110V | SMA | RoHS compliant | glass passivated | 0.06g | reel | tape | 2.6A | 94V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB110CA YANGJIE TECHNOLOGY | In Stock | - | - | 110V | SMB | RoHS compliant | - | 0.095g | reel | tape | 3.9A | 94V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA120CA YANGJIE TECHNOLOGY | In Stock | - | - | 120V | SMA | RoHS compliant | glass passivated | 0.073g | reel | tape | 2.4A | 102V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB36CA YANGJIE TECHNOLOGY | In Stock | - | - | 36V | SMB | RoHS compliant | - | 0.132g | reel | tape | 12A | 30.8V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB10CA YANGJIE TECHNOLOGY | In Stock | - | - | 10V | SMB | RoHS compliant | - | 0.129g | reel | tape | 41.3A | 8.6V | SMD | 0.6kW | bidirectional | TVS | ±5% | 20µA | ||
![]() P6SMB12CA YANGJIE TECHNOLOGY | In Stock | - | - | 12V | SMB | RoHS compliant | - | 0.14g | reel | tape | 35.9A | 10.2V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB51CA YANGJIE TECHNOLOGY | In Stock | - | - | 51V | SMB | RoHS compliant | - | 0.095g | reel | tape | 8.5A | 43.6V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB20CA YANGJIE TECHNOLOGY | In Stock | - | - | 20V | SMB | RoHS compliant | - | 0.095g | reel | tape | 21.6A | 17.1V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA16CA YANGJIE TECHNOLOGY | In Stock | - | - | 16V | SMA | RoHS compliant | glass passivated | 0.06g | reel | tape | 17.7A | 13.6V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB520CA YANGJIE TECHNOLOGY | In Stock | - | - | 520V | SMB | RoHS compliant | - | 0.095g | reel | tape | 0.8A | 444.6V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA39CA YANGJIE TECHNOLOGY | In Stock | - | - | 39V | SMA | RoHS compliant | glass passivated | 0.079g | reel | tape | 7.4A | 33.3V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB250CA YANGJIE TECHNOLOGY | In Stock | - | - | 250V | SMB | RoHS compliant | - | 0.095g | reel | tape | 1.7A | 214V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB500CA YANGJIE TECHNOLOGY | In Stock | - | - | 500V | SMB | RoHS compliant | - | 0.095g | reel | tape | 0.8A | 427.5V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA |