- Manufacturer
- Mounting
- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Max. off-state voltage
- Semiconductor structure
- Type of diode
- Peak pulse power dissipation
- Leakage current
- Max. forward impulse current
Attribute column
Categories
Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Contact Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Contact Type | Current Rating (Amps) | Reach Compliance Code | Contact Finish | Plating | Mating Cycles | Features | Plunger Size | Operating Force - Initial | Recommended Working Height | Pad Layout Dimension | Minimum Working Height | Operating Force - Mid Compression | Contact Finish Thickness | Stack Height (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S70-138181045R Harwin Inc. | 1822 | - | Datasheet | 11 Weeks | - | Surface Mount | - | Beryllium Copper | -40°C~180°C | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | Contact Pad | 6A | - | Gold | - | - | - | - | - | - | Rectangular - 0.150 L x 0.071 W x 0.004 H (3.80mm x 1.80mm x 0.10mm) | - | - | Flash | - | No SVHC | ROHS3 Compliant | ||
![]() 90151-AS Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | Sleeve & Plunger | 3A | - | Gold | Gold | 40000 | - | 0.042 1.07mm Dia | 25.49gf | - | Circular - 0.072 (1.83mm) | 0.201 5.10mm | 86.68gf | 20.0μin 0.51μm | 0.256 6.50mm | - | ROHS3 Compliant | ||
![]() 90161-AS Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | Sleeve & Plunger | 3A | - | Gold | - | 40000 | - | 0.042 1.07mm Dia | 25.49gf | - | Circular - 0.072 (1.83mm) (TH) | 0.201 5.10mm | 61.18gf | 20.0μin 0.51μm | 0.256 6.50mm | - | ROHS3 Compliant | ||
![]() 90224-AS Preci-Dip | 41310 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | Sleeve & Plunger | 3A | - | Gold | Gold | 40000 | - | 0.038 0.96mm Dia | 25.49gf | - | Circular - 0.072 (1.83mm) (TH) | 0.232 5.90mm | 91.77gf | 10.0μin 0.25μm | 0.311 7.90mm | - | ROHS3 Compliant | ||
![]() 90147-AS Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | Sleeve & Plunger | 3A | - | Gold | - | 40000 | - | 0.042 1.07mm Dia | 25.49gf | - | Circular - 0.072 (1.83mm) (TH) | 0.181 4.60mm | 86.68gf | 20.0μin 0.51μm | 0.236 6.00mm | - | ROHS3 Compliant | ||
![]() XP3B-3029-5050-1-D/R Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | Nickel Alloy | - | - | 2017 | XP3B | - | Obsolete | 1 (Unlimited) | - | INTERCONNECTION DEVICE | Probe Pin | 2A | unknown | Gold | - | 1000000 | - | 0.002 ~ 0.008 0.06mm ~ 0.20mm | 25gf | 0.096 2.45mm | - | 0.093 2.35mm | - | - | 0.112 2.85mm | - | RoHS Compliant | ||
![]() XP3B-3029-5050-1-S/R Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | Nickel Alloy | - | - | - | XP3B | - | Obsolete | 1 (Unlimited) | - | INTERCONNECTION DEVICE | Probe Pin | 2A | unknown | Gold | - | 1000000 | - | 0.002 ~ 0.008 0.06mm ~ 0.20mm | 25gf | 0.096 2.45mm | - | 0.093 2.35mm | - | - | 0.112 2.85mm | - | RoHS Compliant | ||
![]() 90166-AS Preci-Dip | 5538 |
| Datasheet | 10 Weeks | Solder, Through Hole | Through Hole, Solder Cup | Brass | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | Sleeve & Plunger | 3A | - | Gold | Gold | 40000 | - | 0.042 1.07mm Dia | 50.99gf | - | Circular - 0.059 (1.50mm) (TH) | 0.193 4.90mm | 112.17gf | 10.0μin 0.25μm | 0.236 6.00mm | - | ROHS3 Compliant | ||
![]() 90153-AS Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | Sleeve & Plunger | 3A | - | Gold | - | 40000 | - | 0.042 1.07mm Dia | 25.49gf | - | Circular - 0.072 (1.83mm) | 0.240 6.10mm | 86.68gf | 20.0μin 0.51μm | 0.295 7.49mm | - | ROHS3 Compliant | ||
![]() 90089-AS Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | Sleeve & Plunger | 3A | - | Gold | - | 40000 | - | 0.051 1.30mm Dia | 40.79gf | - | Circular - 0.098 (2.50mm) | 0.236 6.00mm | 132.56gf | 20.0μin 0.51μm | 0.323 8.20mm | - | ROHS3 Compliant | ||
![]() 90245-AS Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | Sleeve & Plunger | 2A | - | Gold | Gold | 40000 | - | 0.038 0.96mm Dia | 25.49gf | - | Circular - 0.072 (1.83mm) | 0.291 7.40mm | 66.28gf | 10.0μin 0.25μm | 0.370 9.40mm | - | ROHS3 Compliant | ||
![]() 90093-AS Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | Sleeve & Plunger | 3A | - | Gold | Gold | 40000 | - | 0.042 1.07mm Dia | 10.20gf | - | Circular - 0.072 (1.83mm) | 0.189 4.80mm | 26.51gf | 20.0μin 0.51μm | 0.236 6.00mm | - | ROHS3 Compliant | ||
![]() 90150-AS Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | Sleeve & Plunger | 3A | - | Gold | - | 40000 | - | 0.042 1.07mm Dia | 25.49gf | - | Circular - 0.072 (1.83mm) | 0.181 4.60mm | 86.68gf | 20.0μin 0.51μm | 0.236 6.00mm | - | ROHS3 Compliant | ||
![]() 90163-AS Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | Sleeve & Plunger | 3A | - | Gold | - | 40000 | - | 0.042 1.07mm Dia | 25.49gf | - | Circular - 0.072 (1.83mm) (TH) | 0.240 6.10mm | 61.18gf | 20.0μin 0.51μm | 0.295 7.49mm | - | ROHS3 Compliant | ||
![]() 90162-AS Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | Sleeve & Plunger | 3A | - | Gold | - | 40000 | - | 0.042 1.07mm Dia | 25.49gf | - | Circular - 0.072 (1.83mm) (TH) | 0.220 5.60mm | 61.18gf | 20.0μin 0.51μm | 0.276 7.00mm | - | ROHS3 Compliant | ||
![]() 90203-AS Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | Sleeve & Plunger | 2A | - | Gold | Gold | 40000 | - | 0.038 0.96mm Dia | 50.99gf | - | Circular - 0.071 (1.80mm) | 0.252 6.40mm | 107.07gf | 10.0μin 0.25μm | 0.323 8.20mm | - | ROHS3 Compliant | ||
![]() 90235-AS Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | Sleeve & Plunger | 2A | - | Gold | Gold | 40000 | - | 0.042 1.07mm Dia | 20.39gf | - | Circular - 0.072 (1.83mm) | 0.181 4.60mm | 91.77gf | 30.0μin 0.76μm | 0.260 6.60mm | - | ROHS3 Compliant | ||
![]() 90160-AS Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | Sleeve & Plunger | 3A | - | Gold | - | 40000 | - | 0.042 1.07mm Dia | 25.49gf | - | Circular - 0.072 (1.83mm) (TH) | 0.181 4.60mm | 61.18gf | 20.0μin 0.51μm | 0.236 6.00mm | - | ROHS3 Compliant | ||
![]() 90123-AS Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | Sleeve & Plunger | 3A | - | Gold | Gold | 40000 | - | 0.039 1.00mm Dia | 61.18gf | - | Circular - 0.079 (2.00mm) | 0.086 2.18mm | 81.58gf | 10.0μin 0.25μm | 0.109 2.78mm | - | ROHS3 Compliant | ||
![]() P1113CV3 Harwin Inc. | 14 |
| Datasheet | 12 Weeks | - | Through Hole | - | Brass | -40°C~180°C | Bulk | 2017 | - | yes | Active | 1 (Unlimited) | EAR99 | INTERCONNECTION DEVICE | Sleeve & Plunger | 2A | - | Gold | - | 100000 | Convex Radius Head | 0.065 1.65mm Dia | - | 0.865 21.98mm | Circular - 0.094 (2.40mm) (TH) | 0.827 21.00mm | 55.06gf | 10.0μin 0.25μm | 0.952 24.18mm | - | ROHS3 Compliant |