- Manufacturer
- Mounting
- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Max. off-state voltage
- Semiconductor structure
- Type of diode
- Peak pulse power dissipation
- Leakage current
- Max. forward impulse current
Attribute column
Categories
Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Resistance | Gender | Contact Type | Current Rating (Amps) | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Plating | Mating Cycles | Terminal and Terminal Block Type | Features | Plunger Size | Operating Force - Initial | Recommended Working Height | Pad Layout Dimension | Minimum Working Height | Operating Force - Mid Compression | Length | Contact Finish Thickness | Stack Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 709150001025006 AVX Corporation | 1442 | - | - | 9 Weeks | Surface Mount | Surface Mount | - | Brass | -40°C~125°C | Tape & Reel (TR) | 2014 | Stript™ 9150 | Active | 1 (Unlimited) | SMD/SMT | - | - | Male | Sleeve & Plunger | - | - | - | 1A | Gold | - | 10000 | PCB TERMINAL | Pick and Place | 0.035 0.90mm Dia | - | 0.098 2.50mm | Circular - 0.079 (2.00mm) | - | - | - | - | 0.122 3.10mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() XP3A-5866-0742D-D/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | - | - | 100mOhm | - | Probe Pin | 0.25A | Straight | - | 250mA | Gold | - | - | - | - | 0.003 ~ 0.023 0.07mm ~ 0.58mm | 15gf | 0.152 3.85mm | - | - | - | 4.35mm | 40.0μin 1.02μm | 0.171 4.34mm | No | Unknown | RoHS Compliant | - | ||
![]() XP3A-4654-0750D-T/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Nickel | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | - | - | 100mOhm | - | Probe Pin | 0.25A | Straight | - | 250mA | Gold | Gold | - | - | - | 0.003 ~ 0.018 0.07mm ~ 0.046mm | 15gf | 0.183 4.65mm | - | - | - | 5.15mm | 40.0μin 1.02μm | 0.203 5.15mm | No | - | RoHS Compliant | Lead Free | ||
![]() 709150001050006 AVX Corporation | 249 | - | - | 9 Weeks | Surface Mount | Surface Mount | - | Brass | -40°C~125°C | Tape & Reel (TR) | 2014 | Stript™ 9150 | Active | 1 (Unlimited) | SMD/SMT | - | - | Male | Sleeve & Plunger | - | - | - | 1A | Gold | - | 10000 | - | Pick and Place | 0.035 0.90mm Dia | - | 0.197 5.00mm | Circular - 0.079 (2.00mm) | - | - | - | - | 0.236 6.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() XP3A-5866-0725D-R/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | - | Flat | 100mOhm | - | Probe Pin | 0.25A | Straight | - | 250mA | Gold | - | - | - | - | 0.003 ~ 0.023 0.07mm ~ 0.58mm | 15gf | 0.085 2.15mm | - | - | - | 2.45mm | 40.0μin 1.02μm | 0.096 2.45mm | No | - | RoHS Compliant | Lead Free | ||
![]() XP3A-5866-0742D-T/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Nickel | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | - | - | 100mOhm | - | Probe Pin | 0.25A | Straight | - | 250mA | Gold | Gold | - | - | - | 0.003 ~ 0.023 0.07mm ~ 0.58mm | 15gf | 0.152 3.85mm | - | - | - | 4.35mm | 40.0μin 1.02μm | 0.171 4.34mm | No | - | RoHS Compliant | Lead Free | ||
![]() 90210-AS Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | Sleeve & Plunger | 3A | - | - | - | Gold | - | 40000 | - | - | 0.042 1.07mm Dia | 25.49gf | - | Circular - 0.083 (2.12mm) (TH) | 0.608 15.45mm | 86.68gf | - | 10.0μin 0.25μm | 0.663 16.85mm | - | - | ROHS3 Compliant | - | ||
![]() 90155-AS Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | Sleeve & Plunger | 3A | - | - | - | Gold | Gold | 40000 | - | - | 0.042 1.07mm Dia | 25.49gf | - | Circular - 0.072 (1.83mm) (TH) | 0.220 5.60mm | 86.68gf | - | 20.0μin 0.51μm | 0.276 7.00mm | - | - | ROHS3 Compliant | - | ||
![]() XP3A-4654-0730D-T/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Nickel | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | - | - | 100mOhm | - | Probe Pin | 0.25A | Straight | - | 250mA | Gold | Gold | - | - | - | 0.003 ~ 0.018 0.07mm ~ 0.046mm | 15gf | 0.104 2.65mm | - | - | - | 2.95mm | 40.0μin 1.02μm | 0.116 2.95mm | No | - | RoHS Compliant | Lead Free | ||
![]() XP3A-5866-0770D-S/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | - | Flat | 100mOhm | - | Probe Pin | 0.25A | Straight | - | 250mA | Gold | - | - | - | - | 0.003 ~ 0.023 0.07mm ~ 0.58mm | 15gf | 0.262 6.65mm | - | - | - | 7.15mm | 40.0μin 1.02μm | 0.281 7.15mm | No | - | RoHS Compliant | Lead Free | ||
![]() XP3A-4654-0750D-D/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | - | Flat | 100mOhm | - | Probe Pin | 0.25A | Straight | - | 250mA | Gold | - | - | - | - | 0.003 ~ 0.018 0.07mm ~ 0.046mm | 15gf | 0.183 4.65mm | - | - | - | 5.15mm | 40.0μin 1.02μm | 0.203 5.15mm | No | - | RoHS Compliant | Lead Free | ||
![]() XP3A-4654-0770D-S/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | - | Flat | 100mOhm | - | Probe Pin | 0.25A | Straight | - | 250mA | Gold | - | - | - | - | 0.003 ~ 0.018 0.07mm ~ 0.046mm | 15gf | 0.262 6.65mm | - | - | - | 7.15mm | 40.0μin 1.02μm | 0.281 7.15mm | No | - | RoHS Compliant | Lead Free | ||
![]() XP3A-5866-0725D-T/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Nickel | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | - | - | 100mOhm | - | Probe Pin | 0.25A | Straight | - | 250mA | Gold | Gold | - | - | - | 0.003 ~ 0.023 0.07mm ~ 0.58mm | 15gf | 0.085 2.15mm | - | - | - | 2.45mm | 40.0μin 1.02μm | 0.096 2.45mm | No | - | RoHS Compliant | - | ||
![]() XP3A-5866-0742D-S/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | - | Flat | 100mOhm | - | Probe Pin | 0.25A | Straight | - | 250mA | Gold | - | - | - | - | 0.003 ~ 0.023 0.07mm ~ 0.58mm | 15gf | 0.152 3.85mm | - | - | - | 4.35mm | 40.0μin 1.02μm | 0.171 4.34mm | No | - | RoHS Compliant | - | ||
![]() XP3A-4654-0730D-S/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | - | Flat | 100mOhm | - | Probe Pin | 0.25A | Straight | - | 250mA | Gold | - | - | - | - | 0.003 ~ 0.018 0.07mm ~ 0.046mm | 15gf | 0.104 2.65mm | - | - | - | 2.95mm | 40.0μin 1.02μm | 0.116 2.95mm | No | - | RoHS Compliant | Lead Free | ||
![]() XP3A-5866-0742D-R/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | - | Flat | 100mOhm | - | Probe Pin | 0.25A | Straight | - | 250mA | Gold | - | - | - | - | 0.003 ~ 0.023 0.07mm ~ 0.58mm | 15gf | 0.152 3.85mm | - | - | - | 4.35mm | 40.0μin 1.02μm | 0.171 4.34mm | No | - | RoHS Compliant | - | ||
![]() XP3B-3829-5050-1-T/D Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | Nickel Alloy | - | - | - | XP3B | Obsolete | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | Probe Pin | 2A | - | unknown | - | Gold | - | 1000000 | - | - | 0.004 ~ 0.008 0.09mm ~ 0.20mm | 33gf | 0.096 2.45mm | - | 0.093 2.35mm | - | - | - | 0.112 2.85mm | - | - | RoHS Compliant | - | ||
![]() XP3B-3829-5050-1-R/T Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | Nickel Alloy | - | - | - | XP3B | Obsolete | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | Probe Pin | 2A | - | unknown | - | Gold | - | 1000000 | - | - | 0.004 ~ 0.008 0.09mm ~ 0.20mm | 33gf | 0.096 2.45mm | - | 0.093 2.35mm | - | - | - | 0.112 2.85mm | - | - | RoHS Compliant | - | ||
![]() 394 Adafruit Industries LLC | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Sleeve & Plunger | - | - | - | - | Gold | - | - | - | Spear Head | 0.059 1.50mm Dia | - | - | - | 0.571 14.50mm | - | - | - | 0.650 16.50mm | - | - | ROHS3 Compliant | - | ||
![]() 90168-AS Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Solder, Through Hole | Through Hole, Solder Cup | Brass | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | Sleeve & Plunger | 3A | - | - | - | Gold | Gold | 40000 | - | - | 0.038 0.96mm Dia | 35.69gf | - | Circular - 0.083 (2.12mm) (TH) | 0.248 6.30mm | 112.17gf | - | 15.0μin 0.38μm | 0.311 7.90mm | - | - | ROHS3 Compliant | - |