- Manufacturer
- Mounting
- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Max. off-state voltage
- Semiconductor structure
- Type of diode
- Peak pulse power dissipation
- Leakage current
- Max. forward impulse current
Attribute column
Categories
Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Resistance | Gender | Contact Type | Current Rating (Amps) | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Plating | Mating Cycles | Features | Plunger Size | Operating Force - Initial | Recommended Working Height | Pad Layout Dimension | Minimum Working Height | Operating Force - Mid Compression | Length | Contact Finish Thickness | Stack Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XP3A-5866-0770D-T/S Omron Electronics Inc-EMC Div | 529 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Nickel | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | - | - | 100mOhm | - | Probe Pin | 0.25A | Straight | - | 250mA | Gold | Gold | - | - | 0.003 ~ 0.023 0.07mm ~ 0.58mm | 15gf | 0.262 6.65mm | - | - | - | 7.15mm | 40.0μin 1.02μm | 0.281 7.15mm | No | - | RoHS Compliant | Lead Free | ||
![]() XP3A-4654-0750D-S/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | - | Flat | 100mOhm | Male | Probe Pin | 0.25A | Straight | - | 250mA | Gold | - | - | - | 0.003 ~ 0.018 0.07mm ~ 0.046mm | 15gf | 0.183 4.65mm | - | - | - | 5.15mm | 40.0μin 1.02μm | 0.203 5.15mm | No | - | RoHS Compliant | Lead Free | ||
![]() XP3B-3829-5050-1-S/D Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | Nickel Alloy | - | - | - | XP3B | Obsolete | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | Probe Pin | 2A | - | unknown | - | Gold | - | 1000000 | - | 0.004 ~ 0.008 0.09mm ~ 0.20mm | 33gf | 0.096 2.45mm | - | 0.093 2.35mm | - | - | - | 0.112 2.85mm | - | - | RoHS Compliant | - | ||
![]() XP3B-3829-5050-1-R/D Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | Nickel Alloy | - | - | - | XP3B | Obsolete | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | Probe Pin | 2A | - | unknown | - | Gold | - | 1000000 | - | 0.004 ~ 0.008 0.09mm ~ 0.20mm | 33gf | 0.096 2.45mm | - | 0.093 2.35mm | - | - | - | 0.112 2.85mm | - | - | RoHS Compliant | - | ||
![]() XP3A-3846-0650D-D/S Omron Electronics Inc-EMC Div | 509 |
| Datasheet | 11 Weeks | - | Through Hole | - | Nickel Alloy | -25°C~85°C | - | 2001 | XP3A | Obsolete | 1 (Unlimited) | - | Flat | 100mOhm | - | Probe Pin | 0.25A | Straight | - | 250mA | Gold | - | - | - | 0.002 ~ 0.015 0.06mm ~ 0.38mm | 15gf | 0.179 4.55mm | - | - | - | 4.95mm | 40.0μin 1.02μm | 0.195 4.95mm | No | - | RoHS Compliant | - | ||
![]() XP3B-3029-5050-1-S/T Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | Nickel Alloy | - | - | - | XP3B | Obsolete | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | Probe Pin | 2A | - | unknown | - | Gold | - | 1000000 | - | 0.002 ~ 0.008 0.06mm ~ 0.20mm | 25gf | 0.096 2.45mm | - | 0.093 2.35mm | - | - | - | 0.112 2.85mm | - | - | RoHS Compliant | - | ||
![]() 90141-AS Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Solder, Through Hole | Through Hole, Solder Cup | Brass | Brass Alloy | -55°C~125°C | Bulk | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | Sleeve & Plunger | 3A | - | - | - | Gold | - | 40000 | - | 0.117 2.97mm Dia | 458.87gf | - | Circular - 0.135 (3.44mm) (TH) | 0.397 10.08mm | 662.82gf | - | 10.0μin 0.25μm | 0.462 11.73mm | - | - | ROHS3 Compliant | - | ||
![]() 2430 Adafruit Industries LLC | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Sleeve & Plunger | - | - | - | - | Gold | - | - | Needle Head | 0.028 0.70mm Dia | - | - | - | 0.512 13.00mm | - | - | - | 0.630 16.00mm | - | - | ROHS3 Compliant | - | ||
![]() XP3A-3846-0673D-T/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Through Hole | - | Nickel Alloy | -25°C~85°C | - | 2014 | XP3A | Obsolete | 1 (Unlimited) | - | - | - | - | Probe Pin | 0.25A | - | - | - | Gold | - | - | - | 0.002 ~ 0.015 0.06mm ~ 0.38mm | 15gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XP3B-3029-5050-1-T/T Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | Nickel Alloy | - | - | - | XP3B | Obsolete | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | Probe Pin | 2A | - | unknown | - | Gold | - | 1000000 | - | 0.002 ~ 0.008 0.06mm ~ 0.20mm | 25gf | 0.096 2.45mm | - | 0.093 2.35mm | - | - | - | 0.112 2.85mm | - | - | RoHS Compliant | - | ||
![]() 2429 Adafruit Industries LLC | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | Sleeve & Plunger | - | - | - | - | Gold | - | - | Crown Head | 0.051 1.30mm Dia | - | - | - | 0.559 14.20mm | - | - | - | 0.650 16.50mm | - | - | - | - | ||
![]() PRT-09174 SparkFun Electronics | In Stock | - | Datasheet | 2 Weeks | - | Through Hole | - | - | - | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | Sleeve & Plunger | - | - | - | - | Gold | - | - | Conical Tip | - | - | - | Circular - 0.040 (1.01mm) (TH) | 1.063 27.00mm | - | - | - | 1.311 33.30mm | - | - | RoHS Compliant | - | ||
![]() 709150001030006 AVX Corporation | 1554 | - | - | 9 Weeks | Surface Mount | Surface Mount | - | Brass | -40°C~125°C | Tape & Reel (TR) | 2014 | Stript™ 70-9155 | Active | 1 (Unlimited) | SMD/SMT | - | - | Male | Sleeve & Plunger | - | - | - | 1A | Gold | - | 10000 | Pick and Place | 0.035 0.90mm Dia | - | 0.118 3.00mm | Circular - 0.079 (2.00mm) | - | - | - | - | 0.150 3.80mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() XP3B-3012-3015 1-D/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | - | Nickel Alloy | - | - | - | XP3B | Obsolete | 1 (Unlimited) | - | - | - | - | Probe Pin | 2A | - | - | - | Gold | - | 1000000 | - | 0.003 ~ 0.008 0.08mm ~ 0.20mm | 8gf | 0.039 0.98mm | - | 0.037 0.93mm | - | - | - | 0.046 1.18mm | - | - | - | - | ||
![]() A-CSL-S-020-B2 Assmann WSW Components | 154 |
| - | 23 Weeks | - | Through Hole | - | Brass | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | Sleeve & Plunger | 2A | - | - | - | Gold | - | 1000000 | - | 0.042 1.07mm Dia | 60gf | 0.152 3.85mm | Circular - 0.078 (1.98mm) (TH) | 0.132 3.35mm | - | - | 20.0μin 0.51μm | 0.171 4.34mm | - | - | ROHS3 Compliant | - | ||
![]() PH-MVP-26515-10-10-WP Adam Tech | 1600 |
| - | 9 Weeks | - | Through Hole | - | Brass | - | - | - | PH | Active | 1 (Unlimited) | - | - | - | - | Sleeve & Plunger | 10A | - | - | - | Gold | - | 20000 | IP67 | 0.047 1.20mm Dia | 20gf | 0.429 10.90mm | Circular - 0.091 (2.30mm) (TH) | 0.402 10.20mm | - | - | 10.0μin 0.25μm | 0.500 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() A-CSL-S-020-B6 Assmann WSW Components | 2590 |
| - | 23 Weeks | - | Surface Mount | - | Brass | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | Sleeve & Plunger | 2A | - | - | - | Gold | - | 1000000 | - | 0.042 1.07mm Dia | 85gf | 0.202 5.13mm | Circular - 0.072 (1.83mm) | 0.143 3.63mm | - | - | 20.0μin 0.51μm | 0.261 6.63mm | - | - | ROHS3 Compliant | - | ||
![]() A-CSL-S-020-B3 Assmann WSW Components | 3722 |
| - | 23 Weeks | - | Through Hole | - | Brass | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | Sleeve & Plunger | 2A | - | - | - | Gold | - | 1000000 | - | 0.042 1.07mm Dia | 60gf | 0.152 3.85mm | Circular - 0.085 (2.16mm) (TH) | 0.132 3.35mm | - | - | 20.0μin 0.51μm | 0.171 4.34mm | - | - | ROHS3 Compliant | - | ||
![]() PH-MVS-5365 Adam Tech | 59 |
| - | 9 Weeks | - | Through Hole, Solder Cup | - | Brass | -55°C~125°C | - | - | PH | Active | 1 (Unlimited) | - | - | - | - | Sleeve & Plunger | 3A | - | - | - | Gold | - | 1000000 | - | 0.039 1.00mm Dia | 70gf | 0.256 6.50mm | Circular - 0.079 (2.00mm) (TH) | 0.240 6.10mm | - | - | - | 0.256 6.50mm | - | - | ROHS3 Compliant | - | ||
![]() A-CSL-S-020-B4 Assmann WSW Components | 1247 |
| - | 23 Weeks | - | Through Hole | - | Brass | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | Sleeve & Plunger | 2A | - | - | - | Gold | - | 1000000 | - | 0.042 1.07mm Dia | 60gf | 0.177 4.50mm | Circular - 0.085 (2.16mm) (TH) | 0.150 3.81mm | - | - | 20.0μin 0.51μm | 0.205 5.21mm | - | - | ROHS3 Compliant | - |