- Manufacturer
- Mounting
- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Max. off-state voltage
- Semiconductor structure
- Type of diode
- Peak pulse power dissipation
- Leakage current
- Max. forward impulse current
Attribute column
Categories
Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Contact Type | Current Rating (Amps) | Contact Finish | Mating Cycles | Plunger Size | Operating Force - Initial | Recommended Working Height | Pad Layout Dimension | Minimum Working Height | Contact Finish Thickness | Stack Height (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-CSL-S-020-B5 Assmann WSW Components | 794 |
| - | 23 Weeks | Surface Mount | Brass | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Sleeve & Plunger | 2A | Gold | 1000000 | 0.032 0.81mm Dia | 60gf | 0.268 6.80mm | Circular - 0.066 (1.68mm) | 0.240 6.10mm | 20.0μin 0.51μm | 0.295 7.49mm | ROHS3 Compliant | ||
![]() PH-MVS-5380 Adam Tech | 50 |
| - | 9 Weeks | Through Hole, Solder Cup | Brass | -55°C~125°C | - | PH | Active | 1 (Unlimited) | Sleeve & Plunger | 3A | Gold | 1000000 | 0.039 1.00mm Dia | 70gf | 0.276 7.00mm | Circular - 0.079 (2.00mm) (TH) | 0.260 6.60mm | - | 0.315 8.00mm | ROHS3 Compliant | ||
![]() PH-MVS-4360 Adam Tech | 352 |
| - | 9 Weeks | Through Hole, Solder Cup | Brass | -55°C~125°C | - | PH | Active | 1 (Unlimited) | Sleeve & Plunger | 3A | Gold | 1000000 | 0.039 1.00mm Dia | 70gf | 0.197 5.00mm | Circular - 0.079 (2.00mm) (TH) | 0.181 4.60mm | - | 0.236 6.00mm | ROHS3 Compliant | ||
![]() XP3B-3012-3015-1-S/S Omron Electronics Inc-EMC Div | In Stock | - | - | - | Through Hole | Nickel Alloy | - | - | XP3B | Obsolete | 1 (Unlimited) | Probe Pin | 2A | Gold | 1000000 | 0.003 ~ 0.008 0.08mm ~ 0.20mm | 8gf | 0.039 0.98mm | - | 0.037 0.93mm | - | 0.046 1.18mm | - | ||
![]() A-CSL-S-020-B9-A Assmann WSW Components | 1456 |
| - | 23 Weeks | Through Hole | Brass | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Sleeve & Plunger | 2A | Gold | 1000000 | 0.042 1.07mm Dia | 60gf | 0.270 6.87mm | Circular - 0.072 (1.83mm) (TH) | 0.248 6.30mm | 20.0μin 0.51μm | 0.298 7.57mm | ROHS3 Compliant | ||
![]() A-CSL-S-020-B7-A Assmann WSW Components | 652 |
| - | 23 Weeks | Through Hole | Brass | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Sleeve & Plunger | 2A | Gold | 1000000 | 0.042 1.07mm Dia | 60gf | 0.177 4.50mm | Circular - 0.078 (1.98mm) (TH) | 0.150 3.81mm | 20.0μin 0.51μm | 0.205 5.21mm | ROHS3 Compliant | ||
![]() PH-MVS-5375 Adam Tech | 4274 |
| - | 9 Weeks | Through Hole, Solder Cup | Brass | -55°C~125°C | - | PH | Active | 1 (Unlimited) | Sleeve & Plunger | 3A | Gold | 1000000 | 0.039 1.00mm Dia | 70gf | 0.256 6.50mm | Circular - 0.079 (2.00mm) (TH) | 0.240 6.10mm | - | 0.295 7.49mm | ROHS3 Compliant | ||
![]() PH-MVP-3350 Adam Tech | 3908 |
| - | 9 Weeks | Through Hole | Brass | -55°C~125°C | - | PH | Active | 1 (Unlimited) | Sleeve & Plunger | 3A | Gold | 1000000 | 0.039 1.00mm Dia | 70gf | 0.157 4.00mm | Circular - 0.071 (1.80mm) (TH) | 0.142 3.60mm | - | 0.197 5.00mm | ROHS3 Compliant | ||
![]() PH-MVF-4360 Adam Tech | 1895 |
| - | 9 Weeks | Surface Mount | Brass | -55°C~125°C | - | PH | Active | 1 (Unlimited) | Sleeve & Plunger | 3A | Gold | 1000000 | 0.039 1.00mm Dia | 70gf | 0.197 5.00mm | Circular - 0.071 (1.80mm) | 0.181 4.60mm | - | 0.236 6.00mm | ROHS3 Compliant | ||
![]() PH-MVF-5370 Adam Tech | 1789 |
| - | 9 Weeks | Surface Mount | Brass | -55°C~125°C | - | PH | Active | 1 (Unlimited) | Sleeve & Plunger | 3A | Gold | 1000000 | 0.039 1.00mm Dia | 70gf | 0.236 6.00mm | Circular - 0.071 (1.80mm) | 0.220 5.60mm | - | 0.276 7.00mm | ROHS3 Compliant | ||
![]() PH-MVP-5365 Adam Tech | 752 |
| - | 9 Weeks | Through Hole | Brass | -55°C~125°C | - | PH | Active | 1 (Unlimited) | Sleeve & Plunger | 3A | Gold | 1000000 | 0.039 1.00mm Dia | 70gf | 0.256 6.50mm | Circular - 0.071 (1.80mm) (TH) | 0.240 6.10mm | - | 0.256 6.50mm | ROHS3 Compliant | ||
![]() A-CSL-S-020-B1 Assmann WSW Components | 2914 |
| - | 23 Weeks | Surface Mount | Brass | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Sleeve & Plunger | 2A | Gold | 1000000 | 0.042 1.07mm Dia | 70gf | 0.088 2.24mm | Circular - 0.072 (1.83mm) | 0.076 1.93mm | 20.0μin 0.51μm | 0.100 2.54mm | ROHS3 Compliant | ||
![]() PH-MVF-4355 Adam Tech | 3818 |
| - | 9 Weeks | Surface Mount | Brass | -55°C~125°C | - | PH | Active | 1 (Unlimited) | Sleeve & Plunger | 3A | Gold | 1000000 | 0.039 1.00mm Dia | 70gf | 0.177 4.50mm | Circular - 0.071 (1.80mm) | 0.161 4.10mm | - | 0.217 5.51mm | ROHS3 Compliant | ||
![]() PH-MVF-5365 Adam Tech | 1791 |
| - | 9 Weeks | Surface Mount | Brass | -55°C~125°C | - | PH | Active | 1 (Unlimited) | Sleeve & Plunger | 3A | Gold | 1000000 | 0.039 1.00mm Dia | 70gf | 0.217 5.50mm | Circular - 0.071 (1.80mm) | 0.201 5.10mm | - | 0.256 6.50mm | ROHS3 Compliant | ||
![]() PH-MVS-5370 Adam Tech | 240 |
| - | 9 Weeks | Through Hole, Solder Cup | Brass | -55°C~125°C | - | PH | Active | 1 (Unlimited) | Sleeve & Plunger | 3A | Gold | 1000000 | 0.039 1.00mm Dia | 70gf | 0.236 6.00mm | Circular - 0.079 (2.00mm) (TH) | 0.220 5.60mm | - | 0.276 7.00mm | ROHS3 Compliant | ||
![]() PH-MVF-5380 Adam Tech | 1913 |
| - | 9 Weeks | Surface Mount | Brass | -55°C~125°C | - | PH | Active | 1 (Unlimited) | Sleeve & Plunger | 3A | Gold | 1000000 | 0.039 1.00mm Dia | 70gf | 0.276 7.00mm | Circular - 0.071 (1.80mm) | 0.260 6.60mm | - | 0.315 8.00mm | ROHS3 Compliant | ||
![]() PH-MVP-5375 Adam Tech | 3907 |
| - | 9 Weeks | Through Hole | Brass | -55°C~125°C | - | PH | Active | 1 (Unlimited) | Sleeve & Plunger | 3A | Gold | 1000000 | 0.039 1.00mm Dia | 70gf | 0.256 6.50mm | Circular - 0.071 (1.80mm) (TH) | 0.240 6.10mm | - | 0.295 7.49mm | ROHS3 Compliant | ||
![]() PH-MVP-3345 Adam Tech | 2498 |
| - | 9 Weeks | Through Hole | Brass | -55°C~125°C | - | PH | Active | 1 (Unlimited) | Sleeve & Plunger | 3A | Gold | 1000000 | 0.039 1.00mm Dia | 70gf | 0.138 3.50mm | Circular - 0.071 (1.80mm) (TH) | 0.122 3.10mm | - | 0.177 4.50mm | ROHS3 Compliant | ||
![]() PH-MVF-5375 Adam Tech | 1967 |
| - | 9 Weeks | Surface Mount | Brass | -55°C~125°C | - | PH | Active | 1 (Unlimited) | Sleeve & Plunger | 3A | Gold | 1000000 | 0.039 1.00mm Dia | 70gf | 0.256 6.50mm | Circular - 0.071 (1.80mm) | 0.240 6.10mm | - | 0.295 7.49mm | ROHS3 Compliant | ||
![]() PH-MVP-4355 Adam Tech | 3206 |
| - | 9 Weeks | Through Hole | Brass | -55°C~125°C | - | PH | Active | 1 (Unlimited) | Sleeve & Plunger | 3A | Gold | 1000000 | 0.039 1.00mm Dia | 70gf | 0.177 4.50mm | Circular - 0.071 (1.80mm) (TH) | 0.161 4.10mm | - | 0.217 5.51mm | ROHS3 Compliant |