- Manufacturer
- Mounting
- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Max. off-state voltage
- Semiconductor structure
- Type of diode
- Peak pulse power dissipation
- Leakage current
- Max. forward impulse current
Attribute column
Categories
Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Case1 | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Version | Packaging | Series | Tolerance | Part Status | Capacitance | Leakage current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ100CA-E3/52 VISHAY | 898000 |
| - | 111V | SMB | - | RoHS compliant | glass passivated | 0.095g | reel | tape | SMBJ | 3.7A | 100V | SMD | 0.6kW | bidirectional | TVS | - | - | - | - | - | - | 1µA | ||
![]() SMAJ26CA-E3/5A VISHAY | 2490 |
| - | 28.9V | SMA | - | RoHS compliant | glass passivated | 0.108g | reel | tape | SMAJ | 9.5A | 26V | SMD | 0.3kW | bidirectional | TVS | - | - | - | - | - | - | 1µA | ||
![]() ESDBK3V3 DIOTEC SEMICONDUCTOR | 11 |
| - | 4...6V | SOD882 | - | RoHS compliant | - | 0.001g | reel | tape | - | 7A | 3.3V | SMD | 60W | bidirectional | TVS | ESD | - | - | - | - | - | 0.4µA | ||
![]() ESD9BL0521P DIOTEC SEMICONDUCTOR | 11 |
| - | 6...11V | DFN1006-2 | SOD882 | RoHS compliant | - | 0.001g | reel | tape | - | 1A | 5V | SMD | 0.1kW | bidirectional | TVS | ESD | - | - | - | - | 0.5pF | 1µA | ||
![]() 1.5SMCJ54CA DIOTEC SEMICONDUCTOR | In Stock | - | - | 60...66.6V | SMC | - | RoHS compliant | - | 430mg | reel | tape | 1.5SMCJ | - | 54V | SMD | 1.5kW | bidirectional | TVS | - | - | - | ±5% | - | - | 5µA | ||
![]() 1.5SMCJ51CA DIOTEC SEMICONDUCTOR | 26 |
| - | 56.7...62.9V | SMC | - | RoHS compliant | - | 430mg | reel | tape | 1.5SMCJ | - | 51V | SMD | 1.5kW | bidirectional | TVS | - | - | - | ±5% | - | - | 5µA | ||
![]() 1.5SMCJ5.0CA DIOTEC SEMICONDUCTOR | In Stock | - | - | 6.4...7.2V | SMC | - | RoHS compliant | - | 0.377g | reel | tape | 1.5SMCJ | - | 5V | SMD | 1.5kW | bidirectional | TVS | - | - | - | ±5% | - | - | 0.8mA | ||
![]() P4SMAJ110CA DIOTEC SEMICONDUCTOR | 21 |
| - | 122...135V | SMA | - | RoHS compliant | - | 0.078g | reel | tape | P4SMAJ | - | 110V | SMD | 0.4kW | bidirectional | TVS | - | - | - | ±5% | - | - | 5µA | ||
![]() P4SMAJ100CA DIOTEC SEMICONDUCTOR | 21 |
| - | 111...123V | SMA | - | RoHS compliant | - | 0.141g | reel | tape | P4SMAJ | - | 100V | SMD | 0.4kW | bidirectional | TVS | - | - | - | ±5% | - | - | 5µA | ||
![]() 1.5SMCJ170CA DIOTEC SEMICONDUCTOR | 26 |
| - | 189...210V | SMC | - | RoHS compliant | - | 430mg | reel | tape | 1.5SMCJ | - | 170V | SMD | 1.5kW | bidirectional | TVS | - | - | - | ±5% | - | - | 5µA | ||
![]() P4SMAJ160CA DIOTEC SEMICONDUCTOR | In Stock | - | - | 178...198V | SMA | - | RoHS compliant | - | 430mg | reel | tape | P4SMAJ | - | 160V | SMD | 0.4kW | bidirectional | TVS | - | - | - | ±5% | - | - | 5µA | ||
![]() P4SMAJ20CA DIOTEC SEMICONDUCTOR | 26 |
| - | 22.2...24.6V | SMA | - | RoHS compliant | - | 0.143g | reel | tape | P4SMAJ | - | 20V | SMD | 0.4kW | bidirectional | TVS | - | - | - | ±5% | - | - | 5µA | ||
![]() P4SMAJ8.0CA DIOTEC SEMICONDUCTOR | 21 |
| - | 8.9...9.9V | SMA | - | RoHS compliant | - | 430mg | reel | tape | P4SMAJ | - | 8V | SMD | 0.4kW | bidirectional | TVS | - | - | - | ±5% | - | - | 50µA | ||
![]() P4SMAJ78CA DIOTEC SEMICONDUCTOR | In Stock | - | - | 86.7...96.2V | SMA | - | RoHS compliant | - | 430mg | reel | tape | P4SMAJ | - | 78V | SMD | 0.4kW | bidirectional | TVS | - | - | - | ±5% | - | - | 5µA | ||
![]() P4SMAJ9.0CA DIOTEC SEMICONDUCTOR | 6771 |
| - | 10...11.1V | SMA | - | RoHS compliant | - | 0.077g | reel | tape | P4SMAJ | - | 9V | SMD | 0.4kW | bidirectional | TVS | - | - | - | ±5% | - | - | 5µA | ||
![]() 1.5SMCJ120CA DIOTEC SEMICONDUCTOR | 9 |
| - | 133...148V | SMC | - | RoHS compliant | - | 0.305g | reel | tape | 1.5SMCJ | - | 120V | SMD | 1.5kW | bidirectional | TVS | - | - | - | ±5% | - | - | 5µA | ||
![]() P4SMAJ51CA DIOTEC SEMICONDUCTOR | 21 |
| - | 56.7...62.9V | SMA | - | RoHS compliant | - | 0.085g | reel | tape | P4SMAJ | - | 51V | SMD | 0.4kW | bidirectional | TVS | - | - | - | ±5% | - | - | 5µA | ||
![]() P4SMAJ130CA DIOTEC SEMICONDUCTOR | In Stock | - | - | 144...160V | SMA | - | RoHS compliant | - | 430mg | reel | tape | P4SMAJ | - | 130V | SMD | 0.4kW | bidirectional | TVS | - | - | - | ±5% | - | - | 5µA | ||
![]() P4SMAJ43CA DIOTEC SEMICONDUCTOR | 4931 |
| - | 47.8...53.1V | SMA | - | RoHS compliant | - | 0.08g | reel | tape | P4SMAJ | - | 43V | SMD | 0.4kW | bidirectional | TVS | - | - | - | ±5% | - | - | 5µA | ||
![]() 21170630000 HARTING | 248 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | Active | - | - |