- Manufacturer
- Mounting
- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Max. off-state voltage
- Semiconductor structure
- Type of diode
- Peak pulse power dissipation
- Leakage current
- Max. forward impulse current
Attribute column
Categories
Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Version | Tolerance | Applications | Capacitance | Leakage current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6SMBJ10CA DIOTEC SEMICONDUCTOR | 2631 |
| - | 11.1...12.3V | SMB | RoHS compliant | - | 0.103g | reel | tape | P6SMBJ | 35.5A | 10V | SMD | 0.6kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() 3.0SMCJ78CA DIOTEC SEMICONDUCTOR | 45 |
| - | 86.7...96.2V | SMC | RoHS compliant | - | 0.21g | reel | tape | 3.0SMCJ | 23.8A | 78V | SMD | 3kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() 3.0SMCJ10CA-AQ DIOTEC SEMICONDUCTOR | 45 |
| - | 11.1...12.3V | SMC | RoHS compliant | - | 0.21g | reel | tape | 3.0SMCJ | 176.3A | 10V | SMD | 3kW | bidirectional | TVS | - | ±5% | automotive industry | - | 10µA | ||
![]() 3.0SMCJ110CA DIOTEC SEMICONDUCTOR | 25 |
| - | 122...135V | SMC | RoHS compliant | - | 0.21g | reel | tape | 3.0SMCJ | 16.9A | 110V | SMD | 3kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() 3.0SMCJ64CA DIOTEC SEMICONDUCTOR | In Stock | - | - | 71.1...78.9V | SMC | RoHS compliant | - | 0.21g | reel | tape | 3.0SMCJ | 29.1A | 64V | SMD | 3kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() 3.0SMCJ85CA DIOTEC SEMICONDUCTOR | 45 |
| - | 94.4...105V | SMC | RoHS compliant | - | 0.21g | reel | tape | 3.0SMCJ | 21.9A | 85V | SMD | 3kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() P6SMB36CA TRTB FAGOR | In Stock | - | - | 36V | DO214AA | RoHS compliant | - | 0.1g | reel | tape | - | 12A | 30.8V | SMD | 0.6kW | bidirectional | TVS | - | ±5% | - | - | 1µA | ||
![]() P4SMA27CA TRTB FAGOR | In Stock | - | - | 27V | DO214AC | RoHS compliant | - | 0.065g | reel | tape | - | 10.9A | 23.1V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | - | - | 1µA | ||
![]() 1.5SMC27CA TRTB FAGOR | In Stock | - | - | 27V | DO214AB | RoHS compliant | - | 0.21g | reel | tape | - | 40A | 23.1V | SMD | 1.5kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() 1.5SMC30CA TRTB FAGOR | In Stock | - | - | 30V | DO214AB | RoHS compliant | - | 0.21g | reel | tape | - | 36A | 25.6V | SMD | 1.5kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() ESD5B5V0WT-AQ DIOTEC SEMICONDUCTOR | 11 |
| - | 5.8...7.8V | SOD523F | RoHS compliant | - | 0.008g | reel | tape | - | 4A | 5V | SMD | 50W | bidirectional | TVS | ESD | - | automotive industry | 32pF | 1µA | ||
![]() 1.5SMC15CA-E3/9AT VISHAY | 11 |
| - | 14.3...15.8V | SMC | RoHS compliant | glass passivated | 0.211g | reel | tape | 1.5SMC | - | 12.8V | SMD | 1.5kW | bidirectional | TVS | - | - | - | - | - | ||
![]() 1.5SMC13CA-E3/57T VISHAY | 11 |
| - | 12.4...13.7V | SMC | RoHS compliant | glass passivated | 0.211g | reel | tape | 1.5SMC | - | 11.1V | SMD | 1.5kW | bidirectional | TVS | - | - | - | - | - | ||
![]() 1.5SMC150CA-E3/57T VISHAY | 500 |
| - | 143...158V | SMC | RoHS compliant | glass passivated | 0.211g | reel | tape | 1.5SMC | - | 128V | SMD | 1.5kW | bidirectional | TVS | - | - | - | - | - | ||
![]() 1.5SMC180CA-E3/9AT VISHAY | 11 |
| - | 171...189V | SMC | RoHS compliant | glass passivated | 0.211g | reel | tape | 1.5SMC | - | 154V | SMD | 1.5kW | bidirectional | TVS | - | - | - | - | - | ||
![]() 1.5SMC51CA-E3/9AT VISHAY | 32 |
| - | 48.5...53.6V | SMC | RoHS compliant | glass passivated | 0.211g | reel | tape | 1.5SMC | - | 43.6V | SMD | 1.5kW | bidirectional | TVS | - | - | - | - | - | ||
![]() 1.5SMC22CA-E3/57T VISHAY | 100000 |
| - | 20.9...23.1V | SMC | RoHS compliant | glass passivated | 0.211g | reel | tape | 1.5SMC | - | 18.8V | SMD | 1.5kW | bidirectional | TVS | - | - | - | - | - | ||
![]() 1.5SMC18CA-E3/57T VISHAY | 9350 |
| - | 17.1...18.9V | SMC | RoHS compliant | glass passivated | 0.211g | reel | tape | 1.5SMC | - | 15.3V | SMD | 1.5kW | bidirectional | TVS | - | - | - | - | - | ||
![]() 1.5SMC18CA-E3/9AT VISHAY | 42000 |
| - | 17.1...18.9V | SMC | RoHS compliant | glass passivated | 0.211g | reel | tape | 1.5SMC | - | 15.3V | SMD | 1.5kW | bidirectional | TVS | - | - | - | - | - | ||
![]() 1.5SMC160CA-E3/57T VISHAY | 2472 |
| - | 152...168V | SMC | RoHS compliant | glass passivated | 0.211g | reel | tape | 1.5SMC | - | 136V | SMD | 1.5kW | bidirectional | TVS | - | - | - | - | - |