- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Body Orientation | Cable Clamp Typeu2009 | Cable Exit Angleu2009 | Category | Centerline (Pitch)u2009 | Compatible With Connector Shell Sizeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Current Rating (Max)u2009(A) | Contact Materials | D-Shaped Connector Accessoriesu2009 | D-Sub Contact Sizeu2009 | D-Sub Shell Sizeu2009 | Ferrule Typeu2009 | Frequency Aging | Mounting | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Qualification | Shieldedu2009 | Solid Wire Sizeu2009(AWG) | Solid Wire Sizeu2009(mm²) | Standard Frequency | Stranded Wire Sizeu2009(AWG) | Stranded Wire Sizeu2009(mm²) | Supplier Package | TE Internal # | TE Internal Description | Terminate To | Termination Method | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Resistor Type | Frequency Stability | Pin Count | Operating Supply Voltage | Impedance | Resistance Tolerance | Output Level | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-338310-2 TE Connectivity | 27 | - | - | - | - | - | - | - | - | 2.74u2009mmu2009[u2009.108u2009inu2009] | - | - | Plug | Cable-to-Board | - | - | - | - | - | - | - | - | 15 | 2 | - | - | - | - | - | - | - | - | - | 2-338310-2 | 15POS.HD20 PLUG ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2308298-1 TE Connectivity | 3686459 | - | - | - | - | - | - | - | SMD | - | - | Wire & Cable | - | - | - | - | Quick Lock Pins | - | - | - | ±3(1st) ppm/Year | Surface Mount | - | - | -40 – 90u2009°Cu2009[u2009-40 – 194u2009°Fu2009] | - | Yes | - | - | 349.4 MHz | - | - | SMD | 1-2308298-1 | QL-SET FOR VAR. E LATCH PIN WITH GUIDE 1 | - | - | - | -40 to 85 °C | - | SMD | - | - | - | - | 25 ppm | 6 | 2.5000 V | - | - | LVDS | - | - | ||
![]() 2-2308272-2 TE Connectivity | In Stock | - | - | - | - | - | Single or Dual Cable Entry | 180° | - | - | 5 | - | - | - | - | - | Cable Clamp | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 2-2308272-2 | CABLE CLAMP5 (CASE NI-PLATED) | - | - | - | - | 50.0000 ppm/°C | - | 3.01 kOhm | - | 0.5 W | Industrial | - | - | - | - | 1 | - | 6.1 | - | ||
![]() 2-2308350-1 TE Connectivity | 40 | - | - | Gold | - | Straight | - | - | - | - | - | Wire & Cable | - | - | - | Brass | Crimp Barrel | - | - | - | - | Cable Mount | - | - | -40 – 90u2009°Cu2009[u2009-40 – 194u2009°Fu2009] | - | Yes | - | - | - | - | - | - | 2-2308350-1 | CRIMP BARREL11 | RG179/U Cable | Crimp | - | -65 to 165 °C | - | BNC | - | Plug | - | - | - | - | - | 75 Ohm | - | - | 22.6 mm | - | ||
![]() 1-2308350-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | - | Crimp Barrel | - | - | - | - | - | - | - | -40 – 90u2009°Cu2009[u2009-40 – 194u2009°Fu2009] | - | Yes | - | - | - | - | - | - | 1-2308350-4 | CRIMP BARREL4 | - | - | - | - | - | - | - | - | 250 mW | High Reliability, MIL-PRF-39017 | - | - | - | - | 1 | - | - | - | ||
![]() 3-2308350-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | - | Crimp Barrel | - | - | - | - | - | - | - | -40 – 90u2009°Cu2009[u2009-40 – 194u2009°Fu2009] | AEC-Q200 | Yes | - | - | - | - | - | - | 3-2308350-0 | CRIMP BARREL20 | - | - | - | - | 100 ppm/K | - | 8.2 Ohm | - | 0.125 W | General Purpose | - | - | - | - | 1 | - | 2 mm | 1.25 mm | ||
![]() 1-2308349-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | - | Crimp Flange | - | - | - | - | - | - | - | -40 – 90u2009°Cu2009[u2009-40 – 194u2009°Fu2009] | - | Yes | - | - | - | - | - | - | 1-2308349-8 | CRIMP FLANGE 8 SMALL | - | - | - | - | 100 ppm/K | - | 59 Ohm | - | 1 W | General Purpose | - | - | - | - | 1 | - | 6.3 | 3.15 | ||
![]() 1-2308272-8 TE Connectivity | In Stock | - | - | - | - | - | Single or Dual Cable Entry | 180° | - | - | 1 | - | - | - | - | - | Cable Clamp | - | - | - | - | - | - | - | - | AEC-Q200 | Yes | - | - | - | - | - | - | 1-2308272-8 | CABLE CLAMP1 (CASE NI-PLATED) | - | - | - | - | 100 ppm/K | - | 15.8 kOhm | - | 0.0625 W | General Purpose | - | - | - | - | 1 | - | 1 mm | 0.5 mm | ||
![]() 1-2308265-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | - | Quick Lock Pins | - | - | - | - | - | - | - | -40 – 90u2009°Cu2009[u2009-40 – 194u2009°Fu2009] | - | Yes | - | - | - | - | - | - | 1-2308265-2 | QL SET FOR VARIANT B 2 | - | - | - | - | - | - | - | - | 100 mW | High Reliability, MIL-PRF-55182 | - | - | - | - | 0.1 | - | - | - | ||
![]() 2-2308265-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | - | Quick Lock Pins | - | - | - | - | - | - | - | -40 – 90u2009°Cu2009[u2009-40 – 194u2009°Fu2009] | - | Yes | - | - | - | - | - | - | 2-2308265-0 | QL SET FOR VARIANT B 10 | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2308272-0 TE Connectivity | In Stock | - | - | - | - | - | Single or Dual Cable Entry | 180° | - | - | 1 | - | - | - | - | - | Cable Clamp | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 2-2308272-0 | CABLE CLAMP3 (CASE NI-PLATED) | - | - | - | - | 30.0000 ppm/°C | - | 700 Ohm | - | 5.0000 W | - | - | - | - | - | 5 | - | 22.22 | 9.52 | ||
![]() 1-2308346-8 TE Connectivity | In Stock | - | - | - | - | - | Single or Dual Cable Entry | - | - | - | 5 | - | - | - | - | - | Backshell Kit | - | - | Crimp | - | Through Hole | 50, 78 | - | - | - | - | - | - | - | - | - | - | 1-2308346-8 | FULL METAL HOODS SIZE 5 - 8 (RAW) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 554946-1 TE Connectivity | In Stock | - | - | - | AMP-0-0554946-1 | - | - | - | - | 2.16u2009mmu2009[u2009.085u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | 50 | 2 | - | - | - | - | - | - | - | - | - | 554946-1 | COVER KIT, 180 DEG,50 POS,SHLD | - | - | - | - | 100.0000 ppm/°C | - | 732 kOhm | - | 0.5 W | Industrial | - | - | - | - | 1 | - | 6.1 | - | ||
![]() 553599-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 – 26 | .05 – .13 | - | 28 | .08 | - | 553599-1 | RCPT ASSY,24 POSN,SCR LK,L PF | - | - | - | - | 25.0000 ppm/°C | - | 7.15 kOhm | - | 0.1 W | High Reliability, MIL-PRF-55182 | - | - | - | - | 1 | - | 4.75 | - | ||
![]() 552471-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Plug | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 26, 27, 28 | .09, .1, .14 | - | 552471-1 | ASSY, PLUG, 50 POS, E SLOT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2311766-1 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | 2.77u2009mmu2009[u2009.109u2009inu2009] | - | - | Receptacle | Wire-to-Board | - | - | - | - | - | - | - | - | 25 | 2 | - | - | - | - | - | - | - | - | - | 2311766-1 | AMPL REC, HD20, R/A, 25P, S/L, .318 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2308341-0 TE Connectivity | In Stock | - | - | - | - | - | Single or Dual Cable Entry | - | - | - | 2 | - | - | - | - | - | Backshell Kit | - | - | Crimp | - | - | 15, 26 | - | - | - | - | - | - | - | - | - | - | 2-2308341-0 | FULL METAL HOODS SIZE 2-10 (RAW 135 DEG) | - | - | - | - | 100 ppm/°C | - | 2.8 kOhm | - | 0.25 W | High Reliability | - | - | - | - | 1 | - | 3.18 | 1.6 | ||
![]() 1-2308341-9 TE Connectivity | In Stock | - | - | - | AMP-1-2308341-9 | - | Single or Dual Cable Entry | - | - | - | 2 | - | - | - | - | - | Backshell Kit | - | - | Crimp | - | - | 15, 26 | - | - | - | - | - | - | - | - | - | - | 1-2308341-9 | FULL METAL HOODS SIZE 2-9 (RAW 135 DEG) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2271101-1 TE Connectivity | 934 | - | - | - | - | - | - | - | - | 1.27u2009mmu2009[u2009.05u2009inu2009] | - | Printed Circuit Board | Receptacle | - | 1 | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | 2-2271101-1 | SCSI .050 REC ASSY 20P PB-FRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5786929-1 TE Connectivity | 3 |
| - | - | - | - | - | - | - | - | - | - | Plug | Cable-to-Cable | - | - | - | 20 | 4 | - | - | - | 37 | - | - | - | - | - | - | - | - | - | - | 5786929-1 | KIT,PLUG,37P,HDP-20,SHLD HDWRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |