- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Adhesive Descriptionu2009 | Adhesive Pre-Coatingu2009 | Alias # | Base/Housing Material | Body Orientation | Boot Angleu2009 | Cable Clamp Typeu2009 | Cable Exit Angleu2009 | Cable Insulation Diameter Rangeu2009 | Centerline (Pitch)u2009 | Compatible With Connector Shell Sizeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Base Materialu2009 | Contact Materials | Contact Mating Area Plating Materialu2009 | Contact Typeu2009 | D-Shaped Connector Accessoriesu2009 | D-Sub Contact Sizeu2009 | D-Sub Shell Sizeu2009 | Mil-Spec | Mounting | Mounting Hardwareu2009 | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Operating Temperature Rangeu2009(°C) | Operating Temperature Rangeu2009(°F) | Screw Lengthu2009 | Shieldedu2009 | Stranded Wire Sizeu2009(AWG) | Stranded Wire Sizeu2009(mm²) | TE Internal # | TE Internal Description | Terminate To | Termination Method | Termination Method to Wire & Cableu2009 | Operating Temperature | Type | Gender | Power Rating | Pitch | Resistor Type | Pin Count | Number of Contacts | Impedance | Number of Ports | Resistance Tolerance | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5552403-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 26, 27, 28 | .09, .1, .14 | 5552403-1 | KIT, RCPT, 50 POS, CHAMP-LOK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5552568-1 TE Connectivity | 9 |
| - | - | - | - | - | 2T2216-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware Kits | - | - | - | - | - | - | - | - | - | 16.25u2009mmu2009[u2009.64u2009inu2009] | - | - | - | 5552568-1 | HDW KIT,SCR LOCK,PNL MTG,CHAMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1888306-1 TE Connectivity | 1600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | Cable-to-Panel | - | - | - | - | - | 22 | 1 | - | - | - | 15 | - | - | - | - | - | - | - | 1888306-1 | 15 HD22 CRIMP SNAP PLUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206509-1 TE Connectivity | 50000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | 206509-1 | SIZE 20 KEYING PLUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-205310-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | Gold | Pin | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | 1-205310-1 | 20 DF PIN PLTD 30 SEL | - | - | Crimp Terminal | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5747971-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Screw | - | - | - | - | - | - | - | -55 – 105, -55 – 85 | -67 – 185, -67 – 221 | 12.85u2009mmu2009[u2009.506u2009inu2009] | - | - | - | 5747971-2 | MOUNTING SCREW,ZINC PLTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5205718-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Clam Shell | 45° | - | - | 3 | - | - | - | - | - | - | - | Cable Clamp Kit | - | - | - | - | - | - | - | - | - | - | No | - | - | 5205718-4 | CABLE CLAMP ASY, BULK PACKED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5750752-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | 180° | 13.97u2009mmu2009[u2009.55u2009inu2009] | - | - | - | - | - | - | - | - | - | Backshell Kit | - | - | - | - | - | 68 | - | - | - | - | Yes | - | - | 5750752-3 | 68 50SR BKSHELL KIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1532021-8 TE Connectivity | In Stock | - | - | Silver Over Nickel | 6 | - | - | 095-0605-2133 | Nylon | Straight | - | - | - | - | - | - | Wire & Cable | Plug | - | - | Brass | - | - | - | - | - | M83513/08-B11 | Through Hole | None | 15 | - | - | - | - | - | - | - | 2-1532021-8 | 095-0605-2133=MCDR3-B-15P6Q9- | - | Solder | - | - | Power | HDR | - | 5.0000 mm | - | 6 | 3 POS | - | 1 | - | 17.3 mm | ||
![]() 5-1532022-1 TE Connectivity | In Stock | - | - | - | - | - | - | 095-0610-2137 | - | - | - | - | - | - | - | - | Wire & Cable | Receptacle | - | - | - | - | - | - | - | - | M83513/09-D15 | - | None | 25 | - | - | - | - | - | - | - | 5-1532022-1 | 095-0610-2137=MCDR3-B-25S6Q1- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1532022-2 TE Connectivity | In Stock | - | - | - | - | - | - | 095-0610-2032 | - | - | - | - | - | - | - | - | Wire & Cable | Receptacle | - | - | - | - | - | - | - | - | M83513/09-D02 | - | None | 25 | - | - | - | - | - | - | - | 3-1532022-2 | 095-0610-2032=MCDR3-B-25S6G1- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 214A352-3/42-0 TE Connectivity | In Stock | - | - | - | - | High Performance Pre-Coat Adhesive | With | 7-1196251-7 | - | - | Straight | - | - | - | 0u2009mmu2009[u20090u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | - | - | - | - | - | 807155-000 | 214A352-3/42-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9-1532128-2 TE Connectivity | In Stock | - | - | - | - | - | - | 095-0612-2030 | - | - | - | - | - | - | - | - | Wire & Cable | Receptacle | - | - | - | - | - | - | - | - | M83513/07-E | - | None | 31 | - | - | - | - | - | - | - | 9-1532128-2 | 095-0612-2030=MCDR3-B- 31SS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1532023-7 TE Connectivity | In Stock | - | - | - | - | - | - | 095-0615-2038 | - | - | - | - | - | - | - | - | Wire & Cable | Plug | - | - | - | - | - | - | - | - | M83513/08-G08 | - | None | 51 | - | - | - | - | - | - | - | 3-1532023-7 | 095-0615-2038=MCDR3-B-51P5L5- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1532018-6 TE Connectivity | In Stock | - | - | - | - | - | - | 095-0088-7116 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 | - | - | - | - | - | - | - | 4-1532018-6 | 095-0088-7116=MCEM1-128SRA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1532017-1 TE Connectivity | In Stock | - | - | - | - | - | - | 095-0085-3780 | - | - | - | - | - | - | 1.27u2009mmu2009[u2009.05u2009inu2009] | - | Wire & Cable | Plug | Cable-to-Board | - | - | - | - | - | - | - | - | - | - | 37 | - | - | - | - | - | - | - | 6-1532017-1 | 095-0085-3780=MCDM1-B-37P4L4- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9-1532022-4 TE Connectivity | In Stock | - | - | - | - | - | - | 095-0613-2038 | - | - | - | - | - | - | - | - | Wire & Cable | Plug | - | - | - | - | - | - | - | - | M83513/08-F08 | - | None | 37 | - | - | - | - | - | - | - | 9-1532022-4 | 095-0613-2038=MCDR3-B-37P5L5- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1532022-2 TE Connectivity | In Stock | - | - | - | - | - | - | 095-0609-2035 | - | - | - | - | - | - | - | - | Wire & Cable | Plug | - | - | - | - | - | - | - | - | M83513/08-D05 | - | None | 25 | - | - | - | - | - | - | - | 1-1532022-2 | 095-0609-2035=MCDR3-B-25P5L4-0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2308350-1 TE Connectivity | 40 | - | - | Gold | - | - | - | - | - | Straight | - | - | - | - | - | - | Wire & Cable | - | - | - | Brass | - | - | Crimp Barrel | - | - | - | Cable Mount | - | - | -40 – 90u2009°Cu2009[u2009-40 – 194u2009°Fu2009] | - | - | - | Yes | - | - | 2-2308350-1 | CRIMP BARREL11 | RG179/U Cable | Crimp | - | -65 to 165 °C | BNC | Plug | - | - | - | - | - | 75 Ohm | - | - | 22.6 mm | ||
![]() 1-2308350-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | - | - | - | Crimp Barrel | - | - | - | - | - | - | -40 – 90u2009°Cu2009[u2009-40 – 194u2009°Fu2009] | - | - | - | Yes | - | - | 1-2308350-4 | CRIMP BARREL4 | - | - | - | - | - | - | 250 mW | - | High Reliability, MIL-PRF-39017 | - | - | - | - | 1 | - |