- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Cable Clamp Typeu2009 | Cable Insulation Diameter Rangeu2009 | Centerline (Pitch)u2009 | Compatible With Connector Shell Sizeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Cover Typeu2009 | Connector Systemu2009 | Contact Base Materialu2009 | Contact Mating Area Plating Materialu2009 | Contact Typeu2009 | D-Shaped Connector Accessoriesu2009 | D-Sub Contact Sizeu2009 | D-Sub Shell Sizeu2009 | Mil-Spec | Mounting Hardwareu2009 | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Power/Signal/Coax Combinationu2009 | Screw Lengthu2009 | Shieldedu2009 | Solid Wire Sizeu2009(AWG) | Solid Wire Sizeu2009(mm²) | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | Voltage, Rating | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Diode Configuration | Resistance Tolerance | Repetitive Peak Reverse Voltage | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-786863-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | - | Cable-to-Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 30 – 28 | .05 – .08 | 1-786863-7 | 68 50SR PANEL MOUNT RCPT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 750752-1 TE Connectivity | In Stock | - | - | - | - | 13.97u2009mmu2009[u2009.55u2009inu2009] | - | - | Wire & Cable | - | - | - | - | - | - | Backshell Kit | - | - | - | - | 68 | - | - | - | - | Yes | - | - | 750752-1 | 68 50SR BKSHELL KIT W/BOOT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1532172-4 TE Connectivity | In Stock | - | - | 094-6226-0004 | - | - | 1.27u2009mmu2009[u2009.05u2009inu2009] | - | - | Receptacle | - | Cable-to-Board | - | - | - | - | - | - | M83513/04-B04N | None | 15 | - | - | - | - | - | - | - | 1532172-4 | M83513/04-B04N, MCKS-N1-B-15S6G9-36.0 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-750877-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Terminating | - | - | - | - | - | - | - | - | - | 68 | - | -55 – 105u2009°Cu2009[u2009-67 – 221u2009°Fu2009] | - | - | - | - | - | 1-750877-7 | 68 50SR TERMINATOR COVER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1532172-6 TE Connectivity | In Stock | - | - | 094-6226-0010 | - | - | 1.27u2009mmu2009[u2009.05u2009inu2009] | - | - | Receptacle | - | Cable-to-Board | - | - | - | - | - | - | M83513/04-B10N | None | 15 | - | - | - | - | - | - | - | 1532172-6 | M83513/04-B10N, MCKS-N1-B-15S6Q1-36.0 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1925224-6 TE Connectivity | In Stock | - | - | TMN2S025SC2DX036T | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | Receptacle | - | Wire-to-Wire | - | - | - | - | - | - | - | Without | 25 | - | - | - | - | - | - | - | 1925224-6 | TMN2S025SC2DX036T = M32139/04-D03TSS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1925224-0 TE Connectivity | In Stock | - | - | TMN2S025SC2CX036T | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | Receptacle | - | Wire-to-Wire | - | - | - | - | - | - | - | Without | 25 | - | - | - | - | - | - | - | 3-1925224-0 | TMN2S025SC2CX036T = M32139/04-D15TSS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5745114-2 TE Connectivity | In Stock | - | - | - | - | - | 2.77u2009mmu2009[u2009.109u2009inu2009] | - | - | Receptacle | - | Board-to-Board | - | - | - | - | - | - | - | - | 25 | 2 | - | - | - | - | - | - | 5745114-2 | 25 RCPT RA/MS STD | - | - | - | - | - | - | Single | - | 40 | - | - | ||
![]() 1-1925226-5 TE Connectivity | In Stock | - | - | TMN2N037SC2DT018T | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | Receptacle | - | Wire-to-Wire | - | - | - | - | - | - | M32139/04-F08TNS | Without | 37 | - | - | - | - | - | - | - | 1-1925226-5 | TMN2N037SC2DT018T = M32139/04-F08TNS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1925214-5 TE Connectivity | In Stock | - | - | TMN2N009PC2DT018S | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | Plug | - | Wire-to-Wire | - | - | - | - | - | - | M32139/03-A08SNS | Without | 9 | - | - | - | - | - | - | - | 1-1925214-5 | TMN2N009PC2DT018S = M32139/03-A08SNS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1925215-1 TE Connectivity | In Stock | - | - | TMN2N015PC2DX006S | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | Plug | - | Wire-to-Wire | - | - | - | - | - | - | M32139/03-B01SNS | Without | 15 | - | - | - | - | - | - | - | 1925215-1 | TMN2N015PC2DX006S = M32139/03-B01SNS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1925214-3 TE Connectivity | In Stock | - | - | TMN2N009PC2CM018S | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | Plug | - | Wire-to-Wire | - | - | - | - | - | - | - | Without | 9 | - | - | - | - | - | - | - | 3-1925214-3 | TMN2N009PC2CM018S = M32139/03-A17SNS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1532175-3 TE Connectivity | In Stock | - | - | 094-6526-0003 | - | - | 1.27u2009mmu2009[u2009.05u2009inu2009] | - | - | Receptacle | - | Cable-to-Board | - | - | - | - | - | - | M83513/04-E03N | None | 31 | - | - | - | - | - | - | - | 1532175-3 | M83513/04-E03N, MCKS-N1-B-31S6G9-18.0 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1925226-3 TE Connectivity | In Stock | - | - | TMN2N037SC2DT006T | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | Receptacle | - | Wire-to-Wire | - | - | - | - | - | - | M32139/04-F07TNS | Without | 37 | - | - | - | - | - | - | - | 1-1925226-3 | TMN2N037SC2DT006T = M32139/04-F07TNS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1757825-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Plug | - | Cable-to-Cable | - | - | - | - | - | 2 | M24308/4-308Z | - | 26 | - | - | No | - | - | - | - | 1757825-8 | AMPLIMITE,ASY,PLUG,FB,90,ZN,2,CONT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1757825-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Plug | - | Cable-to-Cable | - | - | - | - | - | 5 | M24308/4-311Z | - | 78 | - | - | No | - | - | - | - | 1-1757825-1 | AMPLIMITE,ASY,PLUG,FB,90,ZN,5,CONT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-66507-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Brass | Gold Flash | Pin | - | 20 | - | - | - | - | - | - | - | - | - | - | - | 2-66507-8 | HD 20 CONT,AU PLTD | Crimp | - | - | - | - | - | - | - | - | - | - | ||
![]() 5749084-5 TE Connectivity | 3 |
| - | - | - | - | 1.27u2009mmu2009[u2009.05u2009inu2009] | - | - | Plug | - | Cable-to-Board | - | - | - | - | - | - | - | - | 50 | 4 | - | - | - | - | - | - | 5749084-5 | 50 50SR R/A PLUG ASSY L/F | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5206478-4 TE Connectivity | 275 | - | - | - | Clam Shell | 12.45u2009mmu2009[u2009.49u2009inu2009] | - | 4 | - | - | - | - | - | - | - | Cable Clamp Kit | - | - | - | - | - | - | - | - | - | No | - | - | 5206478-4 | CLAMSHELL SIZE 4 | - | 150 V | ± 25ppm/°C | 100 Ohm | 250 mW | Precision High Power | - | ± 0.1% | - | 2 mm | 1.25 mm | ||
![]() 5554726-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Captive Pan Head Screw | - | - | - | - | - | - | - | - | 8.46u2009mmu2009[u2009.333u2009inu2009] | - | - | - | 5554726-1 | SCREW,PAN HD, CPTV,SHLD CHAMP | - | - | - | - | - | - | - | - | - | - | - |