- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | Connector Style | Number of Ports | Cable Length | Number of Poles | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Halogen Free | Sensing Distance | Glow Wire Compliant | Features | Diameter | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Stack Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71661-2068 Molex | 233 |
| Datasheet | 9 Weeks | Gold | Through Hole | - | - | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Thermoplastic | - | - | - | Brass | - | - | - | - | - | 2009 | - | e3 | yes | Active | - | - | Solder | EAR99 | Plug | - | - | 105°C | -40°C | Black | 4 | Male | SURFACE MOUNT COMPATIBLE | - | 30V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Right Angle | - | 17.45mm | - | 1A | UL, CSA | - | - | COMMERCIAL | - | - | 4 | 1.27mm | 68 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.295 inch | - | - | - | - | NO | - | 1A | LEAF | 20mOhm | 1GOhm | - | - | - | - | - | - | 500VAC V | - | - | 1 | - | - | - | RECTANGULAR | .8896 N | Low Halogen | - | Non-compliant | - | - | 7.5mm | 53.13mm | - | - | 30μin | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0714300007 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | POLYETHYLENE | - | Thermoplastic | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | Ultra+ VHDCI 71430 | - | yes | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | SCSI+, VHDCI | - | 85°C | -55°C | Black | 2 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 800μm | - | Right Angle | - | - | - | 500mA | - | Gold | 30V | - | - | - | - | 800μm | 68 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | NO | - | - | - | - | - | Mating Side, Female Screwlock (M2) | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | 3.03kV | - | - | Low Halogen | - | - | Board Lock, Shielded | - | - | - | - | Flash | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 147 |
| Datasheet | 16 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | Plastic | 453.59237g | - | - | Copper | - | - | - | - | Box | 2000 | 102, Mini D Ribbon (MDR) | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle | - | 36 | - | - | - | 2 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | 1A | - | Gold | - | - | UL | - | - | - | 36 | - | - | - | - | - | Black | 3m | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | Nickel | - | - | Outer Shroud Contacts | - | 3m | - | - | - | - | - | 3 m | - | Shielded | - | - | 3m | - | 30.0μin 0.76μm | - | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 50 |
| Datasheet | 14 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | Polybutylene | - | Steel | - | Copper | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Active | 1 (Unlimited) | 36 | Solder | - | Receptacle | - | 36 | 85°C | -20°C | - | 2 | Receptacle | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | 9.1mm | - | 1A | - | Gold | - | - | UL | - | - | - | 36 | - | - | - | - | - | Black | 3m | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | 1A | - | - | - | Outer Shroud Contacts | 1 | 3m | - | - | - | - | - | 3 m | - | Shielded | - | - | 43.5mm | 11mm | 30.0μin 0.76μm | - | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle | - | 50 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | - | - | 1A | - | Gold | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | Board Lock, Shielded | - | - | - | - | 30.0μin 0.76μm | - | - | No | - | RoHS Compliant | - | - | ||
Tiny WHSL | 20000 | - | Datasheet | 4 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Steel | Polybutylene | 2.94835kg | - | - | Copper | - | - | - | - | - | 1998 | 3000 | - | - | Last Time Buy | 1 (Unlimited) | 50 | IDC | - | Plug | - | 50 | 105°C | -55°C | Grey | 2 | Male | - | - | - | - | - | - | - | - | - | 2.16mm | - | Right Angle | - | 15.2mm | - | 1A | - | Gold | - | - | UL | - | - | 2.16mm | 50 | - | - | - | - | - | Grey | - | - | - | - | - | - | 1GOhm | - | - | - | - | 1A | Gold | - | Flat | Center Strip Contacts | 1 | - | - | - | - | - | - | - | - | Bail Lock | - | - | 83.1mm | 20.8mm | 30.0μin 0.76μm | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2B-40P-1.27DSL(71) Hirose Electric Co Ltd | 47 |
| Datasheet | - | Gold | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 100 |
| Datasheet | 13 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | Polychlorinated | - | - | - | - | - | - | - | 500V | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Active | - | 100 | Solder | - | Receptacle | - | 100 | 105°C | -55°C | - | 2 | Female | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 16.7mm | - | 1A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | 1A | Nickel | - | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | - | - | Board Lock, Shielded | - | - | 84.2mm | 16.7mm | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 200 |
| Datasheet | 13 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | 14 | Glass | - | Polychlorinated | - | - | - | Copper | - | - | - | - | Bulk | 2000 | 102, Mini D Ribbon (MDR) | - | - | Active | 1 (Unlimited) | 14 | Solder | - | Receptacle | - | 14 | 105°C | -55°C | - | 2 | Receptacle | - | - | - | - | - | - | - | - | - | 640μm | - | Right Angle | - | 15.15mm | - | 1A | - | Gold | - | - | UL | - | - | - | 14 | - | - | - | - | - | Beige | - | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | 1A | Nickel | - | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | - | - | Board Guide, Shielded | - | - | 29.5mm | - | 20.0μin 0.51μm | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DX10HM-20SE(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | 8 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DXM | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle | Miniature High Density (HD) | 20 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 1.18μin 0.030μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() FX2C1-60P-1.27DSAL(71) Hirose Electric Co Ltd | 23 | - | Datasheet | 10 Weeks | - | - | BOARD | - | 60 | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | STRAIGHT | - | - | - | - | - | - | - | no | Active | 1 (Unlimited) | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | - | 1.27mm | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FX2C1-68P-1.27DSA(71) Hirose Electric Co Ltd | 26 | - | Datasheet | 10 Weeks | Gold | - | BOARD | - | - | - | - | Plastic | - | - | NOT SPECIFIED | Bronze | STRAIGHT | - | - | - | - | - | - | - | no | Active | 1 (Unlimited) | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 1.27mm | 68 | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | STEEL | - | Plastic | - | - | - | COPPER ALLOY | - | 105°C | -55°C | - | Bulk | 2000 | 102, Mini D Ribbon (MDR) | - | no | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | - | 14 | - | - | - | 2 | Female | LATCHED, SHIELDED | - | - | NO | NO | NO | NO | NO | - | - | 14 | - | 0.635mm | - | - | 1A | UL | Gold | - | COMMERCIAL | - | 1.16 inch | 1 | - | - | RECTANGULAR | - | 0.368 inch | - | 94V-0 | Beige | - | NO | 0.394 inch | 1A | IDC | - | 500000000Ohm | Housing/Shell (M2.6) | 0.05 inch | - | - | - | Nickel | 700VAC V | - | Outer Shroud Contacts | - | - | - | - | RECTANGULAR | - | - | - | - | Board Guide, Shielded | - | - | - | - | 30.0μin 0.76μm | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | Gold | Cable, Panel | Panel Mount | Metal | 50 | - | Metal | Steel | 3.719457kg | - | - | - | - | - | - | - | - | 1998 | 3000 | - | - | Last Time Buy | 1 (Unlimited) | - | IDC | - | Receptacle | - | 50 | 105°C | -55°C | - | 2 | Female | - | - | - | - | - | - | - | - | - | 2.16mm | - | Straight | - | 20.57mm | - | 1A | - | Gold | - | - | UL | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | Gold | - | Flat | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | - | 4.01mm | - | 83.1mm | 20.8mm | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2C1-100P-1.27DSAL(71) Hirose Electric Co Ltd | 30 | - | Datasheet | 10 Weeks | - | - | BOARD | - | 100 | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | STRAIGHT | - | - | - | - | - | - | - | no | Active | 1 (Unlimited) | - | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 100 | - | 1.27mm | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FX2C1-52P-1.27DSAL(71) Hirose Electric Co Ltd | 30 | - | Datasheet | 10 Weeks | - | - | BOARD | - | 52 | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | STRAIGHT | - | - | - | - | - | - | - | no | Active | 1 (Unlimited) | - | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 52 | - | 1.27mm | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FX2C-60P-1.27DSA(71) Hirose Electric Co Ltd | 120 | - | Datasheet | 10 Weeks | Gold | - | BOARD | - | - | - | - | Polyamide | - | - | - | Brass, Bronze | - | - | - | 125V | - | - | - | e4 | - | Active | 1 (Unlimited) | - | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 1 | Male | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | - | - | unknown | 500mA | - | - | - | - | - | - | - | 1.27mm | 60 | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0743370038 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | POLYETHYLENE | - | Thermoplastic | - | - | - | Bronze | - | - | - | - | - | - | Ultra+ VHDCI 74337 | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Stacked, 2 Receptacles | SCSI+, VHDCI | 68, 68 | 85°C | -55°C | Black | 2 | Female | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.6mm | - | Right Angle | - | 24.82mm | unknown | 500mA | - | Gold | - | - | - | - | - | 800μm | 136 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | NO | - | - | - | - | - | Mating Side (M2) | - | 30V | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | Board Lock, Cover, Shielded | - | - | 42.7mm | - | Flash | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 49 |
| Datasheet | 13 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Steel | Steel | Polychlorinated | - | - | - | Copper | - | - | - | 500V | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Active | 1 (Unlimited) | 20 | Solder | - | Receptacle | - | 20 | 105°C | -55°C | Beige | 2 | Receptacle | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 16.7mm | - | 1A | - | Gold | - | - | - | - | - | 1.27mm | 20 | - | - | - | - | - | - | - | - | - | - | - | - | 500MOhm | Housing/Shell (M2.6) | - | - | - | 1A | Nickel | - | - | Outer Shroud Contacts | 1 | - | 20 | - | - | - | - | - | - | Board Lock, Shielded | - | - | 33.4mm | 16.7mm | 8.00μin 0.203μm | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 193 |
| Datasheet | 13 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | Steel | 453.59237g | Steel | - | Copper | - | - | - | - | - | 1999 | 101, Mini D Ribbon (MDR) | - | - | Active | 1 (Unlimited) | 50 | IDC | - | Plug | - | 50 | 85°C | -20°C | - | 2 | Male | - | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | 9.1mm | - | 1A | - | Gold | - | - | UL | - | - | - | 50 | - | - | - | - | - | Black | 3m | - | - | - | - | - | - | - | - | - | - | 1A | Nickel | - | - | Center Strip Contacts | 1 | 3m | - | - | - | - | - | 3 m | - | Shielded | - | - | 41.1mm | 12.7mm | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free |