- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Material | Housing Material | Weight | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Connector Style | Number of Ports | Cable Length | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Halogen Free | Sensing Distance | Glow Wire Compliant | Features | Diameter | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | Plastic | 453.59237g | - | - | - | COPPER ALLOY | - | - | 85°C | - | - | Box | 2000 | 102, Mini D Ribbon (MDR) | e4 | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle | - | 68 | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | - | - | - | - | NICKEL | - | UL | Gold | - | COMMERCIAL | - | - | 4 | - | - | STAGGERED | - | 0.36 inch | FEMALE | 94V-0 | Black | - | NO | - | 1A | - | - | 500000000Ohm | - | Housing/Shell (M2.6) | 0.05 inch | - | - | - | - | - | 500VAC V | - | Outer Shroud Contacts | - | - | 1.905 mm | - | RECTANGULAR | - | - | - | - | - | - | Shielded | - | - | - | - | 30.0μin 0.76μm | 30μin | 0.16 inch | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2CA-52SA-1.27DSAL Hirose Electric Co Ltd | 46 |
| Datasheet | 10 Weeks | - | - | BOARD | 52 | - | - | - | - | LOCKING | LOCKPIN | AU | PHOSPHOR BRONZE | POLYAMIDE | STRAIGHT | 85°C | -55°C | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | BOARD CONNECTOR | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 52 | - | 2.54mm | - | unknown | - | - | ONE | UL | - | - | COMMERCIAL | - | 1.696 inch | 4 | - | - | STAGGERED | - | 0.2763 inch | FEMALE | - | - | - | - | 0.374 inch | 0.5A | BELLOWED TYPE | 45mOhm | 1000000000Ohm | - | - | 0.05 inch | RECEPTACLE | SOLDER | - | - | POLARIZED HOUSING | 300VAC V | - | - | - | - | 1.905 mm | 500 Cycles | RECTANGULAR | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | 0.13 inch | - | - | RoHS Compliant | - | - | ||
![]() DF02P020F22A1 JAE Electronics | 38 |
| Datasheet | 14 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | DF02 | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug | - | 20 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.94μin 0.10μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() FX2BN1-80SA-1.27R Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DH30B-27S Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | Gold | - | - | - | - | - | - | - | - | - | - | - | Resin | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | IDC | - | - | - | 27 | 85°C | -25°C | - | Male | - | - | - | - | - | - | - | - | 1mm | - | - | - | - | unknown | 500mA | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FX2CA-32S-1.27DSA(71) Hirose Electric Co Ltd | 984 | - | Datasheet | 10 Weeks | Gold | - | - | - | - | - | PBT | - | - | - | - | Bronze | - | - | - | - | 125V | - | - | - | - | - | Active | 1 (Unlimited) | - | Through Hole | - | - | - | 32 | - | - | 2 | Female | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | 1.27mm | 32 | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2C2-60S-1.27DSAL(71) Hirose Electric Co Ltd | 60 | - | Datasheet | 10 Weeks | - | - | BOARD | 60 | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | STRAIGHT | - | - | - | - | - | - | - | no | Active | 1 (Unlimited) | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | - | 1.27mm | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FX2CA-32P-1.27DSAL(71) Hirose Electric Co Ltd | 800 | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | - | - | - | - | - | NOT SPECIFIED | Bronze | - | - | - | - | 125V | - | - | - | - | no | Active | 1 (Unlimited) | - | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | 4 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | - | - | unknown | 500mA | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.905 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
Tiny WHSL | 133 | - | Datasheet | 13 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polychlorinated | - | - | - | - | - | Glass | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Active | 1 (Unlimited) | 14 | Solder | - | Receptacle | - | 14 | 105°C | -55°C | 2 | Female | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 16.7mm | - | 1A | - | - | - | Gold | - | - | - | - | - | - | 14 | - | - | - | - | - | Beige | 3m | - | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | 1A | Gold | - | - | - | Outer Shroud Contacts | 1 | 3m | - | - | - | - | - | - | - | 3 m | - | Shielded | - | - | 29.5mm | 16.7mm | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | 24 | - | Plastic | Polybutylene | - | - | - | - | Copper | - | - | - | - | - | - | 1996 | 3000 | - | - | Last Time Buy | 1 (Unlimited) | 24 | IDC | - | Receptacle | - | 24 | 105°C | -55°C | 2 | Receptacle | - | - | - | - | - | - | - | - | 2.16mm | - | Right Angle | - | 15.2mm | - | 1A | - | - | - | Gold | - | - | UL | - | - | 2.54mm | 24 | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | 1A | - | - | - | Flat | Outer Shroud Contacts | 1 | - | - | - | - | - | - | - | - | - | - | - | 4.01mm | - | 55.1mm | 20.8mm | 30.0μin 0.76μm | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DH30B-17S Hirose Electric Co Ltd | 202 |
| Datasheet | 10 Weeks | Gold | - | - | - | - | - | - | - | - | - | - | - | Resin | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | IDC | EAR99 | - | - | 27 | 85°C | -25°C | - | Male | - | 8536.69.40.30 | - | - | - | - | - | - | 1mm | - | - | - | - | unknown | 500mA | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0015921550 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | Polymer | - | - | - | - | Bronze | - | - | - | - | - | - | - | EBBI 71660 | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle | Board to Board | 50 | 105°C | -40°C | 2 | Female | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | 7mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | 43.15mm | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Edge, Straddle Mount | Board Edge, Straddle Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | 101, Mini D Ribbon (MDR) | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug | - | 100 | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 8.00μin 0.203μm | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 46 |
| Datasheet | 8 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | 2007 | 101, Mini D Ribbon (MDR) | - | - | Active | Not Applicable | 50 | Solder | - | Plug | - | 50 | 85°C | -20°C | 2 | Male | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 16.5mm | - | 1A | - | - | - | Gold | - | - | - | - | - | - | 50 | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | 1A | - | - | - | - | Center Strip Contacts | 1 | - | - | - | - | - | - | - | - | - | - | Board Lock, Shielded | - | - | 52.4mm | 16.5mm | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() B57-050-221-202 EDAC Inc. | 202 |
| - | 14 Weeks | - | Through Hole | Through Hole | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | 2000 | B57, MDR | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle | - | 50 | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 82.8mm | 15.2mm | Flash | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 71781-003 Amphenol ICC (FCI) | 371250 |
| - | - | GXT, Gold | Through Hole | Through Hole | - | - | - | Nylon | - | - | - | - | Bronze | - | - | - | - | 500V | - | - | 71781 | - | - | Active | 1 (Unlimited) | 40 | Solder | - | Receptacle | SCA-2 | 40 | 105°C | -55°C | 2 | Female | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | 7mm | - | 1A | - | - | - | Gold, GXT™ | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock, Latch Lock | - | - | 43.6mm | - | 30.0μin 0.76μm | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() FX2B-20P-1.27DSL(71) Hirose Electric Co Ltd | 87 |
| Datasheet | 10 Weeks | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 60110685102 HARTING | In Stock | - | Datasheet | - | Gold | Through Hole | - | - | STEEL | - | Thermoplastic | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | 240V | - | - | - | - | yes | Obsolete | 1 (Unlimited) | - | Solder | - | TELECOM AND DATACOM CONNECTOR | - | - | 105°C | -55°C | - | Female | PANEL MOUNTABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Straight | - | 9.2mm | - | 1A | NICKEL | - | - | - | - | - | - | - | - | - | 68 | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63.83mm | 11mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 15-92-1530 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | - | Thermoplastic | - | - | - | NOT SPECIFIED | Bronze | - | - | 105°C | -40°C | 30V | - | 2009 | - | - | yes | Active | - | - | Solder | EAR99 | Receptacle | - | 130 | - | - | 2 | Female | LOW PROFILE, STAGGERED CONFIGURATION | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 130 | Vertical | - | - | - | 1A | - | - | UL, CSA | - | - | COMMERCIAL | - | - | 4 | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | - | 0.13 inch | 1A | LEAF | - | 1000000000Ohm | - | - | - | - | - | - | - | - | 500VAC V | - | - | - | - | 1.905 mm | - | RECTANGULAR | .8896 N | .139 N | - | Low Halogen | - | Non-compliant | - | - | 9.8mm | 94mm | 7mm | - | 30μin | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 394 | - | Datasheet | 16 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | 500V | - | 2008 | 101, Mini D Ribbon (MDR) | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | Plug | - | 36 | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 12.7mm | 32.2mm | 9.1mm | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free |