- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Flange Feature | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Contact Pattern | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Contact Design | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 60110365140 HARTING | In Stock | - | Datasheet | - | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Resin, Thermoplastic | - | - | - | Copper | - | - | - | - | - | - | har-mik® | - | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | SCSI | 36 | 105°C | -55°C | - | 2 | - | PANEL MOUNTABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 36 | - | - | - | 1A | NICKEL | - | UL | Gold | 240V | COMMERCIAL | - | 1.713 inch | - | 1.27mm | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.37 inch | FEMALE | 94V-0 | - | NO | 0.453 inch | 1A | BELLOWED TYPE | 40mOhm | 1GOhm | - | Housing/Shell (M2.6) | 0.05 inch | PLUG | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | RECTANGULAR | - | 0.107 inch | - | PREASSEM CONN | Board Lock | - | - | 43.56mm | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 0714300005 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | POLYETHYLENE | - | Polymer | - | - | Bronze | - | - | - | - | - | - | Ultra+ VHDCI 71430 | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | SCSI+, VHDCI | - | 85°C | -55°C | - | 2 | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 800μm | - | Right Angle | 14.65mm | compliant | 500mA | - | - | - | Gold | - | - | - | - | - | 800μm | 68 | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | 30V | - | - | - | - | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | - | Board Lock, Shielded | - | 42.7mm | - | Flash | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 71 |
| Datasheet | 4 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Glass, PBT, Polyester | PBT | - | - | Copper | - | - | - | - | - | 1998 | 3000 | - | - | Last Time Buy | 1 (Unlimited) | - | IDC | - | Plug | - | 24 | 105°C | -55°C | Grey | 2 | Male | - | - | - | - | - | - | - | - | - | 2.16mm | - | Right Angle | 15.2mm | - | 1A | - | - | - | Gold | - | - | UL | - | - | 2.16mm | 24 | - | - | - | - | - | Grey | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | Flat | Center Strip Contacts | - | - | - | - | 1A | - | - | - | Bail Lock | - | 55.1mm | 20.8mm | 30.0μin 0.76μm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 60020685322 HARTING | 37 |
| Datasheet | - | - | - | BOARD | - | STEEL | - | Polymer | LOCKING | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C | - | - | - | - | - | yes | Obsolete | 1 (Unlimited) | 68 | Press-Fit | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | 2 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Straight | 8.4mm | - | - | NICKEL | - | - | - | - | COMMERCIAL | - | - | 4 | - | - | STAGGERED | - | - | - | 94V-0 | - | NO | - | 1A | BELLOWED TYPE | 30mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | RECTANGULAR | - | - | - | - | - | - | 63.88mm | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 443 |
| Datasheet | 14 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Active | 1 (Unlimited) | 50 | Solder | - | Receptacle | - | 50 | 105°C | -55°C | - | 2 | Female | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 16.7mm | - | 1A | - | - | - | Gold | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | 1A | - | - | - | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | - | Board Lock, Shielded | - | 52.4mm | 13.9mm | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | - | ||
![]() 0716612350 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic | - | - | Brass | - | - | - | - | - | - | EBBI 71661 | - | - | Active | 1 (Unlimited) | 50 | Solder | - | Plug | Board to Board | 50 | 105°C | -40°C | Black | 2 | - | - | - | 30V | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | - | 1A | - | - | - | Gold | - | - | - | - | - | 1.27mm | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | Center Strip Contacts | 1 | - | - | - | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0716611561 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic | - | - | Brass | - | - | - | - | - | - | EBBI 71661 | - | - | Active | 1 (Unlimited) | 60 | Solder | - | Plug | Board to Board | 60 | 105°C | -40°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | Vertical | - | - | 1A | - | - | - | Gold | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | Center Strip Contacts | 1 | - | - | - | - | - | - | - | Board Guide, Board Lock, Latches | - | - | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0716612400 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic | - | - | Brass | - | - | - | - | - | - | EBBI 71661 | - | - | Active | 1 (Unlimited) | 100 | Solder | - | Plug | Board to Board | 100 | 105°C | -40°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | - | 1A | - | - | - | Gold | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | - | - | - | - | - | - | Center Strip Contacts | 1 | - | - | - | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() FI40B-20S-CV2 Hirose Electric Co Ltd | 46 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 60110265102 HARTING | In Stock | - | Datasheet | - | Gold | Through Hole | - | - | STEEL | - | Thermoplastic | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 240V | - | - | - | - | yes | Obsolete | 1 (Unlimited) | 26 | Solder | - | TELECOM AND DATACOM CONNECTOR | - | - | 105°C | -55°C | - | 4 | Female | PANEL MOUNTABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 26 | Straight | 9.2mm | - | 1A | NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 37.16mm | 11mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0015922480 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | - | - | - | - | COPPER ALLOY | - | - | - | - | - | - | EBBI 71661 | e3 | yes | Obsolete | 1 (Unlimited) | - | Solder | - | Plug | - | 80 | - | - | - | 2 | - | POLARIZED, SHROUDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 80 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | STEEL | - | Plastic | - | - | COPPER ALLOY | - | 105°C | -55°C | - | Box | 2000 | 102, Mini D Ribbon (MDR) | - | no | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | - | 36 | - | - | - | 2 | - | PANEL MOUNT, SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 36 | - | - | - | 1A | NICKEL | - | UL | Gold | - | COMMERCIAL | - | 1.715 inch | 2 | - | - | RECTANGULAR | - | - | FEMALE | 94V-0 | Beige | NO | - | 1A | CENTRONIC | - | 500000000Ohm | - | Housing/Shell (M2.6) | 0.05 inch | - | - | - | - | - | - | 700VAC V | - | Outer Shroud Contacts | - | - | - | RECTANGULAR | - | - | - | - | Board Guide, Shielded | - | - | - | 20.0μin 0.51μm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FX2CA1-60P-1.27DSAL(71) Hirose Electric Co Ltd | 16 | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | - | - | - | NOT SPECIFIED | Bronze | POLYAMIDE | 85°C | -55°C | 125V | - | - | - | - | no | Active | 1 (Unlimited) | - | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 4 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | - | unknown | 500mA | - | ONE | UL | - | - | COMMERCIAL | - | 1.896 inch | 4 | - | 60 | STAGGERED | - | 0.276 inch | - | - | - | - | - | 0.5A | CENTRONIC | - | 1000000000Ohm | 1.905 mm | - | - | - | - | - | - | - | POLARIZED HOUSING | 300VAC V | - | - | - | - | 500 Cycles | RECTANGULAR | - | - | BLACK | - | - | - | - | - | - | 0.13 inch | - | No SVHC | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Plastic | - | - | - | - | - | - | 500V | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle | - | 40 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | - | Nickel | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | Board Lock, Shielded | 9.4mm | 46.1mm | 16.7mm | 30.0μin 0.76μm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DX20-50S(50) Hirose Electric Co Ltd | 149 | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | - | Zinc | - | - | - | PBT | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 85°C | -55°C | - | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | - | 500mA | - | - | - | - | 125V | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | 250MOhm | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 60110685732 HARTING | In Stock | - | - | - | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | SMC | STEEL | - | - | - | - | COPPER ALLOY | THERMOPLASTIC/GLASS FILLED LIQUID CRYSTAL POLYMER | 105°C | -55°C | - | - | - | har-mik® | - | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | SCSI | 68 | - | - | - | 2 | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | - | - | - | NICKEL | - | UL | Gold | - | COMMERCIAL | - | - | 4 | - | - | STAGGERED | - | 0.366 inch | FEMALE | 94V-0 | - | NO | 0.447 inch | 1A | BELLOWED TYPE | 45mOhm | 5000000000000Ohm | - | Housing/Shell (M2.6) | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | 1.905 mm | - | - | - | 0.098 inch | BLACK | - | - | - | - | - | - | 0.116 inch | - | - | RoHS Compliant | - | - | ||
![]() 60110205732 HARTING | In Stock | - | - | - | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | SMC | STEEL | - | - | - | - | COPPER ALLOY | THERMOPLASTIC/GLASS FILLED LIQUID CRYSTAL POLYMER | 105°C | -55°C | - | - | - | har-mik® | - | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | SCSI | 20 | - | - | - | 2 | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | - | - | - | - | NICKEL | - | UL | Gold | - | COMMERCIAL | - | 1.313 inch | 4 | - | - | STAGGERED | - | 0.366 inch | FEMALE | 94V-0 | - | NO | 0.447 inch | 1A | BELLOWED TYPE | 45mOhm | 5000000000000Ohm | - | Housing/Shell (M2.6) | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | 1.905 mm | - | - | - | 0.098 inch | BLACK | - | - | - | - | - | - | 0.116 inch | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Plastic | - | - | - | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | - | 20 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | Board Lock, Shielded | 9.4mm | 33.4mm | 11.4mm | 30.0μin 0.76μm | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polyester | - | - | - | - | - | - | 500V | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | - | 36 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | Gold | - | - | - | - | - | - | 36 | - | - | - | - | - | Beige | - | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | - | Nickel | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | Board Lock, Shielded | 9.4mm | 43.5mm | 11.4mm | 30.0μin 0.76μm | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 112-014-113R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Plastic | - | - | Copper | - | - | - | - | - | 2010 | 112 | e3 | yes | Active | Not Applicable | - | Solder | - | Plug | SCSI | 14 | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free |