- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Contact Pattern | Insulator Color | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FX2B-32P-1.27DSAL(71) Hirose Electric Co Ltd | 46 |
| Datasheet | 10 Weeks | - | - | BOARD | 32 | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | STRAIGHT | - | - | - | - | - | no | Active | 1 (Unlimited) | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 32 | - | 1.27mm | - | unknown | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | - | - | Polychlorinated | - | - | - | - | - | - | - | - | - | 2007 | - | - | Active | 1 (Unlimited) | 100 | Solder | - | - | - | - | 105°C | -55°C | - | Female | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 16.7mm | - | 1A | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | 1 | - | - | - | - | - | - | 84.2mm | 16.7mm | - | - | No | RoHS Compliant | - | - | ||
![]() FI40-20S(50) Hirose Electric Co Ltd | 72 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel | Panel Mount | - | - | - | - | - | Copper | - | - | - | - | - | 2007 | 3000 | - | Obsolete | 1 (Unlimited) | - | IDC | - | Receptacle | - | 50 | - | - | 2 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | Bail Lock | - | - | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 71781-003LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 27 Weeks | GXT, Gold | Through Hole | Through Hole | - | Nylon | - | - | - | Bronze | - | - | - | - | 500V | 2005 | 71781 | - | Active | 1 (Unlimited) | 40 | Solder | - | Receptacle | SCA-2 | 40 | 105°C | -55°C | 2 | Female | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | 7mm | - | 1A | - | - | Gold, GXT™ | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | Outer Shroud Contacts | 1 | - | - | - | - | Board Guide, Board Lock, Latch Lock | - | 43.6mm | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | 500V | 2000 | 102, Mini D Ribbon (MDR) | - | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | - | 100 | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40); Latchblocks | - | - | - | - | Nickel | - | - | Outer Shroud Contacts | - | - | - | - | - | Shielded | - | - | - | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | - | 50 | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | Housing/Shell (4-40); Latchblocks | - | - | - | - | Nickel | - | - | Outer Shroud Contacts | - | - | - | - | - | Board Lock, Shielded | 9.4mm | - | 11.4mm | 30.0μin 0.76μm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold, Tin | Free Hanging | Free Hanging (In-Line) | - | Plastic | - | - | - | - | - | - | - | - | - | 2003 | 101, Mini D Ribbon (MDR) | - | Obsolete | 1 (Unlimited) | - | Solder Cup | - | Plug | - | 26 | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | Gold | - | - | - | - | 26 | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | Center Strip Contacts | - | - | - | - | - | Shielded | 12.7mm | 25.8mm | 9.1mm | 20.0μin 0.51μm | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() DH30B-51S Hirose Electric Co Ltd | 5 |
| Datasheet | 10 Weeks | Gold | - | - | - | - | - | - | - | - | Resin | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | IDC | - | - | - | 27 | 85°C | -25°C | - | Male | - | - | - | - | - | - | - | 1mm | - | - | - | - | unknown | 500mA | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FX2-40S-1.27DSL(74) Hirose Electric Co Ltd | 29 |
| Datasheet | 10 Weeks | - | - | BOARD | 40 | - | LOCKING | LOCKPIN | AU | PHOSPHOR BRONZE | POLYAMIDE | RIGHT ANGLE | 85°C | -55°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | BOARD CONNECTOR | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 40 | - | 2.54mm | - | unknown | - | ONE | UL | - | - | COMMERCIAL | 1.396 inch | 4 | - | STAGGERED | 0.295 inch | FEMALE | - | - | 0.63 inch | 0.5A | BELLOWED TYPE | 45mOhm | 1000000000Ohm | - | 0.05 inch | RECEPTACLE | SOLDER | - | - | POLARIZED HOUSING | 300VAC V | - | - | 1.905 mm | 500 Cycles | RECTANGULAR | BLACK | - | - | - | - | - | 0.13 inch | - | RoHS Compliant | - | - | ||
![]() FX2-32P-1.27SV(95) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | BOARD | 32 | - | LOCKING | PEG | AU | PHOSPHOR BRONZE | POLYPHENYLENE SULPHIDE | STRAIGHT | 85°C | -55°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | BOARD CONNECTOR | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 32 | - | 1.27mm | - | unknown | - | ONE | UL | - | - | COMMERCIAL | 1.196 inch | 2 | - | RECTANGULAR | 0.276 inch | MALE | - | - | 0.339 inch | 0.5A | CENTRONIC | 45mOhm | 1000000000Ohm | - | 0.05 inch | - | SURFACE MOUNT | - | - | POLARIZED HOUSING | 300VAC V | - | - | 5.5626 mm | 500 Cycles | RECTANGULAR | BROWN | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FX2-40P-1.27SVL(95) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | BOARD | 40 | - | LOCKING | PEG | AU | PHOSPHOR BRONZE | POLYPHENYLENE SULPHIDE | STRAIGHT | 85°C | -55°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | BOARD CONNECTOR | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 40 | - | 1.27mm | - | unknown | - | ONE | UL | - | - | COMMERCIAL | 1.514 inch | 2 | - | RECTANGULAR | 0.276 inch | MALE | - | - | 0.339 inch | 0.5A | CENTRONIC | 45mOhm | 1000000000Ohm | - | 0.05 inch | - | SURFACE MOUNT | - | - | POLARIZED HOUSING | 300VAC V | - | - | 5.5626 mm | 500 Cycles | RECTANGULAR | BROWN | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FX2-80P-0.635SH(83) Hirose Electric Co Ltd | 37 |
| Datasheet | 10 Weeks | - | - | BOARD | 80 | - | LOCKING | PEG | AU | PHOSPHOR BRONZE | POLYPHENYLENE SULPHIDE | RIGHT ANGLE | 85°C | -55°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | BOARD CONNECTOR | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 80 | - | 0.635mm | - | unknown | - | ONE | UL | - | - | COMMERCIAL | 2.514 inch | 1 | - | RECTANGULAR | 0.295 inch | MALE | - | - | 0.441 inch | 0.5A | CENTRONIC | 45mOhm | 1000000000Ohm | - | 0.05 inch | - | SURFACE MOUNT | - | - | POLARIZED HOUSING | 300VAC V | - | - | - | 500 Cycles | RECTANGULAR | BROWN | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FX2BA-80P-1.27DSAL(71) Hirose Electric Co Ltd | 38 |
| Datasheet | - | - | - | BOARD | - | - | LOCKING | LOCKPIN | AU | PHOSPHOR BRONZE | POLYAMIDE | STRAIGHT | 85°C | -55°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | BOARD CONNECTOR | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 80 | - | 2.54mm | - | unknown | - | ONE | UL | - | - | COMMERCIAL | 2.694 inch | 4 | - | STAGGERED | 0.276 inch | MALE | - | - | 0.335 inch | 0.5A | CENTRONIC | 45mOhm | 1000000000Ohm | - | 0.05 inch | - | SOLDER | - | - | POLARIZED HOUSING | 300VAC V | - | - | 1.905 mm | 500 Cycles | RECTANGULAR | BLACK | - | - | - | - | - | 0.13 inch | - | RoHS Compliant | - | - | ||
![]() FX2BA-100P-1.27DSA(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | BOARD | 100 | - | LOCKING | - | AU | PHOSPHOR BRONZE | POLYAMIDE | STRAIGHT | 85°C | -55°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | BOARD CONNECTOR | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 100 | - | 2.54mm | - | unknown | - | ONE | UL | - | - | COMMERCIAL | 3.194 inch | 4 | - | STAGGERED | 0.276 inch | MALE | - | - | 0.335 inch | 0.5A | CENTRONIC | 45mOhm | - | - | 0.05 inch | - | SOLDER | - | - | POLARIZED HOUSING | 300VAC V | - | - | 1.905 mm | 500 Cycles | RECTANGULAR | BLACK | - | - | - | - | - | 0.13 inch | - | RoHS Compliant | - | - | ||
![]() FX2B-80P-1.27DSL(75) Hirose Electric Co Ltd | 38 |
| Datasheet | 10 Weeks | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FX2-40P-1.27SV(95) Hirose Electric Co Ltd | 38 |
| Datasheet | 10 Weeks | - | - | BOARD | 40 | - | LOCKING | PEG | AU | PHOSPHOR BRONZE | POLYPHENYLENE SULPHIDE | STRAIGHT | 85°C | -55°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | BOARD CONNECTOR | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 40 | - | 1.27mm | - | unknown | - | ONE | UL | - | - | COMMERCIAL | 1.396 inch | 2 | - | RECTANGULAR | 0.276 inch | MALE | - | - | 0.339 inch | 0.5A | CENTRONIC | 45mOhm | 1000000000Ohm | - | 0.05 inch | - | SURFACE MOUNT | - | - | POLARIZED HOUSING | 300VAC V | - | - | 5.5626 mm | 500 Cycles | RECTANGULAR | BROWN | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FX2-100S-1.27SVL(82) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | BOARD | 100 | - | LOCKING | PEG | AU | PHOSPHOR BRONZE | POLYPHENYLENE SULPHIDE | STRAIGHT | 85°C | -55°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | BOARD CONNECTOR | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 100 | - | 1.27mm | - | unknown | - | ONE | UL | - | - | COMMERCIAL | 3.014 inch | 2 | - | RECTANGULAR | 0.276 inch | FEMALE | - | - | 0.382 inch | 0.5A | BELLOWED TYPE | 45mOhm | - | - | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | - | POLARIZED HOUSING | 300VAC V | - | - | 6.2484 mm | 500 Cycles | RECTANGULAR | BROWN | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FX2-100P-1.27SVL(82) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | BOARD | 100 | - | LOCKING | PEG | AU | PHOSPHOR BRONZE | POLYPHENYLENE SULPHIDE | STRAIGHT | 85°C | -55°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | BOARD CONNECTOR | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 100 | - | 1.27mm | - | unknown | - | ONE | UL | - | - | COMMERCIAL | 3.014 inch | 2 | - | RECTANGULAR | 0.276 inch | MALE | - | - | 0.339 inch | 0.5A | CENTRONIC | 45mOhm | - | - | 0.05 inch | - | SURFACE MOUNT | - | - | POLARIZED HOUSING | 300VAC V | - | - | 5.5626 mm | 500 Cycles | RECTANGULAR | BROWN | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FX2-52P-1.27DSL(58) Hirose Electric Co Ltd | 29 |
| Datasheet | 10 Weeks | - | - | BOARD | 52 | - | LOCKING | LOCKPIN | AU | PHOSPHOR BRONZE | POLYAMIDE | RIGHT ANGLE | 85°C | -55°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | BOARD CONNECTOR | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 52 | - | 2.54mm | - | unknown | - | ONE | UL | - | - | COMMERCIAL | 1.697 inch | 4 | - | STAGGERED | 0.295 inch | MALE | - | - | 0.591 inch | 0.5A | CENTRONIC | 45mOhm | 1000000000Ohm | - | 0.05 inch | - | SOLDER | - | - | POLARIZED HOUSING | 300VAC V | - | - | 1.905 mm | 500 Cycles | RECTANGULAR | BLACK | - | - | - | - | - | 0.13 inch | - | RoHS Compliant | - | - |