- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Halogen Free | Wire Size (Min) | Wire Size (Max) | Glow Wire Compliant | Features | Diameter | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71661-2040 Molex | 402 | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | - | - | Thermoplastic | - | - | - | - | Brass | - | - | - | - | - | 2009 | - | yes | Active | - | - | Solder | EAR99 | Plug | - | - | 105°C | -40°C | Black | 4 | Male | - | - | 30V | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 17.45mm | - | 1A | - | - | - | - | - | - | - | - | - | 1.27mm | 40 | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Low Halogen | - | - | Non-compliant | - | - | - | 35.35mm | - | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2M6A-60P-1.27DSAL(71) Hirose Electric Co Ltd | 62 |
| Datasheet | - | Gold | - | BOARD | - | - | - | - | Plastic | - | - | - | NOT SPECIFIED | Bronze | - | STRAIGHT | - | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | BOARD STACKING CONNECTOR | - | - | - | - | - | 4 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | 1.27mm | 60 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 15-92-1450 Molex | 21 |
| Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | - | - | Thermoplastic | - | - | - | NOT SPECIFIED | Bronze | - | - | - | - | 30V | 2002 | - | yes | Active | - | - | Solder | EAR99 | Receptacle | - | 50 | 105°C | -40°C | - | 2 | Female | EBBI, LOW PROFILE, POLARIZED, STAGGERED CONFIGURATION | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 50 | Vertical | - | - | - | 1A | - | - | UL, CSA | - | - | COMMERCIAL | - | - | 4 | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | 0.13 inch | 1A | LEAF | - | 1000000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.905 mm | - | RECTANGULAR | .8896 N | .139 N | - | Low Halogen | - | - | Non-compliant | - | - | 9.8mm | 43.2mm | 7mm | - | 30μin | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 15-92-1520 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | - | - | Thermoplastic | - | - | - | NOT SPECIFIED | Bronze | - | - | - | - | 30V | 2009 | - | yes | Active | - | - | Solder | EAR99 | Receptacle | - | 120 | 105°C | -40°C | - | 2 | Female | EBBI, LOW PROFILE, POLARIZED, STAGGERED CONFIGURATION | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 120 | Vertical | - | - | - | 1A | - | - | UL, CSA | - | - | COMMERCIAL | - | 3.449 inch | 4 | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | 0.13 inch | 1A | LEAF | - | 1000000000Ohm | - | - | - | - | - | - | - | - | - | 500VAC V | - | - | - | 1.905 mm | - | RECTANGULAR | .8896 N | .139 N | - | Low Halogen | - | - | Non-compliant | - | - | - | - | - | - | 30μin | 0.11 inch | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | - | - | - | - | - | PBT | - | - | - | - | - | - | - | - | - | 200V | 2004 | - | - | Active | 1 (Unlimited) | 68 | Solder | - | TELECOM AND DATACOM CONNECTOR | - | - | 85°C | -55°C | - | - | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 68 | Right Angle | - | 16.7mm | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | - | - | - | - | - | - | RECEPTACLE | - | 150V | - | 500mA | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.4mm | 9.4mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 111-036-113L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | - | - | Plastic | - | - | - | - | Bronze | - | - | - | - | - | 2014 | 111 | yes | Active | Not Applicable | - | Solder | - | Plug | SCSI | 36 | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() FX2B-100P-1.27DS(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0716612420 Molex | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | POLYETHYLENE | - | Thermoplastic | - | - | - | - | Brass | - | - | - | - | - | - | EBBI 71661 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug | Board to Board | 120 | 105°C | -40°C | - | 2 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 120 | Right Angle | - | 17.45mm | - | 1A | - | - | - | Gold | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | Center Strip Contacts | 1 | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | 24 | - | Plastic | PBT | 2.086525kg | - | - | - | - | - | - | - | - | - | 2007 | 3000 | - | Last Time Buy | 1 (Unlimited) | - | IDC | - | Receptacle | - | 24 | 105°C | -55°C | - | 2 | Female | - | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | 15.2mm | - | 1A | - | - | - | Gold | - | - | UL | - | - | - | 24 | - | - | - | - | - | Grey | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | - | Gold | - | - | Flat | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | - | - | - | 4.01mm | - | 55.1mm | 20.8mm | 30.0μin 0.76μm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2BA-40P-1.27DSA(71) Hirose Electric Co Ltd | 91 |
| Datasheet | 10 Weeks | - | - | BOARD | - | 40 | - | - | - | - | LOCKING | - | AU | PHOSPHOR BRONZE | POLYAMIDE | STRAIGHT | 85°C | -55°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 40 | - | 2.54mm | - | unknown | - | - | ONE | UL | - | - | COMMERCIAL | - | 1.694 inch | 4 | - | - | STAGGERED | - | 0.276 inch | MALE | - | - | - | 0.335 inch | 0.5A | CENTRONIC | 45mOhm | 1000000000Ohm | - | 0.05 inch | - | - | - | SOLDER | - | - | POLARIZED HOUSING | 300VAC V | - | - | - | 1.905 mm | 500 Cycles | RECTANGULAR | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | 0.13 inch | - | RoHS Compliant | - | - | ||
![]() FX2BA-52P-1.27DSA(71) Hirose Electric Co Ltd | 100 |
| Datasheet | 10 Weeks | - | - | BOARD | - | 52 | - | - | - | - | LOCKING | - | AU | PHOSPHOR BRONZE | POLYAMIDE | STRAIGHT | 85°C | -55°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 52 | - | 2.54mm | - | unknown | - | - | ONE | UL | - | - | COMMERCIAL | - | 1.994 inch | 4 | - | - | STAGGERED | - | 0.276 inch | MALE | - | - | - | 0.335 inch | 0.5A | CENTRONIC | 45mOhm | 1000000000Ohm | - | 0.05 inch | - | - | - | SOLDER | - | - | POLARIZED HOUSING | 300VAC V | - | - | - | 1.905 mm | 500 Cycles | RECTANGULAR | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | 0.13 inch | - | RoHS Compliant | - | - | ||
Tiny WHSL | 194 |
| Datasheet | 13 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | Active | 1 (Unlimited) | 20 | Solder | - | Receptacle | - | 20 | 105°C | -55°C | - | 2 | Female | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 16.7mm | - | 1A | - | - | - | Gold | - | - | - | - | - | - | 20 | - | - | - | - | - | Beige | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | - | 1A | Gold | - | - | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | - | - | - | - | Board Lock, Shielded | - | - | 33.4mm | 16.7mm | 30.0μin 0.76μm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 46 |
| Datasheet | 13 Weeks | Gold | - | - | SMC | - | - | - | Polychlorinated | - | - | - | - | - | - | - | - | - | 500V | 2007 | - | - | Active | 1 (Unlimited) | 14 | Through Hole | - | - | - | 15 | 105°C | -55°C | - | - | Female | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 16.7mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.5mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DX31-80P(50) Hirose Electric Co Ltd | 20 | - | Datasheet | 10 Weeks | Gold | - | - | - | - | - | - | Zinc | - | - | - | - | - | PBT | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | IDC | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 80 | 85°C | -55°C | - | - | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | unknown | 500mA | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MOhm | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DX31A-50S-LNA(55) Hirose Electric Co Ltd | 14 | - | Datasheet | 10 Weeks | Gold | - | CABLE | - | - | - | - | Zinc | - | M2.6X0.45 | LOCKING | AU | COPPER ALLOY | PBT | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 50 | IDC | - | - | - | - | 85°C | -55°C | - | 2 | Female | - | - | - | - | - | - | - | - | - | 1.27mm | 50 | Right Angle | - | 17.6mm | unknown | 500mA | NICKEL | - | UL | - | 125V | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | BELLOWED TYPE | - | 250MOhm | - | - | RECEPTACLE | - | 125V | - | 500mA | - | - | 424VAC V | - | - | 1 | - | - | RECTANGULAR | - | - | BLACK | - | 28 AWG | 28 AWG | - | - | - | - | 53.45mm | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 100 | - | Datasheet | 14 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | 2000 | 102, Mini D Ribbon (MDR) | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle | - | 50 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40); Latchblocks | - | - | - | - | - | - | Nickel | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | - | - | Board Lock, Shielded | - | - | - | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() DX40-100P(55) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Gold | - | - | - | - | - | - | Zinc | - | - | - | - | - | PBT | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | TELECOM AND DATACOM CONNECTOR | - | 100 | 85°C | -55°C | - | - | Male | - | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | unknown | 500mA | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MOhm | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FX2-100P-1.27SV(71) Hirose Electric Co Ltd | 73 | - | Datasheet | 10 Weeks | - | - | Surface Mount | SMD/SMT | - | - | - | Polyphenylene | - | - | - | - | Bronze | - | - | - | - | 125V | - | FX2 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug | - | 100 | - | - | - | 2 | Male | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 100 | - | - | - | unknown | 500mA | - | - | - | Gold | - | - | - | - | - | 1.27mm | - | - | - | - | - | 94V-0 | Brown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.87μin 0.200μm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DX30A-80P(50) Hirose Electric Co Ltd | 111 | - | Datasheet | 10 Weeks | Gold | - | CABLE | - | - | - | - | Zinc | - | LOCKING | - | AU | COPPER ALLOY | PBT | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | 80 | IDC | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 85°C | -55°C | - | 2 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | 1.27mm | 80 | Right Angle | - | 17.2mm | unknown | 500mA | SILVER | - | UL | - | 125V | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | CENTRONIC | - | 250MOhm | - | - | PLUG | - | 125V | - | 500mA | - | - | 424VAC V | - | - | 1 | - | - | RECTANGULAR | - | - | BLACK | - | 30 AWG | 28 AWG | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 111-024-113L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | - | - | Plastic | - | - | - | - | Bronze | - | - | - | - | - | 2014 | 111 | yes | Active | Not Applicable | - | Solder | - | Plug | SCSI | 24 | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free |