- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Material | Housing Material | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Contact Finish | Voltage - Rated AC | Lead Pitch | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Insulation Resistance | Flange Feature | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Plating | Connector Style | Number of Ports | Max Voltage Rating (DC) | Halogen Free | Features | Height | Length | Width | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | Gold, Tin | Surface Mount | Surface Mount, Right Angle | - | - | - | Plastic | - | Polyester | - | Bulk | 2000 | 102, Mini D Ribbon (MDR) | - | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | - | 26 | - | - | Beige | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | Gold | - | - | - | - | - | - | Beige | - | - | Housing/Shell (M2.6) | - | - | - | - | Outer Shroud Contacts | - | - | - | Board Guide, Shielded | - | - | - | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 110-036-203L001 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | STEEL | - | Plastic | Copper | - | - | - | 2008 | Centronics, 110- | yes | Obsolete | Not Applicable | - | Solder Cup | EAR99 | Receptacle | SCSI | 36 | - | - | - | 2 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 36 | - | - | unknown | 5A | NICKEL | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | Housing/Shell (Unthreaded) | - | - | - | - | Outer Shroud Contacts | - | - | - | Assembly Hardware, Backshell, Bail Lock, Strain Relief | - | - | - | Flash | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Plastic | - | - | 500V | - | 2000 | 102, Mini D Ribbon (MDR) | - | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | - | 20 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | Gold | - | - | - | - | - | - | Beige | - | - | Housing/Shell (M2.6) | - | - | - | Nickel | Outer Shroud Contacts | - | - | - | Board Lock, Shielded | 9.4mm | 33.4mm | 16.7mm | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | Active | 1 (Unlimited) | - | Through Hole | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PHEC40P-R211LF Amphenol ICC (FCI) | 619 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Nylon | - | - | - | - | - | PHEC | - | Obsolete | 1 (Unlimited) | 40 | Solder | - | Plug | - | 40 | 85°C | -55°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 16.5mm | - | - | - | Gold | - | - | 40 | - | - | - | - | - | - | - | - | 250V | - | - | Center Strip Contacts | 1 | 350V | - | Board Lock | - | 39.02mm | - | 10.0μin 0.25μm | No | - | RoHS Compliant | - | - | ||
![]() PHEC60R-R111LF Amphenol ICC (FCI) | 599 | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene | Bronze | - | - | - | 2014 | PHEC | - | Obsolete | 1 (Unlimited) | 60 | Solder | - | Receptacle | - | 60 | 85°C | -55°C | - | 2 | Female | - | - | 350V | - | - | - | - | - | - | 2.54mm | - | Right Angle | 15.3mm | - | 1A | - | Gold | 250V | - | 60 | - | - | - | - | - | - | - | - | 250V | - | - | Outer Shroud Contacts | 1 | - | - | Board Lock | - | 51.72mm | - | 3.94μin 0.10μm | No | - | RoHS Compliant | - | - | ||
Tiny WHSL | 199 |
| Datasheet | 13 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polyester | - | - | 500V | - | 2007 | 101, Mini D Ribbon (MDR) | - | Active | 1 (Unlimited) | 50 | Solder | - | Plug | - | 50 | 85°C | -20°C | - | 2 | Male | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 16.5mm | - | 1A | - | Gold | - | - | 50 | - | - | - | Black | - | - | Housing/Shell (4-40) | - | - | 1A | Nickel | Center Strip Contacts | 1 | - | - | Board Lock, Shielded | - | 52.4mm | 16.5mm | 30.0μin 0.76μm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 170 |
| - | 13 Weeks | Gold | Through Hole | - | 68 | - | Steel | PBT | Copper | - | 500V | - | 2000 | - | yes | Active | 1 (Unlimited) | - | Solder | - | D-Sub | - | - | 85°C | -55°C | Black | 2 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 68 | Right Angle | 16.7mm | - | 1A | - | - | - | 1.27mm | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | 500MOhm | - | RECEPTACLE | 150V | 500mA | Nickel | - | 1 | - | - | - | - | 63.8mm | 9.4mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 84 |
| Datasheet | 10 Weeks | Gold | Edge, Straddle Mount | Board Edge, Straddle Mount | - | - | - | - | - | - | - | - | 2008 | 101, Mini D Ribbon (MDR) | - | Active | 1 (Unlimited) | - | Solder | - | Plug | - | 50 | 85°C | -20°C | - | 2 | Male | - | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | 9.1mm | - | 1A | - | Gold | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | Shielded | - | 41.1mm | 12.7mm | 8.00μin 0.203μm | - | - | RoHS Compliant | - | - | ||
![]() 0714300008 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | - | POLYETHYLENE | - | - | NOT SPECIFIED | - | - | - | - | Ultra+ VHDCI 71430 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | SCSI+, VHDCI | 68 | - | - | - | 2 | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | - | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | Mating Side (M2) | - | - | - | - | Outer Shroud Contacts | - | - | - | Board Lock, Shielded | - | - | - | Flash | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | Plastic | - | - | - | Bulk | 2000 | 102, Mini D Ribbon (MDR) | - | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | - | 50 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Beige | - | - | Housing/Shell (M2.6) | - | - | - | - | Outer Shroud Contacts | - | - | - | Board Guide, Shielded | - | - | - | 20.0μin 0.51μm | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Steel | - | Plastic | - | - | 500V | Bulk | 2000 | 102, Mini D Ribbon (MDR) | - | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | - | 50 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | Gold | - | - | - | - | - | - | Beige | - | - | Housing/Shell (4-40); Latchblocks | - | - | - | Nickel | Outer Shroud Contacts | - | - | - | Board Lock, Shielded | 9.4mm | 52.4mm | 11.4mm | 8.00μin 0.203μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 0716601730 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | Thermoplastic | Bronze | - | - | - | - | EBBI 71660 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle | Board to Board | 130 | 105°C | -40°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | 1 | - | - | Board Guide, Board Lock | - | - | - | 30.0μin 0.76μm | No | - | ROHS3 Compliant | - | - | ||
![]() 0714300101 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | POLYETHYLENE | - | Thermoplastic | Brass | - | - | - | - | Ultra+ VHDCI 71430 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle | SCSI+, VHDCI | - | 85°C | -55°C | Black | 2 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.6mm | - | Right Angle | 14.65mm | - | 500mA | - | Gold | 30V | 800μm | 68 | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | 500MOhm | Housing/Shell (M2.6) | - | 30V | - | - | Outer Shroud Contacts | 1 | 3.03kV | - | Board Lock, Shielded | - | 42.7mm | - | Flash | No | No SVHC | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 0714300019 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | - | POLYETHYLENE | - | - | NOT SPECIFIED | - | - | Tube | - | Ultra+ VHDCI 71430 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle | SCSI+, VHDCI | 68 | - | - | - | 2 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | - | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | Mating Side, Female Screwlock (M2) | - | - | - | - | Outer Shroud Contacts | - | - | - | Board Lock, Shielded | - | - | - | Flash | - | - | Non-RoHS Compliant | - | - | ||
![]() 0714300009 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole, Right Angle | - | POLYETHYLENE | - | - | NOT SPECIFIED | - | - | - | - | Ultra+ VHDCI 71430 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | SCSI+, VHDCI | 68 | - | - | - | 2 | - | POLARIZED, SHIELDED | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | - | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | Mating Side (M2) | - | - | - | - | Outer Shroud Contacts | - | - | - | Board Lock, Shielded | - | - | - | Flash | - | - | ROHS3 Compliant | - | - | ||
![]() 0714300004 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | POLYETHYLENE | - | Thermoplastic | NOT SPECIFIED | - | - | - | - | Ultra+ VHDCI 71430 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle | SCSI+, VHDCI | - | 85°C | -55°C | Black | 2 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.6mm | - | Right Angle, Vertical | 14.65mm | - | 500mA | - | Gold | 30V | 800μm | 68 | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | Housing/Shell (M2.6) | - | 30V | - | - | Outer Shroud Contacts | 1 | 3.03kV | Low Halogen | Board Lock, Shielded | 6.28mm | 42.7mm | - | Flash | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 10000 | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | 500V | - | 2000 | 102, Mini D Ribbon (MDR) | - | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | - | 80 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40); Latchblocks | - | - | - | Nickel | Outer Shroud Contacts | - | - | - | Board Lock, Shielded | - | - | - | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Plastic | - | - | 500V | - | 2000 | 102, Mini D Ribbon (MDR) | - | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | - | 36 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | Gold | - | - | - | - | - | - | Beige | - | - | Housing/Shell (M2.6) | - | - | - | Nickel | Outer Shroud Contacts | - | - | - | Shielded | 9.4mm | 43.5mm | 16.7mm | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 1508 |
| Datasheet | 13 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Steel | - | - | - | - | 500V | Bulk | 2000 | 102, Mini D Ribbon (MDR) | - | Active | 1 (Unlimited) | - | Solder | - | Stacked, 2 Receptacles | - | 20, 20 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | Nickel | Outer Shroud Contacts | - | - | - | Shielded | - | - | - | 20.0μin 0.51μm | - | - | ROHS3 Compliant | - | - |