- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Insulator Color | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Plastic | - | - | - | Copper | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | - | 14 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | Gold | - | - | - | 14 | - | - | - | - | Beige | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | Board Lock, Shielded | 9.4mm | 29.5mm | 11.4mm | 30.0μin 0.76μm | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | 230 | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | Active | 1 (Unlimited) | - | Through Hole | - | - | - | 68 | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 46 |
| Datasheet | 14 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | 500V | 2000 | 102, Mini D Ribbon (MDR) | Active | 1 (Unlimited) | - | Solder | - | Receptacle | - | 36 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Latchblocks | - | - | - | - | - | Nickel | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | Shielded | - | - | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 111-050-113L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | - | - | Plastic | - | - | - | Bronze | - | - | - | - | - | 2014 | 111 | Active | Not Applicable | - | Solder | - | Plug | SCSI | 50 | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | 50 | - | - | - | - | Blue | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() PHEC80P-SC11-XLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | Through Hole | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PHEC80R-RC11-XLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FX2M1B-44P-1.27DSL(71) Hirose Electric Co Ltd | 46 |
| Datasheet | - | - | - | BOARD | - | - | - | LOCKING | - | - | - | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | 85°C | -55°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 44 | - | 2.54mm | - | unknown | - | - | UL | - | COMMERCIAL | 1.696 inch | 4 | - | STAGGERED | - | MALE | - | - | - | - | 0.5A | CENTRONIC | 45mOhm | 1000000000Ohm | - | 0.05 inch | - | - | SOLDER | - | - | - | 300VAC V | - | - | 1.905 mm | - | - | RECTANGULAR | - | - | BLACK | - | - | - | - | - | - | 0.106 inch | - | - | RoHS Compliant | - | - | ||
![]() FX2-100S-1.27SVL(95) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | BOARD | 100 | - | - | LOCKING | PEG | AU | PHOSPHOR BRONZE | POLYPHENYLENE SULPHIDE | STRAIGHT | 85°C | -55°C | - | - | - | Active | 1 (Unlimited) | - | - | - | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 100 | - | 1.27mm | - | unknown | - | ONE | UL | - | COMMERCIAL | 3.014 inch | 2 | - | RECTANGULAR | 0.276 inch | FEMALE | - | - | - | 0.382 inch | 0.5A | BELLOWED TYPE | 45mOhm | - | - | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | POLARIZED HOUSING | 300VAC V | - | - | 6.2484 mm | 500 Cycles | - | RECTANGULAR | - | - | BROWN | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FX2-80P-1.27SVL(95) Hirose Electric Co Ltd | 38 |
| Datasheet | 10 Weeks | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FX2CA-80P-1.27DSAL(75) Hirose Electric Co Ltd | 29 |
| Datasheet | 10 Weeks | - | - | BOARD | 80 | - | - | LOCKING | LOCKPIN | AU | PHOSPHOR BRONZE | POLYAMIDE | STRAIGHT | 85°C | -55°C | - | - | - | Active | 1 (Unlimited) | - | - | - | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 80 | - | 2.54mm | - | unknown | - | ONE | UL | - | COMMERCIAL | 2.396 inch | 4 | - | STAGGERED | 0.276 inch | MALE | - | - | - | 0.335 inch | 0.5A | CENTRONIC | 45mOhm | 1000000000Ohm | - | 0.05 inch | - | - | SOLDER | - | - | POLARIZED HOUSING | 300VAC V | - | - | 1.905 mm | 500 Cycles | - | RECTANGULAR | - | - | BLACK | - | - | - | - | - | - | 0.13 inch | - | - | RoHS Compliant | - | - | ||
![]() FX2-80P-1.27SVL(96) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Plastic | - | - | - | - | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | - | 14 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | - | Nickel | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | Board Lock, Shielded | 9.4mm | 29.5mm | 16.7mm | 30.0μin 0.76μm | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() PHEC40R-R211LF Amphenol ICC (FCI) | 871 |
| Datasheet | 19 Weeks | Gold | Through Hole | - | - | - | Polybutylene | - | - | - | Bronze | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | 40 | Solder | - | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 15.3mm | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | 1 | - | - | 350V | - | - | - | - | - | - | 39.02mm | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 0738260001 Molex | In Stock | - | Datasheet | - | Gold | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | - | - | EBBI 73826 | Obsolete | 1 (Unlimited) | - | Press-Fit | - | - | - | - | 105°C | -40°C | - | 6 | Female | - | - | - | - | - | - | - | 2.54mm | - | Vertical | - | - | - | 1A | - | - | - | - | - | - | 80 | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 15-87-6201 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | - | - | PLASTIC | - | - | - | NOT SPECIFIED | Bronze | THERMOPLASTIC | - | 105°C | -55°C | 30V | - | - | - | - | - | Solder | EAR99 | Receptacle | - | 68 | - | - | - | 2 | Female | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | Right Angle | - | - | - | 1A | - | UL, CSA | - | COMMERCIAL | - | 4 | - | STAGGERED | 0.406 inch | - | 94V-0 | Black | NO | 0.448 inch | 1A | SQ PIN-SKT | - | 1000000000Ohm | - | 0.05 inch | - | - | - | - | - | - | 500VAC V | - | - | 1.905 mm | - | - | RECTANGULAR | 1.4734 N | 0.1 inch | - | Shielded | - | - | - | - | 30μin | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 245 |
| Datasheet | 13 Weeks | Gold | Through Hole | - | - | - | PBT | - | - | - | Copper | - | - | - | - | 200V | 2004 | - | Active | 1 (Unlimited) | 50 | Solder | - | - | - | - | 85°C | -55°C | Black | 4 | Receptacle | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 16.7mm | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | 500mA | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 43.5mm | 9.4mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() PHEC40P-RC11-XLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PHEC100P-SC11-XLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PHEC100R-RC11-ZLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |