- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insulator Color | Features | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0015921440 Molex | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | - | - | - | LOCKING | - | - | PHOSPHOR BRONZE | THERMOPLASTIC | - | 105°C | - | - | - | - | EBBI 71660 | e3 | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle | - | 40 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | ONE | UL, CSA | Gold | - | COMMERCIAL | - | 2 | - | - | - | - | - | - | - | - | - | 1A | 10mOhm | - | - | 0.05 inch | - | - | - | 700VAC V | Outer Shroud Contacts | - | - | - | RECTANGULAR | BLACK | Board Guide, Board Lock | - | 30.0μin 0.76μm | 30μin | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0015922068 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | - | - | - | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | EBBI 71661 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug | - | 68 | - | - | - | 2 | - | POLARIZED, SHROUDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | Board Guide, Board Lock | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DX32A-50S-LNA(55) Hirose Electric Co Ltd | 10 | - | Datasheet | - | Gold | - | - | - | - | Zinc | - | - | - | - | PBT | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | IDC | - | - | - | 50 | 85°C | -55°C | - | - | Female | - | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | 500mA | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MOhm | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 858F014B21200D1 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 858, Mini D Ribbon (MDR) | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle | - | 14 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M2.5) | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | Shielded | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() B57-150-261-201 EDAC Inc. | 29 |
| - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B57, MDR | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug | - | 50 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | Flash | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() B57-050-260-502 EDAC Inc. | 29 |
| - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | B57, MDR | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle | - | 50 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | Board Lock | - | Flash | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 111-050-103L001 NorComp Inc. | 7465 |
| Datasheet | 17 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Plastic | - | - | - | Bronze | - | - | - | - | - | - | 2014 | 111 | - | yes | Active | Not Applicable | - | Solder Cup | - | Plug | SCSI | 50 | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | Flash | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | - | 14 Weeks | - | - | - | SMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Through Hole | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PHEC50P-R211LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | Gold | Through Hole | - | - | GLASS FILLED POLYAMIDE | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 50 | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 85°C | -55°C | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 50 | Right Angle | - | 16.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | 250V | - | - | - | 1 | - | - | - | - | - | 45.37mm | - | - | - | No | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 16 Weeks | - | - | BOARD AND PANEL | - | GLASS FILLED PCT | - | #4-40 | THREADED | GOLD (8) OVER NICKEL (50) | COPPER ALLOY | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | RIGHT ANGLE | 105°C | -55°C | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | OTHER D TYPE CONNECTOR | - | - | - | - | - | 2 | - | 3M, SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 36 | - | 2.54mm | - | - | - | NICKEL | - | UL | - | - | COMMERCIAL | 1.71 inch | 4 | - | STAGGERED | - | 0.37 inch | FEMALE | 94V-0 | - | NO | 0.45 inch | 1A | - | 500000000Ohm | - | 0.05 inch | RECEPTACLE | - | SOLDER | 500VAC V | - | - | 1.905 mm | Gold Flash (Au) - with Nickel (Ni) barrier | RECTANGULAR | BEIGE | - | - | - | 8μin | 0.11 inch | - | - | ROHS3 Compliant | - | - | ||
![]() 87567-003LF Amphenol ICC (FCI) | 721 |
| - | 17 Weeks | GXT, Gold | Through Hole | Through Hole | - | - | Nylon | - | - | - | Bronze | - | - | - | - | 500V | - | 2005 | 87567 | - | - | Active | 1 (Unlimited) | 40 | Press-Fit | - | Receptacle | SCA-2 | 40 | 105°C | -55°C | - | 2 | Female | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | 7mm | - | 1A | - | - | - | Gold, GXT™ | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | Outer Shroud Contacts | 1 | - | - | - | - | Board Guide, Board Lock, Latch Lock | 43.6mm | 30.0μin 0.76μm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 112-036-213R491 NorComp Inc. | 38 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | 112 | - | yes | Active | - | - | Solder | - | Receptacle | SCSI | 36 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | Board Lock | - | Flash | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 38 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 72443-202LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | - | - | - | Nylon | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | Active | - | 40 | Press-Fit | - | - | - | - | 105°C | -55°C | Black | - | Female | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | 7mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 43.6mm | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() PHEC120R-R111LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene | - | - | - | Bronze | - | - | - | - | - | - | 2014 | PHEC | - | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | - | 120 | 85°C | -55°C | - | 2 | Female | - | 8536.69.40.30 | 350V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 120 | Right Angle | - | 15.3mm | - | 1A | - | - | - | Gold | 250V | - | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | 250V | - | - | Outer Shroud Contacts | 1 | - | - | - | - | Board Lock | 89.82mm | 3.94μin 0.10μm | - | - | No | - | RoHS Compliant | - | - | ||
![]() 110-036-103-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | 2002 | Centronics, 110- | - | - | Obsolete | Not Applicable | - | Solder Cup | - | Plug | SCSI | 36 | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | Backshell, Bail Lock, Strain Relief | - | Flash | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 111-050-103-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | 2002 | 111 | - | - | Obsolete | Not Applicable | - | Solder Cup | - | Plug | SCSI | 50 | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 50 | - | - | - | - | - | Blue | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | Flash | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 112-050-113-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | 112 | - | - | Obsolete | Not Applicable | - | Solder | - | Plug | SCSI | 50 | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 50 | - | - | - | - | - | Blue | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | Flash | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 112-036-113-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | 2002 | 112 | - | - | Obsolete | Not Applicable | - | Solder | - | Plug | SCSI | 36 | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 36 | - | - | - | - | - | Blue | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | Flash | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2-52P-0.635SH Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | - | - | PBT | - | - | - | Bronze | - | - | 85°C | -55°C | - | - | - | FX2 | e4 | - | Obsolete | 1 (Unlimited) | - | Solder | - | Plug | - | 52 | - | - | - | 2 | - | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 635μm | 52 | - | - | - | unknown | 500mA | - | - | UL | Gold | 125V | COMMERCIAL | 1.814 inch | 1 | - | RECTANGULAR | - | - | MALE | 94V-0 | Brown | - | 0.441 inch | 0.5A | 45mOhm | 1000000000Ohm | - | - | RECEPTACLE | - | - | 300VAC V | Center Strip Contacts | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead |