- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Contact Finish Mating | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Plating | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Contact Design | Glow Wire Compliant | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Plastic | - | - | - | - | - | - | 2005 | 101, Mini D Ribbon (MDR) | - | Obsolete | 1 (Unlimited) | Solder Cup | - | Plug | - | 50 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | Shielded | 12.7mm | 41.1mm | 9.1mm | 30.0μin 0.76μm | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Plastic | - | - | - | - | - | - | 2003 | 101, Mini D Ribbon (MDR) | - | Obsolete | 1 (Unlimited) | Solder | - | Plug | Board to Board | 26 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Black | - | - | - | - | Mating Side (M2.5) | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | Shielded | 9.7mm | 37.2mm | 16.5mm | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Plastic | - | - | - | - | - | - | 2003 | 101, Mini D Ribbon (MDR) | - | Obsolete | 1 (Unlimited) | Solder | - | Plug | - | 36 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Black | - | - | - | - | Mating Side (M2.5) | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | Shielded | 9.7mm | 43.5mm | 16.5mm | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Plastic | - | COPPER ALLOY | 85°C | - | - | - | 2003 | 101, Mini D Ribbon (MDR) | - | Obsolete | 1 (Unlimited) | Solder | - | Plug | - | 36 | - | - | 2 | - | NORMAL TYPE | - | - | - | - | - | - | - | - | 36 | - | - | - | UL | Gold | COMMERCIAL | - | 4 | STAGGERED | - | MALE | - | Black | 0.461 inch | 1A | - | 500000000Ohm | Mating Side (M2.5) | 0.05 inch | RECEPTACLE | - | 500VAC V | Center Strip Contacts | 1.905 mm | RECTANGULAR | - | - | - | - | - | Shielded | 9.7mm | 43.5mm | 16.5mm | 30.0μin 0.76μm | 30μin | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Plastic | - | - | - | - | - | - | 2003 | 101, Mini D Ribbon (MDR) | - | Obsolete | 1 (Unlimited) | Solder | - | Plug | - | 50 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Black | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | Board Lock, Shielded | 9.7mm | 52.4mm | 16.5mm | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Plastic | - | - | - | - | - | - | 2003 | 101, Mini D Ribbon (MDR) | - | Obsolete | 1 (Unlimited) | Solder | - | Plug | Board to Board | 26 | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Black | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | Board Lock, Shielded | 9.7mm | 37.2mm | 16.5mm | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Plastic | - | - | - | - | - | - | 2003 | 101, Mini D Ribbon (MDR) | - | Obsolete | 1 (Unlimited) | Solder | - | Plug | Board to Board | 20 | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Black | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | Board Lock, Shielded | 9.7mm | 33.3mm | 16.5mm | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Plastic | - | - | - | - | - | - | 2003 | 101, Mini D Ribbon (MDR) | - | Obsolete | 1 (Unlimited) | Solder | - | Plug | Board to Board | 20 | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Black | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | Board Lock, Shielded | 9.7mm | 33.3mm | 16.5mm | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Plastic | - | - | - | - | - | - | 2003 | 101, Mini D Ribbon (MDR) | - | Obsolete | 1 (Unlimited) | Solder | - | Plug | - | 36 | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Black | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | Board Lock, Shielded | 9.7mm | 43.5mm | 16.5mm | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Plastic | - | - | - | - | - | - | 2005 | 101, Mini D Ribbon (MDR) | - | Obsolete | 1 (Unlimited) | Solder Cup | - | Plug | - | 36 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | Shielded | 12.7mm | 32.2mm | 9.1mm | 30.0μin 0.76μm | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Plastic | - | - | - | - | - | - | 2003 | 101, Mini D Ribbon (MDR) | - | Obsolete | 1 (Unlimited) | Solder | - | Plug | - | 50 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Black | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | Board Lock, Shielded | 9.7mm | 52.4mm | 16.5mm | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Plastic | - | - | - | - | - | - | 2007 | 101, Mini D Ribbon (MDR) | - | Obsolete | 1 (Unlimited) | Solder | - | Plug | - | 50 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Black | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | Board Lock, Shielded | 9.7mm | 52.4mm | 16.5mm | 30.0μin 0.76μm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Steel | Plastic | - | - | - | - | 500V | Box | 2008 | 101, Mini D Ribbon (MDR) | - | Obsolete | 1 (Unlimited) | Solder | - | Plug | - | 100 | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | Gold | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Nickel | - | Center Strip Contacts | - | - | - | - | - | - | - | - | 12.7mm | 72.8mm | 9.1mm | 8.00μin 0.203μm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FX2B-52P-1.27DS(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | 52 | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 15-92-1060 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | Thermoplastic | NOT SPECIFIED | Bronze | - | - | 30V | - | 2009 | - | yes | Active | - | Solder | EAR99 | Receptacle | - | 60 | 105°C | -40°C | 2 | Female | EBBI, LOW PROFILE, POLARIZED, STAGGERED CONFIGURATION | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 60 | Vertical | - | 1A | UL, CSA | - | COMMERCIAL | 1.949 inch | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | Black | 0.13 inch | 1A | LEAF | 1000000000Ohm | - | - | - | - | 500VAC V | - | 1.905 mm | RECTANGULAR | .8896 N | .139 N | Low Halogen | - | Non-compliant | - | - | - | - | - | 30μin | 0.134 inch | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 15-92-3030 Molex | In Stock | - | Datasheet | 63 Weeks | Gold | Cable, Free Hanging | - | - | - | Polyester | NOT SPECIFIED | Bronze | 105°C | -40°C | 30V | - | 2004 | - | - | Discontinued | - | IDC | EAR99 | Receptacle | - | 30 | - | - | 2 | Female | EBBI, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | - | 1.27mm | 30 | Vertical | - | 1A | UL, CSA | - | COMMERCIAL | 1.195 inch | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | Black | - | 1A | CENTRONIC | 1000000000Ohm | - | - | - | - | 500VAC V | - | - | RECTANGULAR | .8896 N | .139 N | - | PREASSEM CONN | Non-compliant | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0743370972 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | Ultra+ VHDCI 74337 | - | Active | 1 (Unlimited) | Solder | - | Stacked, 2 Receptacles | SCSI+, VHDCI | 68, 68 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side (M2) | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | Board Lock, Cover, Shielded | - | - | - | Flash | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |