- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Glow Wire Compliant | Features | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FX2-60P-1.27DSL Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Gold | - | BOARD | - | Plastic | - | - | Bronze | - | RIGHT ANGLE | 85°C | -55°C | - | - | - | e4 | Obsolete | 1 (Unlimited) | - | - | - | BOARD STACKING CONNECTOR | - | 60 | - | - | 2 | - | STAGGERED CONFIGURATION, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | - | 1.27mm | - | unknown | - | - | UL | - | - | COMMERCIAL | 1.896 inch | 4 | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.295 inch | MALE | 94V-0 | Black | - | 0.591 inch | 0.5A | - | 45mOhm | 1000000000Ohm | - | 0.05 inch | RECEPTACLE | - | - | SOLDER | 300VAC V | - | - | 1.905 mm | RECTANGULAR | - | - | - | - | - | - | - | - | 0.13 inch | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2C-52S-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Gold | - | BOARD | - | Plastic | - | - | Bronze | - | STRAIGHT | 85°C | -55°C | - | - | - | e4 | Obsolete | 1 (Unlimited) | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | 2 | - | STAGGERED CONFIGURATION, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | UL | - | - | COMMERCIAL | 1.696 inch | 4 | 1.27mm | 52 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | Black | - | 0.138 inch | 0.5A | BELLOWED TYPE | 45mOhm | 1000000000Ohm | - | 0.05 inch | RECEPTACLE | - | - | SOLDER | 300VAC V | - | - | 1.905 mm | RECTANGULAR | - | - | - | - | - | - | - | - | 0.13 inch | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2C2-32S-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | Through Hole | - | Plastic | - | - | Bronze | - | - | 85°C | -55°C | - | - | FX2 | e4 | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | Board to Board | 32 | - | - | 2 | - | STAGGERED CONFIGURATION, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 32 | - | - | - | unknown | - | - | UL | Gold | - | COMMERCIAL | 1.196 inch | 4 | 1.27mm | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | Black | - | - | 0.5A | BELLOWED TYPE | 45mOhm | 1000000000Ohm | - | 0.05 inch | - | - | - | - | 300VAC V | Outer Shroud Contacts | - | 1.905 mm | RECTANGULAR | - | - | - | - | - | - | - | - | 0.13 inch | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2C2-20S-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | Through Hole | - | Plastic | - | - | Bronze | - | - | 85°C | -55°C | - | - | FX2 | e4 | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | Board to Board | 20 | - | - | 2 | - | STAGGERED CONFIGURATION, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | - | - | - | unknown | - | - | UL | Gold | - | COMMERCIAL | 0.896 inch | 4 | 1.27mm | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | Black | - | - | 0.5A | BELLOWED TYPE | 45mOhm | 1000000000Ohm | - | 0.05 inch | - | - | - | - | 300VAC V | Outer Shroud Contacts | - | 1.905 mm | RECTANGULAR | - | - | - | - | - | - | - | - | 0.13 inch | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2C-32S-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Gold | - | BOARD | - | Plastic | - | - | Bronze | - | STRAIGHT | 85°C | -55°C | - | - | - | e4 | Obsolete | 1 (Unlimited) | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | 2 | - | STAGGERED CONFIGURATION, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | UL | - | - | COMMERCIAL | 1.196 inch | 4 | 1.27mm | 32 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | Black | - | 0.138 inch | 0.5A | BELLOWED TYPE | 45mOhm | 1000000000Ohm | - | 0.05 inch | RECEPTACLE | - | - | SOLDER | 300VAC V | - | - | 1.905 mm | RECTANGULAR | - | - | - | - | - | - | - | - | 0.13 inch | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2C-120S-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | Through Hole | - | Plastic | - | - | Bronze | - | - | 85°C | -55°C | - | - | FX2 | e4 | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | Board to Board | 120 | - | - | 2 | - | STAGGERED CONFIGURATION, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 120 | - | - | - | unknown | - | - | UL | Gold | - | COMMERCIAL | 3.396 inch | 4 | 1.27mm | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | Black | - | 0.138 inch | 0.5A | BELLOWED TYPE | 45mOhm | 1000000000Ohm | - | 0.05 inch | - | - | - | - | 300VAC V | Outer Shroud Contacts | - | 1.905 mm | RECTANGULAR | - | - | - | - | - | - | - | - | 0.13 inch | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() DX20CM-68S(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Gold | - | - | - | Zinc | - | - | - | PBT | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | 68 | 85°C | -55°C | - | Female | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | 500mA | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MOhm | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 176 | - | - | - | Gold | Through Hole | Through Hole | - | Plastic | - | - | Bronze | - | - | - | - | - | 2006 | SCA2 | - | Obsolete | Not Applicable | - | Solder | - | Receptacle | SCA-2 | 80 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | Latch Lock | - | 2.00μin 0.051μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 0743370071 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Thermoplastic | - | - | Bronze | - | - | - | - | - | - | Ultra+ VHDCI 74337 | - | Obsolete | 1 (Unlimited) | 136 | Solder | - | Stacked, 2 Receptacles | SCSI+, VHDCI | 68, 68 | 85°C | -55°C | 2 | Female | - | - | - | - | - | - | - | - | 1.6mm | - | Right Angle | - | 24.82mm | - | 500mA | - | - | Gold | - | - | - | - | 800μm | 136 | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | 136 | 30V | - | - | Outer Shroud Contacts | 2 | - | - | - | - | - | - | Board Lock, Shielded | 42.7mm | Flash | - | - | Non-RoHS Compliant | - | - | ||
![]() FX2BN1-40SA-1.27R Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | AU | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | Plastic | - | - | Bronze | - | - | - | - | - | 2006 | SCA2 | - | Obsolete | Not Applicable | - | Solder | - | Receptacle | SCA-2 | 40 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | Latch Lock | - | 2.00μin 0.051μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | 2007 | Pak 50, P50 | - | Obsolete | Not Applicable | - | Solder | - | Plug | - | 68 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M3) | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | Non-RoHS Compliant | - | - | ||
![]() HE11-RAA-100-1 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | - | - | - | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | Solder | - | Receptacle | VHDCI | 68 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | Board Guide, Shielded | - | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | - | - | ||
![]() 0716615050 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | EBBI 71661 | - | Obsolete | 1 (Unlimited) | - | Solder | - | Plug | Board to Board | 50 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | Board Guide, Board Lock | - | 30.0μin 0.76μm | - | - | ROHS3 Compliant | - | - | ||
![]() 71661-5080 Molex | In Stock | - | - | - | Gold | Surface Mount | - | - | Thermoplastic | - | NOT SPECIFIED | Brass | - | - | 105°C | -40°C | 30V | - | - | - | - | - | - | Solder | EAR99 | Plug | - | 80 | - | - | 2 | Male | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 80 | Vertical | - | - | - | 1A | - | UL, CSA | - | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | 0.158 inch | 1A | LEAF | - | 100000000Ohm | - | - | - | - | - | - | 500VAC V | - | - | 8.636 mm | RECTANGULAR | .8896 N | .139 N | - | Non-compliant | - | - | - | 30μin | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 71902-140 Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 71902-040 Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | - | Base | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 71902-016 Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | - | Base | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 15762240 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | STEEL | - | LATCH | - | Copper | GLASS FILLED POLYESTER | - | 105°C | -55°C | - | - | 157 | e4 | Obsolete | Not Applicable | - | IDC | - | Receptacle | - | - | - | - | 2 | - | TOP CABLE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | ZINC | UL, CSA | Gold | - | COMMERCIAL | - | - | - | 24 | - | - | 0.65 inch | FEMALE | 94V-0 | - | NO | 1.645 inch | 5A | BELLOWED TYPE | - | - | Housing/Shell (Unthreaded) | 0.085 inch | - | - | - | - | 700VDC V | Outer Shroud Contacts | - | - | RECTANGULAR | - | - | 0.1 inch | - | Bail Lock, Cable Clamp | - | 20.0μin 0.51μm | - | - | RoHS Compliant | - | - | ||
![]() 71661-5030 Molex | In Stock | - | - | - | Gold | Surface Mount | - | - | Thermoplastic | - | NOT SPECIFIED | Brass | - | - | 105°C | -40°C | 30V | - | - | - | - | - | - | Solder | EAR99 | Plug | - | 30 | - | - | 2 | Male | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 30 | Vertical | - | - | unknown | 1A | - | UL, CSA | - | - | COMMERCIAL | 1.199 inch | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | 0.158 inch | 1A | LEAF | - | 100000000Ohm | - | - | - | - | - | - | 500VAC V | - | - | 8.636 mm | RECTANGULAR | .8896 N | .139 N | - | Non-compliant | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free |