- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Glow Wire Compliant | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71661-5031 Molex | In Stock | - | - | Gold | Surface Mount | - | - | Thermoplastic | NOT SPECIFIED | Brass | - | - | 105°C | -40°C | 30V | - | - | - | - | - | - | Solder | EAR99 | Plug | - | 30 | - | - | - | 2 | Male | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 30 | Vertical | - | unknown | 1A | UL, CSA | - | - | COMMERCIAL | 1.199 inch | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | Black | 0.158 inch | 1A | LEAF | - | 100000000Ohm | - | - | - | - | 500VAC V | - | - | 8.636 mm | RECTANGULAR | .8896 N | .139 N | Non-compliant | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FCC57-22502-E54 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71661-5910 Molex | In Stock | - | Datasheet | Gold | Surface Mount | - | - | - | - | Brass | - | - | - | - | - | 2004 | - | - | - | - | - | Solder | - | Plug | - | 100 | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.86mm | 74.9mm | 7mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DX31-50P(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | Gold | - | - | - | Zinc | - | - | PBT | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | IDC | - | TELECOM AND DATACOM CONNECTOR | - | 50 | 85°C | -55°C | - | - | Male | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | unknown | 500mA | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MOhm | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 87567-002LF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | - | - | Nylon | - | Bronze | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 40 | Solder | - | - | - | 40 | 105°C | -55°C | Black | - | Female | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | 7mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 43.6mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 957F10063C002 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | 957 | - | Obsolete | Not Applicable | - | Solder | - | Receptacle | - | 100 | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Latchblocks | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | Board Lock, Mounting Bracket | - | - | - | 30.0μin 0.76μm | - | - | - | - | ||
![]() FX2C-80S-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | Gold | - | BOARD | - | Plastic | - | BRASS/PHOSPHOR BRONZE | - | STRAIGHT | 85°C | -55°C | - | - | - | e4 | Obsolete | 1 (Unlimited) | - | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | - | STAGGERED CONFIGURATION, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | unknown | - | UL | - | - | COMMERCIAL | - | 4 | 1.27mm | 80 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | Black | 0.138 inch | 0.5A | BELLOWED TYPE | 45mOhm | 1000000000Ohm | - | 0.05 inch | RECEPTACLE | SOLDER | 300VAC V | - | - | 1.905 mm | RECTANGULAR | - | - | - | - | - | - | - | - | 0.13 inch | Non-RoHS Compliant | - | Contains Lead | ||
![]() FX2C-60P-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | Gold | - | BOARD | - | Plastic | - | Bronze | - | STRAIGHT | 85°C | -55°C | - | - | - | e4 | Obsolete | 1 (Unlimited) | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | Male | STAGGERED CONFIGURATION, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | unknown | - | UL | - | - | COMMERCIAL | 1.896 inch | 4 | 1.27mm | 60 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | Black | 0.335 inch | 0.5A | - | 45mOhm | 1000000000Ohm | - | 0.05 inch | RECEPTACLE | SOLDER | 300VAC V | - | - | 1.905 mm | RECTANGULAR | - | - | - | - | - | - | - | - | 0.13 inch | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2-100P-1.27SV Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | - | Plastic | - | Bronze | - | - | 85°C | -55°C | - | - | FX2 | - | Obsolete | 1 (Unlimited) | - | Solder | - | Plug | - | 100 | - | - | - | 2 | Male | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 100 | - | - | unknown | - | UL | Gold | - | COMMERCIAL | - | 2 | 1.27mm | - | RECTANGULAR | - | - | 94V-0 | Brown | 0.339 inch | 0.5A | - | 45mOhm | - | - | 0.05 inch | RECEPTACLE | - | 300VAC V | Center Strip Contacts | - | 5.588 mm | RECTANGULAR | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2-32S-1.27SV Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | - | Plastic | - | Bronze | - | - | 85°C | -55°C | - | - | FX2 | e4 | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | - | 32 | - | - | - | 2 | - | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 32 | - | - | unknown | - | UL | Gold | - | COMMERCIAL | 1.196 inch | 2 | 1.27mm | - | RECTANGULAR | - | FEMALE | 94V-0 | Brown | 0.146 inch | 0.5A | BELLOWED TYPE | 45mOhm | 1000000000Ohm | - | 0.05 inch | - | - | 300VAC V | Outer Shroud Contacts | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2-120S-1.27SV Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | - | Plastic | - | Bronze | - | - | 85°C | -55°C | - | - | FX2 | e4 | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | - | 120 | - | - | - | 2 | - | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 120 | - | - | unknown | - | UL | Gold | - | COMMERCIAL | 3.396 inch | 2 | 1.27mm | - | RECTANGULAR | - | FEMALE | 94V-0 | Brown | 0.146 inch | 0.5A | BELLOWED TYPE | 45mOhm | 1000000000Ohm | - | 0.05 inch | - | - | 300VAC V | Outer Shroud Contacts | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2C-100S-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Through Hole | - | Plastic | - | Bronze | - | - | 85°C | -55°C | - | - | FX2 | e4 | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | Board to Board | 100 | - | - | - | 2 | - | STAGGERED CONFIGURATION, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 100 | - | - | unknown | - | UL | Gold | - | COMMERCIAL | - | 4 | 1.27mm | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | Black | 0.138 inch | 0.5A | BELLOWED TYPE | 45mOhm | - | - | 0.05 inch | - | - | 300VAC V | Outer Shroud Contacts | - | 1.905 mm | RECTANGULAR | - | - | - | - | - | - | - | - | 0.13 inch | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2C-68S-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | Gold | - | BOARD | - | Plastic | - | Bronze | - | STRAIGHT | 85°C | -55°C | - | - | - | e4 | Obsolete | 1 (Unlimited) | - | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | - | STAGGERED CONFIGURATION, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | unknown | - | UL | - | - | COMMERCIAL | - | 4 | 1.27mm | 68 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | Black | 0.138 inch | 0.5A | BELLOWED TYPE | 45mOhm | 1000000000Ohm | - | 0.05 inch | RECEPTACLE | SOLDER | 300VAC V | - | - | 1.905 mm | RECTANGULAR | - | - | - | - | - | - | - | - | 0.13 inch | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2C2-60S-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Through Hole | - | Plastic | - | Bronze | - | - | 85°C | -55°C | - | - | FX2 | e4 | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | Board to Board | 60 | - | - | - | 2 | - | STAGGERED CONFIGURATION, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | - | - | unknown | - | UL | Gold | - | COMMERCIAL | 1.896 inch | 4 | 1.27mm | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | Black | - | 0.5A | BELLOWED TYPE | 45mOhm | 1000000000Ohm | - | 0.05 inch | - | - | 300VAC V | Outer Shroud Contacts | - | 1.905 mm | RECTANGULAR | - | - | - | - | - | - | - | - | 0.13 inch | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2C2-52S-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Through Hole | - | Plastic | - | Bronze | - | - | 85°C | -55°C | - | - | FX2 | e4 | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | Board to Board | 52 | - | - | - | 2 | - | STAGGERED CONFIGURATION, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 52 | - | - | unknown | - | UL | Gold | - | COMMERCIAL | 1.696 inch | 4 | 1.27mm | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | Black | - | 0.5A | BELLOWED TYPE | 45mOhm | 1000000000Ohm | - | 0.05 inch | - | - | 300VAC V | Outer Shroud Contacts | - | 1.905 mm | RECTANGULAR | - | - | - | - | - | - | - | - | 0.13 inch | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2C2-100S-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Through Hole | - | Plastic | - | Bronze | - | - | 85°C | -55°C | - | - | FX2 | e4 | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | Board to Board | 100 | - | - | - | 2 | - | STAGGERED CONFIGURATION, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 100 | - | - | unknown | - | UL | Gold | - | COMMERCIAL | - | 4 | 1.27mm | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | Black | - | 0.5A | BELLOWED TYPE | 45mOhm | - | - | 0.05 inch | - | - | 300VAC V | Outer Shroud Contacts | - | 1.905 mm | RECTANGULAR | - | - | - | - | - | - | - | - | 0.13 inch | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | In Stock | - | - | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | 2007 | Pak 50, P50 | - | Obsolete | Not Applicable | - | Solder | - | Plug | - | 20 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M3) | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | Through Hole | Through Hole | - | Plastic | - | Bronze | - | - | - | - | - | 2006 | SCA2 | - | Obsolete | Not Applicable | - | Solder | - | Receptacle | SCA-2 | 40 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | Latch Lock | - | - | - | 2.00μin 0.051μm | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Through Hole | - | Plastic | - | Bronze | - | - | - | - | - | 2006 | SCA2 | - | Obsolete | Not Applicable | - | Solder | - | Receptacle | SCA-2 | 80 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | Latch Lock | - | - | - | 2.00μin 0.051μm | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() FX2A-20S-1.27SV(91) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |