- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Glow Wire Compliant | Features | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF02R014NA1 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | 2014 | DF02 | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | - | 14 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | 3.94μin 0.10μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 79059-2702 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | - | - | - | STEEL | Thermoplastic | - | NOT SPECIFIED | Bronze | - | - | - | 30V | 2007 | - | - | - | Discontinued | - | - | Solder | EAR99 | Receptacle | - | - | 105°C | -55°C | Black | 2 | Female | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Right Angle | - | - | unknown | 1A | NICKEL | - | UL, CSA | - | COMMERCIAL | - | - | - | - | - | 0.406 inch | - | 94V-0 | - | NO | 0.448 inch | 1A | DUAL PRONG | - | - | - | - | - | 68 | 500VAC V | - | 1 | - | 500 Cycles | - | RECTANGULAR | - | - | - | - | PREASSEM CONN | - | Shielded | - | - | 30μin | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 71661-5068 Molex | In Stock | - | - | - | Gold | Surface Mount | - | - | - | - | Thermoplastic | - | NOT SPECIFIED | NOT SPECIFIED | - | 105°C | -40°C | 30V | - | - | - | - | - | - | - | Solder | EAR99 | Plug | - | - | - | - | - | 2 | Male | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Vertical | - | - | - | 1A | - | - | UL, CSA | - | COMMERCIAL | - | 2 | 68 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | 0.158 inch | 1A | LEAF | - | 100000000Ohm | - | - | - | - | 500VAC V | - | - | 8.636 mm | - | - | RECTANGULAR | .8896 N | .139 N | - | - | - | Non-compliant | - | - | - | 30μin | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 71743-1082 Molex | In Stock | - | - | - | Gold | Through Hole | - | - | - | LIQUID CRYSTAL POLYMER | Plastic | - | NOT SPECIFIED | NOT SPECIFIED | - | 105°C | -40°C | 30V | - | - | - | - | - | - | - | Solder | EAR99 | Receptacle | - | - | - | - | - | 2 | Female | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | unknown | 1A | - | - | UL, CSA | - | COMMERCIAL | - | 4 | 80 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | NO | 0.453 inch | 1A | BELLOWED TYPE | - | 1000000000Ohm | - | 0.05 inch | - | - | 500VAC V | - | - | 1.905 mm | - | - | RECTANGULAR | .8896 N | .139 N | - | - | - | - | - | - | - | 30μin | 0.07 inch | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 52537-2001 Molex | 1000 | - | Datasheet | - | Gold | Panel, Through Hole | - | - | - | STEEL | - | - | - | NOT SPECIFIED | LIQUID CRYSTAL POLYMER | 100°C | -55°C | - | 2002 | - | - | - | Discontinued | - | - | Solder | EAR99 | Receptacle | - | - | - | - | - | 4 | Female | FIRST MATE LAST BREAK, PANEL MOUNT, STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Right Angle | 1.27mm | - | unknown | - | NICKEL | - | UL | - | COMMERCIAL | 3.35 inch | 4 | 200 | STAGGERED | - | - | - | - | - | NO | - | - | LEAF | 70mOhm | 500000000Ohm | - | 0.05 inch | - | - | 500VAC V | - | - | 1.27 mm | - | - | STAGGERED | LIF N | LIF N | - | WHITE | - | - | Shielded | - | - | 30μin | 0.087 inch | - | - | Non-RoHS Compliant | - | - | ||
![]() 0716612960 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | EBBI 71661 | - | - | Active | Not Applicable | - | Solder | - | Plug | Board to Board | 60 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0015922530 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | - | - | - | - | - | - | COPPER ALLOY | - | - | - | - | - | EBBI 71661 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug | - | 130 | - | - | - | 2 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 130 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0015922050 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | - | - | - | - | - | - | COPPER ALLOY | - | - | - | - | - | EBBI 71661 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug | - | 50 | - | - | - | 2 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5740240 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | 2006 | 57 | - | - | Obsolete | 1 (Unlimited) | - | Solder Cup | - | Receptacle | - | 24 | - | - | - | 2 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | - | - | Bail Lock | - | 20.0μin 0.51μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PHEC80R-S110-H2LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0015922030 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | - | - | - | - | COPPER ALLOY | - | - | - | - | - | EBBI 71661 | e3 | yes | Obsolete | 1 (Unlimited) | - | Solder | - | Plug | - | 30 | - | - | - | 2 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 30 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0717434180 Molex | In Stock | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | EBBI 71743 | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle | SCA-2 | 80 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0015922520 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | - | - | - | - | - | - | COPPER ALLOY | - | - | - | - | - | EBBI 71661 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug | - | 120 | - | - | - | 2 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 120 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0015922500 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | - | - | - | - | - | - | COPPER ALLOY | - | - | - | - | - | EBBI 71661 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug | - | 100 | - | - | - | 2 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 100 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 571050079441 Amphenol ICC (Commercial Products) | In Stock | - | - | 16 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Steel | LATCH | - | NOT SPECIFIED | - | - | - | 700V | - | 57 | - | - | Obsolete | Not Applicable | - | Solder Cup | - | Plug | - | 50 | 105°C | -55°C | - | 2 | Male | LATCHED | - | NO | NO | NO | NO | NO | - | - | 50 | - | - | - | - | 5A | TIN | - | UL, CSA | Gold | COMMERCIAL | 3.03 inch | - | - | - | - | - | - | 94V-0 | - | NO | 0.74 inch | 5A | BELLOWED TYPE | - | 5GOhm | Housing/Shell (Unthreaded) | 0.085 inch | - | - | 700VDC V | Center Strip Contacts | 1 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() FCC57-22502-454 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5710140 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | Steel | - | - | Copper | - | - | - | - | 2011 | 57 | - | - | Obsolete | 1 (Unlimited) | - | Solder Cup | EAR99 | Plug | - | 14 | 105°C | -55°C | - | 2 | Male | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 14 | Straight | - | 18.06mm | - | - | ZINC CHROMATE PLATED | ONE | UL | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | NO | - | 5A | CENTRONIC | - | 5000000000Ohm | Housing/Shell (Unthreaded) | - | - | - | - | Center Strip Contacts | 1 | - | - | 700V | RECTANGULAR | - | - | - | - | - | - | - | 44.45mm | 20.0μin 0.51μm | - | - | No | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | 38 |
| - | 13 Weeks | - | Through Hole | - | - | 68 | - | - | - | - | - | - | - | - | - | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 72346-002 Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | - | - | - | POLYAMIDE | Nylon | - | NOT SPECIFIED | Bronze | - | - | - | 500V | - | - | - | - | Active | - | 20 | Press-Fit | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 105°C | -55°C | - | 2 | - | TRAY PACKAGE,PCB THICK 2.36MM | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 20 | Straight | - | 7mm | - | 1A | - | - | UL | - | COMMERCIAL | - | - | - | - | - | 0.276 inch | FEMALE | 94V-0 | - | NO | - | 1A | CENTRONIC | - | 1GOhm | - | - | RECEPTACLE | - | 500VDC V | - | 1 | - | 500 Cycles | - | RECTANGULAR | .8896 N | - | 0.05 inch | BLACK | - | - | - | 29.9mm | - | 30μin | - | - | - | RoHS Compliant | - | - | ||
![]() 72442-005LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | - | - | - | - | - | Nylon | - | - | Bronze | - | - | - | - | - | - | - | - | Active | - | - | Solder | - | - | - | 80 | - | - | Black | - | Female | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - |