- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Contact Pattern | Features | Length | Contact Finish Thickness | Length - Termination | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FX2CA2-120P-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Gold | - | BOARD | - | - | Plastic | AU | Bronze | STRAIGHT | 85°C | -55°C | - | - | - | e4 | Obsolete | 1 (Unlimited) | - | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | Male | STAGGERED CONFIGURATION, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | unknown | - | - | UL | - | COMMERCIAL | 3.396 inch | 4 | 1.27mm | 120 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | Black | - | 0.413 inch | 0.5A | - | 45mOhm | 1000000000Ohm | - | 0.05 inch | RECEPTACLE | - | SOLDER | 300VAC V | - | - | 1.905 mm | RECTANGULAR | - | - | - | 0.13 inch | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2CA2-80P-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Gold | - | BOARD | - | - | Plastic | - | Bronze | STRAIGHT | 85°C | -55°C | - | - | - | e4 | Obsolete | 1 (Unlimited) | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | Male | STAGGERED CONFIGURATION, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | unknown | - | - | UL | - | COMMERCIAL | - | 4 | 1.27mm | 80 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | Black | - | 0.413 inch | 0.5A | - | 45mOhm | 1000000000Ohm | - | 0.05 inch | RECEPTACLE | - | SOLDER | 300VAC V | - | - | 1.905 mm | RECTANGULAR | - | - | - | 0.13 inch | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() EX60T-C71P Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Edge, Surface Mount | Board Edge, Surface Mount, Right Angle | - | STEEL | Plastic | - | COPPER ALLOY | - | - | - | - | 2006 | EXT | e4 | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | - | 71 | - | - | - | 2 | - | LOW PROFILE, STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 71 | - | - | unknown | - | NICKEL | - | Gold | - | - | - | 500μm | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94U-0 | - | NO | - | - | - | - | - | Latchblocks | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2CA2-80S-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Gold | - | BOARD | - | - | Plastic | - | Bronze | STRAIGHT | 85°C | -55°C | - | - | - | e4 | Obsolete | 1 (Unlimited) | - | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | Female | STAGGERED CONFIGURATION, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | unknown | - | - | UL | - | COMMERCIAL | - | 4 | 1.27mm | 80 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | Black | - | - | 0.5A | BELLOWED TYPE | 45mOhm | 1000000000Ohm | - | 0.05 inch | RECEPTACLE | - | SOLDER | 300VAC V | - | - | 1.905 mm | RECTANGULAR | - | - | - | 0.13 inch | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() EX40T-C65S Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | STEEL | Plastic | - | COPPER ALLOY | - | - | - | - | 2006 | EXT | e4 | Obsolete | 1 (Unlimited) | - | Solder | - | Plug | - | 65 (59 + 6 Power) | - | - | - | 2 | - | LOW PROFILE, STAGGERED CONFIGURATION | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | unknown | - | NICKEL | - | Gold | - | - | - | - | 65 | - | - | FEMALE | 94U-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() EX40T-C65SR Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | 65 | STEEL | Plastic | - | COPPER ALLOY | - | - | - | - | 2006 | EXT | e4 | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | Plug | - | 65 (59 + 6 Power) | - | - | - | 2 | - | LOW PROFILE, STAGGERED CONFIGURATION | 8536.69.40.30 | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 65 | - | - | unknown | - | NICKEL | - | Gold | - | - | - | - | - | - | - | FEMALE | 94U-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | - | Plastic | - | Bronze | - | - | - | - | 2012 | SCA2 | - | Obsolete | Not Applicable | - | Solder | - | Receptacle | SCA-2 | 80 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | Latch Lock | - | 2.00μin 0.051μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() PHEC60RT-S210-M2LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | Polybutylene | - | Bronze | - | - | - | - | - | PHEC | - | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | - | 60 | 85°C | -55°C | - | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | 8mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | Outer Shroud Contacts | 1 | - | - | Board Lock | 53.6mm | 10.0μin 0.25μm | - | - | RoHS Compliant | - | - | ||
![]() 72547-001 Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Edge, Straddle Mount, Surface Mount | Board Edge, Straddle Mount | - | - | Polymer | - | Bronze | - | - | - | 500V | 2005 | 72547 | - | Obsolete | 1 (Unlimited) | 20 | Solder | - | Plug | SCA-2 | 20 | 105°C | -55°C | - | 2 | - | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | 12.7mm | - | 1A | - | - | Gold, GXT™ | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | Center Strip Contacts | 1 | - | - | - | 27.38mm | 30.0μin 0.76μm | - | No | Non-RoHS Compliant | - | - | ||
![]() 988-050-030L121 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | 2009 | 988 | - | Obsolete | 1 (Unlimited) | - | Solder Cup | - | Plug | HD50 (SCSI) | 50 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | Assembly Hardware, Backshell, Strain Relief | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 72547-004 Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Edge, Straddle Mount, Surface Mount | Board Edge, Straddle Mount | - | - | Polymer | - | Bronze | - | - | - | - | 2005 | 72547 | - | Obsolete | 1 (Unlimited) | 20 | Solder | - | Plug | SCA-2 | 20 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | 12.7mm | - | - | - | - | Gold | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | 1 | - | - | - | 27.38mm | 30.0μin 0.76μm | - | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() PHEC100P-S311-X1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PHEC120R-RC11-XLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PHEC120P-SC11-XLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PHEC40R-RA11LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PHEC100R-S311-HXLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PHEC34P-R411LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PHEC40P-S411LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PHEC40P-RA11LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PHEC50R-S411LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |