- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Shell Material | Mounting Option 1 | Mounting Option 2 | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 157335001 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Plug | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | ||
![]() FCC57-22502-E55 Amphenol ICC (Commercial Products) | 8841 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 157123605441 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | Free Hanging (In-Line) | STEEL | - | - | - | GLASS FILLED POLYESTER | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Plug | 36 | 2 | LATCHED | - | NO | NO | NO | NO | NO | - | - | 36 | - | ZINC | - | - | Gold | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | 20.0μin 0.51μm | - | - | - | - | ||
![]() 574036016 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | Panel Mount, Through Hole | STEEL | - | - | COPPER ALLOY | DIALLYL PHTHALATE | 105°C | -55°C | - | - | 57 | e4 | Obsolete | Not Applicable | Solder | EAR99 | Receptacle | 36 | 2 | LATCHED | - | NO | NO | NO | NO | NO | - | - | 36 | - | ZINC | - | UL, CSA | Gold | COMMERCIAL | - | 2 | RECTANGULAR | 0.61 inch | FEMALE | 94V-0 | NO | 0.4 inch | 5A | BELLOWED TYPE | - | - | - | 0.085 inch | 700VDC V | Outer Shroud Contacts | 3.8354 mm | RECTANGULAR | - | 0.1 inch | Bail Lock | 20.0μin 0.51μm | - | 0.135 inch | - | - | ||
![]() 574050016 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | Panel Mount, Through Hole | STEEL | LATCH | LOCKING | COPPER ALLOY | DIALLYL PHTHALATE | 105°C | -55°C | - | - | 57 | - | Obsolete | Not Applicable | Solder | - | Receptacle | 50 | 2 | - | - | - | - | - | - | - | - | - | 50 | - | ZINC | - | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | 0.61 inch | - | - | - | - | 5A | CENTRONIC | - | - | - | - | 1700VAC V | Outer Shroud Contacts | - | RECTANGULAR | 4.17 N | - | Bail Lock | 20.0μin 0.51μm | - | 0.135 inch | - | - | ||
![]() 157725003431 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | Free Hanging (In-Line), Right Angle | STEEL | - | - | - | GLASS FILLED POLYESTER | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Plug | 50 | 2 | - | - | NO | NO | NO | NO | NO | - | - | 50 | - | ZINC | - | - | Gold | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Center Strip Contacts | - | - | - | - | Backshell | 20.0μin 0.51μm | - | - | - | - | ||
![]() 57102404 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | Panel Mount | STEEL | HOLE .164-.189 | - | NOT SPECIFIED | DIALLYL PHTHALATE | 105°C | -55°C | - | - | 57 | - | Obsolete | Not Applicable | Solder Cup | EAR99 | Plug | 24 | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | NO | - | - | 24 | - | ZINC | - | UL, CSA | Gold | COMMERCIAL | - | - | - | 0.61 inch | MALE | 94V-0 | NO | - | 5A | BELLOWED TYPE | - | - | Housing/Shell (Unthreaded) | 0.085 inch | 700VDC V | Center Strip Contacts | - | RECTANGULAR | - | 0.1 inch | - | 20.0μin 0.51μm | - | - | - | - | ||
![]() 157225003 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Receptacle | 50 | 2 | - | - | - | - | - | - | - | - | 5mm | - | Straight | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Outer Shroud Contacts | - | - | - | - | - | 20.0μin 0.51μm | - | - | No | RoHS Compliant | ||
![]() 57405009 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | Panel Mount, Through Hole | STEEL | HOLE .099-.111 | - | COPPER ALLOY | DIALLYL PHTHALATE | 105°C | -55°C | 5/D | - | 57 | - | Obsolete | Not Applicable | Solder | - | Receptacle | 50 | 2 | LATCH, SPRING | - | - | - | - | NO | NO | GENERAL PURPOSE | - | 50 | - | - | ONE | UL, CSA | Gold | COMMERCIAL | - | 2 | RECTANGULAR | 0.61 inch | MALE | - | NO | 0.4 inch | 5A | BELLOWED TYPE | - | - | - | 0.085 inch | 700VDC V | Outer Shroud Contacts | - | RECTANGULAR | - | 0.1 inch | Bail Lock | 20.0μin 0.51μm | - | 0.1 inch | - | RoHS Compliant | ||
![]() 574024015 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | Panel Mount, Through Hole | STEEL | - | THREADED | NOT SPECIFIED | DIALLYL PHTHALATE | 105°C | -55°C | - | - | 57 | - | Obsolete | Not Applicable | Solder | EAR99 | Receptacle | 24 | 2 | LATCHED | 8536.69.40.30 | NO | NO | NO | NO | NO | - | - | 24 | - | ZINC | - | UL, CSA | Gold | COMMERCIAL | - | 2 | RECTANGULAR | 0.61 inch | FEMALE | 94V-0 | NO | 0.395 inch | 5A | BELLOWED TYPE | - | - | Board Side (4-40) | 0.085 inch | 700VDC V | Outer Shroud Contacts | - | RECTANGULAR | - | 0.169 inch | Bail Lock | 20.0μin 0.51μm | - | 0.156 inch | - | - | ||
![]() 571036028441 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | Free Hanging (In-Line) | STEEL | LATCH | - | NOT SPECIFIED | DIALLYL PHTHALATE | 105°C | -55°C | - | - | 57 | - | Obsolete | Not Applicable | Solder Cup | EAR99 | Plug | 36 | 2 | LATCHED | - | NO | NO | NO | NO | NO | - | - | 36 | - | TIN | - | UL, CSA | Gold | COMMERCIAL | - | - | - | 0.61 inch | MALE | 94V-0 | NO | 0.74 inch | 5A | BELLOWED TYPE | - | - | - | 0.085 inch | 700VDC V | Center Strip Contacts | - | RECTANGULAR | - | 0.1 inch | - | 20.0μin 0.51μm | - | - | - | - | ||
![]() 572050085 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Panel | Panel Mount, Through Hole | - | - | - | COPPER ALLOY | DIALLYL PHTHALATE | 105°C | -55°C | - | - | 57 | - | Obsolete | Not Applicable | Solder | - | Receptacle | 50 | 2 | - | - | - | - | - | - | - | - | - | 50 | Straight | - | - | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | 0.61 inch | - | - | - | - | 5A | - | - | - | Housing/Shell (Unthreaded) | 0.156 inch | 1700VAC V | Outer Shroud Contacts | - | RECTANGULAR | - | - | - | 20.0μin 0.51μm | - | - | No | RoHS Compliant | ||
![]() 157895001 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Cable | Free Hanging (In-Line), Right Angle | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Receptacle | 50 | 2 | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Tapped, Threaded (4-40) | - | - | Outer Shroud Contacts | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | 20.0μin 0.51μm | - | - | No | RoHS Compliant | ||
![]() 571014010 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57 | - | Obsolete | Not Applicable | - | - | Plug | 14 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | ||
![]() 5720640 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Panel | Panel Mount | STEEL | - | - | PHOSPHOR BRONZE | - | 85°C | -40°C | - | - | 57 | e0 | Obsolete | Not Applicable | Solder Cup | - | Receptacle | 64 | 2 | WITH SPRING LATCHES | - | - | - | - | YES | - | - | - | 64 | Straight | TIN | - | UL, CSA | Gold | COMMERCIAL | 3.835 inch | - | - | 0.61 inch | MALE | - | - | 0.41 inch | 5A | - | 15mOhm | 3000000000Ohm | Housing/Shell (Unthreaded) | 0.085 inch | 600VDC V | Outer Shroud Contacts | - | RECTANGULAR | - | - | - | 20.0μin 0.51μm | 30μin | 0.09 inch | No | RoHS Compliant | ||
![]() 57305003 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | Free Hanging (In-Line) | STEEL | M3.5 | - | COPPER ALLOY | DIALLYL PHTHALATE | 105°C | -55°C | - | - | 57 | e4 | Obsolete | Not Applicable | Solder Cup | EAR99 | Plug | 50 | 2 | TOP CABLE ENTRY | 8536.69.40.30 | NO | NO | NO | NO | NO | - | - | 50 | - | ZINC | - | UL, CSA | Gold | COMMERCIAL | - | - | - | 0.645 inch | MALE | 94V-0 | NO | - | 5A | BELLOWED TYPE | - | - | Housing/Shell (Unthreaded) | 0.085 inch | 700VDC V | Center Strip Contacts | - | RECTANGULAR | - | 0.1 inch | Backshell, Cable Clamp | 20.0μin 0.51μm | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 15762500424 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 2016 | 157 | - | Obsolete | Not Applicable | IDC | - | Receptacle | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Outer Shroud Contacts | - | - | - | - | Bail Lock, Cable Clamp | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
![]() 571064011 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57 | - | Obsolete | Not Applicable | - | - | Plug | 64 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | ||
![]() 574050027 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | 57 | - | Obsolete | Not Applicable | Solder | - | Receptacle | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side | - | - | Outer Shroud Contacts | - | - | - | - | Bail Lock | 20.0μin 0.51μm | - | - | - | - |