- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Flange Feature | Mating Contact Pitch | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Contact Pattern | Mating Contact Row Spacing | Features | Contact Finish Thickness | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5740500 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | 2005 | 57 | - | Obsolete | 1 (Unlimited) | Solder Cup | - | Receptacle | - | 50 | - | - | 2 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Outer Shroud Contacts | - | - | - | - | Bail Lock | 20.0μin 0.51μm | - | - | RoHS Compliant | ||
![]() 572024011 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | Panel Mount, Through Hole | STEEL | - | HOLE .164-.189 | - | NOT SPECIFIED | DIALLYL PHTHALATE | 105°C | -55°C | - | - | 57 | - | Obsolete | Not Applicable | Solder | EAR99 | Receptacle | - | 24 | - | - | 2 | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | - | 24 | - | - | ZINC | UL, CSA | Gold | COMMERCIAL | 1.75 inch | 2 | RECTANGULAR | 0.61 inch | FEMALE | 94V-0 | NO | 0.37 inch | 5A | BELLOWED TYPE | - | Housing/Shell (Unthreaded) | 0.085 inch | 700VDC V | Outer Shroud Contacts | - | 3.8354 mm | RECTANGULAR | 0.1 inch | - | 20.0μin 0.51μm | 0.135 inch | - | - | ||
![]() 71292-103S Amphenol ICC (FCI) | In Stock | - | - | - | - | Board Edge, Straddle Mount | - | - | - | - | - | - | - | - | - | 2012 | 71292 | - | Obsolete | 1 (Unlimited) | Solder | - | Plug | SCA-2 | 80 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | ||
![]() 15712240 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | Panel Mount | - | - | LOCKING | - | COPPER ALLOY | - | 105°C | -55°C | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Plug | - | 24 | - | - | 2 | - | - | - | - | - | - | - | - | - | 24 | - | - | - | UL | Gold | COMMERCIAL | - | - | - | 0.61 inch | - | - | - | 0.11 inch | 5A | - | 5000000000Ohm | Housing/Shell (Unthreaded) | - | 1700VAC V | Center Strip Contacts | - | - | RECTANGULAR | - | - | 20.0μin 0.51μm | 0.334 inch | - | - | ||
![]() 15712360 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | Panel Mount | - | Steel | - | LOCKING | COPPER ALLOY | - | - | - | 700V | - | 157 | - | Obsolete | Not Applicable | IDC | - | Plug | - | 36 | 105°C | -55°C | 2 | Male | - | - | - | - | - | - | - | - | - | - | 5A | - | UL | Gold | COMMERCIAL | - | - | - | - | - | - | - | - | 5A | RND PIN-SKT | 5000000000Ohm | Housing/Shell (Unthreaded) | - | - | Center Strip Contacts | 1 | - | STAGGERED | - | - | 20.0μin 0.51μm | - | - | Non-RoHS Compliant | ||
![]() 1571250010508 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Plug | - | 50 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | Backshell | 20.0μin 0.51μm | - | - | - | ||
![]() 157126402448 Amphenol ICC (Commercial Products) | 605 | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | EAR99 | Plug | - | 64 | - | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Center Strip Contacts | - | - | - | - | - | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | ||
![]() 15722240 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | Panel Mount | STEEL | - | HOLE .164-.189 | - | COPPER ALLOY | GLASS FILLED POLYESTER | 105°C | -55°C | - | - | 157 | e4 | Obsolete | Not Applicable | IDC | EAR99 | Receptacle | - | 24 | - | - | 2 | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | - | - | ZINC | UL, CSA | Gold | COMMERCIAL | - | - | - | 0.61 inch | FEMALE | 94V-0 | NO | - | 5A | BELLOWED TYPE | - | Housing/Shell (Unthreaded) | 0.085 inch | 700VDC V | Outer Shroud Contacts | - | - | RECTANGULAR | 0.1 inch | - | 20.0μin 0.51μm | - | - | - | ||
![]() 1573250017 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Plug | - | 50 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | ||
![]() 157326403 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Screw | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | 2016 | 157 | - | Obsolete | Not Applicable | IDC | - | Plug | - | 64 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Cable Side (4-40) | - | - | Center Strip Contacts | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | 20.0μin 0.51μm | - | - | RoHS Compliant | ||
![]() 15712640 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Through Hole | Panel Mount | - | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | EAR99 | Plug | - | 64 | - | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Center Strip Contacts | - | - | - | - | - | 20.0μin 0.51μm | - | - | RoHS Compliant | ||
![]() 1578250022 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Receptacle | - | 50 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | ||
![]() 347884P Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 571024014 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Panel | Panel Mount, Through Hole | STEEL | - | - | - | - | DIALLYL PHTHALATE | 105°C | -55°C | - | - | 57 | - | Obsolete | Not Applicable | Solder | EAR99 | Plug | - | 24 | - | - | 2 | Male | LATCH, SPRING | 8536.69.40.30 | NO | NO | NO | NO | NO | - | 24 | Straight | - | ZINC | UL, CSA | Gold | COMMERCIAL | - | 2 | RECTANGULAR | 0.61 inch | - | 94V-0 | NO | 0.375 inch | 5A | BELLOWED TYPE | - | Board Side (4-40) | 0.085 inch | 700VDC V | Center Strip Contacts | - | 3.8354 mm | RECTANGULAR | 0.1 inch | - | 20.0μin 0.51μm | 0.156 inch | No | RoHS Compliant | ||
![]() 157826403431 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Receptacle | - | 64 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | ||
![]() 5710500 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 57 | - | Obsolete | Not Applicable | Solder Cup | - | Plug | - | 50 | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Center Strip Contacts | - | - | - | - | - | 20.0μin 0.51μm | - | - | RoHS Compliant | ||
![]() 571050073 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | Panel Mount, Through Hole | STEEL | - | HOLE .099-.111 | - | NOT SPECIFIED | DIALLYL PHTHALATE | 105°C | -55°C | - | - | 57 | - | Obsolete | Not Applicable | Solder | EAR99 | Plug | - | 50 | - | - | 2 | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | - | 50 | - | - | ZINC | UL, CSA | Gold | COMMERCIAL | - | 2 | RECTANGULAR | 0.61 inch | MALE | 94V-0 | NO | 0.37 inch | 5A | BELLOWED TYPE | - | Housing/Shell (Unthreaded) | 0.085 inch | 700VDC V | Center Strip Contacts | - | - | RECTANGULAR | 0.1 inch | - | 20.0μin 0.51μm | 0.156 inch | - | - | ||
![]() 572036010 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Panel | Panel Mount | STEEL | - | - | - | - | DIALLYL PHTHALATE | 105°C | -55°C | - | - | 57 | - | Obsolete | Not Applicable | Solder Cup | EAR99 | Receptacle | - | 36 | - | - | 2 | Female | - | - | NO | NO | NO | NO | NO | - | 36 | Straight | - | ZINC | UL, CSA | Gold | COMMERCIAL | - | - | - | 0.61 inch | - | 94V-0 | NO | - | 5A | BELLOWED TYPE | - | Housing/Shell (Unthreaded) | 0.085 inch | 700VDC V | Outer Shroud Contacts | - | - | RECTANGULAR | 0.1 inch | - | 20.0μin 0.51μm | - | No | RoHS Compliant | ||
![]() 572036015 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | Panel Mount, Through Hole | STEEL | - | HOLE .099-.111 | - | COPPER ALLOY | DIALLYL PHTHALATE | 105°C | -55°C | - | - | 57 | e4 | Obsolete | Not Applicable | Solder | EAR99 | Receptacle | - | 36 | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | - | 36 | - | - | ZINC | UL, CSA | Gold | COMMERCIAL | - | 2 | RECTANGULAR | 0.61 inch | FEMALE | 94V-0 | NO | 0.37 inch | 5A | BELLOWED TYPE | - | Housing/Shell (Unthreaded) | 0.085 inch | 700VDC V | Outer Shroud Contacts | - | 3.8354 mm | RECTANGULAR | 0.1 inch | - | 20.0μin 0.51μm | 0.1 inch | - | - | ||
![]() 572024025 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Panel | Panel Mount, Through Hole | STEEL | - | - | - | COPPER ALLOY | DIALLYL PHTHALATE | 105°C | -55°C | - | - | 57 | e4 | Obsolete | Not Applicable | Solder | - | Receptacle | - | 24 | - | - | 2 | Female | LATCH, SPRING | - | NO | NO | NO | NO | NO | - | 24 | Straight | - | ZINC | UL, CSA | Gold | COMMERCIAL | - | 2 | RECTANGULAR | 0.61 inch | - | 94V-0 | NO | 0.375 inch | 5A | BELLOWED TYPE | - | Board Side (4-40) | 0.085 inch | 700VDC V | Outer Shroud Contacts | - | 3.8354 mm | RECTANGULAR | 0.1 inch | - | 20.0μin 0.51μm | 0.156 inch | No | RoHS Compliant |