- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Number of Pins | Shell Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 57LE23640620B99 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57LE | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 87566-103 Amphenol ICC (FCI) | In Stock | - | - | - | BOARD AND PANEL | - | POLYAMIDE | LOCKING | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | NYLON | STRAIGHT | 105°C | -55°C | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 2 | POLARIZED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 2.54mm | - | UL, CSA | - | COMMERCIAL | 2.717 inch | 4 | STAGGERED | - | 0.276 inch | FEMALE | 94V-0 | NO | 0.453 inch | 1A | CENTRONIC | 15mOhm | 1000000000Ohm | - | RECEPTACLE | PRESS FIT | 500VDC V | - | 1.905 mm | TIN LEAD (60) OVER NICKEL | RECTANGULAR | .8896 N | 6.672 N | 0.075 inch | BLACK | - | - | 30μin | 0.181 inch | RoHS Compliant | ||
![]() 0875521580 Molex | In Stock | - | Datasheet | 13 Weeks | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | EBBI 87552 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | Board to Board | 80 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | Board Lock | 15.0μin 0.38μm | - | - | ROHS3 Compliant | ||
![]() 0015922100 Molex | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | COPPER ALLOY | - | - | - | - | - | EBBI 71661 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | Plug | - | 100 | 2 | POLARIZED, SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | Board Guide, Board Lock | 30.0μin 0.76μm | - | - | ROHS3 Compliant | ||
![]() 0526602651 Molex | In Stock | - | Datasheet | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | 52660 | - | - | Obsolete | 1 (Unlimited) | IDC | - | Plug | HD26 | 26 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | Shielded | 20.0μin 0.51μm | - | - | Non-RoHS Compliant | ||
![]() 0875520801 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | EBBI 87552 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
Tiny WHSL | 34 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 572024014 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11-RDA-110-4-C Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | - | Board Edge, Straddle Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | Solder | - | Receptacle | VHDCI | 68 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | Cover, Shielded | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | ||
![]() H11-RDA-100-4-C Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | - | Board Edge, Straddle Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | Solder | - | Receptacle | VHDCI | 68 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | Cover, Shielded | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | ||
![]() H11-RDA-110-3-C Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | - | Board Edge, Straddle Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | Solder | - | Receptacle | VHDCI | 68 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | Cover, Shielded | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | ||
![]() H11-RDA-110-4 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | - | Board Edge, Straddle Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | Solder | - | Receptacle | VHDCI | 68 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | Shielded | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | ||
![]() H11-RDA-101-4 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | - | Board Edge, Straddle Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | Solder | - | Receptacle | VHDCI | 68 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M2) | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | Shielded | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | ||
![]() HE11-RAA-101-1 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | - | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | Solder | - | Receptacle | VHDCI | 68 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M2) | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | Board Guide, Shielded | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | ||
![]() HE11-RDA-101-3 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | - | Board Edge, Straddle Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | Solder | - | Receptacle | VHDCI | 68 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M2) | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | Shielded | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | ||
![]() HE11-RDA-110-3-C Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | - | Board Edge, Straddle Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | Solder | - | Receptacle | VHDCI | 68 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | Shielded | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | ||
![]() HE11-RDA-101-4-CT Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | - | Board Edge, Straddle Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | Solder | - | Receptacle | VHDCI | 68 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M2) | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | Shielded | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | ||
![]() 0875520681 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | EBBI 87552 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FX2B-32SA-1.27R(02) Hirose Electric Co Ltd | 40 |
| Datasheet | 10 Weeks | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 5760140 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 12 Weeks | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | 2009 | 57 | - | - | Obsolete | 1 (Unlimited) | Solder Cup | - | Receptacle | - | 14 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | Backshell, Bail Lock, Cable Clamp | 20.0μin 0.51μm | - | - | - |