- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Features | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VRDPC-36-01-M-RA Samtec, Inc. | In Stock | - | - | - | Gold | Through Hole | - | ZINC ALLOY | Polymer | - | MATTE TIN OVER NICKEL | Bronze | - | - | - | - | - | - | e3 | yes | - | - | 36 | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 105°C | -55°C | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 800μm | 36 | Right Angle | - | NICKEL | ONE | - | - | COMMERCIAL | - | 2 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | BELLOWED TYPE | - | 500000000Ohm | - | - | SOCKET | - | 500VAC V | - | 1 | - | - | RECTANGULAR | - | - | - | - | - | - | 29.9mm | - | - | No | RoHS Compliant | ||
![]() 1888935-1 TE Connectivity | In Stock | - | - | - | - | - | BOARD | LIQUID CRYSTAL POLYMER | - | LOCKING | GOLD (30) OVER PALLADIUM | PHOSPHOR BRONZE | LIQUID CRYSTAL POLYMER (LCP) | STRAIGHT | 105°C | -55°C | - | - | e3 | yes | - | - | - | - | EAR99 | SCSI | - | - | - | - | 2 | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 40 | - | 1.27mm | - | - | UL | - | COMMERCIAL | 1.716 inch | 2 | RECTANGULAR | - | 0.437 inch | FEMALE | 94V-0 | NO | - | - | 15mOhm | 1000000000Ohm | - | - | RECEPTACLE | SURFACE MOUNT | 300VAC V | - | - | 5.588 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.0842 N | .139 N | - | BLACK | - | - | - | - | 30μin | No | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DX30A-36P-JE280(51) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 145078040001861 Kyocera International Inc. Electronic Components | In Stock | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 5078, Kyocera | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug | Board to Board | 40 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | 10.0μin 0.25μm | - | - | RoHS Compliant | ||
![]() 15712500 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | 157 | - | - | Obsolete | Not Applicable | - | IDC | - | Plug | - | 50 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | - | - | RoHS Compliant | ||
![]() 157122403441 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 157 | - | - | Obsolete | Not Applicable | - | IDC | - | Plug | - | 24 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | - | - | - | ||
![]() 157123605 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | Free Hanging (In-Line) | STEEL | - | - | - | - | GLASS FILLED POLYESTER | - | - | - | - | 157 | - | - | Obsolete | Not Applicable | - | IDC | - | Plug | - | 36 | - | - | 2 | - | LATCHED | - | NO | NO | NO | NO | NO | - | - | 36 | - | - | ZINC | - | - | Gold | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | - | - | - | ||
![]() 1571236011441 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 157 | - | - | Obsolete | Not Applicable | - | IDC | - | Plug | - | 36 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | - | - | - | ||
![]() 1571250011441 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | BOARD | STEEL | - | LOCKING | GOLD (30) OVER NICKEL | COPPER ALLOY | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | 105°C | -55°C | - | 157 | e4 | - | Obsolete | Not Applicable | - | IDC | - | Plug | - | 50 | - | - | 2 | - | LATCHED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | - | TIN LEAD | - | UL | - | COMMERCIAL | - | - | - | - | 0.61 inch | MALE | 94V-0 | NO | 5A | CENTRONIC | - | - | - | - | - | - | 1700VAC V | Center Strip Contacts | - | - | - | RECTANGULAR | - | - | - | - | PREASSEM CONN | - | - | - | 30μin | - | - | ||
![]() 1571250014448 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 157 | - | - | Obsolete | Not Applicable | - | IDC | - | Plug | SCSI | 50 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | ||
![]() 15712140 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | Panel Mount | STEEL | - | HOLE .099-.111 | - | COPPER ALLOY | GLASS FILLED POLYESTER | - | 105°C | -55°C | - | 157 | e4 | - | Obsolete | Not Applicable | - | IDC | EAR99 | Plug | - | 14 | - | - | 2 | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 14 | - | - | ZINC | - | UL, CSA | Gold | COMMERCIAL | 1.75 inch | - | - | - | 0.61 inch | MALE | 94V-0 | NO | 5A | BELLOWED TYPE | - | - | Housing/Shell (Unthreaded) | 0.085 inch | - | - | 700VDC V | Center Strip Contacts | - | - | - | RECTANGULAR | - | - | 0.1 inch | - | - | - | - | 20.0μin 0.51μm | - | - | - | ||
![]() 1571250014 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 157 | - | - | Obsolete | Not Applicable | - | IDC | - | Plug | SCSI | 50 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | - | - | - | ||
![]() 1571250014441 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 157 | - | - | Obsolete | Not Applicable | - | IDC | - | Plug | SCSI | 50 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | - | - | - | ||
![]() 1571250024398 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | Free Hanging (In-Line), Right Angle | STEEL | - | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | 157 | e4 | - | Obsolete | Not Applicable | - | IDC | - | Plug | - | 50 | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | - | NICKEL | - | - | Gold | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | Backshell | - | 20.0μin 0.51μm | - | - | - | ||
![]() 157122403 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 157 | - | - | Obsolete | Not Applicable | - | IDC | - | Plug | - | 24 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | - | - | - | ||
![]() 157125001844148 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 157 | - | - | Obsolete | Not Applicable | - | IDC | - | Plug | - | 50 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15712360441 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 157 | - | - | Obsolete | Not Applicable | - | IDC | - | Plug | - | 36 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | - | - | - | ||
![]() 157125001044124 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 157 | - | - | Obsolete | Not Applicable | - | IDC | - | Plug | - | 50 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1571250026398 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | - | - | - | - | - | - | 157 | - | - | Obsolete | Not Applicable | - | IDC | - | Plug | - | 50 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | Backshell | - | 20.0μin 0.51μm | - | - | - |