- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Mounting Option 1 | Mounting Option 2 | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Dielectric Withstanding Voltage | Connector Style | Contact Pattern | Insulator Color | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 858F080B2120101 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Through Hole, Right Angle | STEEL | - | - | - | PLASTIC | - | - | 858, Mini D Ribbon (MDR) | e3 | - | Obsolete | Not Applicable | Solder | Receptacle | 80 | 2 | - | LATCHED, SHIELDED | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | NICKEL | - | Gold | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | Housing/Shell (M2.6) | - | - | Outer Shroud Contacts | - | - | Board Lock, Latch Lock, Shielded | 30.0μin 0.76μm | - | - | - | ||
![]() 858F080B2120091 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Through Hole, Right Angle | STEEL | - | - | - | PLASTIC | - | - | 858, Mini D Ribbon (MDR) | e3 | - | Obsolete | Not Applicable | Solder | Receptacle | 80 | 2 | - | LATCHED, SHIELDED | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | NICKEL | - | Gold | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | Housing/Shell (M2.6) | - | - | Outer Shroud Contacts | - | - | Board Lock, Latch Lock, Shielded | 30.0μin 0.76μm | - | - | - | ||
![]() 858M068C4120011 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Free Hanging (In-Line) | GLASS FILLED PLASTIC | LOCKING | - | NOT SPECIFIED | POLYBUTYLENE TEREPHTHALATE | 85°C | -55°C | 858, Mini D Ribbon (MDR) | e3 | - | Obsolete | Not Applicable | Solder | Plug | 68 | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | NICKEL OVER COPPER | UL | Gold | COMMERCIAL | - | MALE | 94V-0 | NO | 0.496 inch | 0.5A | CENTRONIC | 60mOhm | 1000000000Ohm | - | 0.05 inch | 1500VAC V | Center Strip Contacts | RECTANGULAR | BLACK | - | 30.0μin 0.76μm | 30μin | - | RoHS Compliant | ||
![]() 957M1002112 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | - | - | - | 957 | - | - | Obsolete | Not Applicable | IDC | Plug | 100 | 4 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | Backshell, Cable Clamp | 30.0μin 0.76μm | - | - | - | ||
![]() 957F10063B05 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | 957 | - | - | Obsolete | Not Applicable | Solder | Receptacle | 100 | 4 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | 30.0μin 0.76μm | - | - | - | ||
![]() 957M1002113 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | - | - | - | 957 | - | - | Obsolete | Not Applicable | IDC | Plug | 100 | 4 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | Backshell, Cable Clamp | 30.0μin 0.76μm | - | - | - | ||
![]() 858M068C3120011 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Free Hanging (In-Line) | GLASS FILLED PLASTIC | LOCKING | - | NOT SPECIFIED | POLYBUTYLENE TEREPHTHALATE | 85°C | -55°C | 858, Mini D Ribbon (MDR) | e3 | - | Obsolete | Not Applicable | Solder | Plug | 68 | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | NICKEL OVER COPPER | UL | Gold | COMMERCIAL | - | MALE | 94V-0 | NO | 0.496 inch | 0.5A | CENTRONIC | 60mOhm | 1000000000Ohm | - | 0.05 inch | 1500VAC V | Center Strip Contacts | RECTANGULAR | BLACK | - | 30.0μin 0.76μm | 30μin | - | RoHS Compliant | ||
![]() 858F080B4010022 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Through Hole, Right Angle, Press-Fit | STEEL | - | - | PHOSPHOR BRONZE | POLYPHTALAMIDE | - | - | 858, Mini D Ribbon (MDR) | - | yes | Obsolete | Not Applicable | Press-Fit | Receptacle | 80 | 2 | - | LATCHED | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | NICKEL | - | Gold | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | Housing/Shell (M2.6) | - | - | Outer Shroud Contacts | - | - | Latch Lock, Shielded | 15.0μin 0.38μm | - | - | RoHS Compliant | ||
![]() 957F10093B0 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | 957 | - | - | Obsolete | Not Applicable | Solder | Receptacle | 100 | 4 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | Outer Shroud Contacts | - | - | Board Lock, Mounting Bracket | - | - | - | - | ||
![]() 957MFPC001P Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | 957 | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57LE23640620B50 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | 57LE | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57LE20360730029 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | 57LE | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57105006 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Panel Mount | STEEL | M3 | INSERT | PHOSPHOR BRONZE | - | 85°C | -40°C | 57 | e0 | - | Obsolete | Not Applicable | Solder Cup | Plug | 50 | 2 | - | - | - | - | - | YES | - | - | 50 | TIN | UL, CSA | Gold | COMMERCIAL | 0.61 inch | FEMALE | - | - | - | 5A | BELLOWED TYPE | 15mOhm | 3000000000Ohm | Housing/Shell (Unthreaded) | 0.085 inch | 600VDC V | Center Strip Contacts | RECTANGULAR | - | - | 20.0μin 0.51μm | 30μin | 0.09 inch | Non-RoHS Compliant | ||
![]() 957MFSH0106P Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | 957 | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 157795008448 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | 157 | - | - | Obsolete | Not Applicable | IDC | Plug | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | ||
![]() PHEC80P-S211LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 0714305000 Molex | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 15712500441448 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | 157 | - | - | Obsolete | Not Applicable | IDC | Plug | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Center Strip Contacts | - | - | - | 30.0μin 0.76μm | - | - | - |