- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Base Product Number | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Number of Rows | Capacitance | Power Rating | Contact Finish | ESR (Equivalent Series Resistance) | Flange Feature | Leakage Current | Ripple Current | Life (Hours) | Connector Style | Number of Bits | Dissipation Factor | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Bidirectional Channels | Capacitance @ Frequency | Features | Height | Contact Finish Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B57-014-662I503 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-114-265I402 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-050-221I303 EDAC | In Stock | - | - | - | Through Hole | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | - | B57 | - | Solder | - | Receptacle | - | - | 50 | - | - | - | - | 2 | - | - | Gold | - | Housing/Shell (4-40) | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | - | Latch Lock | - | Flash | - | ||
![]() B57-050-262I523 EDAC | In Stock | - | - | - | - | - | - | - | Steel | - | EDAC Inc. | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-036-660I203 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | 150 V | - | - | * | 0.5 % | - | 25 ppm/°C | - | - | 2.21 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() B57-014-560I802 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | Non-Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-014-561I103 EDAC | In Stock | - | - | - | - | - | 14 | - | - | - | EDAC Inc. | Bulk | Active | Non-Compliant | - | - | Bulk | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() B57-150-662I222 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-014-665I322 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-014-560IE22 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-150-567I402 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | 50 V | - | - | * | 1 % | - | 100 ppm/°C | - | - | 11.7 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | ||
![]() B57-150-222I322 EDAC | In Stock | - | - | Production (Last Updated: 3 years ago) | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | Non-Compliant | 25 V | - | - | * | 20 % | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | 1 µF | - | - | 8 Ω | - | 500 nA | 97 mA | 2000 hours | - | - | 4 % | - | - | - | - | - | - | - | - | - | 1.8 mm | - | - | ||
![]() B57-036-522IF02 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-150-265I702 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-136-267IE22 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-024-666IE02 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | Non-Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-136-560I422 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-114-665IE02 EDAC | In Stock | - | - | - | - | - | - | - | - | 073276 | Molex | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-124-661I502 EDAC | In Stock | - | - | - | - | - | - | - | - | 106427 | Molex | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-036-266I302 EDAC | In Stock | - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | P4KE6.8 | SMC Diode Solutions | Tape & Reel (TR) | Active | - | - | -65°C ~ 175°C (TJ) | - | - | - | - | - | - | Zener | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | No | 6.45V | 400W | 40A | 10.5V | 5.8V | 1 | - | - | - | - | - |