- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insulator Color | Wire Size (Min) | Wire Size (Max) | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FX2CA2-120P-1.27DSA(71) Hirose Electric Co Ltd | 24 | - | Datasheet | 10 Weeks | Gold | - | BOARD | - | - | - | Polyamide | - | - | - | Bronze | - | STRAIGHT | - | - | 125V | - | - | - | e4 | - | Active | 1 (Unlimited) | - | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | Male | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | - | - | - | unknown | 500mA | - | - | - | - | - | - | - | - | 1.27mm | 120 | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2CA1-60P-1.27DSA(71) Hirose Electric Co Ltd | 240 | - | Datasheet | 10 Weeks | Gold | - | BOARD | - | - | - | Plastic | LOCKING | - | NOT SPECIFIED | Bronze | - | STRAIGHT | 85°C | -55°C | - | - | - | - | - | no | Active | 1 (Unlimited) | - | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | Male | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | ONE | UL | - | - | COMMERCIAL | 1.896 inch | 4 | 1.27mm | 60 | STAGGERED | - | - | - | 94V-0 | Black | - | 0.374 inch | 0.5A | CENTRONIC | 45mOhm | 1000000000Ohm | - | - | 0.05 inch | - | - | SOLDER | - | - | POLARIZED HOUSING | 300VAC V | - | - | 1.905 mm | 500 Cycles | - | RECTANGULAR | - | - | - | - | - | - | - | - | 0.13 inch | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2CA2-60S-1.27DSA(71) Hirose Electric Co Ltd | 345 | - | Datasheet | 10 Weeks | Gold | - | - | - | - | - | Plastic | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | 1.27mm | 60 | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2CA2-20S-1.27DSAL(71) Hirose Electric Co Ltd | 20 | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | 125V | - | - | - | - | no | Active | 1 (Unlimited) | - | Solder | - | - | - | - | - | - | - | 2 | Receptacle | - | - | NO | NO | NO | - | - | - | 2.54mm | - | Straight | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | 1.905 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() FX2B-60PA-1.27DS(71) Hirose Electric Co Ltd | 44 | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | - | Plastic | - | - | - | Brass | - | - | - | - | 125V | - | - | - | e4 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Center Strip Contact | - | - | 85°C | -55°C | Black | 2 | Male | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | - | - | - | unknown | 500mA | - | - | - | - | - | - | - | - | 1.27mm | 60 | - | - | - | - | 94V-0 | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DX31A-50P(50) Hirose Electric Co Ltd | 136 | - | Datasheet | 10 Weeks | Gold | - | - | - | - | - | Zinc | - | - | - | - | PBT | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | 50 | IDC | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 85°C | -55°C | - | - | Male | - | 8536.69.40.30 | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | 17.2mm | unknown | 500mA | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MOhm | - | - | - | - | 125V | - | 500mA | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 38.23mm | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2C-40P-1.27DSAL(71) Hirose Electric Co Ltd | 480 | - | Datasheet | 10 Weeks | - | - | BOARD | 40 | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | STRAIGHT | - | - | - | - | - | - | - | no | Active | 1 (Unlimited) | - | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 40 | - | 1.27mm | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FX2B-80PA-1.27DSL(71) Hirose Electric Co Ltd | 435 | - | Datasheet | 10 Weeks | - | - | BOARD | 80 | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | RIGHT ANGLE | - | - | - | - | - | - | - | no | Active | 1 (Unlimited) | - | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 80 | - | 1.27mm | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() DX10AM-100SE1(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | STEEL | - | Plastic | - | - | - | COPPER ALLOY | - | - | - | - | - | Bulk | 2005 | DXM | e4 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle | Miniature High Density (HD) | 100 | - | - | - | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 100 | - | - | - | unknown | - | NICKEL | - | - | Gold | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (M2.6) | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | Board Lock | 9mm | 84.2mm | 16.7mm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2C-120P-1.27DSAL(71) Hirose Electric Co Ltd | 23 | - | Datasheet | 10 Weeks | - | - | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | STRAIGHT | - | - | - | - | - | - | - | no | Active | 1 (Unlimited) | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 120 | - | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 109 |
| Datasheet | 14 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | Plastic | - | - | - | COPPER ALLOY | - | - | 85°C | - | 500V | - | 2000 | 102, Mini D Ribbon (MDR) | e4 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle | - | 50 | - | - | - | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | - | - | - | 1A | - | - | UL | Gold | - | COMMERCIAL | - | 4 | - | - | STAGGERED | - | 0.358 inch | - | 94V-0 | Black | NO | - | 1A | SQ PIN-SKT | - | - | - | Housing/Shell (M2.6) | 0.05 inch | - | - | - | - | Nickel | - | 700VAC V | Outer Shroud Contacts | - | 1.905 mm | - | - | RECTANGULAR | - | - | - | Shielded | 11mm | 52.4mm | 9.1mm | 30.0μin 0.76μm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 1000 | - | Datasheet | 14 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | Zinc | Polybutylene | - | - | - | Copper | - | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Active | 1 (Unlimited) | 100 | Solder | - | Receptacle | - | 100 | 85°C | -20°C | - | 2 | Receptacle | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | 9.1mm | - | 1A | - | - | - | Gold | - | - | - | - | - | 100 | - | - | - | - | - | Black | - | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | 1A | - | - | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | - | Shielded | - | 84.2mm | 11mm | 30.0μin 0.76μm | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2-20S-1.27SV(71) Hirose Electric Co Ltd | 330 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | Polyphenylene | - | - | - | Bronze | - | - | 85°C | -55°C | 125V | - | - | FX2 | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | - | 20 | - | - | - | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 20 | Straight | - | - | unknown | 500mA | - | ONE | UL | Gold | - | COMMERCIAL | 0.896 inch | 2 | 1.27mm | - | RECTANGULAR | - | - | - | 94V-0 | Brown | - | - | 0.5A | BELLOWED TYPE | 45mOhm | 1000000000Ohm | - | - | - | - | - | - | - | - | POLARIZED HOUSING | 300VAC V | Outer Shroud Contacts | - | - | 500 Cycles | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DX10A-80S(50) Hirose Electric Co Ltd | 81 | - | Datasheet | 10 Weeks | Gold | - | - | 80 | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | Solder | - | TELECOM AND DATACOM CONNECTOR | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 18.3mm | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | 500mA | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 71.5mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() DX30A-36S-LNA(55) Hirose Electric Co Ltd | 88 | - | Datasheet | 10 Weeks | Gold | - | CABLE | - | - | - | Zinc | M2.6X0.45 | LOCKING | AU | COPPER ALLOY | PBT | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | IDC | - | - | - | 36 | 85°C | -55°C | - | 2 | Female | - | - | - | - | - | - | - | - | 1.27mm | 36 | - | - | - | unknown | 500mA | NICKEL | - | UL | - | 125V | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | BELLOWED TYPE | - | 250MOhm | - | - | - | RECEPTACLE | - | - | - | - | - | 424VAC V | - | 1 | - | - | - | RECTANGULAR | BLACK | 28 AWG | 28 AWG | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FX2M6B-60S-1.27DSAL(71) Hirose Electric Co Ltd | 24 |
| Datasheet | - | Gold | - | BOARD | - | - | - | Plastic | - | - | NOT SPECIFIED | Copper | - | STRAIGHT | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | - | - | - | unknown | 500mA | - | - | - | - | - | - | - | - | 1.27mm | 60 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2-20P-1.27DSL(71) Hirose Electric Co Ltd | 1068 | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | - | - | - | Thermoplastic | - | - | - | Bronze | - | - | - | - | 125V | - | - | FX2 | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug | Board to Board | 20 | 85°C | -55°C | - | 2 | Male | STAGGERED CONFIGURATION, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 20 | Right Angle | - | - | unknown | 500mA | - | - | - | Gold | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | 1GOhm | 1.905 mm | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() FX2-32S-1.27DSL(71) Hirose Electric Co Ltd | 440 | - | Datasheet | 10 Weeks | - | Surface Mount | Through Hole, Right Angle | - | - | - | - | - | - | - | Bronze | - | - | - | - | 125V | - | - | FX2 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | Board to Board | 32 | - | - | - | 2 | - | POLARIZED, STAGGERED CONFIGURATION | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 32 | Right Angle | - | - | unknown | 500mA | - | - | - | Gold | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | 1.905 mm | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() FX2CA-80S-1.27DSAL(71) Hirose Electric Co Ltd | 255 | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | - | Polyphenylene | - | - | NOT SPECIFIED | Bronze | - | - | - | - | 125V | - | - | - | - | no | Active | 1 (Unlimited) | - | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | - | 85°C | -55°C | - | 2 | Receptacle | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | - | - | unknown | 500mA | - | - | - | - | - | - | - | - | - | 80 | - | - | - | - | 94V-0 | - | - | - | - | - | - | 1GOhm | 1.905 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() DX10M-50S(50) Hirose Electric Co Ltd | 49 |
| Datasheet | 10 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | STEEL | - | - | - | - | - | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | 2015 | DXM | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | Miniature High Density (HD) | 50 | - | - | - | 2 | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | - | - | unknown | - | NICKEL | - | - | Gold | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | - | - | - | 11.8μin 0.30μm | - | - | - | RoHS Compliant | - | Lead Free |