- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Number of Terminals | Mounting Option 1 | Shell Material, Finish | Board Mounting Option | Mounting Option 2 | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Dimensions | ECCN (US) | HTS | Ihs Manufacturer | Insulation Resistance (MOhm) | Insulator Material | Less Contact | Manufacturer | Manufacturer Part Number | Mating Cycle (Cycles) | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Sizes | Terminal Pitch (mm) | Termination Method | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Insulation | Contact Design | Backset Spacing | Shell Plating | Max Supply Voltage (AC) | Wire Size (Max) | Contact Arrangement | Test Voltage | Product | Mounting Angle | Features | Terminal Length | Product Length | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 180-026-213R021 NorComp Inc. | 282 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Metal | Polybutylene Terephthalate (PBT) | PBT | - | - | - | Steel, Nickel Plated | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2009 | 180 | - | - | Active | Not Applicable | - | Solder | EAR99 | Receptacle, Female Sockets | - | 26 | - | - | - | 3 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 26 | - | - | - | - | - | 5A | - | - | Gold | - | 500V | - | - | - | - | - | - | - | 94V-0 | Black | NO | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | 2 DA A High Density | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 9.93mm | 39.2mm | 12.6mm | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 2758473 Phoenix Contact | 16 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | 9 | - | - | - | 2 | - | - | - | NO | NO | NO | - | Signal | - | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | 1 DE E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() L77TSBH25SOL2RM8 Amphenol ICC (Commercial Products) | 13230 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | -55°C~125°C | Tray | 2004 | TS | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 25 | - | - | - | 2 | Female | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Straight | - | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | Stamped | 3 DB B | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 53.04mm | - | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 09695117247 HARTING | 68 |
| Datasheet | 9 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Polyester Thermoplastic, Glass Filled | Polyester | - | - | - | Steel, Tin Plated | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | 17 | Solder Cup | - | Plug, Male Pins | - | 24 (17 + 7 Coax or Power) | - | - | Green | 2 | Male | - | - | NO | YES | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | - | - | 24 | Straight | - | - | 14.3mm | - | 5A | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | YES | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, Combo | 1 | - | - | - | - | - | - | - | - | - | 5 DD D - 24W7 | - | - | - | - | - | - | - | - | - | - | - | Grounding Indents | - | - | - | - | 66.9mm | 15.4mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 684S9W4103L461 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel, Through Hole | Board Edge, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | - | - | Steel, Nickel Plated | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2011 | Seal-D 684S | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 9 (5 + 4 Power) | - | - | Black | 2 | Male | - | - | - | - | - | - | Signal and Power | - | - | 5A 40A | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | 5A | - | - | Gold | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | Nickel | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | 3 DB B - 9W4 | 4 | Insulated | - | 0.402 (10.21mm) | - | - | - | - | - | - | - | Board Lock, Grounding Indents, Mounting Brackets | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() MDM-25SCBR-F222 ITT Cannon, LLC | 2500 |
| Datasheet | 15 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Polymer | - | - | - | Aluminum, Yellow Chromate Plated Cadmium | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2006 | 83513-Style Micro D Metal Shell (MDM) | - | no | Active | Not Applicable | - | Solder | - | Receptacle, Female Sockets | - | 25 | - | - | Black | 3 | Female | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 25 | - | - | - | - | - | - | YELLOW CHROMATE/CADMIUM | - | Gold | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | Socket | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.100 Row to Row | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 178-025-613R691 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | Steel | - | Polyamide (PA9T), Nylon 9T | Nylon | - | - | - | Steel, Nickel Plated | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2007 | 178 | e4 | - | Active | Not Applicable | - | Solder | - | Plug, Male Pins | - | 25, 25 | - | - | Black | 2, 2 | Male to Male | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | Nickel | - | D-Sub - Stacked | 2 | - | - | - | - | - | - | - | - | Stamped | 3 DB B ; 3 DB B | - | - | - | 0.318 (8.08mm) | - | - | - | - | - | - | - | Board Lock, Grounding Indents, Shielded | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() XM3B-0922-112 Omron Electronics Inc-EMC Div | 179 | - | Datasheet | 12 Weeks | Gold, Tin | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene | - | - | - | Steel, Nickel Plated | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~105°C | Tray | 2001 | XM3B | e3 | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 9 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Right Angle | - | - | 17.4mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M2.6) | - | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | - | - | - | 1 DE E | - | - | - | - | - | 300V | - | - | - | - | - | Board Lock, Shielded | - | - | - | - | 30.8mm | - | 16.0μin 0.41μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 09561625812 HARTING | 49 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | Steel | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | - | - | Steel, Nickel Plated | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | - | 15 | - | - | - | 3 | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | Right Angle | - | 2.286mm | - | - | 2A | - | UL | Gold or Gold-Palladium | - | - | COMMERCIAL | 3 | - | STAGGERED | - | 0.509 inch | Male | 94V-0 | - | NO | 0.646 inch | 2A | - | 25mOhm | - | 5000000000Ohm | Housing/Shell (4-40) | 0.09 inch | - | - | - | Tin | - | D-Sub, High Density | 1 | 2.54 mm | - | - | - | - | - | - | 0.078 inch | Stamped | 1 DE E High Density | - | - | - | 0.350 (8.89mm) | - | - | - | - | 1kV | - | - | Board Lock, Grounding Indents | - | - | - | - | 31.3mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 180-015-103L011 NorComp Inc. | 94 | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | - | Steel, Nickel Plated | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2009 | 180 | - | - | Active | Not Applicable | - | Solder Cup | EAR99 | Plug, Male Pins | - | 15 | - | - | - | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | - | - | 5A | - | - | Gold | - | 500V | - | - | - | - | - | - | - | 94V-0 | Black | NO | - | - | - | - | - | - | Cable Side (4-40) | - | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | 24 AWG | - | - | - | - | - | - | 1 DE E High Density | - | - | - | - | - | - | - | - | - | - | - | Grounding Indents, Shielded | - | - | - | 10.2mm | 30.8mm | 12.6mm | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() D37S24A4PL00LF Amphenol ICC (FCI) | 17280 |
| - | 14 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | - | 37 | - | - | Black | 2 | Female | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 37 | Straight | - | - | 12.55mm | - | 5A | - | UL | Gold | - | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.494 inch | - | - | - | NO | - | 5A | - | - | - | - | Housing/Shell (M3) | - | - | 300V | - | Tin | - | D-Sub | 1 | - | - | - | - | - | - | - | - | - | 4 DC C | - | - | - | - | - | 300V | - | - | - | - | - | - | - | - | - | - | 69.32mm | 12.17mm | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() M83513/13-A01NP Glenair | In Stock | - | - | - | Gold Over Nickel | Through Hole | Through Hole | Aluminum | - | - | Aluminum | - | 9 | #2-56 | - | HOLE.096 | JACKPOST | Aluminum | 0.787 inch | Right Angle | NOT SPECIFIED | Phosphor Bronze | 1.27(mm) | 19.94 x 10.8 x 7.87mm | EAR99 | 8536.69.80.00 | CINCH CONNECTIVITY SOLUTIONS | 5000 | GLASS FILLED THERMOPLASTIC | No | Cinch Connectivity Solutions | M83513/13-A01NP | 500 | 8 | 3 | +150°C | 150 | -55.0°C | -55 | Through Hole | Through Hole | ONE | 2 | 2 | -55C to 150C | 125 °C | -55 °C | Active | SKT | 15.75 | No | 5.68 | Compliant | No | A | 1.27 | Solder | - | -55 to 150 °C | - | - | M83513 | - | No | Active | - | - | Solder | - | D MICROMINIATURE CONNECTOR | Micro D-Subminiature | 9 | 150 °C | -55 °C | - | 2 | RCP | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.5400 mm | 9 | Right Angle | - | 2.54 mm | 7.87mm | compliant | 3(A) | NICKEL | MIL | - | Through Hole | - | - | 2 | 9 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.325 inch | SKT | - | - | NO | 0.425 inch | 3 A | RND PIN-SKT | 8 mΩ | - | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | - | SOLDER | Electroless Nickel | 600VAC V | - | 1 | 2.54 mm | 500 Cycles | - | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | - | Non-Insulated | - | - | Electroless Nickel | - | - | S9P0 | - | Connectors | Right Angle | - | 0.109 inch | 19.94 mm | 19.94 | - | 19.94mm | 10.8mm | - | 50u inch | 7.87 | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09561617712 HARTING | 166 | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Steel | - | - | - | Steel, Nickel Plated | - | - | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 15 | - | - | - | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.29mm | 15 | Straight | - | - | 12.93mm | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | Tin | - | D-Sub, High Density | 1 | - | - | - | - | - | - | - | - | Stamped | 1 DE E High Density | - | - | - | - | - | - | - | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | 31.3mm | 10.74mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() CD26S13E6RV12LF Amphenol ICC (FCI) | 29400 |
| - | 12 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T, Glass Filled | Thermoplastic | - | - | - | Steel, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Tape & Reel (TR) | - | Compact-D | - | - | Active | 1 (Unlimited) | 26 | Solder Paste | - | Receptacle, Female Sockets | - | 26 | 125°C | -55°C | Black | 3 | Female | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Right Angle | - | - | 21.7mm | - | 3A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | 300V | - | - | - | D-Sub, High Density | 1 | - | - | - | - | - | - | - | - | - | 2 DA A High Density | - | - | - | 0.350 (8.89mm) | - | 300V | - | - | - | - | - | Board Guide, Mounting Brackets | - | - | - | - | 39.14mm | - | 30.0μin 0.76μm | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 180-026-113R021 NorComp Inc. | 250 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Metal | Polybutylene Terephthalate (PBT) | PBT | - | - | - | Steel, Nickel Plated | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2009 | 180 | - | yes | Active | Not Applicable | - | Solder | - | Plug, Male Pins | - | 26 | - | - | - | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 26 | - | - | - | - | - | 5A | - | - | Gold | - | 500V | - | - | - | - | - | - | - | 94V-0 | Black | NO | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | 2 DA A High Density | - | - | - | - | - | - | - | - | - | - | - | Grounding Indents, Shielded | - | - | - | 10.2mm | 39.2mm | 12.6mm | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09562615700 HARTING | 98 |
| - | 12 Weeks | Gold | Through Hole | Through Hole | Steel | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Tin | - | - | - | Steel, Nickel Plated | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 26 | - | - | - | 3 | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 26 | - | - | - | - | - | 2A | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | Male | 94V-0 | - | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | Stamped | 2 DA A High Density | - | - | - | - | - | - | - | - | - | - | - | Grounding Indents | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 681S3W3203L001 NorComp Inc. | 31 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | - | - | Steel, Nickel Plated | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tray | 2011 | Seal-D 681S | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 3 (Power) | - | - | Black | 1 | Receptacle | - | - | - | - | - | - | Power | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | 40A | - | - | Gold | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | 2 DA A - 3W3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() DBMMY17W2S ITT Cannon, LLC | 621 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polychlorinated | Steel | - | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2011 | 24308-Style, Combo D®, D*MM | - | - | Active | - | 17 | Solder Cup | - | Receptacle, Female Sockets | - | 17 (15 + 2 Coax or Power) | - | - | Black | 2 | Receptacle | - | - | NO | NO | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | - | - | 17 | Straight | - | - | - | - | 7.5A | CADMIUM | UL | Gold | - | - | - | - | - | - | - | 0.494 inch | - | 94V-0 | - | YES | - | - | Socket | - | 8-26 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, Combo | 1 | - | 500 Cycles | - | - | - | - | 7.5A | - | Machined | 3 DB B - 17W2 | - | - | PREASSEM CONN | - | - | - | 8 AWG | - | - | - | - | Shielded | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | UL94 V-0 | - | No SVHC | Non-RoHS Compliant | - | - | - | ||
![]() 09651227802 HARTING | 100 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | - | - | Steel | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 9 | - | - | - | 2 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | Right Angle | - | - | - | - | 7.5A | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | - | - | Stamped | 1 DE E | - | - | - | 0.409 (10.40mm) | - | - | - | - | - | - | - | Grounding Indents | - | - | - | - | 31.2mm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | - | ||
![]() 09552666812741 HARTING | 140 |
| - | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Polymer | - | - | - | Steel, Nickel Plated | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 15 | - | - | Black | 2 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | Right Angle | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | Stamped | 2 DA A | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Grounding Indents | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - |