- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Plating | Connector Style | Number of Ports | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCE17E09PB2DB Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | Plug, Male Pins | 9 | - | - | Black | 2 | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Right Angle | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 1 DE E | 0.405 (10.29mm) | Filter, Grounding Indents, Mounting Brackets | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() FCE17E09PA64B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | 2015 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | Plug, Male Pins | 9 | - | - | Black | 2 | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 9 | Right Angle | - | unknown | 5A | TIN | UL | Gold | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | NO | 5A | 15mOhm | - | 3000000000Ohm | Housing/Shell (M3) | - | D-Sub | - | - | 1 DE E | 0.318 (8.08mm) | Filter, Grounding Indents, Mounting Brackets | - | - | - | 15.0μin 0.38μm | 30μin | 0.15 inch | UL94 V-0 | RoHS Compliant | - | - | ||
![]() FCE17E09SA69B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | - | FCE17 | - | yes | Active | 1 (Unlimited) | - | Solder | Receptacle, Female Sockets | 9 | - | - | Black | 2 | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 9 | Right Angle | - | unknown | 5A | TIN | UL | Gold | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | NO | 5A | 15mOhm | - | 3000000000Ohm | Housing/Shell (M3) | - | D-Sub | - | - | 1 DE E | 0.318 (8.08mm) | Filter, Mounting Brackets | - | - | - | 15.0μin 0.38μm | 15μin | 0.15 inch | UL94 V-0 | RoHS Compliant | - | - | ||
![]() FCE17E09PB61B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | Plug, Male Pins | 9 | - | - | Black | 2 | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Right Angle | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Board Side (M3) | - | D-Sub | - | - | 1 DE E | 0.405 (10.29mm) | Filter, Grounding Indents, Mounting Brackets | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() FCE17E09SC4E0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | Receptacle, Female Sockets | 9 | - | - | Black | 2 | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Right Angle | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | D-Sub | - | - | 1 DE E | 0.590 (14.99mm) | Board Lock, Filter | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() FCE17E09SA400 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Thermoplastic | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | 2013 | FCE17 | - | - | Active | 1 (Unlimited) | - | Solder | Receptacle, Female Sockets | 9 | - | - | Black | 2 | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Right Angle | 18.64mm | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | D-Sub | 1 | - | 1 DE E | 0.318 (8.08mm) | Board Lock, Filter | - | 30.81mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() FCE17E09PB2E0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | - | FCE17 | - | yes | Active | 1 (Unlimited) | - | Solder | Plug, Male Pins | 9 | - | - | Black | 2 | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Right Angle | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 1 DE E | 0.405 (10.29mm) | Board Lock, Filter, Grounding Indents | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() FCE17E09SC6D0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | Receptacle, Female Sockets | 9 | - | - | Black | 2 | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Right Angle | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | D-Sub | - | - | 1 DE E | 0.590 (14.99mm) | Board Lock, Filter | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() FCE17E09PB650 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | Plug, Male Pins | 9 | - | - | Black | 2 | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Right Angle | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | D-Sub | - | - | 1 DE E | 0.405 (10.29mm) | Board Lock, Filter, Grounding Indents | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 172-E15-203R911 NorComp Inc. | 138 |
| Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | -50°C~100°C | Tray | 2005 | 172-E, M Series | - | yes | Active | Not Applicable | - | Solder Cup | Receptacle, Female Sockets | 15 | - | - | White | 2 | Female | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | 5A | - | - | Gold | - | - | - | - | 94V-0 | NO | - | - | 20-26 AWG | - | Cable Side (4-40); Mating Side, Female Screwlock (4-40) | Nickel | D-Sub | - | Machined | 2 DA A | - | Board Lock | 10.2mm | 39.2mm | 12.6mm | Flash | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() FCE17E09SB40B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | Receptacle, Female Sockets | 9 | - | - | Black | 2 | - | - | - | - | - | Signal | - | - | - | - | - | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | D-Sub | - | - | 1 DE E | 0.405 (10.29mm) | Filter, Mounting Brackets | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() FCE17E09PC4DB Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | Plug, Male Pins | 9 | - | - | Black | 2 | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 9 | Right Angle | - | unknown | 5A | TIN | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | - | - | - | - | Board Side (4-40) | - | D-Sub | - | - | 1 DE E | 0.590 (14.99mm) | Filter, Grounding Indents, Mounting Brackets | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() FCE17B25PA290 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | 2013 | FCE17 | - | - | Active | 1 (Unlimited) | - | Solder | Plug, Male Pins | 25 | 85°C | -40°C | Black | 2 | - | - | - | - | - | Signal | - | - | 5A | 2.76mm | - | Right Angle | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 3 DB B | 0.318 (8.08mm) | Board Lock, Filter, Grounding Indents | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() FCE17B25PA2E0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | - | FCE17 | - | - | Active | 1 (Unlimited) | - | Solder | Plug, Male Pins | 25 | 85°C | -40°C | Black | 2 | - | - | - | - | - | Signal | - | - | 5A | 2.76mm | - | Right Angle | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 3 DB B | 0.318 (8.08mm) | Board Lock, Filter, Grounding Indents | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() FCE17B25PB490 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | - | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | Plug, Male Pins | 25 | - | - | Black | 2 | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | D-Sub | - | - | 3 DB B | 0.405 (10.29mm) | Board Lock, Filter, Grounding Indents | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() FCE17B25SA200 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Thermoplastic | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | - | FCE17 | - | - | Active | 1 (Unlimited) | 25 | Solder | Receptacle, Female Sockets | 25 | 85°C | -40°C | Black | 2 | - | - | - | - | - | Signal | - | - | 5A | 2.76mm | - | Right Angle | 18.64mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | 1 | - | 3 DB B | 0.318 (8.08mm) | Board Lock, Filter | - | 53.04mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() FCE17B25SB450 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Thermoplastic | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | Receptacle, Female Sockets | 25 | - | - | Black | 2 | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | 20.85mm | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | D-Sub | 1 | - | 3 DB B | 0.405 (10.29mm) | Board Lock, Filter | - | 53.04mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() FCE17B25SB400 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | Receptacle, Female Sockets | 25 | - | - | Black | 2 | - | - | - | - | - | Signal | - | - | - | - | - | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | D-Sub | - | - | 3 DB B | 0.405 (10.29mm) | Board Lock, Filter | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() FCE17B25SB640 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | Receptacle, Female Sockets | 25 | - | - | Black | 2 | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | D-Sub | - | - | 3 DB B | 0.405 (10.29mm) | Board Lock, Filter | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() FCE17B25SA290 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | 2013 | FCE17 | - | - | Active | 1 (Unlimited) | - | Solder | Receptacle, Female Sockets | 25 | 85°C | -40°C | Black | 2 | - | - | - | - | - | Signal | - | - | 5A | 2.76mm | - | Right Angle | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 3 DB B | 0.318 (8.08mm) | Board Lock, Filter | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | - | - |