- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Dielectric Material | Housing Material | Body Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Supply Voltage | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Wire/Cable Gauge | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Contact Design | Backset Spacing | Max Supply Voltage (AC) | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09663526615 HARTING | 135 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | - | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | - | - | TIN | UL | - | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 0.551 inch | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | 0.109 inch | PLUG | - | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Stamped | 3 DB B | - | - | 0.409 (10.40mm) | - | Board Lock | - | - | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09662556511 HARTING | 1845 |
| - | 7 Weeks | - | Through Hole | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | - | Steel | - | - | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 15 | - | - | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | - | TIN | UL | Gold | - | - | 1.547 inch | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | 0.109 inch | PLUG | - | - | 1000VAC V | D-Sub | - | - | 3.336 N | - | - | Stamped | 2 DA A | - | - | - | - | Board Lock | - | - | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() CWR-280-37-0203 CW Industries | 30 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | - | Steel, Tin Plated | - | - | Phosphor Bronze | - | - | - | Bulk | 2002 | CWR | - | - | Active | 1 (Unlimited) | - | IDC, Ribbon Cable | - | Receptacle, Male Pins | 37 | 125°C | -55°C | Blue | 2 | - | - | - | - | - | - | - | - | - | Signal | - | - | - | - | 37 | - | - | - | - | 1A | - | UL | Tin | COMMERCIAL | - | - | - | - | - | - | 0.5 inch | - | - | 0.53 inch | - | 1A | - | 28-30 AWG | 5000000000Ohm | Housing/Shell (Unthreaded) | 0.108 inch | - | - | - | 500VDC V | D-Sub | - | - | - | - | 0.11 inch | - | 4 DC C | - | - | - | - | Feed Through, Shielded, Strain Relief | 26mm | 69.6mm | 12.5mm | 100.0μin 2.54μm | 100μin | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 164A10019X Conec | 56 | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | -55°C~125°C | Tray | 2006 | 164A | e4 | yes | Active | Not Applicable | - | Solder Cup | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | Female | ROHS COMPLIANT | - | - | - | - | - | - | - | Signal | - | - | - | - | 9 | Straight | IP20 | 14.6mm | - | 7.5A | TIN | UL | Gold | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | 125V | - | - | D-Sub | 1 | 20 AWG | 3.336 N | - | - | Machined | 1 DE E | - | PREASSEM CONN | - | - | - | - | 31.19mm | 12.9mm | 8.00μin 0.203μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09682635811 HARTING | 959 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | - | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | - | - | - | 2 | - | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 2 DA A | - | - | 0.318 (8.08mm) | - | Board Lock, Grounding Indents | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09664226801 HARTING | 31 |
| - | 15 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 37 | - | - | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 37 | - | - | - | - | - | TIN | UL | - | - | - | - | 2 | - | STAGGERED | - | 0.508 inch | 94V-0 | NO | 0.583 inch | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | 0.109 inch | RECEPTACLE | - | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Machined | 4 DC C | - | - | 0.409 (10.40mm) | - | Grounding Indents | - | - | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() L77HDCH62SOL2RM8 Amphenol ICC (Commercial Products) | 11880 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Thermoplastic, Glass Filled | Thermoplastic | Steel | - | Steel, Tin Plated | - | - | Phosphor Bronze | - | - | -55°C~125°C | Tray | 2007 | HD | - | - | Active | 1 (Unlimited) | 62 | Solder | - | Receptacle, Female Sockets | - | - | - | - | 3 | Receptacle | - | - | - | - | - | - | - | - | Signal | - | - | 3A | 2.29mm | - | Straight | - | 12.55mm | - | 3A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub, High Density | 1 | - | - | - | - | Stamped | 4 DC C High Density | - | - | - | 250V | Board Lock | - | 69.32mm | - | Flash | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() 1654798 Phoenix Contact | 14 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | 125V | -55°C~125°C | Bulk | 2011 | - | e4 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | - | - | 2 | - | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | - | - | - | 5A | TIN | - | Gold | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | 1 DE E | - | - | 0.370 (9.40mm) | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09664526617 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | - | - | 2 | Female | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 37 | Right Angle | - | 20.2mm | - | 6.5A | TIN | UL | - | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | - | PLUG | - | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Stamped | 4 DC C | - | - | 0.409 (10.40mm) | - | Board Lock | - | 69.7mm | 12.5mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() MDB1-15SSL ITT Cannon, LLC | 2657 |
| - | 16 Weeks | - | Panel | Panel Mount | Diallyl Phthalate (DAP), Glass Filled | - | - | - | - | - | - | Copper Alloy | - | - | -55°C~150°C | Bulk | 2006 | MDB | - | - | Active | - | - | Solder Cup | EAR99 | Receptacle, Female Sockets | 15 | - | - | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | Signal | - | - | - | 1.27mm | - | Straight | - | 15.38mm | compliant | 3A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Side, Male Jackscrew (2-56) | - | - | - | - | - | D-Type, Micro-D | 1 | - | - | - | - | - | 0.050 Pitch x 0.043 Row to Row | - | - | - | - | - | - | 32.82mm | - | - | - | - | - | No | - | - | - | - | ||
![]() 09692115111 HARTING | 52 |
| - | 9 Weeks | Gold | - | Free Hanging (In-Line) | Polyester Thermoplastic, Glass Filled | - | Metal | - | Steel, Tin Plated | - | - | NOT SPECIFIED | Polyester | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Plug, Male Pins | 11 (10 + 1 Coax or Power) | - | - | Green | 2 | Male | - | 8536.69.40.30 | - | - | NO | YES | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | 5A | - | - | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | 11 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 2 DA A - 11C1 11W1 | 1 | - | - | - | Grounding Indents | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09641227235 HARTING | 51 |
| - | 15 Weeks | - | Through Hole | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | 100V | -20°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | Natural | 2 | Male | PANEL MOUNTABLE | - | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | - | 9 | - | - | - | - | - | TIN | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 1 DE E | - | - | - | - | Board Lock, Filter, Grounding Indents | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09663626813 HARTING | 36 |
| - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 25 | - | - | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 25 | - | - | - | - | - | TIN | UL | - | - | - | - | 2 | - | STAGGERED | - | 0.508 inch | 94V-0 | NO | 0.583 inch | - | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | RECEPTACLE | - | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Machined | 3 DB B | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09653216703 HARTING | 114 |
| - | 7 Weeks | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 25 | - | - | - | 2 | - | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 3 DB B | - | - | - | - | Grounding Indents | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 163A11349X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | - | - | M3 | Steel, Tin Plated | THREADED INSERT | - | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 125V | -55°C~125°C | Bulk | 2010 | 163A | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 37 | - | - | Black | 2 | - | - | - | - | - | - | - | - | - | Signal | - | - | 7.5A | - | 37 | - | IP20 | - | - | - | TIN | UL | Gold | COMMERCIAL | - | - | - | - | - | - | 0.509 inch | - | - | - | - | - | 10mOhm | 20 AWG | - | Cable Side (M3) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | 4 DC C | - | PREASSEM CONN | - | - | Grounding Indents | - | - | - | 8.00μin 0.203μm | - | 0.075 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09663536613 HARTING | 89 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | - | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | - | - | TIN | UL | - | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 0.583 inch | - | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | PLUG | - | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Stamped | 3 DB B | - | - | 0.409 (10.40mm) | - | Board Lock | - | - | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09663116501 HARTING | 8 |
| - | 7 Weeks | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | - | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.76mm | 25 | Straight | - | 12.5mm | - | 6A | TIN | UL | - | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | PLUG | - | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Stamped | 3 DB B | - | - | - | - | - | - | 53.2mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 164A17079X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | -55°C~125°C | Tray | 2009 | 164A | e4 | yes | Active | Not Applicable | - | Solder Cup | - | Receptacle, Female Sockets | 44 | - | - | Black | 3 | Female | - | - | - | - | - | - | - | - | Signal | - | - | - | - | 44 | Straight | IP20 | - | - | 3A | TIN | UL | Gold | COMMERCIAL | - | - | - | - | - | - | 0.509 inch | - | - | 0.278 inch | - | 3A | - | - | - | Cable Side (4-40) | - | - | 60V | Tin | - | D-Sub, High Density | 1 | 22 AWG | - | - | - | Machined | 3 DB B High Density | - | PREASSEM CONN | - | - | - | - | 53.42mm | 12.9mm | 8.00μin 0.203μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09641247232 HARTING | 106 |
| Datasheet | 13 Weeks | Gold | Board Lock, PCB, Through Hole | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Metal, Plastic, Steel | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | -20°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | Natural | 2 | Male | PANEL MOUNTABLE | - | 1nF | 100V | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.54mm | 9 | Right Angle | - | 21.4mm | - | 7.5A | - | - | - | - | UL | - | - | - | - | - | - | - | NO | - | 100V | - | 10mOhm | - | 1GOhm | Housing/Shell (4-40) | - | - | 100V | Tin | - | D-Sub | 1 | - | - | - | - | Machined | 1 DE E | - | - | - | - | Board Lock, Filter, Grounding Indents, Mounting Brackets | 12.5mm | 30.8mm | 12.5mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09662627816 HARTING | 200 |
| - | 15 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Tray | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 15 | - | - | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 15 | - | - | - | - | - | TIN | UL | - | - | - | 1.543 inch | 2 | - | STAGGERED | - | - | 94V-0 | NO | 0.551 inch | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (4-40) | 0.108 inch | RECEPTACLE | - | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Machined | 2 DA A | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - |