- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Dielectric Material | Housing Material | Weight | Body Material | Mounting Option 1 | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | RoHS | Shell Sizes | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Max Current Rating | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulation | Connector Type A | Connector Type B | Contact Design | Backset Spacing | Preloaded | Max Supply Voltage (AC) | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1655205 Phoenix Contact | 14 |
| Datasheet | 13 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Polyester, Glass Filled | Glass | 22.039997g | - | - | Steel, Yellow Chromate Plated | - | Copper Alloy | - | - | - | 60V | -55°C~125°C | Bulk | 2011 | - | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 44 | - | - | - | 3 | Female | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 44 | - | - | - | - | 3A | - | - | Gold | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | 3 DB B High Density | Non-Insulated | - | - | - | - | - | - | Board Lock, Mounting Brackets | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 094-6235-0000 TE Connectivity Aerospace, Defense and Marine | 183 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 4 months ago) | - | Panel | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | Metal, Yellow Chromate Plated Cadmium | - | - | - | - | B | - | - | Bulk | 2012 | Military, MIL-DTL-83513, MICRODOT (MCKS) | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 15 | 125°C | -55°C | - | 2 | - | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 1.27mm | 15 | Straight | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | 3A | - | - | D-Type, Micro-D | 1 | - | - | 3A | - | - | - | - | - | - | - | - | - | - | Reverse Layout | - | - | - | 50.0μin 1.27μm | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() K85X-BA-25P Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | LOCKING | Steel, Nickel Plated | - | Brass | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 30V | -55°C~105°C | Tray | 2011 | K85X | e4 | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 25 | - | - | Black | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 25 | - | - | - | - | - | TIN | UL | Gold | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | - | - | - | 13mOhm | - | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | - | - | - | - | 700VAC V | D-Sub | - | - | - | - | - | Stamped | 3 DB B | - | - | - | PREASSEM CONN | - | - | - | Grounding Indents | - | - | - | Flash | - | 0.138 inch | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 6STD09SCT99S40X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | - | Copper Alloy, Tin Plated | - | Copper Alloy | - | - | - | - | -25°C~105°C | Tray | 2006 | - | - | yes | Active | Not Applicable | - | Solder | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | Female | - | - | - | - | - | - | Signal | - | - | - | - | 9 | - | IP67 - Dust Tight, Waterproof | - | - | 5A | TIN | UL | Gold | COMMERCIAL | 2 | - | STAGGERED | - | 0.831 inch | - | - | - | 0.531 inch | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | 1 DE E | - | - | - | - | 0.189 (4.80mm) | - | - | Board Lock, Mounting Brackets | 21.1mm | 39.4mm | - | 30.0μin 0.76μm | 30μin | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 682-009-113R531 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | - | - | Steel, Nickel Plated | - | Brass | - | - | - | - | -55°C~105°C | Tray | 2012 | Seal-D 682 | - | yes | Obsolete | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | 1 DE E | - | - | - | - | 0.318 (8.08mm) | - | - | Board Lock, Grounding Indents | - | - | - | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP66, Water Resistant | ||
![]() DCMC8C8SVA197 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | 8 | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | - | - | Steel, Tin-Nickel Plated | - | Copper Alloy | POLYESTER | - | - | - | -55°C~125°C | Bulk | 2015 | Combo D®, D*M | - | - | Active | - | - | Solder | - | Receptacle, Female Sockets | 8 (Coax) | - | - | Black | 1 | Female | - | - | NO | NO | NO | NO | Coax | NO | GENERAL PURPOSE | 5A | - | 8 | - | - | - | - | - | TIN | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | - | Socket | - | - | - | Board Side (4-40) | - | - | - | - | - | - | - | D-Sub, Combo | - | - | - | 7.5A | - | - | 4 DC C - 8W8 | - | - | - | - | - | - | - | Board Lock, Mounting Bracket, Shielded | - | - | - | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 09664116502 HARTING | 23 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | - | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | 37 | Solder | EAR99 | Receptacle, Female Sockets | - | - | - | - | 2 | Female | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | Straight | - | 12.5mm | - | - | TIN | UL | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | PLUG | - | - | - | - | - | D-Sub | 1 | 3.336 N | 3.336 N | - | - | Stamped | 4 DC C | - | - | - | - | - | - | - | - | - | 69.7mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09561615712 HARTING | In Stock |
| Datasheet | 9 Weeks | - | Gold | Through Hole | Through Hole | - | - | Steel | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | - | Steel, Nickel Plated | NOT SPECIFIED | Copper Alloy | - | - | - | - | -40°C~85°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | - | - | - | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | Tin | - | D-Sub, High Density | - | - | - | - | - | Stamped | 1 DE E High Density | - | - | - | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() FCE17B25SB600 Amphenol ICC (Commercial Products) | 40 |
| - | 7 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic, Glass Filled | Glass | - | - | - | Steel, Tin Plated | - | Phosphor Bronze | - | - | - | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 25 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | 3 DB B | - | - | - | - | 0.405 (10.29mm) | - | - | Board Lock, Filter | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 180-078-103L001 NorComp Inc. | 143 |
| Datasheet | 14 Weeks | - | - | Free Hanging | Panel Mount | - | - | - | Metal | Polybutylene Terephthalate (PBT) | PBT | - | - | - | Steel, Nickel Plated | - | Brass | - | - | - | - | -50°C~100°C | Tray | 2008 | 180 | - | - | Active | Not Applicable | - | Solder Cup | EAR99 | Plug, Male Pins | 78 | - | - | - | 4 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 78 | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | Black | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | - | - | 5 DD D High Density | - | - | - | - | - | - | - | Grounding Indents, Shielded | 10.2mm | 67mm | 15.4mm | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() RDED-9SE1/M2.6(55) Hirose Electric Co Ltd | 277 | - | Datasheet | 10 Weeks | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | - | Steel, Nickel Plated | - | Phosphor Bronze | - | - | - | 350V | -55°C~85°C | Tray | - | RD*D | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | 9 | - | - | - | unknown | 3A | - | UL | Gold | COMMERCIAL | 2 | - | STAGGERED | - | - | - | - | - | 0.516 inch | 3A | - | - | - | 5000000000Ohm | Housing/Shell (M2.6) | - | - | - | - | - | - | 1800VAC V | D-Sub | - | - | - | - | - | - | 1 DE E | - | - | - | - | - | - | - | Board Lock | - | - | - | 8.00μin 0.203μm | 8μin | 0.157 inch | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() M24308/23-33F ITT Cannon, LLC | 31040 |
| Datasheet | 12 Weeks | - | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | Polyester | - | - | Steel | - | Steel, Yellow Chromate Plated Cadmium | - | - | - | - | - | - | -55°C~150°C | Bulk | 2009 | 24308-Style, D*MM | - | - | Active | Not Applicable | - | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | - | 7.5A | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | 3 DB B | - | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | - | ||
![]() 628-015-220-047 EDAC Inc. | In Stock | - | - | 14 Weeks | - | - | Panel, Through Hole | Panel Mount, Through Hole | Metal | - | - | - | Polyester Thermoplastic | Polyester | - | - | - | Steel, Nickel Plated | - | Phosphor Bronze | - | - | - | - | -55°C~105°C | Tray | 2011 | 628 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 15 | - | - | Black | 2 | - | STAMPED CONTACTS, STANDOFFS | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | - | 15 | - | - | - | - | 5A | - | UL | Gold | COMMERCIAL | 2 | - | STAGGERED | - | 0.494 inch | - | - | - | - | 5A | - | 10mOhm | - | 5000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.108 inch | PLUG | - | - | - | - | 1000VAC V | D-Sub | - | - | - | - | - | - | 2 DA A | - | - | - | - | - | - | - | Board Lock, Shielded | 13.1mm | 39.2mm | 12.6mm | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
Tiny WHSL | 355 |
| Datasheet | 16 Weeks | - | Gold | Cable, Panel | Panel Mount | Metal | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | - | Steel, Tin Plated | - | Copper Alloy | - | - | - | - | -55°C~105°C | Bulk | 2001 | 8300 | - | - | Active | 1 (Unlimited) | 15 | IDC, Ribbon Cable | - | Receptacle, Female Sockets | 15 | 105°C | -55°C | Gray | 2 | Receptacle | - | - | - | - | - | - | Signal | - | - | 1A | 2.74mm | - | Right Angle | - | 12.4mm | - | 1A | - | - | Gold | - | - | 15 | - | - | - | - | - | - | - | - | - | - | 26-28 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | 2 DA A | - | - | - | - | - | - | - | Feed Through | - | 39.1mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | - | ||
![]() 628-025-220-017 EDAC Inc. | In Stock | - | - | 14 Weeks | - | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | Polyester Thermoplastic | Polyester | - | - | - | Steel, Nickel Plated | - | Phosphor Bronze | - | - | - | - | -55°C~105°C | Tray | 2005 | 628 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | - | Black | 2 | - | EXTENDED BODY | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | - | 25 | - | - | - | - | 5A | - | UL | Gold | COMMERCIAL | 2 | - | STAGGERED | - | 0.494 inch | - | - | - | - | 5A | - | 10mOhm | - | 5000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | PLUG | - | - | - | - | 1000VAC V | D-Sub | - | - | - | - | - | - | 3 DB B | - | - | - | - | - | - | - | Board Lock, Shielded | 12.1mm | 53mm | 12.6mm | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() D15P13A4GX00LF Amphenol ICC (FCI) | 29100 |
| Datasheet | 10 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | Metal | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Metal | - | Steel, Tin Plated | - | Brass | - | - | - | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 15 | Solder | - | Plug, Male Pins | 15 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Right Angle | - | 20.55mm | - | 5A | - | - | Gold | - | - | 15 | - | - | - | - | Black | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | 300V | - | Tin | - | D-Sub | 1 | - | - | - | - | - | 2 DA A | - | - | - | - | 0.409 (10.40mm) | - | 300V | Board Lock, Grounding Indents, Mounting Brackets | - | 39.14mm | 13.48mm | Flash | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 680S3W3103L401 NorComp Inc. | 81 | - | Datasheet | 14 Weeks | - | - | Free Hanging | Panel Mount | - | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel | - | Steel, Nickel Plated | - | Copper Alloy | - | - | - | - | -55°C~155°C | Tray | 2011 | Seal-D 680S | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 3 (Power) | - | - | Black | 1 | Male | - | - | - | - | - | - | Power | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | 40A | - | - | Gold | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | Machined | 2 DA A - 3W3 | - | - | - | - | - | - | - | Grounding Indents | - | - | - | Flash | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() FCE17A15SC410 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic, Glass Filled | Glass | - | - | - | Steel, Tin Plated | - | Phosphor Bronze | - | - | - | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 15 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Right Angle | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | 2 DA A | - | - | - | - | 0.590 (14.99mm) | - | - | Board Lock, Filter | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 6-1589827-6 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 10 months ago) | Gold | - | - | - | 15 | - | - | - | Aluminium | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | Wire | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09672504715 HARTING | 46 |
| Datasheet | 9 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | - | - | -40°C~85°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 50 | - | - | - | 3 | Female | STANDARDS: DIN 41652; IEC 60807 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 50 | - | - | - | - | - | TIN | UL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | 94V-0 | - | NO | - | - | - | 10mOhm | 20 AWG | 10000000000Ohm | Housing/Shell (Unthreaded) | 0.108 inch | PLUG | - | - | - | - | 1000VAC V | D-Sub | - | - | - | - | 0.112 inch | Stamped | 5 DD D | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - |