- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Mounting Option 1 | Shell Material, Finish | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Shell Sizes | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Body Plating | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Insulation | Contact Design | Backset Spacing | Max Supply Voltage (AC) | Test Voltage | Features | Terminal Length | Cable Exit Angle | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 172-015-202R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | Steel, Tin Plated | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2011 | 172, M Series | - | yes | Active | Not Applicable | - | Solder Cup | - | Receptacle, Female Sockets | 15 | - | - | Beige | 2 | Female | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | unknown | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20-26 AWG | - | Cable Side (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | Machined | 2 DA A | - | - | - | - | - | - | - | - | - | 10.2mm | 39.2mm | 12.6mm | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5501-09SA-02-F1 Multicomp | 20177 | - | - | - | Gold Plated Contacts | - | PANEL | - | PLASTIC | - | - | - | - | LOCKING | - | 1.213 inch | GOLD OVER NICKEL | Copper Alloy | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 5501-09SA-02-F1 | 5501 | 2 | 85 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | 4.02 | Yes | 1/E | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | Receptacle | - | 8536.69.40.30 | D Type Connectors | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 9 | - | - | - | - | compliant | - | TIN | - | - | - | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.492 inch | FEMALE | - | NO | - | - | 3 A | RND PIN-SKT | 30 mΩ | - | 1000000000 Ω | - | 0.109 inch | SOCKET | SOLDER | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | - | - | - | 0.112 inch | - | - | - | - | - | - | - | - | - | 0.13 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15438 Multicomp | 61 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AHDF15A-KG-TAXB Assmann WSW Components | 2426 |
| Datasheet | 23 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | Steel, Nickel Plated | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | Tray | 2006 | - | e4 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 15 | 125°C | -55°C | Black | 3 | - | BOARDLOCKS | - | - | - | - | - | - | - | Signal | - | - | - | - | 15 | - | - | 2.286mm | - | - | 3A | TIN | - | UL | Gold | COMMERCIAL | - | 3 | - | STAGGERED | - | 0.494 inch | - | - | - | 0.64 inch | - | 5A | - | - | - | 5000000000Ohm | Housing/Shell (4-40) | 0.108 inch | - | - | - | 1000VAC V | D-Sub, High Density | - | - | 2.54 mm | - | - | - | - | - | 0.112 inch | - | 1 DE E High Density | - | - | - | 0.350 (8.89mm) | - | - | Board Lock | - | - | - | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() L17HTNES4F4C Amphenol ICC (Commercial Products) | 1080 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | - | Steel, Tin-Nickel Plated | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | -55°C~150°C | Tray | 2010 | HTN | e4 | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | - | - | - | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 9 | Right Angle | - | - | 18.5mm | unknown | 5A | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | - | - | Stamped | 1 DE E | - | - | - | 0.318 (8.08mm) | 600V | - | Board Lock | - | - | - | 30.81mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() DAMD3C3PVK87 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | 3 | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | - | Steel, Tin-Nickel Plated | - | - | Copper Alloy | - | POLYESTER | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2013 | Combo D®, D*M | - | - | Active | - | - | Solder | EAR99 | Plug, Male Pins | 3 (Coax) | - | - | Black | 1 | Male | - | - | - | - | NO | NO | NO | NO | Coax | NO | GENERAL PURPOSE | 5A | - | 3 | - | - | - | - | - | - | TIN | ONE | UL | Gold | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | 94V-0 | NO | - | - | - | Pin | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 7.5A | - | - | 2 DA A - 3W3 | - | - | - | - | - | - | Grounding Indents, Mounting Brackets, Shielded | - | - | - | - | - | Flash | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() DDMD36C4PJK127 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | 36 | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | - | Steel, Tin-Nickel Plated | - | - | Copper Alloy | - | POLYESTER | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | Combo D®, D*M | - | - | Active | - | - | Solder | EAR99 | Plug, Male Pins | 36 (32 + 4 Coax) | - | - | Black | 3 | Male | APPLICATION: VIDEO COAXIAL TRANSMISSION, EMI/RFI SHIELDED | - | - | - | NO | NO | NO | NO | Coax and Signal | YES | GENERAL PURPOSE | 5A 7.5A | - | 36 | Right Angle | - | - | - | - | - | TIN | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | 5 DD D - 36W4 | - | - | - | - | - | - | Grounding Indents, Mounting Brackets, Shielded | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | - | - | ||
![]() D25P33E6RV12LF Amphenol ICC (FCI) | 29700 |
| Datasheet | 11 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | - | Polyamide (PA), Nylon, Glass Filled | Nylon | - | - | Steel, Nickel Plated | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Tape & Reel (TR) | - | Delta D | - | - | Active | 1 (Unlimited) | 25 | Solder Paste | - | Plug, Male Pins | 25 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Right Angle | - | - | 18.7mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | - | - | - | 3 DB B | - | - | - | 0.318 (8.08mm) | 300V | - | Board Guide, Grounding Indents, Mounting Brackets | - | - | - | 53.03mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() DCMG8X8PVK87 ITT Cannon, LLC | In Stock | - | Datasheet | - | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | Steel | - | Steel, Tin-Nickel Plated | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | Combo D®, D*M | - | - | Active | - | - | Solder | - | Plug, Male Pins | 8 (Coax) | - | - | Black | 1 | Male | EMI/RFI SHIELDED | - | - | - | NO | NO | NO | NO | Coax | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | 5A | TIN | - | - | Gold | - | - | - | 8 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | Pin | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 7.5A | - | - | 4 DC C - 8W8 | - | - | - | - | - | - | Board Lock, Grounding Indents, Mounting Brackets, Shielded | - | - | - | - | - | Flash | - | UL94 V-0 | - | No SVHC | Non-RoHS Compliant | - | - | - | ||
![]() DCMMP17H5PJ ITT Cannon, LLC | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel | - | Steel, Yellow Chromate Plated Zinc | - | - | Copper Alloy | - | POLYESTER | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | 24308-Style, Combo D®, D*MM | e4 | - | Active | - | - | Solder | - | Plug, Male Pins | 17 (12 + 5 Power) | - | - | Black | 2 | Male | - | - | - | - | YES | NO | NO | NO | Signal and Power | YES | GENERAL PURPOSE | 7.5A 40A | - | - | Right Angle | - | - | - | - | - | - | - | - | Gold | - | - | - | 17 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | Pin | - | - | - | Board Side (4-40) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 7.5A | - | Machined | 4 DC C - 17W5 | 5 | - | - | - | - | - | Mounting Brackets, Shielded | - | - | - | - | - | 50.0μin 1.27μm | - | UL94 V-0 | No | No SVHC | Non-RoHS Compliant | - | - | - | ||
![]() DBMG5C5SVA197 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Thermoplastic | Steel | - | Steel, Tin-Nickel Plated | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | Combo D®, D*M | - | - | Active | - | - | Solder | EAR99 | Receptacle, Female Sockets | 5 (Coax) | - | - | Black | 1 | Receptacle | - | - | - | - | NO | NO | NO | NO | Coax | NO | GENERAL PURPOSE | - | - | 5 | Right Angle | - | - | - | - | 5A | TIN | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | Socket | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 7.5A | - | - | 3 DB B - 5W5 | 5 | - | - | - | - | - | Board Lock, Mounting Bracket, Shielded | - | - | - | 53.04mm | - | Flash | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | - | - | ||
![]() 09663516512 HARTING | 154 |
| - | 4 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | PBT | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | - | - | - | yes | Active | 1 (Unlimited) | 25 | Solder | - | Receptacle, Female Sockets | - | - | - | - | 2 | Receptacle | - | - | - | 250V | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.76mm | 25 | Straight | - | - | 12.5mm | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | 250V | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | 1 | Tin | - | - | - | - | - | - | - | Stamped | 3 DB B | - | Insulated | - | - | - | 1kV | Board Lock | - | - | 12.5mm | 53.2mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 172-E15-203R001 NorComp Inc. | 327 | - | Datasheet | 14 Weeks | - | Free Hanging | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | - | Steel, Nickel Plated | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2009 | 172-E, M Series | - | yes | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Receptacle, Female Sockets | 15 | - | - | White | 2 | Receptacle | - | 8536.69.40.30 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | 20-26 AWG | - | Housing/Shell (Unthreaded) | - | - | - | Nickel | - | D-Sub | - | - | - | - | - | - | - | - | - | Machined | 2 DA A | - | - | - | - | - | - | - | - | - | 10.2mm | 39.2mm | 12.6mm | Flash | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 163A11389X Conec | 14 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | -55°C~125°C | Bulk | 2008 | 163A | e3 | yes | Active | - | - | Solder | - | Plug, Male Pins | 25 | - | - | Black | 2 | Male | WITH GROUND INDENT | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | Straight | IP20 | - | 12.93mm | - | 7.5A | TIN | - | UL | Gold | COMMERCIAL | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | - | - | NO | - | - | 5A | - | - | - | 5000000000Ohm | Board Side (4-40) | - | - | - | - | - | D-Sub | 1 | - | - | - | - | 3.336 N | 3.336 N | - | - | - | 3 DB B | - | - | - | - | - | - | Grounding Indents | - | - | - | 53.42mm | - | 8.00μin 0.203μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() DDMM50PB ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | - | - | Steel, Yellow Chromate Plated Zinc | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2000 | 24308-Style, D*MM | - | - | Active | Not Applicable | 50 | Solder | EAR99 | Plug, Male Pins | - | - | - | Black | 3 | Male | - | - | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 50 | Straight | - | - | 15.37mm | - | 7.5A | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | - | - | Machined | 5 DD D | - | - | - | - | - | - | - | - | - | - | 66.93mm | - | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 774-E15-113R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Metal | Polyamide (PA6T), Nylon 6T | Nylon | Steel | - | Steel, Nickel Plated | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2006 | Seal-D 774-E | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 15 | - | - | White | 2 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | Machined | 2 DA A | - | - | - | 0.370 (9.40mm) | - | - | Grounding Indents | - | - | - | - | - | Flash | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 13-000141 Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | Tray | 2007 | MicroTCA™ | - | - | Active | - | - | Solder Cup | EAR99 | Receptacle, Female Sockets | 7 (5 + 2 Power) | - | - | Green | 2 | - | ROHS COMPLIANT | 8536.69.40.30 | - | - | - | - | - | - | Signal and Power | YES | - | 7.5A 20A | - | 7 | - | IP20 | - | - | - | 7.5A | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | 1.544 inch | - | - | - | - | 0.496 inch | - | - | - | - | - | - | - | - | 12-14 AWG; 20 AWG | - | Housing/Shell (Unthreaded) | - | PLUG | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | 2 DA A - 7W2 | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 30μin | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 773-E15-113R001 NorComp Inc. | 104 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Metal | Polyamide (PA6T), Nylon 6T | Nylon | Steel | - | Steel, Nickel Plated | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2011 | Seal-D 773-E | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 15 | - | - | White | 2 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | 2 DA A | - | - | - | 0.283 (7.20mm) | - | - | Grounding Indents | - | - | - | - | - | Flash | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 163A19549X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole, Right Angle | 25 | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | -55°C~125°C | Bulk | 2004 | 163A | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 25, 25 | - | - | Black | 2, 2 | - | - | - | - | - | - | - | - | - | Signal | - | - | 7.5A | - | - | - | IP20 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub - Stacked | - | - | - | - | - | - | - | - | - | Machined | 3 DB B ; 3 DB B | - | - | - | 0.283 (7.20mm) | - | - | Board Lock, Grounding Indents, Mounting Brackets | - | - | - | - | - | 8.00μin 0.203μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() DCMY-17W5P-K127 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Panel | Panel Mount | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | Steel | - | Steel, Tin-Nickel Plated | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | Combo D®, D*M | - | no | Active | Not Applicable | 12 | Solder Cup | - | Plug, Male Pins | 17 (12 + 5 Coax or Power) | - | - | Black | 2 | Male | - | - | - | - | NO | NO | NO | NO | Signal and Coax or Power (Not Included) | YES | - | - | - | - | Straight | - | - | 17.56mm | - | 7.5A | TIN | - | UL | Gold | COMMERCIAL | - | - | 17 | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | 94V-0 | NO | - | - | 5A | - | - | 8-26 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, Combo | 1 | - | - | - | - | - | - | - | - | - | 4 DC C - 17W5 | 5 | - | PREASSEM CONN | - | - | - | Grounding Indents, Shielded | - | - | - | 69.32mm | - | 30.0μin 0.76μm | 30μin | UL94 V-0 | No | No SVHC | Non-RoHS Compliant | - | - | - |