- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Number of Terminals | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | PCB Mounting Orientation | PCB Mount Retention | PCB Mount Alignment | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Plug / Receptacle | Rad Hardened | Risk Rank | Rohs Code | Tail Length | Termination Method | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Flange Feature | Mating Contact Pitch | Body/Shell Style | ELV | Max Supply Voltage | Max Voltage Rating (AC) | Termination Type | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Wire/Cable Gauge | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Current Rating | Contact Form | Shell Size, Connector Layout | Insulator Color | Mating Retention | Number of Power Positions | Hole Diameter | Contact Design | Backset Spacing | Preloaded | Shell Plating | Max Supply Voltage (AC) | Wire Size (Min) | Wire Size (Max) | Test Voltage | Features | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Length - Termination | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC24556 Multicomp | 5150 | - | - | - | - | - | - | CABLE | - | - | - | - | - | 25 | HOLE .112-.124 | - | LOCKING | - | - | - | - | 2.09 inch | Straight | - | - | 1.38(mm) | SPC TECHNOLOGY/ MULTICOMP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | SPC Multicomp | - | MC24556 | MC | - | Cable | 2 | 2 | -25C to 85C | 85 °C | -25 °C | Contact Manufacturer | F | No | 4.68 | Yes | - | Crimp | - | - | - | - | - | - | - | - | - | - | EAR99 | - | D-Subminiature | - | - | - | - | - | - | - | 8536.69.40.30 | - | D Type Connectors | - | - | - | - | - | - | - | - | - | - | 25 | - | - | unknown | 3(A) | TIN | UL | - | - | COMMERCIAL | - | - | 25(POS) | - | - | 0.494 inch | FEMALE | - | - | - | - | - | - | 3 A | RND PIN-SKT | 15 mΩ | - | 5000000000 Ω | - | - | 0.109 inch | RECEPTACLE | - | - | - | CRIMP | - | 1000VAC V | - | 1(Port) | - | STAGGERED | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | Tin | - | - | - | - | - | 53.09(mm) | - | - | - | - | - | 12.55(mm) | - | - | - | - | - | - | ||
![]() D15S13A4PX00LF Amphenol ICC (FCI) | 29400 |
| Datasheet | 10 Weeks | - | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Thermoplastic | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Tray | 2006 | Delta D | - | Active | 1 (Unlimited) | 15 | Solder | - | Receptacle, Female Sockets | - | 15 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Right Angle | 20.82mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | 300V | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | - | 2 DA A | - | - | - | - | - | 0.409 (10.40mm) | - | - | - | - | - | - | - | - | - | 39.14mm | - | Flash | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() D15S33E6RL09LF Amphenol ICC (FCI) | 300 |
| - | 10 Weeks | - | GXT, Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon, Glass Filled | PBT | - | - | - | Steel, Nickel Plated | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Tray | - | Delta D | - | Active | 1 (Unlimited) | 15 | Solder Paste | - | Receptacle, Female Sockets | - | 15 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Right Angle | 18.65mm | - | 5A | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | - | 2 DA A | - | - | - | - | - | 0.318 (8.08mm) | - | - | 300V | - | - | - | Board Guide, Mounting Brackets | - | - | 39.14mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17A15PA400 Amphenol ICC (Commercial Products) | 60 |
| - | 7 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | FCE17 | - | Active | 1 (Unlimited) | 15 | Solder | - | Plug, Male Pins | - | 15 | 85°C | -40°C | Black | 2 | - | - | - | - | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Right Angle | 18.39mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | - | 2 DA A | - | - | - | - | - | 0.318 (8.08mm) | - | - | - | - | - | - | Board Lock, Filter, Grounding Indents | - | - | 39.14mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3-1589487-9 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 2 weeks ago) | Lead, Tin | Through Hole | - | - | - | - | Aluminium | - | - | - | - | - | Horizontal | Without | Without | Aluminum | - | Right Angle | - | Brass | - | - | - | - | ACTIVE (Last Updated: 2 weeks ago) | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 2.29 mm | Solder | - | - | - | - | - | - | - | - | - | Solder, Through Hole | - | Receptacle, Socket | - | 37 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 635 µm | - | Horizontal | - | - | - | - | - | - | - | - | - | - | 37 | - | - | - | Female | - | Natural | - | - | - | - | - | Socket | - | - | - | 1.016 mm | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With | - | - | - | - | Yes | - | - | - | - | - | - | - | 3.17 mm | 16.73 mm | - | - | - | - | - | - | - | RoHS non-compliant | - | - | ||
![]() 2-1589487-4 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 1 week ago) | Lead, Tin | Through Hole | - | - | - | - | Aluminium | - | - | - | - | - | Horizontal | Without | Without | - | - | - | - | Brass | - | - | - | - | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.29 mm | - | - | - | - | - | - | - | - | - | - | Solder, Through Hole | - | Receptacle, Socket | - | 15 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 635 µm | - | Horizontal | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | Female | - | Natural | - | - | - | - | - | Socket | - | - | - | 1.016 mm | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With | - | - | - | - | Yes | - | - | - | - | - | - | - | 3.17 mm | 9.74 mm | - | - | - | - | - | No | - | RoHS non-compliant | - | - | ||
![]() 09642217240 HARTING | 40 |
| - | 9 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Steel | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Metal, Steel | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | - | 15 | - | - | Natural | 2 | Male | PANEL MOUNTABLE | - | 3.9nF | - | 100V | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | NO | - | - | - | - | 10mOhm | 20 AWG | 1GOhm | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Machined | 2 DA A | - | - | - | - | - | - | - | - | - | - | - | - | Filter, Grounding Indents | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09661636813 HARTING | 43 |
| - | 15 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | - | Steel | - | - | - | - | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 9 | - | - | - | 2 | - | - | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 9 | - | - | - | - | TIN | UL | - | - | - | - | 2 | - | STAGGERED | - | 0.508 inch | - | - | - | - | NO | 0.583 inch | - | - | - | 10mOhm | - | 10000000000Ohm | - | Mating Side, Female Screwlock (4-40) | 0.108 inch | RECEPTACLE | - | - | - | - | - | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | - | Machined | 1 DE E | - | - | - | - | - | 0.409 (10.40mm) | - | - | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | 0.114 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09565515500 HARTING | 17 |
| - | 9 Weeks | - | Gold | Free Hanging, Panel | Free Hanging (In-Line) | Steel | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | - | Steel, Nickel Plated | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | - | 78 | - | - | Black | 4 | - | - | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.41mm | 78 | Straight | 15.9mm | - | 2A | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | Female | - | - | - | NO | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | Tin | - | D-Sub, High Density | - | - | - | - | - | - | - | Stamped | 5 DD D High Density | - | - | - | - | - | - | - | - | - | - | - | - | Grounding Indents | - | 15.35mm | 67mm | 15.35mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09565615700 HARTING | 67 |
| - | 9 Weeks | - | Gold | Through Hole | Through Hole | Steel | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | - | - | Steel, Nickel Plated | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 78 | - | - | - | 4 | - | - | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 78 | Straight | 15.75mm | - | 2A | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | Male | - | - | - | NO | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | Tin | - | D-Sub, High Density | 1 | - | - | - | - | - | - | Stamped | 5 DD D High Density | - | - | - | - | - | - | - | - | - | - | - | 1kV | Grounding Indents | - | - | 67.3mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 09643147232 HARTING | 8 |
| - | 19 Weeks | - | Gold | Board Lock, PCB, Through Hole | Through Hole, Right Angle | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Metal, Plastic, Steel | - | - | Steel | - | - | - | - | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 25 | - | - | Natural | 2 | Receptacle | PANEL MOUNTABLE | - | 1nF | - | 100V | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.54mm | 25 | Right Angle | 21.6mm | - | 7.5A | - | - | - | - | - | UL | - | - | - | - | - | - | 94V-0 | - | - | NO | - | 100V | - | - | 10mOhm | - | 1GOhm | - | Housing/Shell (4-40) | - | - | - | 100V | - | - | Tin | - | D-Sub | 1 | - | - | - | - | - | - | Machined | 3 DB B | - | - | - | - | - | 0.401 (10.20mm) | - | - | - | - | - | - | Board Lock, Filter, Mounting Brackets | - | 12.5mm | 53mm | 12.5mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09651636812 HARTING | 25 |
| - | 7 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | - | Steel | - | - | - | - | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 9 | - | - | - | 2 | - | - | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Stamped | 1 DE E | - | - | - | - | - | 0.409 (10.40mm) | - | - | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1757829-4 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | Steel | - | - | Polyphenylene | - | - | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | Military, MIL-DTL-24308, AMPLIMITE 109 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | - | 37 | - | - | Black | 2 | - | - | 8536.69.40.30 | - | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | Vertical | 12.93mm | - | 5A | - | - | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | - | 0.509 inch | - | - | - | 4.78mm | NO | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Compliant | - | - | - | Zinc | - | D-Sub | 1 | - | - | - | - | No | - | - | 4 DC C | - | - | - | 3.048 mm | - | - | - | - | - | - | - | - | - | - | - | 69.7mm | - | 10.0μin 0.25μm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 172-E25-203R011 NorComp Inc. | 80 | - | Datasheet | 14 Weeks | - | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | - | Steel, Nickel Plated | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2005 | 172-E, M Series | yes | Active | Not Applicable | - | Solder Cup | - | Receptacle, Female Sockets | - | 25 | - | - | White | 2 | Female | - | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | 20-26 AWG | - | - | Cable Side (4-40) | - | - | - | - | - | - | Nickel | - | D-Sub | - | - | - | - | - | - | - | Machined | 3 DB B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.2mm | 53mm | 12.6mm | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 180-062-203L031 NorComp Inc. | 74 | - | Datasheet | 14 Weeks | - | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | - | Steel, Nickel Plated | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2008 | 180 | yes | Active | Not Applicable | - | Solder Cup | - | Receptacle, Female Sockets | - | 62 | - | - | - | 3 | Female | - | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 62 | - | - | - | 5A | - | - | Gold | 500V | - | - | - | - | - | - | - | - | 94V-0 | Black | - | NO | - | - | - | - | - | - | - | - | Mating Side (4-40) | - | - | - | - | - | - | Nickel | - | D-Sub, High Density | - | 24 AWG | - | - | - | - | - | - | 4 DC C High Density | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 9.93mm | 69.4mm | 12.6mm | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() DDMY-36W4P-K87 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Panel | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | Steel | - | - | Steel, Tin-Nickel Plated | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | Combo D®, D*M | - | Active | Not Applicable | 32 | Solder Cup | EAR99 | Plug, Male Pins | - | 36 (32 + 4 Coax or Power) | - | - | Black | 3 | Male | EMI/RFI SHIELDED | - | - | - | - | NO | NO | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | - | - | - | Straight | 17.56mm | - | 7.5A | TIN | UL | Gold | - | COMMERCIAL | - | - | 36 | - | MULTIPLE MATING PARTS AVAILABLE | 0.605 inch | - | - | - | - | NO | - | - | 5A | Pin | 55mOhm | 8-26 AWG | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | - | D-Sub, Combo | 1 | - | - | - | - | - | 7.5A | - | 5 DD D - 36W4 | - | - | 4 | - | PREASSEM CONN | - | - | - | - | 20 AWG | 20 AWG | - | Grounding Indents, Shielded | - | - | 66.93mm | - | Flash | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | - | ||
![]() D09S13B6GL00LF Amphenol ICC (FCI) | 35280 |
| - | 10 Weeks | - | GXT, Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | Polyester | Thermoplastic | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Tray | - | Delta D | - | Active | 1 (Unlimited) | 9 | Solder | - | Receptacle, Female Sockets | - | 9 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Right Angle | 20.82mm | - | 5A | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | 300V | - | - | - | D-Sub | 1 | - | - | - | - | - | - | - | 1 DE E | - | - | - | - | - | 0.409 (10.40mm) | - | - | 300V | - | - | - | Board Lock, Mounting Brackets | - | - | 30.81mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DA15S064TLF Amphenol ICC (FCI) | 41400 |
| - | 9 Weeks | - | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Thermoplastic | Thermoplastic | Steel | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Bulk | - | D | - | Active | 1 (Unlimited) | 15 | Solder Cup | - | Receptacle, Female Sockets | - | 15 | 125°C | -55°C | Natural | 2 | Receptacle | - | - | - | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Straight | - | - | 5A | - | - | Gold | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | 1kV | - | Chrome, Copper, Lead, Steel, Tin | - | D-Sub | 1 | 20 AWG | - | - | - | - | - | - | 2 DA A | - | - | - | - | - | - | - | - | 1kV | - | - | - | - | - | - | 38.76mm | 12.17mm | Flash | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 171-050-213R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | - | - | Steel, Nickel Plated | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2008 | 171 | yes | Active | Not Applicable | - | Solder | - | Receptacle, Female Sockets | - | 50 | - | - | Black | 3 | Female | - | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | Mating Side (4-40) | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Stamped | 5 DD D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.2mm | 52.8mm | 15.4mm | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() D09S91C4GX00LF Amphenol ICC (FCI) | 360 |
| - | 17 Weeks | - | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Tray | 2016 | Delta D | - | Active | 1 (Unlimited) | 9 | Press-Fit | - | Receptacle, Female Sockets | - | 9 | 125°C | -55°C | Black | 2 | - | - | - | - | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Straight | 12.55mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | - | 1 DE E | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | 30.81mm | - | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - |