- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Connection angle | Connections | Contact Finish Mating | Contact Materials | Content | Insulation Materials | Manufacturer part # | No. of rows | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Supply Voltage | Max Voltage Rating (AC) | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Body Plating | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Insulation | Contact Design | Backset Spacing | Max Supply Voltage (AC) | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DB13W3PA00LF Amphenol ICC (FCI) | 240 |
| - | 18 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | Steel | Steel | Thermoplastic | Thermoplastic | Metal, Steel | Steel, Tin Plated | - | - | - | Brass | - | Thermoplastic | - | - | 300V | -55°C~125°C | Tray | 2003 | DW | - | - | Active | 1 (Unlimited) | 13 | Solder Cup | - | Plug, Male Pins | - | 13 (10 + 3 Power) | 125°C | -55°C | - | 2 | Male | - | - | 1kV | - | - | - | - | Signal and Power (Not Included) | - | - | 7.5A | - | - | Straight | - | - | 13.55mm | - | 7.5A | - | - | - | Gold-Palladium | - | - | - | - | 13 | - | - | - | - | - | - | 500V | - | 7.3mOhm | - | - | Housing/Shell (Unthreaded) | - | - | - | 300V | - | - | D-Sub, Combo | 1 | Nickel | - | - | 20 AWG | - | - | - | - | 3 DB B - 13C3 13W3 | 3 | - | - | - | 300V | - | Grounding Indents | - | 52.65mm | 12.55mm | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 163A11299X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | - | - | Copper Alloy | - | - | - | - | - | -55°C~125°C | Tray | 2006 | 163A | - | yes | Active | - | 37 | Solder Cup | EAR99 | Plug, Male Pins | - | - | - | - | Black | 2 | Male | ROHS COMPLIANT | 8536.69.40.30 | - | - | - | - | - | Signal | - | - | 7.5A | - | 37 | Straight | IP20 | - | 14.39mm | - | 7.5A | TIN | - | UL | Gold | - | COMMERCIAL | - | - | - | - | - | 0.509 inch | - | - | - | - | - | - | 20 AWG | - | Cable Side (4-40) | - | - | 125V | - | - | - | D-Sub | 1 | - | - | - | 20 AWG | 3.336 N | - | - | - | 4 DC C | - | - | PREASSEM CONN | - | - | - | Grounding Indents | - | 69.7mm | 12.9mm | 8.00μin 0.203μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FCE17A15PA4D0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | - | - | - | Phosphor Bronze | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | FCE17 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | - | 15 | - | - | Black | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Right Angle | - | - | - | unknown | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | 2 DA A | - | - | - | 0.318 (8.08mm) | - | - | Board Lock, Filter, Grounding Indents | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 191-015-113L551 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Steel | - | Polyester Thermoplastic | Polyester | - | Steel, Nickel Plated | - | - | - | Brass | - | - | - | - | - | -55°C~125°C | Tray | 2009 | 191 | e3 | yes | Active | Not Applicable | - | Solder | - | Plug, Male Pins | - | 15 | - | - | Black | 2 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | Nickel | - | D-Sub | - | - | - | - | - | - | - | - | - | 2 DA A | - | Insulated | - | - | - | - | Grounding Indents, Shielded | 12.1mm | 39.2mm | 12.5mm | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09670095664 HARTING | 34 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 9 | - | - | - | 2 | Male | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | Right Angle | - | - | - | - | 7.5A | TIN | - | UL | - | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | RECEPTACLE | - | - | - | - | D-Sub | 1 | - | - | - | - | 3.336 N | 3.336 N | - | Machined | 1 DE E | - | - | - | 0.409 (10.40mm) | - | 1kV | Grounding Indents | - | 31.2mm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09644217237 HARTING | 56 |
| Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | Steel, Tin Plated | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | 100V | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | - | 37 | - | - | Natural | 2 | Male | PANEL MOUNTABLE | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | - | - | - | 7.5A | TIN | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | 20 AWG | - | Cable Side (4-40) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | Machined | 4 DC C | - | - | - | - | - | - | Filter, Grounding Indents | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 772-E25-113R051 NorComp Inc. | 129 |
| Datasheet | 14 Weeks | Gold | Through Hole | Panel Mount, Through Hole | - | Steel | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | - | - | - | Brass | - | - | - | - | - | -50°C~100°C | Tray | 2012 | Seal-D 772-E | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 25 | 100°C | -50°C | White | 2 | Male | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | 5A | - | - | - | Gold | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | Nickel | - | D-Sub | - | - | - | - | - | - | - | - | - | 3 DB B | - | - | - | - | - | - | Board Lock, Grounding Indents | 4.8006mm | - | - | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() FCE17A15PA61B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | - | - | - | Phosphor Bronze | - | - | - | - | - | -40°C~85°C | Bulk | - | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | - | 15 | - | - | Black | 2 | - | - | 8536.69.40.30 | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 15 | Right Angle | - | - | - | unknown | 5A | TIN | - | UL | Gold | - | COMMERCIAL | 1.541 inch | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | - | 5A | - | - | 3000000000Ohm | Housing/Shell (M3) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | 2 DA A | - | - | - | 0.318 (8.08mm) | - | - | Filter, Grounding Indents, Mounting Brackets | - | - | - | 15.0μin 0.38μm | 30μin | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 09665117503 HARTING | 40 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | - | GOLD | Copper Alloy | - | - | - | - | - | -55°C~125°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | - | 50 | - | - | - | 3 | - | STANDARDS: DIN 41652; IEC 60807 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 50 | - | - | 2.7686mm | - | - | - | TIN | - | UL | - | - | - | - | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | 94V-0 | NO | 0.244 inch | - | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | PLUG | - | - | - | 1000VAC V | D-Sub | - | - | 2.8448 mm | - | - | - | - | 0.112 inch | Stamped | 5 DD D | - | - | - | - | - | - | - | - | - | - | - | - | 0.122 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09682537611 HARTING | 13 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | - | 15 | - | - | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | Stamped | 2 DA A | - | - | - | 0.318 (8.08mm) | - | - | Board Lock | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 77SDB25S Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 180° | Soldering | - | - | 1pc(s) | - | 77SD B25S | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket terminal strip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 681M17W2103L001 NorComp Inc. | 72 | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | - | - | - | Copper Alloy | - | - | - | - | - | -55°C~125°C | Tray | 2013 | Power-D 681M | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 17 (15 + 2 Power) | - | - | Black | 2 | Male | - | - | - | - | - | - | - | Signal and Power | - | - | 5A 40A | - | - | - | - | - | - | - | 40A | - | - | - | Gold | - | - | - | - | 17 | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | Nickel | - | D-Sub, Combo | - | - | - | - | - | - | - | - | Machined | 3 DB B - 17W2 | - | Insulated | - | - | - | - | Grounding Indents | 11mm | - | - | Flash | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09670254715 HARTING | 100 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Liquid Crystal Polymer, Polymer | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | 25 | Solder Cup | EAR99 | Receptacle, Female Sockets | - | - | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 25 | Straight | - | - | 17mm | - | 7A | TIN | - | UL | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | PLUG | - | - | - | - | D-Sub | 1 | - | - | - | - | 3.336 N | 3.336 N | - | Machined | 3 DB B | - | - | PREASSEM CONN | - | - | 1kV | - | - | 53.2mm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09554296811741 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | - | - | - | - | - | Metal | Steel | - | - | - | NOT SPECIFIED | Bronze | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | SMD/SMT | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 260°C | - | - | - | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | 2.76mm | - | Straight | - | - | 12.55mm | - | 5A | - | - | - | - | - | - | - | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69.62mm | 12.5mm | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | - | ||
![]() 3017W2SCT56N40X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | Steel | - | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene | - | Steel, Tin Plated | - | - | - | Copper Alloy | - | - | - | - | - | -55°C~125°C | Tray | 2001 | - | - | - | Active | Not Applicable | 17 | Solder | - | Receptacle, Female Sockets | - | 17 (15 + 2 Power) | - | - | Green | 2 | Female | - | - | - | NO | NO | NO | NO | Signal and Power | YES | GENERAL PURPOSE | 5A 20A | - | 17 | Right Angle | - | - | 20.17mm | - | 5A | TIN | ONE | UL | Gold | - | COMMERCIAL | - | - | - | - | - | 0.509 inch | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | Tin | - | D-Sub, Combo | 1 | - | - | 500 Cycles | - | - | - | - | - | 3 DB B - 17W2 | - | - | - | 0.283 (7.20mm) | - | - | Board Lock, Mounting Brackets | - | 53.42mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 181-M15-213R141 NorComp Inc. | 149 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | - | - | - | Brass | - | - | - | - | - | -55°C~105°C | Tray | 2007 | 181-M, M Series | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | - | 15 | - | - | Black | 3 | Receptacle | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.29mm | 15 | - | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | - | - | - | - | Machined | 1 DE E High Density | - | - | - | 0.350 (8.89mm) | - | - | Board Lock, Shielded | - | - | - | Flash | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 628-025-620-016 EDAC Inc. | 14 |
| Datasheet | 14 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | Metal | - | - | Polyester Thermoplastic | Polyester | - | Steel, Nickel Plated | - | - | - | Phosphor Bronze | - | - | - | - | - | -55°C~105°C | Bulk | 2010 | 628 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | - | 25 | - | - | Black | 2 | - | EXTENDED BODY | 8536.69.40.30 | - | - | - | - | - | Signal | - | - | - | 2.76mm | 25 | Straight | - | - | - | - | 5A | - | - | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | - | 0.494 inch | - | - | - | - | 5A | - | - | 5000000000Ohm | Housing/Shell (4-40) | - | PLUG | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | - | - | 3 DB B | - | - | - | - | - | - | Board Lock, Shielded | - | - | - | 30.0μin 0.76μm | 30μin | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 180-M62-213R911 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Brass | Metal | Polyamide (PA6T), Nylon 6T | Nylon | Steel | Steel, Nickel Plated | - | - | - | Copper Alloy | - | - | - | - | - | -55°C~125°C | Tray | 2010 | 180-M, M Series | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 62 | - | - | Black | 3 | Receptacle | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.39mm | 62 | - | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | - | - | - | - | Machined | 4 DC C High Density | - | - | - | - | - | - | Board Lock, Shielded | - | - | - | Flash | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 09663636813 HARTING | 48 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | - | 25 | - | - | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 25 | - | - | - | - | - | - | TIN | - | UL | - | - | - | - | 2 | - | STAGGERED | - | 0.508 inch | 94V-0 | NO | 0.583 inch | - | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | RECEPTACLE | - | - | - | 1000VAC V | D-Sub | - | - | - | - | - | 3.336 N | 3.336 N | - | Machined | 3 DB B | - | - | - | 0.409 (10.40mm) | - | - | Board Lock, Grounding Indents | - | - | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 180-M15-213R021 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Steel | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | - | - | - | Copper Alloy | - | - | - | - | - | -55°C~125°C | Tray | 2010 | 180-M, M Series | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 15 | - | - | Black | 3 | Female | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | - | - | - | - | Machined | 1 DE E High Density | - | - | - | - | - | - | Shielded | - | - | - | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | - |