- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Working Voltage | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | ELV | Max Supply Voltage | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Body Plating | PCB Contact Row Spacing | Wire/Cable Gauge | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Current Rating | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Hole Diameter | Contact Design | Backset Spacing | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09664216702 HARTING | 42 |
| - | 15 Weeks | - | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 37 | - | - | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 37 | - | - | - | - | - | TIN | - | UL | - | - | 2 | - | STAGGERED | MULTILE MATING PARTS AVAILABLE | 0.508 inch | - | 94V-0 | - | NO | - | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | - | - | - | 1000VAC V | D-Sub | - | - | - | - | 3.336 N | 3.336 N | - | - | Machined | 4 DC C | - | - | - | - | - | Grounding Indents | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FCE17C37PM210 Amphenol ICC (Commercial Products) | 4950 |
| Datasheet | 7 Weeks | - | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | Steel, Tin Plated | - | - | Phosphor Bronze | - | - | -40°C~85°C | Tray | 2009 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Plug, Male Pins | 37 | - | - | Black | 2 | - | - | 8536.69.40.30 | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 37 | Straight | - | 16.48mm | - | 5A | TIN | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | - | - | 4 DC C | - | - | - | - | - | Filter, Grounding Indents | - | 69.32mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 09663626811 HARTING | In Stock |
| - | 15 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 25 | - | - | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 25 | - | - | - | - | - | TIN | - | UL | - | - | 2 | - | STAGGERED | - | 0.508 inch | - | 94V-0 | - | NO | 0.583 inch | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | 0.109 inch | RECEPTACLE | - | - | - | 1000VAC V | D-Sub | - | - | - | - | 3.336 N | 3.336 N | - | - | Machined | 3 DB B | - | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09664626813 HARTING | 70 |
| - | 15 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 37 | - | - | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 37 | - | - | - | - | - | TIN | - | UL | - | - | 2 | - | STAGGERED | - | 0.508 inch | - | 94V-0 | - | NO | 0.583 inch | - | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | RECEPTACLE | - | - | - | 1000VAC V | D-Sub | - | - | - | - | 3.336 N | 3.336 N | - | - | Machined | 4 DC C | - | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 172-050-183L001 NorComp Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | - | - | Brass | - | - | -50°C~125°C | Tray | 2008 | 172, M Series | - | yes | Active | Not Applicable | - | Solder | - | Plug, Male Pins | 50 | - | - | - | 3 | Male | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | 5 DD D | - | - | - | - | - | Grounding Indents | - | 67mm | 15.4mm | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09694115253 HARTING | 16 |
| - | 9 Weeks | - | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polyester Thermoplastic, Glass Filled | Glass | Metal | Steel, Tin Plated | - | - | NOT SPECIFIED | Polyester | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 25 (22 + 3 Coax or Power) | - | - | Green | 2 | Male | - | - | - | NO | NO | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | 5A | - | - | - | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | 25 | - | - | - | - | 94V-0 | - | NO | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | Tin | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | 4 DC C - 25W3 | - | - | - | - | - | Grounding Indents | 12.5mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09642127235 HARTING | 134 |
| - | 19 Weeks | - | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | Steel, Tin Plated | - | NOT SPECIFIED | Copper Alloy | - | 100V | -20°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 15 | - | - | Natural | 2 | Female | PANEL MOUNTABLE | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | - | 15 | - | - | - | - | - | TIN | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | Machined | 2 DA A | - | - | - | - | - | Board Lock, Filter | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09681635811 HARTING | 10 |
| - | 10 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | - | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | Male | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | not_compliant | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | Stamped | 1 DE E | - | - | - | 0.318 (8.08mm) | - | Board Lock, Grounding Indents | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 179-009-513R491 NorComp Inc. | 180 |
| Datasheet | 14 Weeks | - | - | Through Hole | Board Edge, Through Hole, Right Angle | Steel | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | - | - | Brass | - | - | -55°C~105°C | Tray | 2010 | 179 | - | - | Active | Not Applicable | - | Solder | - | Receptacle, Female Sockets | 9, 9 | - | - | Black | 2, 2 | Female to Female | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | 5A | - | - | - | Gold | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | Nickel | - | D-Sub - Stacked | 2 | - | - | - | - | - | - | - | Stamped | 1 DE E ; 1 DE E | - | - | - | 0.318 (8.08mm) | - | Board Lock, Shielded | - | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09694015214 HARTING | 135 | - | Datasheet | 9 Weeks | - | Gold | Free Hanging | Free Hanging (In-Line) | - | Steel | Polyester Thermoplastic, Glass Filled | Polyester | Metal, Steel | Steel, Tin Plated | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | 17 | Solder Cup | - | Receptacle, Female Sockets | 21 (17 + 4 Coax or Power) | - | - | Green | 2 | Receptacle | - | - | 750V | YES | YES | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | - | - | - | Straight | - | 14.5mm | - | 5A | - | ONE | UL | Gold or Gold-Palladium | COMMERCIAL | - | 21 | - | - | - | - | - | - | NO | - | 750V | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, Combo | 1 | Tin | - | - | - | - | - | - | - | 4 DC C - 21WA4 | 4 | - | - | - | - | - | - | 69.3mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 163A11269X Conec | 64 |
| Datasheet | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | -55°C~125°C | Tray | 2009 | 163A | - | yes | Active | Not Applicable | - | Solder Cup | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | ROHS COMPLIANT | - | - | - | - | - | - | Signal | - | - | - | - | 9 | Straight | IP20 | 14.52mm | - | 7.5A | TIN | - | UL | Gold | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | Cable Side (4-40) | - | - | - | 125V | - | - | D-Sub | 1 | - | - | 20 AWG | 3.336 N | - | - | - | - | 1 DE E | - | - | PREASSEM CONN | - | - | Grounding Indents | - | 31.19mm | 12.9mm | 8.00μin 0.203μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 204544-2 TE Connectivity Aerospace, Defense and Marine | 2003 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Bushing | Panel Mount | Steel | - | - | - | - | Steel, Cadmium Plated | - | - | Copper Alloy | - | - | -55°C~125°C | Bulk | 2008 | Military, MIL-DTL-24308, AMPLIMITE 90; HD-22 | - | - | Active | Not Applicable | - | Crimp | EAR99 | Receptacle, Female Sockets | 78 | - | - | - | 4 | Female | - | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 78 | Straight | - | 15.74mm | - | 5A | - | - | - | Gold | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.62 inch | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Compliant | - | Cadmium | - | D-Sub, High Density | 1 | - | - | - | - | - | No | - | - | 5 DD D High Density | - | 3.05 mm | PREASSEM CONN | - | - | - | - | 67.31mm | - | - | - | - | - | - | Non-RoHS Compliant | - | Not Applicable | ||
![]() 09664516512 HARTING | 151 |
| Datasheet | 4 Weeks | - | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | 37 | Solder | - | Receptacle, Female Sockets | - | - | - | - | 2 | Receptacle | - | - | 250V | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.76mm | 37 | Straight | - | 12.5mm | - | 6A | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | NO | - | 250V | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | - | D-Sub | 1 | Tin | - | - | - | - | - | - | Stamped | 4 DC C | - | - | - | - | 1kV | Board Lock | - | 69.7mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 180-078-113R001 NorComp Inc. | 218 |
| Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | - | - | Brass | - | - | -50°C~100°C | Tray | 2008 | 180 | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 78 | - | - | - | 4 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 78 | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | Black | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | 5 DD D High Density | - | - | - | - | - | Grounding Indents, Shielded | 10.2mm | 67mm | 12.6mm | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() DBMS25S300 Amphenol ICC (FCI) | 200 |
| - | 18 Weeks | - | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Thermoplastic | - | Steel, Yellow Cadmium Plated | - | - | Phosphor Bronze | - | 300V | -55°C~125°C | Tray | - | DM HE501 | - | - | Active | 1 (Unlimited) | 25 | Solder | - | Receptacle, Female Sockets | 25 | 125°C | -55°C | - | 2 | Female | - | - | - | - | - | - | - | Signal | - | - | 7.5A | 2.76mm | - | Straight | - | 12.55mm | - | 7.5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side | - | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | - | - | 3 DB B | - | - | - | - | - | - | - | 52.65mm | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 189-015-313R571 NorComp Inc. | 887 |
| Datasheet | 14 Weeks | - | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | - | - | Brass | - | - | -55°C~105°C | Tray | 2009 | 189 | e4 | yes | Active | Not Applicable | - | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 15, 15 | - | - | Black | 2, 2 | Female to Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | 5A | - | - | - | Gold | - | - | 15 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | Nickel | - | D-Sub - Stacked | 2 | - | - | - | - | - | - | - | Stamped | 2 DA A ; 2 DA A | - | - | - | 0.318 (8.08mm) | - | Board Lock, Grounding Indents, Shielded | 29.2mm | 39mm | 25.4mm | Flash | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09642127800 HARTING | 22082029 |
| Datasheet | 11 Weeks | - | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Tin Plated | - | NOT SPECIFIED | Copper Alloy | - | 250V | -55°C~105°C | Tray | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 15 | - | - | - | 2 | Receptacle | - | - | - | - | - | - | - | Signal | - | - | - | 2.77mm | - | Straight | - | 12.5mm | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | Stamped | 2 DA A | - | - | - | - | - | Filter | - | 39.2mm | 6mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1757822-9 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 22 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold, Nickel | Cable | Free Hanging (In-Line) | Steel | - | Polyester | - | - | Steel, Yellow Chromate Plated Zinc | - | - | Copper Alloy | - | - | -55°C~125°C | Bulk | 2008 | Military, MIL-DTL-24308, AMPLIMITE 109 | - | yes | Active | 1 (Unlimited) | - | Crimp | EAR99 | Receptacle, Female Sockets | 37 | - | - | Blue | 2 | - | AMPLIMATE | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | Straight | - | 12.93mm | - | 7.5A | - | - | - | Gold | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Compliant | - | Zinc | - | D-Sub | 1 | - | - | - | - | - | No | - | - | 4 DC C | - | 2.3114 mm | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DCMMC8H8SJ ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel | Steel, Yellow Chromate Plated Zinc | - | - | Copper Alloy | POLYESTER | - | -55°C~150°C | Bulk | 2015 | 24308-Style, Combo D®, D*MM | - | - | Active | - | - | Solder | - | Receptacle, Female Sockets | 8 (Power) | - | - | Black | 1 | Receptacle | - | - | - | YES | NO | NO | NO | Power | NO | GENERAL PURPOSE | 40A | - | - | Right Angle | - | - | - | - | - | - | - | Gold | - | - | 8 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | Socket | - | - | - | Board Side (4-40) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 7.5A | Machined | 4 DC C - 8W8 | - | - | - | - | - | Board Lock, Mounting Bracket, Shielded | - | - | - | 50.0μin 1.27μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | - | ||
![]() 163A15359X Conec | 8 |
| Datasheet | 12 Weeks | - | - | - | Board Edge, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | THREADED | - | Copper Alloy | GLASS FILLED POLYESTER | 125V | -55°C~125°C | Bulk | 2014 | 163A | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9, 9 | - | - | Black | 2, 2 | - | OTHER STACKING CONNECTOR: CONTACTS: 9; SHELL SIZE: 1/E | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 9 | - | IP20 | - | - | - | TIN | - | UL | Gold | COMMERCIAL | 2+2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 1.134 inch | MALE-MALE | - | - | NO | - | - | - | 10mOhm | - | 5000000000Ohm | Mating Side (4-40) | 0.109 inch | PLUG-PLUG | - | - | - | 1000VAC V | D-Sub - Stacked | 2 | - | 3.81 mm | - | 3.336 N | 3.336 N | - | - | Machined | 1 DE E ; 1 DE E | - | - | - | 0.283 (7.20mm) | - | Grounding Indents, Mounting Brackets | - | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |