- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Supply Voltage | Max Voltage Rating (AC) | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Wire/Cable Gauge | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Insulation | Contact Design | Backset Spacing | Max Supply Voltage (DC) | Max Supply Voltage (AC) | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D37S33E4GV00LF Amphenol ICC (FCI) | 180 |
| - | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | - | Phosphor Bronze | - | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 37 | Solder | - | Receptacle, Female Sockets | 37 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | - | Signal | - | - | 5A | - | Right Angle | - | 18.77mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | 300V | - | - | D-Sub | 1 | - | - | - | - | 4 DC C | - | - | - | 0.318 (8.08mm) | - | 300V | - | Board Lock, Mounting Brackets | - | 69.32mm | - | Flash | - | UL94 V-0 | No | - | RoHS Compliant | - | - | - | ||
![]() 780-M15-103L011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | Steel | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Nickel Plated | - | Brass | - | - | -55°C~105°C | Tray | 2012 | Seal-D 780-M | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 15 | - | - | Black | 3 | Male | - | - | - | - | - | - | - | Signal | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 24-28 AWG | - | Cable Side (4-40) | - | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | Machined | 1 DE E High Density | - | - | - | - | - | - | - | Grounding Indents | 6.5024mm | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 780-M15-213R011 NorComp Inc. | 258 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | Steel | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | - | Brass | - | - | -55°C~105°C | Tray | 2010 | Seal-D 780-M | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 15 | - | - | Black | 3 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | - | IP67 - Dust Tight, Waterproof | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | Board Side | - | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | Machined | 1 DE E High Density | - | - | - | - | - | - | - | - | 6.5024mm | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 195-026-113L001 NorComp Inc. | 14 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | Steel | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | - | Brass | Polyester | 500V | -55°C~125°C | Tray | 2009 | 195 | - | - | Active | Not Applicable | - | Solder | - | Plug, Male Pins | 26 | - | - | Black | 3 | Male | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | 2A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | Stamped | 2 DA A High Density | - | Insulated | - | - | - | - | - | Grounding Indents, Shielded | 13.1mm | 39.2mm | 12.5mm | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 681S17W2103L001 NorComp Inc. | 31 |
| Datasheet | 14 Weeks | - | Free Hanging | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | - | Copper Alloy | - | - | -55°C~155°C | Tray | 2011 | Seal-D 681S | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 17 (15 + 2 Power) | - | - | Black | 2 | Male | - | - | - | - | - | - | - | Signal and Power | - | - | 5A 40A | - | - | IP67 - Dust Tight, Waterproof | - | - | 5A | - | - | Gold | - | - | - | 17 | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | Nickel | - | D-Sub, Combo | - | - | - | - | - | 3 DB B - 17W2 | - | Insulated | - | - | - | - | - | Grounding Indents | - | - | - | Flash | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 09670374763 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | - | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | 37 | - | - | - | - | - | TIN | UL | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 7.5A | 10mOhm | - | 10000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | PLUG | - | - | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | Machined | 4 DC C | - | - | - | 0.409 (10.40mm) | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 680S21W1203L401 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel | Steel, Nickel Plated | - | Copper Alloy | PBT | - | -55°C~155°C | Tray | 2012 | Seal-D 680S | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 21 (20 + 1 Power) | - | - | Black | 2 | Receptacle | - | - | - | - | - | - | - | Signal and Power | - | - | 5A 40A | - | - | IP67 - Dust Tight, Waterproof | - | - | 5A | - | - | Gold | - | - | - | 21 | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | Nickel | - | D-Sub, Combo | - | - | - | - | - | 3 DB B - 21W1 | 1 | Insulated | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() FCC17A15PM200 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | Steel, Tin Plated | - | Phosphor Bronze | - | 200V | -40°C~85°C | Bulk | 2010 | FCC17 | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 15 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 5A | - | Straight | - | 16.53mm | unknown | 2A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | 1 | - | - | - | Machined | 2 DA A | - | - | - | - | 300V | - | - | Filter, Grounding Indents | - | 39.14mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 197-015-213L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | Steel | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | - | Phosphor Bronze | Polyester | - | -55°C~125°C | Tray | 2005 | 197, M Series | e3 | - | Active | Not Applicable | - | Solder | - | Receptacle, Female Sockets | 15 | - | - | Black | 3 | Female | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | 2A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | Machined | 1 DE E High Density | - | Insulated | - | - | - | - | - | Shielded | 13.1mm | 30.8mm | 12.5mm | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 680M5W1203L401 NorComp Inc. | 31 |
| Datasheet | 14 Weeks | Gold | Free Hanging | Panel Mount | Steel | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | - | Brass | PBT | - | -55°C~125°C | Tray | 2013 | Power-D 680M | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 5 (4 + 1 Power) | 125°C | -55°C | - | 2 | Receptacle | - | - | - | - | - | - | - | Signal and Power | - | - | 5A 40A | - | - | - | - | - | 5A | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | Nickel | - | D-Sub, Combo | - | - | - | - | Machined | 1 DE E - 5W1 | 1 | Insulated | - | - | - | - | - | - | 10.7mm | - | - | Flash | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() D25S91C6PL00LF Amphenol ICC (FCI) | 23760 |
| - | 14 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | - | Phosphor Bronze | - | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 25 | Press-Fit | - | Receptacle, Female Sockets | 25 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | - | Signal | - | - | 5A | - | Straight | - | 12.55mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | - | D-Sub | 1 | - | - | - | - | 3 DB B | - | - | - | - | - | 300V | - | - | - | 53.03mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 780-M26-113R051 NorComp Inc. | 31 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | Steel | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | - | Brass | - | - | -55°C~105°C | Tray | 2012 | Seal-D 780-M | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 26 | - | - | Black | 3 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 26 | - | IP67 - Dust Tight, Waterproof | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | Board Side (4-40) | - | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | Machined | 2 DA A High Density | - | - | - | - | - | - | - | Board Lock, Grounding Indents | 6.5024mm | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 780-M44-103L011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | Steel | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Nickel Plated | - | Brass | - | - | -55°C~105°C | Tray | 2012 | Seal-D 780-M | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 44 | - | - | Black | 3 | Male | - | - | - | - | - | - | - | Signal | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 24-28 AWG | - | Cable Side (4-40) | - | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | Machined | 3 DB B High Density | - | - | - | - | - | - | - | Grounding Indents | 6.5024mm | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 774-E15-113R141 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Steel | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | - | Brass | - | - | -50°C~100°C | Tray | 2011 | Seal-D 774-E | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | 100°C | -50°C | White | 2 | Male | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | IP67 - Dust Tight, Waterproof | - | - | 5A | - | - | Gold | 500V | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | Nickel | - | D-Sub | - | - | - | - | Machined | 2 DA A | - | - | - | 0.370 (9.40mm) | - | - | - | Grounding Indents, Mounting Brackets | 10.85mm | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 191-015-213L551 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polyester Thermoplastic | Polyester | - | Steel, Nickel Plated | - | Phosphor Bronze | - | - | -55°C~125°C | Tray | 2009 | 191 | - | - | Active | Not Applicable | - | Solder | - | Receptacle, Female Sockets | 15 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | 2 DA A | - | - | - | - | - | - | - | Shielded | 12.1mm | 39.2mm | 12.5mm | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-015-102L011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | Copper Alloy | - | - | -50°C~100°C | Tray | 2008 | 171 | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 15 | - | - | Black | 2 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | - | - | - | - | 5A | TIN | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | 20-28 AWG | - | Cable Side (4-40) | - | - | - | - | - | - | D-Sub | - | - | - | - | Stamped | 2 DA A | - | - | - | - | - | - | - | Grounding Indents | - | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() GDD50SA156 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | - | - | - | Active | - | - | Crimp | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | - | - | ||
![]() 09652626816 HARTING | 49 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | - | - | - | 2 | Male | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | Right Angle | - | - | - | 6A | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | - | D-Sub | 1 | - | - | - | Stamped | 2 DA A | - | - | - | 0.409 (10.40mm) | - | - | 1kV | Board Lock, Grounding Indents | - | 39.5mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09642247212 HARTING | 15 |
| - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Metal | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Plastic | Steel | NOT SPECIFIED | Copper Alloy | - | - | -20°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | - | - | Natural | 2 | Male | PANEL MOUNTABLE | - | 47pF | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 15 | Right Angle | - | 21.4mm | - | 7.5A | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Housing/Shell (4-40) | - | - | 100V | - | - | - | D-Sub | 1 | - | - | - | Machined | 2 DA A | - | - | - | - | - | - | - | Board Lock, Filter, Grounding Indents, Mounting Brackets | - | 39.1mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 6STD15SCM99B30X Conec | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Copper Alloy, Tin Plated | - | Copper Alloy | - | - | -40°C~105°C | Tray | 2006 | - | - | yes | Active | Not Applicable | - | Solder Cup | - | Receptacle, Female Sockets | 15 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | Signal | - | - | - | 15 | - | IP67 - Dust Tight, Waterproof | - | - | 5A | TIN | UL | Gold | - | COMMERCIAL | - | - | - | - | 0.831 inch | - | - | - | - | 20 AWG | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | - | D-Sub | - | 20 AWG | - | - | Machined | 2 DA A | - | - | PREASSEM CONN | - | - | - | - | - | - | 47.7mm | 21.1mm | 30.0μin 0.76μm | 30μin | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof |