- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Supply Voltage | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Insulation | Backset Spacing | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09663116503 HARTING | 8 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | - | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | - | - | TIN | UL | - | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | PLUG | - | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Stamped | 3 DB B | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09644217230 HARTING | 49 |
| - | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Plastic | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 37 | - | - | Natural | 2 | Male | PANEL MOUNTABLE | - | 1nF | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 37 | Straight | - | - | 14.3mm | 7.5A | - | - | - | - | UL | - | - | - | - | - | - | 94V-0 | NO | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | 100V | - | - | D-Sub | 1 | - | - | - | - | Machined | 4 DC C | - | - | - | - | Filter, Grounding Indents | - | 69.3mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09661116501 HARTING | 28 |
| - | 4 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | 9 | Solder | - | Receptacle, Female Sockets | - | - | - | - | 2 | Receptacle | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | Straight | - | - | 12.5mm | 7.5A | TIN | UL | - | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | Housing/Shell (M3) | - | PLUG | - | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Stamped | 1 DE E | - | - | - | - | - | - | 31.2mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09551296812741 HARTING | 219 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | Steel, Nickel Plated | - | Phosphor Bronze | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Straight | - | - | 12.25mm | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 1 DE E | - | - | - | - | Board Guide | - | 31.12mm | 12.5mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09664186502 HARTING | 47 |
| - | 8 Weeks | - | Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | - | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | IDC, Ribbon Cable | - | Receptacle, Female Sockets | 37 | 125°C | -55°C | - | 2 | - | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | 4 DC C | - | - | - | - | Feed Through | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09644117210 HARTING | 27 |
| - | 17 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polycyclohexylenedimethylene | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Metal | Steel | NOT SPECIFIED | Copper Alloy | - | 100V | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 37 | - | - | Natural | 2 | Receptacle | PANEL MOUNTABLE | - | 47pF | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | - | - | 7.5A | TIN | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | 10mOhm | 20 AWG | 1GOhm | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 4 DC C | - | - | - | - | Filter | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09653636813 HARTING | 8 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 25 | - | - | - | 2 | - | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 3 DB B | - | - | 0.409 (10.40mm) | - | Board Lock, Grounding Indents | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09654226803 HARTING | 45 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 37 | - | - | - | 2 | Male | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | 6A | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 4 DC C | - | - | 0.409 (10.40mm) | - | Grounding Indents | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09692015111 HARTING | 96 |
| - | 9 Weeks | Gold | - | Free Hanging (In-Line) | 201 | - | Polyester Thermoplastic, Glass Filled | - | Metal | Steel, Tin Plated | - | NOT SPECIFIED | Polyester | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Receptacle, Female Sockets | 11 (10 + 1 Coax or Power) | - | - | Green | 2 | Receptacle | - | 8536.69.40.30 | - | - | NO | YES | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | 5A | - | - | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | 11 | - | - | - | 94V-0 | NO | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | Tin | - | D-Sub, Combo | - | - | - | - | - | - | 2 DA A - 11C1 11W1 | 1 | - | - | - | - | 12.5mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09665226801 HARTING | 8 |
| - | 15 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 50 | - | - | - | 3 | - | STANDARDS: DIN 41652; IEC 60807 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 50 | - | - | 2.7686mm | - | - | TIN | UL | - | - | - | - | 3 | - | STAGGERED | - | 0.618 inch | 94V-0 | NO | 0.689 inch | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | 0.109 inch | RECEPTACLE | - | - | 1000VAC V | D-Sub | - | 2.54 mm | - | - | 0.112 inch | Machined | 5 DD D | - | - | 0.409 (10.40mm) | - | Grounding Indents | - | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09662126601 HARTING | 67 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 15 | - | - | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | - | TIN | UL | - | - | - | 1.543 inch | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 0.583 inch | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | 0.108 inch | PLUG | - | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Stamped | 2 DA A | - | - | 0.409 (10.40mm) | - | - | - | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09664517512 HARTING | 11 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 37 | - | - | - | 2 | Female | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.76mm | 37 | Straight | - | - | 12.5mm | 6A | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | 1 | - | - | - | - | Stamped | 4 DC C | - | - | - | - | Board Lock | - | 69.7mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09664626811 HARTING | 135 |
| - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 37 | - | - | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 37 | - | - | - | - | - | TIN | UL | - | - | - | - | 2 | - | STAGGERED | - | 0.508 inch | 94V-0 | NO | 0.583 inch | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | 0.109 inch | RECEPTACLE | - | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Machined | 4 DC C | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09675256775 HARTING | 17 |
| - | 19 Weeks | Gold | Through Hole | Panel Mount, Through Hole | - | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | NOT SPECIFIED | - | - | -25°C~70°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 25 | - | - | - | 2 | - | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | IP67 - Dust Tight, Waterproof | - | - | 5A | NICKEL | - | Gold or Gold-Palladium | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 3 DB B | - | - | - | - | Board Lock | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 09642217210 HARTING | 33 |
| - | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polycyclohexylenedimethylene | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Metal, Steel | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 15 | - | - | Natural | 2 | Male | PANEL MOUNTABLE | - | 47pF | 100V | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | - | 7.5A | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | 10mOhm | 20 AWG | 1GOhm | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 2 DA A | - | - | - | - | Filter, Grounding Indents | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09670505655 HARTING | 9 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | GOLD | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 50 | - | - | - | 3 | Male | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 50 | Straight | - | 2.7686mm | - | 7A | TIN | UL | - | - | - | - | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | 94V-0 | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | RECEPTACLE | - | - | - | D-Sub | 1 | 2.8448 mm | - | - | - | Machined | 5 DD D | - | - | - | 1kV | Grounding Indents | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09654216702 HARTING | 62 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Tray | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 37 | - | - | - | 2 | - | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | Straight | - | - | 12.5mm | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | 1 | - | - | - | - | Stamped | 4 DC C | - | - | - | - | Grounding Indents | - | 69.7mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09644217210 HARTING | 40 |
| - | 18 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Plastic | Steel | NOT SPECIFIED | Copper Alloy | - | 100V | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 37 | - | - | Natural | 2 | Male | PANEL MOUNTABLE | - | 47pF | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | 10mOhm | 20 AWG | 1GOhm | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 4 DC C | - | - | - | - | Filter, Grounding Indents | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 680-026-113R001 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Steel | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | - | Brass | Glass | - | -50°C~100°C | Tray | 2012 | Seal-D 680 | - | yes | Obsolete | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 26 | - | - | - | 3 | Male | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | - | - | 5A | - | - | Gold | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | - | Stamped | 2 DA A High Density | - | Insulated | - | - | Grounding Indents | - | - | - | Flash | - | UL94 V-0 | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() 09675096775 HARTING | 8 |
| Datasheet | 16 Weeks | Gold | Through Hole | Panel Mount, Through Hole | - | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | NOT SPECIFIED | - | - | -25°C~70°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | - | - | 2 | Receptacle | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 9 | Straight | IP67 - Dust Tight, Waterproof | - | 21mm | 5A | NICKEL | - | Gold or Gold-Palladium | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | 1 | - | - | - | - | Machined | 1 DE E | - | - | - | - | Board Lock | - | 40mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof |