- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Body/Shell Style | Connector Style | Number of Ports | Contact Current Rating | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCE17B25SC6D0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | D-Sub | - | - | - | 3 DB B | 0.590 (14.99mm) | Board Lock, Filter | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() FCE17C37PB210 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | 4 DC C | 0.405 (10.29mm) | Board Lock, Filter, Grounding Indents | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() FCE17B25PC6D0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | D-Sub | - | - | - | 3 DB B | 0.590 (14.99mm) | Board Lock, Filter, Grounding Indents | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() FCE17C37PA41B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Thermoplastic | - | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | 2015 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | Black | 2 | - | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 37 | Right Angle | 18.34mm | unknown | 5A | TIN | UL | Gold | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | 5A | - | - | 3000000000Ohm | Housing/Shell (4-40) | - | D-Sub | 1 | - | - | 4 DC C | 0.318 (8.08mm) | Filter, Grounding Indents, Mounting Brackets | 69.32mm | 15.0μin 0.38μm | 30μin | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() FCE17C37PA21B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | 2015 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | Black | 2 | - | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 37 | Right Angle | - | unknown | 5A | TIN | UL | Gold | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | 5A | - | 15mOhm | 3000000000Ohm | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | 4 DC C | 0.318 (8.08mm) | Filter, Grounding Indents, Mounting Brackets | - | 15.0μin 0.38μm | 30μin | 0.15 inch | UL94 V-0 | - | - | RoHS Compliant | ||
![]() FCE17C37PA25B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Thermoplastic | - | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | 2015 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | Black | 2 | - | - | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 37 | Right Angle | 18.59mm | unknown | 5A | TIN | UL | Gold | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | 5A | - | - | 3000000000Ohm | Housing/Shell (Unthreaded) | - | D-Sub | 1 | - | - | 4 DC C | 0.318 (8.08mm) | Filter, Grounding Indents, Mounting Brackets | 69.32mm | 15.0μin 0.38μm | 30μin | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() FCE17C37PN290 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | 2010 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | Black | 2 | - | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | 2.76mm | - | Straight | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | 4 DC C | - | Filter, Grounding Indents | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() FCE17C37PC440 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Thermoplastic | - | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | 25.12mm | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | D-Sub | 1 | - | - | 4 DC C | 0.590 (14.99mm) | Board Lock, Filter, Grounding Indents | 69.32mm | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() FCE17B25SC280 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | 3 DB B | 0.590 (14.99mm) | Board Lock, Filter | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() FCE17C37SC6DB Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | - | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 37 | Black | 2 | - | - | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 37 | Right Angle | - | unknown | 5A | TIN | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Board Side (M3) | - | D-Sub | - | - | - | 4 DC C | 0.590 (14.99mm) | Filter, Mounting Brackets | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() FCE17C37PB680 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | - | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | D-Sub | - | - | - | 4 DC C | 0.405 (10.29mm) | Board Lock, Filter, Grounding Indents | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() FCE17C37PC4D0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | D-Sub | - | - | - | 4 DC C | 0.590 (14.99mm) | Board Lock, Filter, Grounding Indents | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() FCE17C37SC68B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | 2013 | FCE17 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 37 | Right Angle | - | unknown | 5A | TIN | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Board Side (M3) | - | D-Sub | - | - | - | 4 DC C | 0.590 (14.99mm) | Filter, Mounting Brackets | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() FCE17C37SA69B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | - | FCE17 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 37 | Right Angle | - | unknown | 5A | TIN | UL | Gold | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | 5A | - | 15mOhm | 3000000000Ohm | Housing/Shell (M3) | - | D-Sub | - | - | - | 4 DC C | 0.318 (8.08mm) | Filter, Mounting Brackets | - | 15.0μin 0.38μm | 15μin | 0.15 inch | UL94 V-0 | - | - | RoHS Compliant | ||
![]() FCE17C37SA2EB Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | - | FCE17 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 37 | Right Angle | - | unknown | 5A | TIN | UL | Gold | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | 5A | - | 15mOhm | 3000000000Ohm | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | 4 DC C | 0.318 (8.08mm) | Filter, Mounting Brackets | - | 15.0μin 0.38μm | 15μin | 0.15 inch | UL94 V-0 | - | - | RoHS Compliant | ||
![]() FCE17B25SB6DB Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (M3) | - | D-Sub | - | - | - | 3 DB B | 0.405 (10.29mm) | Filter, Mounting Brackets | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() FCE17B25SN240 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Free Hanging, Through Hole | Through Hole | Thermoplastic, Glass Filled | Thermoplastic | - | Steel, Tin Plated | Phosphor Bronze | -40°C~85°C | Bulk | 2015 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25 | Black | 2 | - | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | 2.76mm | - | Straight | 12.55mm | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | 1 | - | - | 3 DB B | - | Filter | 53.04mm | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() DBME25SP ITT Cannon, LLC | 83 |
| Datasheet | 12 Weeks | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | Steel | Steel, Yellow Chromate Plated Zinc | Copper Alloy | -55°C~125°C | Bulk | 2015 | D*M | - | - | Active | - | Solder | EAR99 | Receptacle, Female Sockets | 25 | Black | 2 | Receptacle | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | - | 25 | Right Angle | - | - | 7.5A | TIN | UL | Gold | COMMERCIAL | 2 | - | STAGGERED | - | - | - | - | - | - | 10mOhm | 10000000000Ohm | Board Side (4-40) | PLUG | D-Sub | - | - | Machined | 3 DB B | - | Shielded | - | - | - | 0.158 inch | UL94 V-0 | No | No SVHC | Non-RoHS Compliant | ||
![]() DCMMN21HA4SN ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Panel, Through Hole | Panel Mount, Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | - | Steel, Yellow Chromate Plated Zinc | Copper Alloy | -55°C~150°C | Bulk | 2015 | 24308-Style, Combo D®, D*MM | - | - | Active | - | Solder | - | Receptacle, Female Sockets | 21 (17 + 4 Power) | Black | 2 | Receptacle | - | - | YES | NO | NO | NO | Signal and Power | YES | GENERAL PURPOSE | 7.5A 40A | - | - | Straight | - | - | 7.5A | - | - | Gold | - | - | 21 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | - | Machined | 4 DC C - 21WA4 | - | Board Lock, Shielded | - | 50.0μin 1.27μm | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | ||
![]() DCMG8X8PJK87 ITT Cannon, LLC | In Stock | - | Datasheet | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | - | Steel, Tin-Nickel Plated | Copper Alloy | -55°C~125°C | Bulk | 2011 | Combo D®, D*M | - | - | Active | - | Solder | - | Plug, Male Pins | 8 (Coax) | Black | 1 | Male | APPLICATION: RF AND TELECOM TRANSMISSION, EMI/RFI SHIELDED | - | NO | NO | NO | NO | Coax | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | - | 5A | TIN | - | Gold | - | - | 8 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | Pin | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | 7.5A | - | 4 DC C - 8W8 | - | Board Lock, Grounding Indents, Mounting Brackets, Shielded | - | Flash | - | - | UL94 V-0 | No | - | Non-RoHS Compliant |