- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Number of Terminals | Mounting Option 1 | Shell Material, Finish | Board Mounting Option | Mounting Option 2 | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | ECCN (US) | Ihs Manufacturer | Insulation Materials | Insulation Resistance (MOhm) | Insulator Material | Less Contact | Manufacturer | Manufacturer Part Number | Mating Cycle (Cycles) | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Product Depth (mm) | Risk Rank | RoHS | Samacsys Description | Shell Sizes | Terminal Pitch (mm) | Termination Method | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Supply Voltage | Max Voltage Rating (AC) | Termination Type | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Body Plating | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulator Color | Number of Power Positions | Insulation | Contact Design | Backset Spacing | Shell Plating | Max Supply Voltage (AC) | Contact Arrangement | Test Voltage | Features | Terminal Length | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DBME25SP ITT Cannon, LLC | 83 |
| Datasheet | 12 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | Steel | - | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | D*M | - | - | Active | - | - | Solder | EAR99 | Receptacle, Female Sockets | - | 25 | - | - | Black | 2 | Receptacle | - | 8536.69.40.30 | - | - | - | - | - | Signal | - | - | - | - | 25 | Right Angle | - | - | - | - | 7.5A | TIN | - | UL | Gold | COMMERCIAL | 2 | - | STAGGERED | - | - | - | - | - | - | - | - | - | 10mOhm | - | 10000000000Ohm | Board Side (4-40) | - | PLUG | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | Machined | 3 DB B | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | 0.158 inch | - | UL94 V-0 | No | No SVHC | Non-RoHS Compliant | - | - | ||
![]() M24308/4-5F ITT Cannon, LLC | 728 |
| - | 12 Weeks | - | Panel | Panel Mount | - | - | - | Thermoplastic | - | Steel | - | - | Steel, Yellow Chromate Plated Cadmium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2002 | 24308-Style, D*MAM | - | - | Active | Not Applicable | - | Crimp | EAR99 | Plug, Male Pins | - | 50 | - | - | - | 3 | - | - | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | - | - | - | - | - | 7.5A | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | 5 DD D | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() D09S24A4PA00LF Amphenol ICC (FCI) | 360 |
| - | 11 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | - | Steel, Tin Plated | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 9 | Solder | - | Receptacle, Female Sockets | - | 9 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Straight | - | - | 12.55mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | 300V | - | Tin | - | D-Sub | 1 | - | - | - | - | - | - | - | - | - | - | 1 DE E | - | - | - | - | - | - | 300V | - | - | - | - | - | - | 30.81mm | - | Flash | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 09663527611 HARTING | 102 | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Metal | - | - | Steel | - | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | 25 | Solder | EAR99 | Receptacle, Female Sockets | - | - | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.54mm | 25 | Right Angle | - | - | - | - | 6A | TIN | - | UL | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | 0.583 inch | - | - | - | - | - | - | Housing/Shell (M3) | - | PLUG | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | 3.336 N | 3.336 N | - | Stamped | 3 DB B | - | - | - | - | 0.409 (10.40mm) | - | - | - | - | Board Lock | - | - | - | 53.2mm | 13.6mm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() DBO13W3P700G30LF Amphenol ICC (FCI) | 23520 |
| Datasheet | 18 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | 13 | - | - | Thermoplastic | Steel | - | - | - | Steel, Tin Plated | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Tray | - | DW | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | - | 13 (10 + 3 Power) | - | - | - | 2 | Male | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal and Power | YES | GENERAL PURPOSE | 7.5A 30A | - | 13 | Right Angle | - | - | 18.9mm | - | 7.5A | COPPER NICKEL TIN | ONE | UL | Gold | COMMERCIAL | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | 7.3mOhm | - | 5000000000Ohm | Board Side (4-40) | - | - | - | - | - | - | - | D-Sub, Combo | 1 | - | - | - | - | - | - | - | - | - | - | 3 DB B - 13C3 13W3 | - | - | - | - | 0.318 (8.08mm) | - | - | - | - | Board Lock, Grounding Indents, Mounting Brackets | - | - | - | 52.65mm | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 172-E37-113R051 NorComp Inc. | 14 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | - | - | Steel, Nickel Plated | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | -50°C~100°C | Tray | 2016 | 172-E, M Series | - | yes | Active | Not Applicable | - | Solder | - | Plug, Male Pins | - | 37 | - | - | White | 2 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | Machined | 4 DC C | - | - | - | - | - | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | Flash | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M83513/16-C03NW Glenair | In Stock | - | - | 9 Weeks | Gold Over Nickel | Through Hole | BOARD | - | Aluminum | - | - | Aluminium | - | 21 | #2-56 | - | HOLE.096 | JACKPOST | 1.69 inch | Right Angle | GOLD | Beryllium Copper | EAR99 | GLENAIR INC | - | 5000 | GLASS FILLED LIQUID CRYSTAL POLYMER | No | Glenair Inc | M83513/16-C03NW | 500 | 8 | 3 | 150 | -55 | Through Hole | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | Active | 16.46 | 5.65 | Compliant | MIL-DTL-83513/28 Thru /33 Micro-D CBSnCondensed Straight PCB Terminated Connectors | C | 0.64 | Solder | - | - | - | - | - | e0 | - | Active | - | - | Solder | - | D MICROMINIATURE CONNECTOR | Micro D-Subminiature | 21 | 150 °C | -55 °C | - | 2 | PL | STANDARD: MIL-DTL-83513, THREADED INSERT | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 21 | Right Angle | - | 2.54 mm | 16.46 mm | compliant | 3 A | NICKEL | - | MIL | - | - | 2 | 21 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.325 inch | PIN | - | NO | 0.465 inch | - | 3 A | RND PIN-SKT | 8 mΩ | - | 5000000000 Ω | - | 0.05 inch | PLUG | - | - | SOLDER | Electroless Nickel | 600VAC V | - | 1 | - | 2.54 mm | 500 Cycles | - | TIN LEAD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | - | Non-Insulated | - | - | Electroless Nickel | - | S21P0 | - | - | 0.172 inch | 42.93 | - | 42.93 mm | - | - | 50u inch | - | 8.26 | - | - | - | RoHS Compliant | - | - | ||
![]() 174-E37-113R001 NorComp Inc. | 575 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | - | - | Steel, Nickel Plated | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2008 | 174-E, M Series | - | yes | Active | Not Applicable | - | Solder | EAR99 | Plug, Male Pins | - | 37 | - | - | White | 2 | Male | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | Machined | 4 DC C | - | - | - | - | 0.370 (9.40mm) | - | - | - | - | Grounding Indents | - | - | 12.6mm | 69.3mm | - | Flash | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 163A16649X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Steel | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | - | Steel, Tin Plated | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | -55°C~125°C | Bulk | 2006 | 163A | e4 | yes | Active | Not Applicable | - | Solder Cup | - | Plug, Male Pins | - | 15 | - | - | Black | 3 | Male | - | - | - | - | - | - | - | Signal | - | - | - | - | 15 | Straight | IP20 | - | - | - | 3A | TIN | - | UL | Gold | COMMERCIAL | - | - | - | - | 0.509 inch | - | - | - | - | - | 3A | - | - | 22 AWG | - | Cable Side (4-40) | - | - | - | - | - | Tin | - | D-Sub, High Density | 1 | - | - | - | 22 AWG | - | - | - | - | - | - | 1 DE E High Density | - | - | - | PREASSEM CONN | - | - | - | - | - | Grounding Indents | - | - | - | 31.19mm | 12.9mm | Flash | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() D25S24A4PA00LF Amphenol ICC (FCI) | 23760 |
| Datasheet | 11 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | - | Steel, Tin Plated | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Tray | 2006 | Delta D | - | - | Active | 1 (Unlimited) | 25 | Solder | - | Receptacle, Female Sockets | - | 25 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | - | Signal | - | - | 5A | 2.76mm | - | Straight | - | - | 12.55mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | 300V | - | - | - | D-Sub | 1 | - | - | - | - | - | - | - | - | - | - | 3 DB B | - | - | - | - | - | - | 300V | - | - | - | - | - | - | 53.03mm | - | Flash | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 174-E25-113R141 NorComp Inc. | 14 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | - | - | Steel, Nickel Plated | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2005 | 174-E, M Series | - | yes | Active | - | - | Solder | - | Plug, Male Pins | - | 25 | - | - | White | 2 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | Machined | 3 DB B | - | - | - | - | 0.370 (9.40mm) | - | - | - | - | Grounding Indents, Mounting Brackets | - | - | 12.6mm | 53mm | - | Flash | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 680M21W1203L201 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | - | - | Steel, Nickel Plated | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2013 | Power-D 680M | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | - | 21 (20 + 1 Power) | - | - | Black | 2 | Receptacle | - | - | - | - | - | - | - | Signal and Power | - | - | 5A 20A | 2.77mm | - | - | - | - | - | - | 20A | - | - | - | Gold | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | Nickel | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | Machined | 3 DB B - 21W1 | - | 1 | Insulated | - | - | - | - | - | - | - | - | - | 10.7mm | - | - | Flash | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() L717HDE15PD1CH4F Amphenol ICC (Commercial Products) | 17820 |
| Datasheet | 5 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | Thermoplastic | Steel | - | - | Steel, Tin Plated | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~125°C | Tray | 2001 | HD | - | - | Active | 1 (Unlimited) | 15 | Solder | - | Plug, Male Pins | - | 15 | 105°C | -55°C | - | 3 | Male | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | Right Angle | - | - | 22.22mm | - | 3A | - | - | - | Gold | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | - | - | D-Sub, High Density | 1 | - | - | - | - | - | - | - | - | - | Stamped | 1 DE E High Density | - | - | - | - | 0.350 (8.89mm) | - | - | - | - | Board Lock, Grounding Indents | - | - | - | 30.89mm | 12.55mm | Flash | - | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() CWR-181-09-0000 CW Industries | 145 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | CWR | - | yes | Active | 1 (Unlimited) | - | IDC, Ribbon Cable | - | Plug, Female Sockets | - | 9 | - | - | Blue | 2 | Female | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28-30 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | 1 DE E | - | - | - | - | - | - | - | - | - | Feed Through, Strain Relief | - | - | 26.4mm | - | 12.5mm | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 171-037-203L001 NorComp Inc. | 29 | - | Datasheet | 14 Weeks | - | Free Hanging | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel | - | - | Steel, Nickel Plated | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | - | Solder Cup | - | Receptacle, Female Sockets | - | 37 | - | - | Black | 2 | Receptacle | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | 20-28 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | Nickel | - | D-Sub | - | - | - | - | - | - | - | - | - | - | Stamped | 4 DC C | - | - | - | - | - | - | - | - | - | - | - | - | 9.56mm | 69.4mm | 12.6mm | Flash | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09662516513 HARTING | 235 |
| Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | - | - | Steel | - | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | 15 | Solder | EAR99 | Receptacle, Female Sockets | - | - | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.74mm | 15 | Straight | - | - | 12.5mm | - | 6A | TIN | - | UL | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | 3.336 N | - | - | Stamped | 2 DA A | BLACK | - | - | - | - | - | - | - | 1kV | Board Lock | - | - | 12.5mm | 39.5mm | 12.4mm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 09662526613 HARTING | 100 |
| - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | - | - | Steel | - | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | - | - | - | yes | Active | 1 (Unlimited) | 15 | Solder | EAR99 | Receptacle, Female Sockets | - | - | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.54mm | 15 | Right Angle | - | - | 21.2mm | - | 6A | TIN | - | UL | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | PLUG | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | 3.336 N | 3.336 N | - | Stamped | 2 DA A | - | - | - | - | 0.409 (10.40mm) | - | - | - | 1kV | Board Lock | - | - | 12.5mm | 39.5mm | 13.6mm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 200-015-263R001 NorComp Inc. | 3 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Metal | Polyamide (PA6T), Nylon 6T | Nylon | Steel | - | - | Steel, Nickel Plated | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2006 | 200 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | - | 15 | - | - | Black | 3 | Receptacle | - | - | 300V | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | - | - | 2A | - | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | - | 1 DE E High Density | - | - | - | - | - | - | - | - | - | Board Lock, Shielded | - | - | 12.5mm | 30mm | - | Flash | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 164A18179X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Board Edge, Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | - | Steel, Tin Plated | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2006 | 164A | - | yes | Active | Not Applicable | - | Solder | EAR99 | Receptacle, Female Sockets | - | 15 | - | - | Black | 3 | Female | ROHS COMPLIANT | - | - | - | - | - | - | Signal | - | - | - | - | 15 | Right Angle | IP20 | - | - | - | 3A | TIN | - | UL, CSA | Gold | COMMERCIAL | 3 | - | STAGGERED | - | 0.509 inch | - | - | - | - | - | 3A | - | - | - | 5000000000Ohm | Housing/Shell (4-40) | - | - | 60V | - | - | Tin | - | D-Sub, High Density | 1 | - | - | - | - | - | - | - | - | - | Machined | 1 DE E High Density | - | - | - | - | 0.314 (7.98mm) | - | - | - | - | Board Lock | - | - | - | 31.19mm | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09652616712 HARTING | 138 | - | - | 4 Weeks | Gold | Through Hole | Through Hole | - | PBT | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | - | - | Steel | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | 15 | Solder | EAR99 | Plug, Male Pins | - | - | - | - | - | 2 | Male | - | 8536.69.40.30 | 250V | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.74mm | 15 | Straight | - | - | 12.5mm | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | 250V | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | - | - | D-Sub | 1 | Tin | - | - | - | - | - | - | - | - | Stamped | 2 DA A | - | - | - | - | - | - | - | - | 1kV | Board Lock, Grounding Indents | - | - | 12.5mm | 39.5mm | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - |