- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Wire Gauge | Insulation Resistance | Flange Feature | Body/Shell Style | Max Voltage Rating (AC) | Plating | Connector Style | Number of Ports | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Max Supply Voltage (AC) | Test Voltage | Features | Rated Current (Power) | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D09P90C6PV00LF Amphenol ICC (FCI) | 35640 |
| - | 17 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | - | Phosphor Bronze | - | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 9 | Press-Fit | - | Plug, Male Pins | 9 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Straight | - | 12.55mm | 5A | - | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | 1 | - | - | - | 1 DE E | - | - | 300V | - | Grounding Indents | - | - | 30.81mm | - | 30.0μin 0.76μm | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 171-015-113R001 NorComp Inc. | 277 | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | - | Metal | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | - | Brass | - | - | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | - | Solder | - | Plug, Male Pins | 15 | - | - | Black | 2 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | 5A | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | Housing/Shell (Unthreaded) | - | - | Nickel | D-Sub | - | - | - | Stamped | 2 DA A | - | - | - | - | Grounding Indents | - | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09651626816 HARTING | 112 | - | - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bag | - | - | - | yes | Active | 1 (Unlimited) | 9 | Solder | - | Plug, Male Pins | - | - | - | - | 2 | Male | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | Right Angle | - | - | 6A | TIN | - | UL | - | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | 5000000000Ohm | Housing/Shell (4-40) | RECEPTACLE | - | - | D-Sub | 1 | - | - | Stamped | 1 DE E | - | 0.409 (10.40mm) | - | 1kV | Board Lock, Grounding Indents | - | - | 31.2mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09562517500 HARTING | 135 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Steel | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel, Nickel Plated | NOT SPECIFIED | Copper Alloy | - | - | -40°C~85°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 26 | - | - | Black | 3 | Receptacle | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.29mm | 26 | Straight | - | 12.93mm | 2A | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | Housing/Shell (Unthreaded) | - | - | Tin | D-Sub, High Density | 1 | - | - | Stamped | 2 DA A High Density | - | - | - | - | - | - | 12.55mm | 39.5mm | 10.74mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09670154755 HARTING | 198 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Gold, Nickel | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | 15 | Solder | EAR99 | Receptacle, Female Sockets | - | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 2.74mm | 15 | Straight | - | 12.5mm | 7A | TIN | - | UL | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | Housing/Shell (Unthreaded) | PLUG | - | - | D-Sub | 1 | 3.336 N | 3.336 N | Machined | 2 DA A | - | - | - | 1kV | - | - | 12.5mm | 39.5mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() LD09P33E4GV00LF Amphenol ICC (FCI) | 1190 |
| - | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | 9 | - | - | Thermoplastic | Thermoplastic | - | Nickel, Tin Plated | - | Copper Alloy | - | 250V | -55°C~105°C | Tray | - | LD | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | 105°C | -55°C | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | - | 1 DE E | - | 0.318 (8.08mm) | - | - | Board Lock, Grounding Indents | - | - | - | - | Flash | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() DCPHD15MSC1 Switchcraft Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | - | - | Thermoplastic | - | Steel | Steel, Tin Plated | - | Copper Alloy | - | - | -55°C~85°C | Bulk | 2010 | DATA-CON-X® DCP | - | - | Active | Not Applicable | - | Solder Cup | EAR99 | Plug, Male Pins | 15 | - | - | Black | 3 | Male | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 2A | - | - | - | Gold | - | - | - | - | - | - | - | - | 22-26 AWG | - | Mating Side, Female Screwlock | - | - | Tin | D-Sub, High Density | - | - | - | - | 1 DE E High Density | - | - | - | - | Gasket | - | - | - | - | - | UL94 V-0 | - | Unknown | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 174-E37-213R141 NorComp Inc. | 79 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | - | Brass | - | - | -50°C~100°C | Tray | 2005 | 174-E, M Series | - | yes | Active | - | - | Solder | - | Receptacle, Female Sockets | 37 | - | - | White | 2 | Female | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | 94V-0 | NO | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | Machined | 4 DC C | - | 0.370 (9.40mm) | - | - | Mounting Brackets | - | 12.6mm | 69.3mm | - | Flash | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() D37S24A4GX00LF Amphenol ICC (FCI) | 17820 |
| - | 17 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | - | Phosphor Bronze | - | - | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 37 | - | - | Black | 2 | Female | LOW PROFILE | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 37 | Straight | - | 12.55mm | 5A | - | - | - | Gold | - | - | - | - | - | - | NO | - | - | - | Housing/Shell (4-40) | - | 300V | Tin | D-Sub | 1 | - | - | - | 4 DC C | - | - | 300V | - | Board Lock | - | - | 69.32mm | 12.17mm | Flash | UL94 V-0 | No | - | RoHS Compliant | - | - | - | ||
![]() 09664526611 HARTING | 31 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | 37 | Solder | EAR99 | Receptacle, Female Sockets | - | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | Right Angle | - | - | 6A | TIN | - | UL | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 0.583 inch | - | - | Housing/Shell (M3) | PLUG | - | - | D-Sub | 1 | 3.336 N | 3.336 N | Stamped | 4 DC C | - | 0.409 (10.40mm) | - | 1kV | Board Lock | - | - | 69.7mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 172-015-212R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | - | Metal | Polybutylene Terephthalate (PBT), Polyester | PBT | Steel | Steel, Tin Plated | - | Brass | Glass | - | -50°C~100°C | Tray | 2005 | 172, M Series | - | yes | Active | Not Applicable | - | Solder | EAR99 | Receptacle, Female Sockets | 15 | - | - | Beige | 2 | Receptacle | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | 5A | TIN | - | - | Gold | - | - | - | - | - | 94V-0 | NO | - | - | - | Housing/Shell (Unthreaded) | - | - | Tin | D-Sub | - | - | - | Machined | 2 DA A | Insulated | - | - | - | - | - | 10.1mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 181-015-213R561 NorComp Inc. | 12 |
| Datasheet | 16 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Metal | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | - | Brass | Polyamide | 250V | -55°C~105°C | Tray | 2011 | 181 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 15 | - | - | Black | 3 | Receptacle | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 15 | - | - | - | 2A | - | - | - | Gold | - | - | - | - | - | 94V-0 | NO | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | Nickel | D-Sub, High Density | - | - | - | - | 1 DE E High Density | Insulated | 0.350 (8.89mm) | - | - | Board Lock, Shielded | - | - | - | - | Flash | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() FCE17C37SM240 Amphenol ICC (Commercial Products) | 50 |
| Datasheet | 7 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | Metal | - | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | Steel, Tin Plated | - | Phosphor Bronze | - | - | -40°C~85°C | Tray | 2007 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 37 | - | - | Black | 2 | Receptacle | - | - | 820pF | - | - | - | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 37 | Straight | - | 16.73mm | 5A | TIN | ONE | UL | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | - | 3000000000Ohm | Housing/Shell (Unthreaded) | - | - | - | D-Sub | 1 | - | - | - | 4 DC C | - | - | - | - | Filter | 5A | - | 69.32mm | - | 15.0μin 0.38μm | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 195-062-113L001 NorComp Inc. | 14 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Steel | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | - | Brass | - | 500V | -55°C~125°C | Tray | 2009 | 195 | - | - | Active | Not Applicable | - | Solder | - | Plug, Male Pins | 62 | - | - | Black | 3 | Male | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | 2A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Nickel | D-Sub, High Density | - | - | - | Stamped | 4 DC C High Density | - | - | - | - | Grounding Indents, Shielded | - | 17.1mm | 69.3mm | 12.5mm | Flash | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DBM25S400 Amphenol ICC (FCI) | 200 |
| Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | Thermoplastic | Thermoplastic | - | Steel, Yellow Cadmium Plated | - | Phosphor Bronze | - | 300V | -55°C~125°C | Tray | 2007 | DM HE501 | - | - | Active | 1 (Unlimited) | 25 | Wire Wrap | - | Receptacle, Female Sockets | 25 | 125°C | -55°C | - | 2 | Female | - | - | - | - | - | - | - | Signal | - | - | 7.5A | 2.76mm | - | Straight | - | 24.3mm | 7.5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | 1 | - | - | - | 3 DB B | - | - | - | - | - | - | - | 52.65mm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 180-026-102L031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | - | Brass | - | - | -50°C~100°C | Tray | 2008 | 180 | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 26 | - | - | - | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 26 | - | - | - | 5A | TIN | - | - | Gold | - | - | - | - | - | 94V-0 | NO | - | - | - | Mating Side (4-40) | - | - | - | D-Sub, High Density | - | - | - | - | 2 DA A High Density | - | - | - | - | Grounding Indents, Shielded | - | - | - | - | Flash | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() L77DFD50SOL2 Amphenol ICC (Commercial Products) | 200 |
| Datasheet | 6 Weeks | Gold | Through Hole | Panel Mount, Through Hole | - | - | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | Steel, Tin Plated | - | Copper Alloy | - | 300V | -55°C~155°C | Tray | 2006 | DF | - | - | Active | 1 (Unlimited) | 50 | Solder | - | Receptacle, Female Sockets | 50 | 155°C | -55°C | Black | 3 | - | - | - | - | - | - | - | - | Signal | - | - | 7.5A | 2.76mm | - | Straight | - | 15.2mm | 7.5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | 1 | - | - | Machined | 5 DD D | - | - | 300V | - | - | - | - | 66.8mm | - | 20.0μin 0.51μm | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() D25S13A6RV12LF Amphenol ICC (FCI) | 29700 |
| Datasheet | 16 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | Nylon | - | Steel, Nickel Plated | - | Phosphor Bronze | - | 300V | -55°C~125°C | Tape & Reel (TR) | - | Delta D | - | - | Active | 1 (Unlimited) | 25 | Solder Paste | - | Receptacle, Female Sockets | 25 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Right Angle | - | 20.85mm | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | 1 | - | - | - | 3 DB B | - | 0.409 (10.40mm) | 300V | - | Board Guide, Mounting Brackets | - | - | 53.03mm | - | 30.0μin 0.76μm | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 09675097658 HARTING | 96 |
| - | 15 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Metal | - | - | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | Copper Alloy | - | - | -25°C~70°C | Bulk | - | - | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | Male | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 9 | Right Angle | IP67 - Dust Tight, Waterproof | 19mm | 5A | NICKEL | - | - | Gold or Gold-Palladium | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | 1 | - | - | Machined | 1 DE E | - | 0.228 (5.80mm) | - | - | Board Lock, Grounding Indents, Mounting Brackets | - | - | 40mm | 18.84mm | 30.0μin 0.76μm | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 171-009-113R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | - | Brass | - | - | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | - | Solder | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | - | - | 5A | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | Board Side (4-40) | - | - | - | D-Sub | - | - | - | Stamped | 1 DE E | - | - | - | - | Grounding Indents | - | 9.93mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |