- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | PCB Mounting Orientation | PCB Mount Retention | PCB Mount Alignment | Contact Finish Mating | Contact Materials | Manufacturer Lifecycle Status | Tail Length | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Working Voltage | Contact Style | Contact Resistance | Wire Gauge | Row Spacing | Flange Feature | Body/Shell Style | ELV | Max Voltage Rating (AC) | Plating | Connector Style | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Mating Retention | Number of Power Positions | Insulation | Contact Design | Backset Spacing | Preloaded | Max Supply Voltage (AC) | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 171-009-113R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | - | - | - | - | Brass | - | - | - | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | - | Solder | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | - | - | 5A | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Stamped | 1 DE E | - | - | - | - | - | - | - | - | Grounding Indents | 9.93mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09681637813 HARTING | 106 |
| - | 4 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | Male | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | Right Angle | - | 18.2mm | 5A | TIN | UL | - | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | RECEPTACLE | - | - | - | D-Sub | 1 | - | - | - | - | 3.336 N | 3.336 N | Stamped | 1 DE E | - | - | - | - | 0.318 (8.08mm) | - | - | 1kV | Board Lock, Grounding Indents | - | 30.9mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 681S5W5103L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | - | - | - | - | Copper Alloy | - | - | - | -55°C~155°C | Tray | 2011 | Seal-D 681S | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 5 (Power) | - | - | Black | 1 | Male | - | - | - | - | - | Power | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 40A | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | Machined | 3 DB B - 5W5 | - | - | - | - | - | - | - | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 09661127601 HARTING | 121 | - | Datasheet | 7 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | 9 | Solder | - | Receptacle, Female Sockets | - | - | - | - | 2 | Receptacle | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.74mm | 9 | Right Angle | - | - | 7.5A | TIN | UL | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | 0.583 inch | - | - | - | - | - | Housing/Shell (M3) | PLUG | - | - | - | D-Sub | 1 | - | - | - | - | 3.336 N | 3.336 N | Stamped | 1 DE E | - | - | - | - | 0.409 (10.40mm) | - | - | - | - | - | 31.2mm | 13.5mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09670375615050 HARTING | In Stock | - | - | 9 Weeks | - | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | - | - | - | Copper Alloy | - | - | - | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 37 | - | - | - | 2 | - | - | - | - | - | - | Signal | - | - | 7.5A | - | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Machined | 4 DC C | - | - | - | - | - | - | - | - | Grounding Indents | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 191-025-213L001 NorComp Inc. | 14 |
| Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | Steel | - | Polyester Thermoplastic | Polyester | - | Steel, Nickel Plated | - | - | - | - | Phosphor Bronze | - | - | - | -55°C~125°C | Tray | 2009 | 191 | - | - | Active | Not Applicable | - | Solder | - | Receptacle, Female Sockets | 25 | - | - | Black | 2 | Female | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | Nickel | D-Sub | - | - | - | - | - | - | - | - | 3 DB B | - | - | Insulated | - | - | - | - | - | Shielded | 12.1mm | 53mm | 12.5mm | Flash | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 774-E25-213R141 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Steel | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | - | - | - | - | Brass | - | - | - | -50°C~100°C | Tray | 2012 | Seal-D 774-E | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 25 | - | - | White | 2 | Female | - | - | - | - | - | Signal | - | - | - | 2.54mm | - | - | IP67 - Dust Tight, Waterproof | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | Nickel | D-Sub | - | - | - | - | - | - | - | Machined | 3 DB B | - | - | Non-Insulated | - | 0.370 (9.40mm) | - | - | - | Mounting Brackets | 12.6mm | - | - | Flash | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 09675097658 HARTING | 96 |
| - | 15 Weeks | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Metal | - | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | - | - | - | Copper Alloy | - | - | - | -25°C~70°C | Bulk | - | - | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | Male | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 9 | Right Angle | IP67 - Dust Tight, Waterproof | 19mm | 5A | NICKEL | - | Gold or Gold-Palladium | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | Machined | 1 DE E | - | - | - | - | 0.228 (5.80mm) | - | - | - | Board Lock, Grounding Indents, Mounting Brackets | - | 40mm | 18.84mm | 30.0μin 0.76μm | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 681M5W1203L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | - | - | - | - | Copper Alloy | - | - | - | -55°C~125°C | Tray | 2013 | Power-D 681M | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 5 (4 + 1 Power) | - | - | Black | 2 | Receptacle | - | - | - | - | - | Signal and Power | - | - | 5A 20/40A | - | - | - | - | - | 40A | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | Nickel | D-Sub, Combo | - | - | - | - | - | - | - | Machined | 1 DE E - 5W1 | - | 1 | Insulated | - | - | - | - | - | - | 10.7mm | - | - | Flash | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 180-078-202L031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging, Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | - | - | - | - | Brass | - | - | - | -50°C~100°C | Tray | 2008 | 180 | - | yes | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Receptacle, Female Sockets | 78 | - | - | - | 4 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 78 | - | - | - | 5A | TIN | - | Gold | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | Mating Side (4-40) | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | 5 DD D High Density | - | - | - | - | - | - | - | - | Shielded | - | - | - | Flash | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 3-1589488-7 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 2 weeks ago) | Lead, Tin | Through Hole | - | - | - | - | - | Aluminium | - | - | Vertical | Without | Without | - | Brass | ACTIVE (Last Updated: 2 weeks ago) | 2.29 mm | - | - | - | - | - | - | - | - | - | - | Solder, Through Hole | - | Receptacle, Socket | 37 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | 635 µm | - | Vertical | - | - | - | - | - | - | - | - | 37 | - | - | - | Female | - | Natural | - | - | - | Socket | - | - | 1.016 mm | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | With | - | - | - | - | Yes | - | - | - | 7.82 mm | 16.73 mm | - | - | - | - | - | RoHS Compliant | - | Contains Lead | - | ||
![]() 180-044-202L021 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging, Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | - | - | - | - | Brass | - | - | - | -50°C~100°C | Tray | 2008 | 180 | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 44 | - | - | - | 3 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 44 | - | - | - | 5A | TIN | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | Cable Side (4-40) | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | 3 DB B High Density | - | - | - | - | - | - | - | - | Shielded | - | - | - | Flash | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 171-037-213R051 NorComp Inc. | 14 |
| Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | Steel | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | - | - | - | - | Brass | - | - | 500V | -50°C~100°C | Tray | 2010 | 171 | - | yes | Active | Not Applicable | - | Solder | - | Receptacle, Female Sockets | 37 | - | - | Black | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.77mm | 37 | - | - | - | 5A | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | NO | - | - | - | - | - | - | Board Side (4-40) | - | - | - | Nickel | D-Sub | - | - | - | - | - | - | - | Stamped | 4 DC C | - | - | - | - | - | - | - | - | Board Lock | - | - | - | Flash | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 180-M15-213R011 NorComp Inc. | 270 |
| Datasheet | 15 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | Steel | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | - | - | - | - | Copper Alloy | - | - | - | -55°C~125°C | Tray | 2010 | 180-M, M Series | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 15 | - | - | Black | 3 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | Board Side (4-40) | - | - | - | Nickel | D-Sub, High Density | - | - | - | - | - | - | - | Machined | 1 DE E High Density | - | - | - | - | - | - | - | - | Shielded | - | - | - | Flash | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 448815-5 TE Connectivity Aerospace, Defense and Marine | 2549 |
| Datasheet | 8 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Diallyl Phthalate (DAP) | Polyphenylene | - | Brass, Gold Plated | - | - | - | - | NOT SPECIFIED | - | - | - | -55°C~125°C | Bulk | 2008 | AMPLIMITE 109 | - | - | Active | Not Applicable | - | Crimp | EAR99 | Plug, Male Pins | 50 | - | - | - | 3 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | Straight | - | - | 7.5A | - | - | Gold | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.605 inch | - | - | - | YES | 0.424 inch | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | 20 AWG | - | - | - | 5 DD D | - | - | - | PREASSEM CONN | - | - | - | - | Grommet | - | 67.31mm | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09662186500 HARTING | 68 |
| - | 4 Weeks | - | - | Panel | Panel Mount | Metal | - | Liquid Crystal Polymer, Polymer | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | 32V | - | Bulk | - | - | - | yes | Active | 1 (Unlimited) | 15 | IDC, Ribbon Cable | EAR99 | Receptacle, Female Sockets | - | 125°C | -40°C | - | 2 | Female | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 2A | 2.77mm | 15 | Right Angle | - | 18.2mm | 2A | TIN | UL, CSA | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | - | 94V-0 | - | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | PLUG | - | - | - | D-Sub | 1 | 26 AWG | 28 AWG | - | - | - | - | - | 2 DA A | - | - | - | PREASSEM CONN | - | - | - | 1kV | Feed Through | - | 39.1mm | 12.55mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() DB25P064HTXLF Amphenol ICC (FCI) | 294 |
| - | 10 Weeks | - | Gold | Free Hanging, Panel | Free Hanging (In-Line) | Metal | - | Steel | Thermoplastic | Thermoplastic | Metal | Steel, Tin Plated | - | - | - | - | Copper Alloy | - | - | 300V | -55°C~125°C | Bulk | - | D | - | - | Active | 1 (Unlimited) | 25 | Solder Cup | - | Plug, Male Pins | 25 | 125°C | -55°C | Natural | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | 2.76mm | - | Straight | - | - | 5A | - | - | Gold | - | - | 25 | - | - | - | - | - | - | - | - | 350V | - | 10mOhm | - | - | Housing/Shell (Unthreaded) | - | - | 1kV | - | D-Sub | 1 | - | - | Tin | - | - | - | - | 3 DB B | - | - | - | - | - | - | 1kV | - | Grounding Indents, Shielded | - | 52.65mm | 12.17mm | Flash | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 172-E09-202R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging, Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | - | - | - | - | Brass | - | - | - | -50°C~100°C | Tray | 2008 | 172-E, M Series | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 9 | - | - | White | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | - | - | 5A | TIN | - | Gold | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | 20-26 AWG | - | Cable Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Machined | 1 DE E | - | - | - | - | - | - | - | - | - | - | - | - | Flash | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 172-E50-102R001 NorComp Inc. | 57 |
| Datasheet | 14 Weeks | - | - | Free Hanging | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | - | - | - | - | Brass | - | - | - | -50°C~100°C | Tray | 2008 | 172-E, M Series | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 50 | - | - | White | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | - | - | - | 5A | TIN | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | 20-26 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Machined | 5 DD D | - | - | - | - | - | - | - | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 988-050-130L121 NorComp Inc. | 197 | - | Datasheet | 14 Weeks | - | - | Through Hole | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel (Front) / Zinc (Rear), Nickel Plated | - | - | - | - | Phosphor Bronze | - | - | - | -55°C~105°C | Bulk | 2008 | 988 | - | yes | Active | - | - | Solder Cup | - | Plug, Male Pins | 50 | - | - | Black | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | - |