- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Body Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | PCB Mounting Orientation | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Samacsys Description | Shell Sizes | Termination Method | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | ELV | Termination Type | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Sealable | Contact Form | Shell Size, Connector Layout | Insulation | Product Type | Hole Diameter | Backset Spacing | Shell Plating | Mounting Angle | Features | Terminal Length | Product Category | Product Length | Length | Width | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MWDM2L-37PCBRPT-.110 Glenair | 683 |
| - | 8 Weeks | - | Gold | - | BOARD AND PANEL | Aluminum | - | - | - | LOCKING | - | JACKPOST | - | MWDM2L-37 | Aluminum Alloy | 1.487 inch | Right Angle | Glenair | TIN LEAD | Beryllium Copper | 1 | Unfiltered | GLENAIR INC | Liquid Crystal Polymer (LCP) | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | MWDM2L-37PCBRPT-.110 | Glenair | Through Hole | Panel | 150 °C | -55 °C | Bulk | Active | Active | EREL | 1.67 | Details | No | D-Sub Micro-D Connectors MICRO D | F | Solder | Sav-Con | 0.786014 oz | - | -55 to 150 °C | - | - | MWDM2L | e0 | No | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 37 Position | - | 2 Row | Pin | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | D-Sub Connectors | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.5400 mm | 37 | - | - | 2.54 mm | compliant | 3 A | NICKEL | - | Through Hole | COMMERCIAL | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | MALE | - | NO | 0.525 inch | 3 A | RND PIN-SKT | 32 mΩ | - | 5000000000 Ω | - | - | SOLDER | - | 600VAC V | - | - | 2.54 mm | Tin/Lead (Sn60Pb40) | STAGGERED | 2.78 N | - | - | - | Insulated | Micro-D D-Sub Connectors | - | - | Nickel | Right Angle | - | 0.11 inch | D-Sub Micro-D Connectors | 37.72 mm | - | - | - | - | - | - | - | - | ||
![]() 627-037-622-041 EDAC Inc. | In Stock | - | - | - | - | - | - | Free Hanging (In-Line) | - | Polyester Thermoplastic | - | - | - | Steel, Nickel Plated | - | - | 627-037 | - | - | - | - | - | Brass | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | - | 627 (Metal) | - | - | - | - | - | Solder Cup | - | Plug, Male Pins | 37 | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 3A per Contact | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 4 (DC, C) | - | - | - | - | - | - | Grounding Indents, Shielded | - | - | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | - | - | - | - | ||
![]() 627-037-320-041 EDAC Inc. | In Stock | - | - | - | - | - | - | Through Hole | - | Polyester Thermoplastic | - | - | - | Steel, Nickel Plated | - | - | 627-037 | - | - | - | - | - | Brass | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | - | 627 (Metal) | - | - | - | - | - | Solder | - | Plug, Male Pins | 37 | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 3A per Contact | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 4 (DC, C) | - | - | - | - | - | - | Grounding Indents, Shielded | - | - | - | - | - | 15.0µin (0.38µm) | UL94 V-0 | - | - | - | - | ||
![]() 628-037-620-048 EDAC Inc. | In Stock | - | - | - | - | - | - | Through Hole | - | Polyester Thermoplastic | - | - | - | Steel, Nickel Plated | - | - | 628-037 | - | - | - | EDAC | - | Brass | 1 | - | - | - | - | EDAC | - | EDAC Inc. | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | - | 628 (Metal) | - | - | - | - | - | Solder | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | - | D-Sub Connectors | - | - | - | - | Signal and Power | - | - | 3A per Contact | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 4 (DC, C) | - | D-Sub Connectors - Standard Density | - | - | - | - | Shielded | - | D-Sub Standard Connectors | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | - | - | - | - | ||
![]() 629-009-240-032 EDAC Inc. | In Stock | - | - | - | - | - | - | Panel Mount, Through Hole, Right Angle | - | Polyester Thermoplastic | - | - | - | Steel, Nickel Plated | - | - | 629-009 | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | - | 629 | - | - | - | - | - | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 3A per Contact | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 1 (DE, E) | - | - | - | 0.409 (10.40mm) | - | - | Board Lock, Grounding Indents, Mounting Brackets, Shielded | - | - | - | - | - | Flash | UL94 V-0 | - | - | - | - | ||
![]() 628-037-622-042 EDAC Inc. | In Stock | - | - | - | - | - | - | Free Hanging (In-Line) | - | Polyester Thermoplastic | - | - | - | Steel, Nickel Plated | - | - | 628-037 | - | - | - | - | - | Brass | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | - | 628 (Metal) | - | - | - | - | - | Solder Cup | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | - | - | - | - | - | - | Signal and Power | - | - | 3A per Contact | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 4 (DC, C) | - | - | - | - | - | - | Shielded | - | - | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | - | - | - | - | ||
![]() 628-009-620-048 EDAC Inc. | In Stock | - | - | - | - | - | - | Through Hole | - | Polyester Thermoplastic | - | - | - | Steel, Nickel Plated | - | - | 628-009 | - | - | - | - | - | Brass | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | - | 628 (Metal) | - | - | - | - | - | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | - | - | - | - | - | - | - | - | Signal and Power | - | - | 3A per Contact | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 1 (DE, E) | - | - | - | - | - | - | Shielded | - | - | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | - | - | - | - | ||
![]() 628-050-220-041 EDAC Inc. | In Stock | - | - | - | - | - | - | Through Hole | - | Polyester Thermoplastic | - | - | - | Steel, Nickel Plated | - | - | 628-050 | - | - | - | - | - | Brass | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | - | 628 (Metal) | - | - | - | - | - | Solder | - | Receptacle, Female Sockets | 50 | Black | 3 | - | - | - | - | - | - | - | - | Signal and Power | - | - | 3A per Contact | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 5 (DD, D) | - | - | - | - | - | - | Shielded | - | - | - | - | - | Flash | UL94 V-0 | - | - | - | - | ||
![]() 629-009-240-033 EDAC Inc. | In Stock | - | - | - | - | - | - | Panel Mount, Through Hole, Right Angle | - | Polyester Thermoplastic | - | - | - | Steel, Nickel Plated | - | - | 629-009 | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | - | 629 | - | - | - | - | - | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 3A per Contact | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 1 (DE, E) | - | - | - | 0.409 (10.40mm) | - | - | Board Lock, Grounding Indents, Mounting Brackets, Shielded | - | - | - | - | - | Flash | UL94 V-0 | - | - | - | - | ||
![]() 628-050-322-041 EDAC Inc. | In Stock | - | - | - | - | - | - | Free Hanging (In-Line) | - | Polyester Thermoplastic | - | - | - | Steel, Nickel Plated | - | - | 628-050 | - | - | - | - | - | Brass | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | - | 628 (Metal) | - | - | - | - | - | Solder Cup | - | Receptacle, Female Sockets | 50 | Black | 3 | - | - | - | - | - | - | - | - | Signal and Power | - | - | 5A per Contact | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 5 (DD, D) | - | - | - | - | - | - | Shielded | - | - | - | - | - | 15.0µin (0.38µm) | UL94 V-0 | - | - | - | - | ||
![]() 628-037-622-041 EDAC Inc. | In Stock | - | - | - | - | - | - | Free Hanging (In-Line) | - | Polyester Thermoplastic | - | - | - | Steel, Nickel Plated | - | - | 628-037 | - | - | - | EDAC | - | Brass | 1 | - | - | - | - | EDAC | - | EDAC Inc. | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | - | 628 (Metal) | - | - | - | - | - | Solder Cup | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | - | D-Sub Connectors | - | - | - | - | Signal and Power | - | - | 3A per Contact | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 4 (DC, C) | - | D-Sub Connectors - Standard Density | - | - | - | - | Shielded | - | D-Sub Standard Connectors | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | - | - | - | - | ||
![]() 627-050-220-048 EDAC Inc. | In Stock | - | - | - | - | - | - | Through Hole | - | Polyester Thermoplastic | - | - | - | Steel, Nickel Plated | - | - | 627-050 | - | - | - | - | - | Brass | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | - | 627 (Metal) | - | - | - | - | - | Solder | - | Plug, Male Pins | 50 | Black | 3 | - | - | - | - | - | - | - | - | Signal | - | - | 3A per Contact | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 5 (DD, D) | - | - | - | - | - | - | Shielded | - | - | - | - | - | Flash | UL94 V-0 | - | - | - | - | ||
![]() 628-037-620-017 EDAC Inc. | In Stock | - | - | - | - | - | - | Panel Mount, Through Hole | - | Polyester Thermoplastic | - | - | - | Steel, Nickel Plated | - | - | 628-037 | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | - | 628 | - | - | - | - | - | Solder | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 3A per Contact | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 4 (DC, C) | - | - | - | - | - | - | Board Lock, Shielded | - | - | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | - | - | - | - | ||
![]() 628-037-620-043 EDAC Inc. | 13 |
| - | - | - | - | - | Through Hole | - | Polyester Thermoplastic | - | - | - | Steel, Nickel Plated | - | - | 628-037 | - | - | - | EDAC | - | Brass | 1 | - | - | - | - | EDAC | - | EDAC Inc. | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | - | 628 (Metal) | - | - | - | - | - | Solder | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | - | D-Sub Connectors | - | - | - | - | Signal and Power | - | - | 3A per Contact | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 4 (DC, C) | - | D-Sub Connectors - Standard Density | - | - | - | - | Shielded | - | D-Sub Standard Connectors | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | - | - | - | - | ||
![]() 628-037-228-041 EDAC Inc. | In Stock | - | - | - | - | - | - | Through Hole | - | Polyester Thermoplastic | - | - | - | Steel, Nickel Plated | - | - | 628-037 | - | - | - | - | - | Brass | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | - | 628 (Metal) | - | - | - | - | - | Solder | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | - | - | - | - | - | - | Signal and Power | - | - | 3A per Contact | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 4 (DC, C) | - | - | - | - | - | - | Shielded | - | - | - | - | - | Flash | UL94 V-0 | - | - | - | - | ||
![]() 627-037-320-048 EDAC Inc. | In Stock | - | - | - | - | - | - | Through Hole | - | Polyester Thermoplastic | - | - | - | Steel, Nickel Plated | - | - | 627-037 | - | - | - | - | - | Brass | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | - | 627 (Metal) | - | - | - | - | - | Solder | - | Plug, Male Pins | 37 | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 3A per Contact | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 4 (DC, C) | - | - | - | - | - | - | Shielded | - | - | - | - | - | 15.0µin (0.38µm) | UL94 V-0 | - | - | - | - | ||
![]() 628-037-322-041 EDAC Inc. | 22 |
| - | - | - | - | - | Free Hanging (In-Line) | - | Polyester Thermoplastic | - | - | - | Steel, Nickel Plated | - | - | 628-037 | - | - | - | - | - | Brass | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | - | 628 (Metal) | - | - | - | - | - | Solder Cup | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | - | - | - | - | - | - | Signal and Power | - | - | 3A per Contact | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 4 (DC, C) | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | UL94 V-0 | - | - | - | - | ||
![]() 627-050-322-048 EDAC Inc. | 33 |
| - | - | - | - | - | Free Hanging (In-Line) | - | Polyester Thermoplastic | - | - | - | Steel, Nickel Plated | - | - | 627-050 | - | - | - | - | - | Brass | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | - | 627 (Metal) | - | - | - | - | - | Solder Cup | - | Plug, Male Pins | 50 | Black | 3 | - | - | - | - | - | - | - | - | Signal | - | - | 3A per Contact | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 5 (DD, D) | - | - | - | - | - | - | Shielded | - | - | - | - | - | 15.0µin (0.38µm) | UL94 V-0 | - | - | - | - | ||
![]() 628-037-322-043 EDAC Inc. | In Stock | - | - | - | - | - | - | Free Hanging (In-Line) | - | Polyester Thermoplastic | - | - | - | Steel, Nickel Plated | - | - | 628-037 | - | - | - | EDAC | - | Brass | 1 | - | - | - | - | EDAC | - | EDAC Inc. | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | - | 628 (Metal) | - | - | - | - | - | Solder Cup | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | - | D-Sub Connectors | - | - | - | - | Signal and Power | - | - | 3A per Contact | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 4 (DC, C) | - | D-Sub Connectors - Standard Density | - | - | - | - | Shielded | - | D-Sub Standard Connectors | - | - | - | - | UL94 V-0 | - | - | - | - | ||
![]() 1218434-2 TE Connectivity Aerospace, Defense and Marine | 58 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold, Nickel | Through Hole | Through Hole, Right Angle | - | - | Polyester | Steel | - | Steel, Cadmium Plated | - | Right Angle | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | Military, MIL-DTL-24308, AMPLIMITE 109 | - | - | Active | Not Applicable | 15 | Solder | EAR99 | Receptacle, Female Sockets | - | Black | 2 | Receptacle | - | 8536.69.40.30 | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 15 | Right Angle | - | - | - | 5A | - | Gold | - | COMMERCIAL | 2 | STAGGERED | - | 0.509 inch | - | 3.175mm | NO | 0.494 inch | - | - | - | - | - | Housing/Shell (Unthreaded) | Non-Compliant | - | Cadmium | - | D-Sub | 1 | - | - | - | - | No | - | 2 DA A | Non-Insulated | - | 3.175 mm | 0.318 (8.08mm) | - | - | - | - | - | - | 39.52mm | 10.7mm | 10.0μin 0.25μm | - | Unknown | Non-RoHS Compliant | UL94 V-0 | Contains Lead |