- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Insulation Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Termination Style | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Filter Type | Insulation | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | IP Rating | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 628W7W2-624-2NA EDAC Inc. | 45 | - | - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 628-W7W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 628-WC | Solder | Receptacle, Female Sockets | 7 Position | Black | 2 | Female | Signal and Power | 5A, 20A | IP67 - Dust Tight, Waterproof | 20 A | Gold | Solder Cup | - | Housing/Shell (M3) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | Insulated | - | Nickel | 7W2 | Vertical | Shielded | IP67 | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628W21W1224-3NA EDAC Inc. | In Stock | - | - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 628W21W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 628-WC | Solder | Receptacle, Female Sockets | 21 Position | Black | 2 | Female | Signal and Power | 5A, 30A | IP67 - Dust Tight, Waterproof | 30 A | Gold | Solder Cup | - | Housing/Shell (M3) | D-Sub, Combo | - | 3 (DB, B) - 21W1 | - | Insulated | - | Nickel | 21W1 | Vertical | Shielded | IP67 | Flash | UL94 V-0 | ||
![]() 628W5W5-124-2N5 EDAC Inc. | 15 | - | - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 628W5W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 628-WC | Solder | Receptacle, Female Sockets | 5 Position | Black | 1 | Female | Power | 20A | IP67 - Dust Tight, Waterproof | 20 A | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 5W5 | - | Insulated | - | Nickel | 5W5 | Vertical | Board Lock, Shielded | IP67 | 5.00µin (0.127µm) | UL94 V-0 | ||
![]() 628W7W2-324-4N2 EDAC Inc. | 6 | - | - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 628-W7W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 628-WC | Solder | Receptacle, Female Sockets | 7 Position | Black | 2 | Female | Signal and Power | 5A, 40A | IP67 - Dust Tight, Waterproof | 40 A | Gold | Solder Cup | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | Insulated | - | Nickel | 7W2 | Vertical | Shielded | IP67 | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 628W5W1-622-3N2 EDAC Inc. | 6 | - | - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 628W5W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 628-WC | Solder Cup | Receptacle, Female Sockets | 5 Position | Black | 2 | Female | Signal and Power | 5A, 30A | IP67 - Dust Tight, Waterproof | 30 A | Gold | Solder Cup | - | Housing/Shell (4-40) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | - | Insulated | - | Nickel | 5W1 | Vertical | Shielded | IP67 | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628W3WK3622-1NA EDAC Inc. | 45 | - | - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 628W3W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 628-WC | Solder Cup | Receptacle, Female Sockets and Male Pins | 3 Position | Black | 1 | Female | Power | 10A | IP67 - Dust Tight, Waterproof | 10 A | Gold | Solder Cup | - | Housing/Shell (M3) | D-Sub, Combo | - | 2 (DA, A) - 3WK3 | - | Insulated | - | Nickel | 3WK3 | Vertical | Shielded | IP67 | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628W3W3-224-3ND EDAC Inc. | 6 | - | - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 628W3W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 628-WC | Solder | Receptacle, Female Sockets | 3 Position | Black | 1 | Female | Power | 30A | IP67 - Dust Tight, Waterproof | 30 A | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | - | Insulated | - | Nickel | 3W3 | Vertical | Board Lock, Shielded | IP67 | Flash | UL94 V-0 | ||
![]() 628W3W3-124-1N5 EDAC Inc. | 6 | - | - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 628W3W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 628-WC | Solder | Receptacle, Female Sockets | 3 Position | Black | 1 | Female | Power | 10A | IP67 - Dust Tight, Waterproof | 10 A | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | - | Insulated | - | Nickel | 3W3 | Vertical | Board Lock, Shielded | IP67 | 5.00µin (0.127µm) | UL94 V-0 | ||
![]() 628W7W2-224-3ND EDAC Inc. | 45 | - | - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 628-W7W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 628-WC | Solder | Receptacle, Female Sockets | 7 Position | Black | 2 | Female | Signal and Power | 5A, 30A | IP67 - Dust Tight, Waterproof | 30 A | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | Insulated | - | Nickel | 7W2 | Vertical | Board Lock, Shielded | IP67 | Flash | UL94 V-0 | ||
![]() 628W5W5-624-3ND EDAC Inc. | 6 | - | - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 628W5W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 628-WC | Solder | Receptacle, Female Sockets | 5 Position | Black | 1 | Female | Power | 30A | IP67 - Dust Tight, Waterproof | 30 A | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 5W5 | - | Insulated | - | Nickel | 5W5 | Vertical | Board Lock, Shielded | IP67 | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628W3WK3222-4N2 EDAC Inc. | 6 | - | - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 628W3W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 628-WC | Solder Cup | Receptacle, Female Sockets and Male Pins | 3 Position | Black | 1 | Female | Power | 40A | IP67 - Dust Tight, Waterproof | 40 A | Gold | Solder Cup | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 3WK3 | - | Insulated | - | Nickel | 3WK3 | Vertical | Shielded | IP67 | Flash | UL94 V-0 | ||
![]() 628W2W2-122-1NA EDAC Inc. | 6 | - | - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 628W2W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 628-WC | Solder Cup | Receptacle, Female Sockets | 2 Position | Black | 1 | Female | Power | 10A | IP67 - Dust Tight, Waterproof | 10 A | Gold | Solder Cup | - | Housing/Shell (M3) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | - | Insulated | - | Nickel | 2W2 | Vertical | Shielded | IP67 | 5.00µin (0.127µm) | UL94 V-0 | ||
![]() 628W3W3-324-1N2 EDAC Inc. | 6 | - | - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 628W3W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 628-WC | Solder | Receptacle, Female Sockets | 3 Position | Black | 1 | Female | Power | 10A | IP67 - Dust Tight, Waterproof | 10 A | Gold | Solder Cup | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | - | Insulated | - | Nickel | 3W3 | Vertical | Shielded | IP67 | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 628W5W1-224-1ND EDAC Inc. | 45 | - | - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 628W5W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 628-WC | Solder | Receptacle, Female Sockets | 5 Position | Black | 2 | Female | Signal and Power | 5A, 10A | IP67 - Dust Tight, Waterproof | 10 A | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | - | Insulated | - | Nickel | 5W1 | Vertical | Board Lock, Shielded | IP67 | Flash | UL94 V-0 | ||
![]() 628W21W1324-2NA EDAC Inc. | In Stock | - | - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 628W21W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 628-WC | Solder | Receptacle, Female Sockets | 21 Position | Black | 2 | Female | Signal and Power | 5A, 20A | IP67 - Dust Tight, Waterproof | 20 A | Gold | Solder Cup | - | Housing/Shell (M3) | D-Sub, Combo | - | 3 (DB, B) - 21W1 | - | Insulated | - | Nickel | 21W1 | Vertical | Shielded | IP67 | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 628W2WK2324-3ND EDAC Inc. | 45 | - | - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 628W2W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 628-WC | Solder | Receptacle, Female Sockets | 2 Position | Black | 1 | Female | Power | 30A | IP67 - Dust Tight, Waterproof | 30 A | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | - | Insulated | - | Nickel | 2WK2 | Vertical | Board Lock, Shielded | IP67 | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 628W2WK2624-1N2 EDAC Inc. | 6 | - | - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 628W2W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 628-WC | Solder | Receptacle, Female Sockets | 2 Position | Black | 1 | Female | Power | 10A | IP67 - Dust Tight, Waterproof | 10 A | Gold | Solder Cup | - | Housing/Shell (4-40) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | - | Insulated | - | Nickel | 2WK2 | Vertical | Shielded | IP67 | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628W3W3-124-3NA EDAC Inc. | 6 | - | - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 628W3W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 628-WC | Solder | Receptacle, Female Sockets | 3 Position | Black | 1 | Female | Power | 30A | IP67 - Dust Tight, Waterproof | 30 A | Gold | Solder Cup | - | Housing/Shell (M3) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | - | Insulated | - | Nickel | 3W3 | Vertical | Shielded | IP67 | 5.00µin (0.127µm) | UL94 V-0 | ||
![]() 628W2WK2124-4N2 EDAC Inc. | 45 | - | - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 628W2W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 628-WC | Solder | Receptacle, Female Sockets | 2 Position | Black | 1 | Female | Power | 40A | IP67 - Dust Tight, Waterproof | 40 A | Gold | Solder Cup | - | Housing/Shell (4-40) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | - | Insulated | - | Nickel | 2WK2 | Vertical | Shielded | IP67 | 5.00µin (0.127µm) | UL94 V-0 | ||
![]() 628W3WK3322-1NA EDAC Inc. | In Stock | - | - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 628W3W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 628-WC | Solder Cup | Receptacle, Female Sockets and Male Pins | 3 Position | Black | 1 | Female | Power | 10A | IP67 - Dust Tight, Waterproof | 10 A | Gold | Solder Cup | - | Housing/Shell (M3) | D-Sub, Combo | - | 2 (DA, A) - 3WK3 | - | Insulated | - | Nickel | 3WK3 | Vertical | Shielded | IP67 | 15.0µin (0.38µm) | UL94 V-0 |